Ceramics / Glass Manufacturing Specialty Ceramics

4 Results
Ceramic Orifice Plate for Quadrupole MS
from Xiamen Innovacera Advanced Materials Co., Ltd.

The ceramic orifice plate is a crucial interface component between the ion source and the mass analyzer in a triple quadrupole mass spectrometer, and it is also the main location where the de-clustering potential (DP) is applied. By precisely controlling ion entry, electric field strength, and... [See More]

  • Applications: Abrasives, ceramics or glass manufacturing; Ion source and the mass analyzer in a triple quadrupole mass spectrometer
  • Shape / Form: Custom Shape
Hermetic Ceramic Feedthrough
from Xiamen Innovacera Advanced Materials Co., Ltd.

This high-current ceramic feedthrough is designed for CO ₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications. – CO ₂ laser power supplies. – Industrial... [See More]

  • Applications: Abrasives, ceramics or glass manufacturing; HV / Electrical; For continuous laser operation
  • Performance Features: Metallized or electrode film
  • Shape / Form: Custom Shape
High Temperature Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera offers a complete line of kiln furniture, kiln components and accessories, everything from dense to low mass products to meet every application need. Our complete line of kiln components will provide a solution for every rebuild project along with applications engineering assistance for... [See More]

  • Applications: Abrasives, ceramics or glass manufacturing; Refractory or High Temperature Insulation
  • Shape / Form: Custom Shape; KilnFurniture
  • Specialty Ceramic Type: Zirconia
Ceramabond -- 571
from Aremco Products, Inc.

Bonds plated metals to ceramic, heaters, igniters, gasketing [See More]

  • Applications: Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe; Refractory or High Temperature Insulation
  • Max Use Temperature: 1760
  • Specialty Ceramic Type: MgO / Magnesite
  • CTE: 1.26E7