Electrical / HV Parts Specialty Ceramics

44 Results
Boron Nitride Powder
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innoveracera ’s boron nitride powder is synthesized by the reaction of imported boric acid and melamine at high temperature. Some specifications of boron nitride powder are synthesized by other high-quality raw materials. boron nitride (BN) powder has the advantages of less impurities, high... [See More]

  • Applications: HV / Electrical; Semiconductor package filling, LED cooling package
  • Shape / Form: Powder, Grain or Grog
  • Specialty Ceramic Type: Boron Nitride
  • Performance Features: High thermal resistance,High thermal conductivity,Low thermal expansion coefficient,Excellent thermal shock resistance
AlN ceramic disc
from Shenzhen Great Precision Ceramic CO., LTD.

Aluminum nitride. AlN. If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to beryllium oxide (BeO)... [See More]

  • Applications: HV / Electrical
  • Thermal Conductivity: 150
  • Specialty Ceramic Type: Aluminum Nitride
  • CTE: 4.5
Hermetic Ceramic Feedthrough
from Xiamen Innovacera Advanced Materials Co., Ltd.

This high-current ceramic feedthrough is designed for CO ₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications. – CO ₂ laser power supplies. – Industrial... [See More]

  • Applications: Abrasives, ceramics or glass manufacturing; HV / Electrical; For continuous laser operation
  • Performance Features: Metallized or electrode film
  • Shape / Form: Custom Shape
AlN Ceramic Spacer(aluminum-nitride) Machining
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of AlN Ceramic Spacer. AlN ceramic spacer has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal high temperature insulation ceramic product.AIN ceramics... [See More]

  • Applications: HV / Electrical
  • Thermal Conductivity: 170
  • Specialty Ceramic Type: Aluminum Nitride
  • CTE: 4 to 6
Metalized Ceramic Coil Bodies
from Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera manufactures many kinds of metalized ceramic coil bodies for electrical inductors, including the H-shapes, U shape and Bone-shaped and so on. The main material of metalized ceramic coil bodies is 96 Alumina and the metallized coating material is W, Ni, Au etc. Our factory have more than... [See More]

  • Applications: HV / Electrical; Mobile Phones, Digital Cameras, Notebook Computers, Liquid Crystal Displays, Network Transformers
  • Performance Features: Metallized or electrode film; Metallized coating material is W, Ni, Au etc.; Glaze or protective coating
  • Shape / Form: Custom Shape
AlN ceramic substrate
from Shenzhen Great Precision Ceramic CO., LTD.

Aluminum nitride. AlN. If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to beryllium oxide (BeO)... [See More]

  • Applications: HV / Electrical
  • Thermal Conductivity: 150
  • Specialty Ceramic Type: Aluminum Nitride
  • CTE: 4.5
AlN ceramic substrate 2
from Shenzhen Great Precision Ceramic CO., LTD.

Aluminum nitride. AlN. If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to beryllium oxide (BeO)... [See More]

  • Applications: HV / Electrical
  • Thermal Conductivity: 150
  • Specialty Ceramic Type: Aluminum Nitride
  • CTE: 4.5
ALN Ceramics Washers-Laser Processing
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of ALN Ceramics Washers. ALN Ceramics Washers has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal high temperature insulation ceramic product.AIN... [See More]

  • Applications: HV / Electrical
  • Thermal Conductivity: 170
  • Specialty Ceramic Type: Aluminum Nitride
  • CTE: 4 to 6
Aluminum Nitride (ALN) Ceramic Substrate laser Cutting
from Shenzhen Great Precision Ceramic CO., LTD.

AlN Ceramic Substrate Laser Cutting Overview. Aluminum nitride (AlN) ceramic substrate is a technical ceramic material with excellent performance, which has a wide range of applications in semiconductor, optoelectronics, aerospace and other fields. Laser cutting is one of the important processes in... [See More]

  • Applications: HV / Electrical
  • Thermal Conductivity: 170
  • Specialty Ceramic Type: Aluminum Nitride
Aluminum nitride backing plate-High thermal conductivity
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of Aluminum nitride backing plate. Aluminum nitride backing plate has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal high temperature insulation... [See More]

  • Applications: HV / Electrical
  • Thermal Conductivity: 170
  • Specialty Ceramic Type: Aluminum Nitride
  • CTE: 4 to 6
Aluminum nitride ceramic gasket-high thermal conductivity
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of Aluminum nitride ceramic gasket. Aluminum nitride ceramic gasket has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal high temperature insulation... [See More]

  • Applications: HV / Electrical
  • Thermal Conductivity: 170
  • Specialty Ceramic Type: Aluminum Nitride
  • CTE: 4 to 6
Aluminum nitride ceramic insulating substrate
from Shenzhen Great Precision Ceramic CO., LTD.

Aluminum nitride. AlN. If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to beryllium oxide (BeO)... [See More]

  • Applications: HV / Electrical
  • Thermal Conductivity: 150
  • Specialty Ceramic Type: Aluminum Nitride
  • CTE: 4.5
Aluminum nitride ceramic insulation accessories
from Shenzhen Great Precision Ceramic CO., LTD.

Aluminum nitride. AlN. If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to beryllium oxide (BeO)... [See More]

  • Applications: HV / Electrical
  • Thermal Conductivity: 150
  • Specialty Ceramic Type: Aluminum Nitride
  • CTE: 4.5
Aluminum nitride ceramic spacer precision machining
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of Aluminum Nitride Ceramic Spacer. Aluminum nitride ceramic spacer has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal high temperature insulation... [See More]

  • Applications: HV / Electrical
  • Thermal Conductivity: 170
  • Specialty Ceramic Type: Aluminum Nitride
  • CTE: 4 to 6
Aluminum nitride ceramic washers
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of Aluminum nitride ceramic washers. Aluminum nitride ceramic washers has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal high temperature insulation... [See More]

  • Applications: HV / Electrical
  • Thermal Conductivity: 170
  • Specialty Ceramic Type: Aluminum Nitride
  • CTE: 4 to 6
Aluminum Nitride Custom Substrate
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of Aluminum Nitride Custom Substrate. Aluminum Nitride Custom Substrate has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal high temperature... [See More]

  • Applications: HV / Electrical
  • Thermal Conductivity: 170
  • Specialty Ceramic Type: Aluminum Nitride
  • CTE: 4 to 6
Aluminum Nitride Parts-Customized Machining
from Shenzhen Great Precision Ceramic CO., LTD.

Advantages Of AlN Parts. Aluminum Nitride Parts has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal high temperature insulation ceramic product.AIN ceramics can... [See More]

  • Applications: HV / Electrical
  • Thermal Conductivity: 170
  • Specialty Ceramic Type: Aluminum Nitride
  • CTE: 4 to 6
Aluminum nitride structural parts
from Shenzhen Great Precision Ceramic CO., LTD.

Aluminum nitride. AlN. If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to beryllium oxide (BeO)... [See More]

  • Applications: HV / Electrical
  • Thermal Conductivity: 150
  • Specialty Ceramic Type: Aluminum Nitride
  • CTE: 4.5
Beryllium oxide (BeO) ceramic rods
from Shenzhen Great Precision Ceramic CO., LTD.

What is beryllium oxide ceramic rod?. Beryllium oxide (BeO) ceramic rods are made from beryllium oxide ceramics, a compound with the chemical formula BeO, known for its high melting point, low thermal expansion, and excellent electrical and thermal conductivity. Properties of beryllium oxide. The... [See More]

  • Applications: HV / Electrical
  • Shape / Form: Rod
  • Specialty Ceramic Type: Beryllia / Beryllium Oxide
  • Thermal Conductivity: 240
Beryllium Oxide Ceramic Blocks
from Shenzhen Great Precision Ceramic CO., LTD.

What is Beryllium Oxide Ceramic Blocks?. Beryllium oxide (BeO) ceramic blocks stand as the undisputed champions of thermal management in the world of advanced materials. Boasting the second highest thermal conductivity of all electrically insulating materials, surpassed only by diamonds, these... [See More]

  • Applications: HV / Electrical
  • Shape / Form: Block
  • Specialty Ceramic Type: Beryllia / Beryllium Oxide
  • Thermal Conductivity: 240
3M™ Titanium Diboride Powders
from 3M Advanced Materials Division

High hardness. Extremely high electrical conductivity. Thermal stability. Inert to nonferrous metals. 3M ™ Titanium Diboride Powders are highly resistant to abrasion, chemical corrosion and high temperatures, making them suitable for wear protection applications. 3M ™ Titanium Diboride... [See More]

  • Applications: HV / Electrical; Welding, Cathode Protection
  • Shape / Form: Grannular Fill; Powder, Grain or Grog
  • Specialty Ceramic Type: Metal-Boride
Ceramabond -- 571
from Aremco Products, Inc.

Bonds plated metals to ceramic, heaters, igniters, gasketing [See More]

  • Applications: Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe; Refractory or High Temperature Insulation
  • Max Use Temperature: 1760
  • Specialty Ceramic Type: MgO / Magnesite
  • CTE: 1.26E7
MACOR® Glass-Ceramic Bars -- 3" Length MACOR Bar
from San Jose Delta Associates, Inc.

Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]

  • Applications: Abrasion Resistant; Dielectric; Electronics or semiconductors; HV / Electrical; Optical Grade; Structural; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling; Aeropsace, Nuclear, Medical, Fixturing, Welding; Refractory or High Temperature Insulation
  • Shape / Form: BarStock
  • Specialty Ceramic Type: Glass Ceramics
  • Length: 3
Ceramic Components For Flat Panel Display Manufacturing
from CoorsTek

CoorsTek provides high-performance, critical-duty ceramic components for Flat Panel Display (FPD) manufacturing from a range of specialized, high-purity engineered ceramics. Large-scale synthetic quartz LCD photomask substrates. Etch processing components. CVD deposition processing. Ultra-flat... [See More]

  • Applications: HV / Electrical
  • Composition or ASTM/EN Cement Type : Al₂O₃, ZrO₂, ZrO₃
  • Specialty Ceramic Type: Zirconia
  • Shape / Form: Custom Shape
AlN Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

AlN substrate possesses a wide range of superior physical properties, including high breakdown electric field strength, thermal conductivity, resistivity, and so forth. In fields like LED packaging, power modules, wafer bonding, power resistors, and metalized substrates (such as thin film, thick... [See More]

  • Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
  • Shape / Form: Plate / Board
  • Specialty Ceramic Type: Aluminum Nitride
  • Max Use Temperature: 1200
Single-Bore Cast Mullite Tube -- 375250MC
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Applications: HV / Electrical; Refractory or High Temperature Insulation
  • Shape / Form: Tube; Hollow Stock (Tube, Pipe, Column)
  • Specialty Ceramic Type: Mullite
  • Length: 70.87
Ceramic Tubes &Rods
from CoorsTek

CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek materials professionals will help... [See More]

  • Applications: HV / Electrical; Electron tubes, power grid tubes, feedthroughs
  • Shape / Form: Rod; Tube
  • Specialty Ceramic Type: Silicon Carbide; Zirconia
  • Thermal Conductivity: 2.2 to 30
Aluminum Nitride Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Aluminum Nitride (AlN) substrate is a ceramic material widely used in the electronics industry. It is renowned for its superior thermal conductivity, high electrical insulating properties, and outstanding chemical stability. AlN substrates have a unique combination of properties that make them... [See More]

  • Applications: Chemical or material processing; Corrosion resistant; HV / Electrical; Optical Grade
  • Shape / Form: Plate / Board
  • Specialty Ceramic Type: Aluminum Nitride
  • Max Use Temperature: 1200
Silicate Ceramics, Steatite
from CoorsTek

Steatite is used in electronic components and manufacturing processes. Its low dielectric loss combined with a high dielectric strength make it an excellent inexpensive component for electronics and manufacturing processes. Example Applications. Traditional electrical insulators. Fuses [See More]

  • Applications: HV / Electrical; Traditional electrical insulators, Fuses
  • Max Use Temperature: 1200
  • Composition or ASTM/EN Cement Type : Mg Silicate
  • Thermal Conductivity: 2.5 to 3
Aluminum Oxide Ceramic
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]

  • Applications: Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
  • Max Use Temperature: 1200 to 1650
  • Specialty Ceramic Type: Silicon Carbide; Silicon Nitride; Tungsten Carbide
  • Density: 3.6 to 3.95
Boron Nitride Insulator
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Insulators are materials or devices that prevent the flow of electrical current or transfer of heat. As for boron nitride ceramic, it possesses a number of properties including high dielectric strength, low dielectric loss, low thermal conductivity, high thermal stability, chemical inertness,... [See More]

  • Applications: Corrosion resistant; HV / Electrical; Thermal Insulation or Fire Proofing Material; Refractory or High Temperature Insulation
  • Max Use Temperature: 900 to 2000
  • Specialty Ceramic Type: Boron Nitride
  • Density: 1.55 to 3
Boron Nitride Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Unipretec provides standard and custom hot-pressed boron nitride plate products. The hexagonal boron nitride plates are manufactured at high temperatures and pressures. In addition to pure 99% BN plates, we also offer BN composite materials that contain zirconia, alumina, and aluminium nitride to... [See More]

  • Applications: Corrosion resistant; HV / Electrical; Refractory or High Temperature Insulation
  • Shape / Form: Plate / Board
  • Specialty Ceramic Type: Boron Nitride
  • Max Use Temperature: 900 to 2000
Boron Nitride Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride rod is a solid, cylinder-shaped structure made of boron nitride that possesses exceptional high-temperature stability, excellent thermal properties, self-lubricating, and electrical insulation performance. [See More]

  • Applications: Chemical or material processing; Corrosion resistant; HV / Electrical
  • Shape / Form: Immersion Tube or Sheath
  • Specialty Ceramic Type: Boron Nitride
  • Max Use Temperature: 900 to 2000
Boron Nitride Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride tube, also known as BN tube, possesses exceptional properties such as high thermal conductivity, thermal stability, electrical insulation, and chemical inertness. These characteristics make it advantageous for a vast variety of applications, including heat management, electrical... [See More]

  • Applications: Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation
  • Shape / Form: Tube
  • Specialty Ceramic Type: Boron Nitride
  • Max Use Temperature: 900 to 2000
Ceramic Bearing Ball
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic structural balls are typically used in bearings and have a supporting function. Ceramic bearing balls are a crucial component of deep groove ball bearings, angular contact bearings, self-aligning ball bearings, thrust ball bearings, etc. [See More]

  • Applications: Chemical or material processing; Corrosion resistant; HV / Electrical; Refractory or High Temperature Insulation
  • Density: 3.2 to 6
  • Specialty Ceramic Type: Silicon Carbide; Silicon Nitride; Tungsten Carbide; Zirconia
  • Performance Features: Hard
Ceramic Blades
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]

  • Applications: Abrasion Resistant; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Density: 5.95 to 6
  • Specialty Ceramic Type: Zirconia
  • Performance Features: Hard
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]

  • Applications: Abrasion Resistant; Armor / Ballistic Protection; Bioceramics; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Battery / Fuel Cell; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling; Refractory or High Temperature Insulation
  • Performance Features: Hard
  • Specialty Ceramic Type: Glass Ceramics; Silicon Carbide; Silicon Nitride; Tungsten Carbide; Zirconia; Aluminum Nitride
  • Bond & Processing: Sintered / Fired
Ceramic Setters
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic setters, also known as kiln setters, are devices used in the manufacture of powders, ceramic and metal parts within a kiln during the firing process. Typically, they are made of ceramic materials that can endure high temperatures and thermal cycles within the kiln. They are engineered to... [See More]

  • Applications: Chemical or material processing; HV / Electrical; Battery / Fuel Cell; Refractory or High Temperature Insulation
  • Shape / Form: KilnFurniture
  • Specialty Ceramic Type: Boron Nitride
  • Performance Features: Porous material
Ceramic Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic tubes are mainly composed of alumina, zirconia, silicon nitride and other ceramics. They provide excellent high temperature resistance, mechanical strength, electrical insulation, wear and corrosion resistance, etc., making them indispensable components in numerous industrial applications. [See More]

  • Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation
  • Shape / Form: Tube
  • Specialty Ceramic Type: Silicon Nitride; Zirconia
  • Bond & Processing: Sintered / Fired
Ceramic Wafer Chuck
from Xiamen Unipretec Ceramic Technology Co., Ltd.

A ceramic wafer chuck is a specialized tool employed in the semiconductor industry to hold wafers in a secure position. It functions as a stable platform that guarantees consistent contact and precise positioning of the wafer during many procedures, including lithography, etching, deposition,... [See More]

  • Applications: Chemical or material processing; HV / Electrical
  • Shape / Form: WaferCarrier
  • Specialty Ceramic Type: Silicon Carbide; Silicon Nitride; Tungsten Carbide
  • Bond & Processing: Sintered / Fired
Ceramic Wafer Clamp
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic wafer clamps are indispensible tools in semiconductor processing. They can be manufactured of high-purity alumina, zirconia, or silicon carbide, making them suited for high-temperature and corrosive environments. [See More]

  • Applications: HV / Electrical
  • Shape / Form: WaferCarrier
  • Specialty Ceramic Type: Silicon Carbide; Tungsten Carbide; Zirconia
  • Bond & Processing: Sintered / Fired
Ceramic Washer
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic washers are components designed specifically for applications requiring electrical insulation, corrosion resistance, and high-temperature resistance. They are classified as flat washers, shoulder washers, hat washers, etc. and generally have a central hole. Their shape can be square, round,... [See More]

  • Applications: Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation
  • Performance Features: Hard
  • Specialty Ceramic Type: Silicon Carbide; Silicon Nitride; Tungsten Carbide; Zirconia
  • Bond & Processing: Sintered / Fired
Ceramic Washers
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic washers are made of ceramic materials like alumina or zirconia. These washers are manufactured using a variety of techniques, including pressing or slip casting, and then high-precision machining, to satisfy specific requirements. They typically have electrical insulation, thermal... [See More]

  • Applications: Corrosion resistant; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
  • Performance Features: Hard
  • Specialty Ceramic Type: Zirconia
  • Bond & Processing: Sintered / Fired
DBC Ceramic Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

DBC (Direct Bonded Copper) is comprised of an insulating layer of ceramic substrate such as Al2O3 (aluminum oxide) and AlN (aluminum nitride) and copper connections to ensure electrical conductivity at high temperatures. For maximum reliability and performance, modules must exhibit excellent... [See More]

  • Applications: BuildingConstruction; Electronics or semiconductors; HV / Electrical; Battery / Fuel Cell
  • Performance Features: Metallized or electrode film
  • Specialty Ceramic Type: Aluminum Nitride
  • Bond & Processing: Sintered / Fired