Pool and Spa Filter Elements

4 Results
Bag Filter Vessels -- FLV Series
from Hayward Flow Control

Offered in the revolutionary Platinum GFPP with FPM seals only. Units are Simplex, Duplex, Triplex and Quadplex. True union end connections in sizes 1-1/4 in. to 4 in. Features. Platinum Glass Filled Polypropylene. One-Piece Injection Molded Construction. Hand Removable, Ergonomic Cover with Liquid... [See More]

  • Application / Industry: Food or Beverage Processing; WaterSupply; PoolSpa; Waste Water; Chemical, Metal Plating
  • Configuration: In-line
  • Type: Bag
  • Flow Rate (Liquids): 100.0
Silicon Carbide Ceramic Membrane Filter Material -- Crystar® FT
from Saint-Gobain Performance Ceramics & Refractories

Crystar ® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and bacteria. Crystar ®... [See More]

  • Application / Industry: PoolSpa
  • Configuration: In-line
  • Type: Multichannel Ceramic Honeycomb Membrane
  • Range: Nano Filtration
Pleated Jumbo Cartridge -- SJC Series
from Shelco Filters - Division of Tinny Corp.

Shelco ’s Jumbo Housings & Cartridges are designed to accept a single cartridge filter that can handle flow rates of up to 150 GPM. With filter cartridges made of polyester media that can be cleaned and re-used and 304L or 316L stainless steel housings, this series is at its best against... [See More]

  • Application / Industry: Food or Beverage Processing; WaterSupply; PoolSpa; Waste Water; RO Prefilters, Plating Solutions, Bottled Water
  • Filtration Grade: 0.00 to 150.00
  • Type: Cartridge; Pleated Jumbo Cartridges
  • Maximum Temperature: 40 to 140
Pleated Jumbo Cartridges
from ISC Sales, Inc.

Because our cartridges are pleated to provide increased surface area and longer life, ISC's pleated jumbo filter cartridges outperform other filter elements. They can be used to remove suspended solids of approximately five micron and larger for all types of liquid process streams. Designed to... [See More]

  • Application / Industry: Food or Beverage Processing; PoolSpa; Waste Water
  • Filtration Grade: 0.35 to 100.00
  • Type: Cartridge
  • Flow Rate (Liquids): 20.0 to 150.0