PTFE / Teflon® Filter Elements
from Harbory Filtration
130SHF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 200L/min. Liquid filter cartridge features ultra-high throughput, ultra-large filtration area and wide... [See More]
- Filter Medium Material: Polyethersulfone; Polypropylene; PTFE
- Filtration Grade: 0.02 to 80.00
- Type: Cartridge
- Flow Rate (Liquids): 52.8
from Harbory Filtration
83HF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 100L/min. 83HF liquid filter cartridge features high throughput, high dirt holding resistance and wide... [See More]
- Filter Medium Material: Polyethersulfone; Polypropylene; PTFE
- Filtration Grade: 0.02 to 80.00
- Type: Cartridge
- Flow Rate (Liquids): 26.4
from Harbory Filtration
IPTMC series pleated filter cartridge is made of imported hydrophilic modified polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophilic PTFE filter cartridge... [See More]
- Filter Medium Material: PTFE
- Filtration Grade: 0.10 to 0.45
- Type: Cartridge
- Flow Rate (Liquids): 2.2
from Harbory Filtration
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter cartridge... [See More]
- Filter Medium Material: Polypropylene; PTFE
- Filtration Grade: 0.10 to 0.45
- Type: Cartridge
- Maximum Pressure: 29 to 58
from GE ENERGY Air Filtration
GE ’s Aspire ePTFE hydrophilic membranes and laminates can help users reduce costs by eliminating the need for expensive pre-wetting in the applications that require the superior temperature, chemical resistance, and low extractables of PTFE membrane. In addition, the expense to ship pre-wet... [See More]
- Filter Medium Material: PTFE
from Thermon, Inc
Hydrophobic PTFE membrane for general purpose gas and solvent purification. Proflow ™ II General grade cartridges provide an economic alternative for general applications where reliable gas and liquid flow rates are required. With 5.6 square feet of expanded PTFE membrane, Proflow II-G is a... [See More]
- Filter Medium Material: PTFE
- Filtration Product: Chemical
- Type: Cartridge
from Membrane Solutions
MS PTFE membrane media for filtration is made of PTFE(polytetrafluoroethylene), and were drawn 2-demension. It is micro-pore film. The PTFE membrane was laminated with s great variety of fabric and paper. They are new filter media. Applied to extensive industries, including pharmacy, biochemistry,... [See More]
- Filter Medium Material: PTFE
- Filtration Grade: 65.00
- Type: Membrane
from Sartorius Lab Instruments GmbH & Co. KG
Aerosart. Air filter Cartridge for Industrial Applications. Aerosart high performance air filter cartridges can significantly reduce operating costs. The Aerosart is a high flow rate, low differential pressure, hydrophobic membrane filter. The unique single layer filter construction also reduces... [See More]
- Filter Medium Material: PTFE
- Configuration: In-line
- Type: Cartridge
- Range: Micro Filtration
from Saint-Gobain Surface Solutions- Composite
Zitex G Filter Membranes. Zitex ® G exhibits the same unique characteristics as Zitex ® A and also has very high water retention pressures, making it the logical choice where a highly reliable hydrophobic vent is required. Two other properties that make Zitex G ideal as an air-PTFE... [See More]
- Filter Medium Material: PTFE
- Range: Micro Filtration
- Type: Membrane
- Filtration Grade: 5.00 to 6.00
from Eaton
BECO MEMBRAN H Air filter cartridges with 0.2 µm hydrophobic single layer membranes made of Polytetrafluorethylene (PTFE) are ideal for sterile air filtration and gas filtration in the food and beverage industry. The filter cartridges remove contaminants in large volumes in applications such... [See More]
- Filter Medium Material: PTFE
- Range: Micro Filtration
- Type: Cartridge
- Filtration Grade: 0.20
from Shelco Filters - Division of Tinny Corp.
PTFE Absolute Rated Membrane Filter Cartridges. Polytetrafluoroethylene (PTFE) membrane filter cartridges constructed in polypropylene hardware for a wide range of industrial applications. Absolute retention from 0.1 to 1.0 microns. Outstanding hydrophobicity and water intrusion resistance. 100%... [See More]
- Filter Medium Material: PTFE
- Filtration Grade: 0.10 to 1.00
- Type: Cartridge; Membrane Filter Cartridges
- Maximum Temperature: 176
from International Polymer Solutions Inc.
The IPS PTFE Disc Filter (TDF) has been designed to fulfill the special requirements of inline microfiltration for sensitive medias. All contact surfaces are constructed so that nothing but PTFE comes into contact with the media being filtered. The Disc Filter utilizes replaceable Zitex ™... [See More]
- Filter Medium Material: PTFE
- Maximum Pressure: 0 to 60
- Range: Micro Filtration
- Maximum Temperature: 0.0 to 260
from Mar Cor Purification
Prefiltration is critical for the long life of your filtration system. Mar Cor Purification has a complete line of prefiltration products in a variety of materials, micron ratings, and sizes to fit the needs of any system. FiberFlo Microfiber Cartridge Filters offer economical, long life filtration... [See More]
- Filter Medium Material: PTFE
- Filtration Grade: 0.10 to 1.00
- Range: Micro Filtration
- Flow Rate (Liquids): 1.2 to 18.0
from Membrane Solutions
PTFE membrane sheet [See More]
- Filter Medium Material: PTFE
- Filtration Grade: 0.10
- Type: Membrane
from Sartorius Lab Instruments GmbH & Co. KG
Midisart ® 2000 filtration units are ideal tools in biotechnology, the pharmaceutical industry, research institutes and anywhere you need sterile vents, bioisolation or sterile air and gases. Midisart ® 2000 excellent for – sterile venting of filling vessels and fermentation carboys,... [See More]
- Filter Medium Material: PTFE
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 0.45
from Eaton
BECO MEMBRAN H Air Mini filter cartridges with 0.2 µm hydrophobic single layer membranes made of Polytetrafluorethylene (PTFE) are ideal for sterile air filtration and gas filtration in the food and beverage industry. The filter cartridges remove contaminants in small volumes in applications... [See More]
- Filter Medium Material: PTFE
- Range: Micro Filtration
- Type: Cartridge
- Filtration Grade: 0.20
from Membrane Solutions
MS ® Syringe filters are purpose-built with features designed to bring the highest levels of performance and purity to your research. We incorporate a variety of membranes to offer separation and purification solutions for the majority of your laboratory needs. [See More]
- Filter Medium Material: PTFE
- Filtration Grade: 0.10
- Type: Syringe
- Maximum Pressure: 75
from Eaton
The LOFMEM-T membrane filter cartridges are ideal for applications such as strong acids/bases, compressed gases, photoresists and hot DI water. LOFTMEM-T cartridges from Eaton are ideal for gas/vent applications and the filtration of aggressive compounds. Specific uses include: strong acids/bases,... [See More]
- Filter Medium Material: PTFE
- Range: Ultra Filtration
- Type: Cartridge
- Filtration Grade: 0.05 to 1.00
from Eaton
SNAP-RING filter bags are manufactured to the highest standards. Materials must meet stringent specifications for filtration performance and media purity. Production under ISO 9001:2008 quality systems ensures reliability and repeatability from order to order, year after year. Sewn construction and... [See More]
- Filter Medium Material: Nylon; Polyester; Polypropylene; PTFE; meta-Aramid (HT)
- Range: Micro Filtration
- Type: Bag
- Filtration Grade: 1.00 to 200.00