Municipal Water Supply Filter Elements

18 Results
DOW FILMTEC™ Brackish Water Reverse Osmosis 8" Elements -- BW30-400/34
from Dupont Water Solutions

DOW FILMTEC ™ BW30-400/34 Elements are ideal for reverse osmosis plant managers and operators dealing with challenging waters and wastewaters and looking for consistent, high performance, long element life and increased productivity. [See More]

  • Application / Industry: WaterSupply; Waste Water; Industrial Water Demineralization, and Water Reuse
  • Range: Reverse Osmosis
  • Flow: Full Flow
  • Flow Rate (Liquids): 7.3
Filter Fabrics
from Komline

Fabric Filtration Media for All Manufacturers. Komline-Sanderson Corporation – a leading manufacturer of liquid-solid separation systems – offers filtration media products from either synthetic or natural materials for use on: Rotary Drum Vacuum Filters. Belt Filter Presses. Gravity Belt... [See More]

  • Application / Industry: WaterSupply; Waste Water
  • Filter Medium Material: Synthetic Fiber
  • Filtration Product: Water
RO Membrane
from LG Chemical of America Inc.

RO Membranes. LG Chem leads the way in membrane technology. Thin-film membranes are widely used in water treatment processes as a means of removing contaminants and purifying water from a broad range of sources. LG Chem develops and manufactures reverse osmosis (RO) membranes that are widely used in... [See More]

  • Application / Industry: WaterSupply; Waste Water
  • Filtration Product: Water
  • Range: Reverse Osmosis
  • Filter Medium Material: Polysulfone; Polyamide
Bag Filter Vessels -- FLV Series
from Hayward Flow Control

Offered in the revolutionary Platinum GFPP with FPM seals only. Units are Simplex, Duplex, Triplex and Quadplex. True union end connections in sizes 1-1/4 in. to 4 in. Features. Platinum Glass Filled Polypropylene. One-Piece Injection Molded Construction. Hand Removable, Ergonomic Cover with Liquid... [See More]

  • Application / Industry: Food or Beverage Processing; WaterSupply; PoolSpa; Waste Water; Chemical, Metal Plating
  • Configuration: In-line
  • Type: Bag
  • Flow Rate (Liquids): 100.0
Replaceable Membrane Filter Plate - Clip Design Empty Chamber
from Klinkau America, Inc.

The membrane plate »Empty Chamber « Clipp design is the latest development of the membrane plate product line. A combination with the advantages of the standard fixed welded membrane plate and the replaceable membrane plate makes this type of membrane plate a unique design. ADVANTAGES OF... [See More]

  • Application / Industry: WaterSupply; Waste Water
  • Maximum Pressure: 102 to 232
  • Configuration: In-line
  • Filtration Product: Oil; Clay/ Sugar/ Mash; Chemical
Industrial Filter Cartridge -- High Flow Eco Cartridge Filters
from Shelco Filters - Division of Tinny Corp.

Shelco ’s High Flow filter cartridges are designed for flow rates up to 500 gallons per minute in a single element configuration. The large, single-cartridge pleated High Flow filters provide up to 100 square feet of surface area for increased dirt-holding capacity (and reduced long-term... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Power Generation; Waste Water; Desalination, RO Systems, Sea Water
  • Filtration Grade: 0.50 to 70.00
  • Type: Cartridge; Polypropylene Screen
  • Maximum Temperature: 140
Automatic Self Cleaning Filters - 180 Series
from ISC Sales, Inc.

Our 180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installations. These automatic water filters will integrate with any straight pipeline and contains two types of screens. The coarse screen is responsible for straining out large debris from a water... [See More]

  • Application / Industry: WaterSupply; Industrial, Irrigation
  • Filtration Grade: 5.00 to 4000.00
  • Flow: Full Flow
  • Flow Rate (Liquids): 15.0 to 7350.0
TEQUATIC™ Plus Filter -- F-50
from Dupont Water Solutions

Designed for Nasty, High-Solids Water. When compared with traditional suspended solids removal technologies, TEQUATIC ™ PLUS Filters offer an innovative, selfcleaning solution for removing extremely high and variable solids from fluid streams, even in the presence of fats, oils and grease. [See More]

  • Application / Industry: WaterSupply; Waste Water
  • Flow: Proportional or Partial Flow
  • Type: Cross Circulating Centrifuge
  • Filtration Grade: 15.00 to 55.00
Cartridge Filters -- CFLV Series
from Hayward Flow Control

Cartridges are for use with single and multiple cartridge CFLVs (single and double length). Available in multiple micron ratings for high efficiency filtration. Nominal micron ratings available are 1, 5, 10 and 30. Key Features and Benefits. • Multiple Micron Ratings for High Efficiency... [See More]

  • Application / Industry: WaterSupply; PoolSpa; Waste Water
  • Configuration: In-line
  • Type: Cartridge; Cartridge
  • Filtration Grade: 1.00 to 30.00
Industrial Filter Cartridge -- MICROSENTRY™ HTF Series
from Shelco Filters - Division of Tinny Corp.

Shelco ’s MicroSentry ™ HTF Series Bags are made using the highest quality filtration media across a complete range of micron ratings, thereby allowing the HTF bags to provide the highest particle retention efficiency and largest solids-loading capacity for your specific industrial... [See More]

  • Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water; Coatings, Resins, Parts Washers, Pre-filtration
  • Filtration Grade: 1.00 to 1500.00
  • Type: Cartridge; Bag
  • Maximum Temperature: 180 to 250
Automatic Self Cleaning Filters - 180C Series
from ISC Sales, Inc.

The 180C (clamp-style) filter boasts a more compact and lightweight alternative to the standard 180 series. The 180C series offers a first-stage coarse protection screen, and a second-stage fine screen. The 180C filter line accommodates simple online installation, with the water-saving advantage of... [See More]

  • Application / Industry: WaterSupply; Industrial, Irrigation
  • Filtration Grade: 5.00 to 4000.00
  • Flow: Full Flow
  • Flow Rate (Liquids): 15.0 to 1000.0
TEQUATIC™ PLUS Filter, B-Series Skid -- F-150
from Dupont Water Solutions

Industries Served. The TEQUATIC ™ PLUS F-150 Filter is an outstanding choice for removing difficult solids in a variety of industrial wastewater treatment and reuse markets, such as: Agriculture. Cooling towers. Food and beverage, e.g. meat processing, brewery and dairy. Livestock production. [See More]

  • Application / Industry: WaterSupply; Waste Water
  • Flow: Proportional or Partial Flow
  • Type: Cross Circulating Centrifuge
  • Filtration Grade: 15.00 to 55.00
Filter Bags -- BAGREPL
from Hayward Flow Control

Bags in PP and Polyester Needle Felt, and PP and Nylon Monofilament Mesh fit industry standard sizes; No. 1, 7 in. x 16 in. and No. 2, 7 in. x 32 in. Sewn and Welded Construction. Features: All Bag Materials Silicone-Free. Sewn Bags Have Sewn-In Cloth Handles. Flanged Bags Have Molded-In Handles... [See More]

  • Application / Industry: Medical; WaterSupply; Metallurgy, Paint
  • Configuration: In-line
  • Type: Cartridge; Bag
  • Flow Rate (Liquids): 90.0 to 180.0
Industrial Filter Cartridge -- MICROSENTRY™ MB Series – Melt-Blown Depth Cartridge
from Shelco Filters - Division of Tinny Corp.

Nominal Rated Melt-Blown Depth Cartridges. Constructed of 100% polypropylene, these industrial filter cartridges use no additives or surfactants that will cause foaming or other undesirable effects to the filtrate. Thermally bonded microfibers create a stable, self-supporting media. Construction... [See More]

  • Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water
  • Filtration Grade: 1.00 to 100.00
  • Type: Cartridge; Nominal Rated Melt-Blown Depth Cartridges
  • Filtration Product: Water; RO Prefilters, Microelectronics, Photographic Solutions, Plating Solutions; Chemical
Automatic Self Cleaning Filters - 90 Series
from ISC Sales, Inc.

The 90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. This series of automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative.  These filtration systems house a single fine screen,... [See More]

  • Application / Industry: WaterSupply; Industrial, Irrigation
  • Filtration Grade: 5.00 to 4000.00
  • Flow: Full Flow
  • Flow Rate (Liquids): 15.0 to 1600.0
TEQUATIC™ PLUS Filter, B-Series Skid -- F-75
from Dupont Water Solutions

Industries Served. The TEQUATIC ™ PLUS F-75 Filter is an outstanding choice for removing difficult solids in a variety of industrial wastewater treatment and reuse markets, such as: . Agriculture. Cooling towers. Food and beverage, e.g. meat processing,. brewery and dairy. Livestock... [See More]

  • Application / Industry: WaterSupply; Waste Water
  • Flow: Proportional or Partial Flow
  • Type: Cross Circulating Centrifuge
  • Filtration Grade: 15.00 to 55.00
Industrial Filter Cartridge -- MICROSENTRY™ ME Series – Pleated Filter Cartridge
from Shelco Filters - Division of Tinny Corp.

Economical, Nominally Rated Pleated Cartridge Filters. High media surface areas provides lower initial pressure drop. High media surface areas of pleated cartridges provides lower initial pressure drop. Polyester/polypropylene blend media offers best alternative to string wound, resin-bonded, or... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
  • Filtration Grade: 0.35 to 50.00
  • Type: Cartridge; Pleated Cartridge Filters
  • Filtration Product: Water; Oil; Chemical; InksDies
Big Bubba Housings & Cartridges
from ISC Sales, Inc.

The Big-Bubba filter housings are made of rugged glass-reinforced polypropylene so they will not chip, rust, or dent. And because all wetted surfaces are non-metallic, they are ideal when chemical compatibility is an issue and for sea water applications. Big-Bubba filter have two outlets on opposite... [See More]

  • Application / Industry: WaterSupply; Whole House Filtration, Commercial Filtration, Industrial Filtration
  • Flow: Full Flow
  • Type: Cartridge
  • Flow Rate (Liquids): 15.0 to 150.0