Inks / Dies / Paints Filter Elements
from ISC Sales, Inc.
Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are provided because our 100%... [See More]
- Filtration Product: Water; Oil; Plating Solutions, Cosmetics; Chemical; GasolineDiesel; InksDies
- Filtration Grade: 0.35 to 50.00
- Type: Cartridge
- Maximum Temperature: 140
from Shelco Filters - Division of Tinny Corp.
Shelco ’s MicroSentry ™ HTF Series Bags are made using the highest quality filtration media across a complete range of micron ratings, thereby allowing the HTF bags to provide the highest particle retention efficiency and largest solids-loading capacity for your specific industrial... [See More]
- Filtration Product: Lubricants; Water; Chemical; InksDies
- Filtration Grade: 1.00 to 1500.00
- Type: Cartridge; Bag
- Maximum Temperature: 180 to 250
from Rosedale Products, Inc.
8 pounds capacity, flow rates to 50 GPM, 85 sq. ft of surface area [See More]
- Filtration Product: Water; Chemical; Coolant; InksDies
- Filtration Grade: 0.50
- Range: Micro Filtration
- Flow Rate (Liquids): 50.0
from Thermon, Inc
Polypropylene pleated depth media for critical process applications. The best of pleated and depth style technologies combine in the Claripor ™ pleated depth filter cartridges. The unique layered construction provides absolute retention with high flow rates and excellent gel removal. These... [See More]
- Filtration Product: Chemical; InksDies
- Filtration Grade: 0.50 to 90.00
- Type: Cartridge
- Flow Rate (Liquids): ? to 5.0
from Eaton
The polypropylene or polyester needle felt construction of the DURAGAF extended-life filter bags, along with the increased thickness of the filter material, significantly increases the dirtholding capacity and extends the lifetime by two to five times longer than standard needle felt filterbags. [See More]
- Filtration Product: Water; Adhesives; Chemical; InksDies
- Range: Micro Filtration
- Type: Bag
- Filtration Grade: 1.00 to 100.00
from Hosco Finishing System Components
Stainless Steel Final Filter for All Spray Guns. Easy installation. Eliminates prefilter. Small internal volume (reducing purge time and paint loss). Lightweight. 70 - 500 mesh high capacity filter cartridge, replaceable. Low cost [See More]
- Filtration Product: InksDies
- Range: Micro Filtration
- Type: Cartridge; WireMesh; 40 Mesh
- Filtration Grade: 350.00
from ISC Sales, Inc.
The Shelco R Series Resin Bonded Filter Cartridge has excellent dirt holding capacity and long service life. The ability to control the glass fiber also gives us excellent efficiencies and flow rates. Offered in a broad range of microns .5 to 125 micron and lengths ranging from 9.75" to 40". Each... [See More]
- Filtration Product: Lubricants; Water; Oil; Coatings, Solvents and Thinners, Fuels, Photoresists, and Insecticides; Chemical; Coolant; InksDies
- Filtration Grade: 0.50 to 125.00
- Type: Cartridge
- Maximum Temperature: 150 to 300
from Shelco Filters - Division of Tinny Corp.
Economical, Nominally Rated Pleated Cartridge Filters. High media surface areas provides lower initial pressure drop. High media surface areas of pleated cartridges provides lower initial pressure drop. Polyester/polypropylene blend media offers best alternative to string wound, resin-bonded, or... [See More]
- Filtration Product: Water; Oil; Chemical; InksDies
- Filtration Grade: 0.35 to 50.00
- Type: Cartridge; Pleated Cartridge Filters
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
from Thermon, Inc
The BSF Series Fabricated Basket Strainer removes gross particles from a liquid stream. Often used as a pre-filter placed before finishing filtration equipment, the BSF is ideal for removing large amounts of solid matter from liquids such as water, coolants, resins, adhesives, solvents, paints and... [See More]
- Filtration Product: Water; Chemical; Coolant; InksDies
- Maximum Temperature: -20 to 200
- Maximum Pressure: ? to 150
- Filter Medium Material: Metal Fiber; Steel Basket
from Eaton
SENTINEL filter bags comply with the industry standard of a bypass-free filter bag construction. They are available in polypropylene and polyester. Fully-welded construction for high efficiency and bypass-free filtration. Fully-welded construction with patented SENTINEL seal ring provides 100%... [See More]
- Filtration Product: Water; Chemical; InksDies
- Range: Micro Filtration
- Type: Bag
- Filtration Grade: 1.00 to 200.00
from ISC Sales, Inc.
Shelco Filters has created the MicroSentry wound cartridge, setting a higher standard for industries requiring cartridge filtration. Our equipment makes achieving precision patterns a matter of standard procedure. Our state of the art computerized production machinery takes the variables out of... [See More]
- Filtration Product: Water; Oil; Magnetic Coatings, Photo Solutions, Solvents; Chemical; InksDies
- Filtration Grade: 0.50 to 150.00
- Type: Cartridge
- Maximum Temperature: 140 to 750
from Shelco Filters - Division of Tinny Corp.
Wound Filter Cartridges. Recognized as the industry standard for high quality wound filters – these filter cartridges last 2-3 times longer than standard melt-blown or spun bond cartridges. Computerized production machinery produces precise geometric patterns to ensure high efficiency,... [See More]
- Filtration Product: Water; Oil; Solvents, Magnetic Coatings, Photo Solutions; Chemical; GasolineDiesel; InksDies
- Filtration Grade: 0.50 to 150.00
- Type: Cartridge; Wound Filter Cartridges
- Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water
from Thermon, Inc
The BF Series Multi Bag Filter Housing provides economical bulk filtration for liquids such as paints, inks, coolants, water, solvents, glues, recycled oils and beverages. The BF is sized from 3 to 24 bags and accommodates replaceable filter bags to remove particulates down to 1 micron. [See More]
- Filtration Product: Water; Oil; Chemical; Coolant; InksDies
- Filtration Grade: 1.00 to ?
- Range: Micro Filtration
- Maximum Pressure: ? to 150
from Eaton
ABSORPTION INSERT filter elements combined with standard filter bags and a stainless steel charging ring provide the ultimate solution for increased dirt and oil removal capacity. The ABSORPTION INSERT filter element fits in ACCUGAF&trade,, DURAGAF&trade,, LOFCLEAR&trade, 100 (except LCR-130),... [See More]
- Filtration Product: Oil; InksDies
- Flow Rate (Liquids): 44.0
- Type: Bag
- Maximum Pressure: 7
from Shelco Filters - Division of Tinny Corp.
Pleated Glass Fiber Filter Cartridges. Micron retention ratings from 0.2 to 30 microns. Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility. Optimized for retention and excellent flow rates. Heavy duty components protect pleated... [See More]
- Filtration Product: Water; InksDies
- Filtration Grade: 0.50 to 50.00
- Type: Cartridge; Pleated Glass Fiber Filter Cartridges
- Maximum Temperature: 176
from Eaton
UNIBAG filter bags provide the value and reliability of a high performance filter bag seal, fully welded construction, the economy of a typical sewn construction and the social commitment to using environmentally friendly materials. They are manufactured from needle felt material, without optical... [See More]
- Filtration Product: Water; Chemical; InksDies
- Range: Micro Filtration
- Type: Bag
- Filtration Grade: 1.00 to 200.00
from Shelco Filters - Division of Tinny Corp.
Shelco Filters ’ MicroVantage ™ ultra premium filter cartridges are the premier choice when high purity and absolute retention are prerequisites for the filtration process. These premium performance pleated cartridges are constructed with 100% polypropylene which offers a wide range of... [See More]
- Filtration Product: Water; Chemical; InksDies
- Filtration Grade: 0.20 to 50.00
- Type: Cartridge; Polypropylene Pleated Filter Cartridges
- Maximum Temperature: 176
from Eaton
Eaton&rsquo,s LOFTREX- T filters are the ideal medium for critical chemicals, paint &, ink, water, plating, pharmaceuticals, food &, beverages, microelectronics and cosmetics processing applications. Features and Benefits. Absolute retention from 0.5 to 75 microns. Thermal bonding of fibers... [See More]
- Filtration Product: Water; Chemical; InksDies
- Range: Micro Filtration
- Type: Cartridge
- Filtration Grade: 0.50 to 70.00
from Shelco Filters - Division of Tinny Corp.
Pleated Glass Fiber Filter Cartridges. Micron retention ratings from 0.2 to 30 microns. Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility. High media surface area designed for optimal throughput and exceptional particle retention. [See More]
- Filtration Product: Oil; Chemical; InksDies
- Filtration Grade: 0.20 to 30.00
- Type: Cartridge; Pleated Glass Fiber Filter Cartridges
- Maximum Temperature: 176
from Eaton
The innovative, magnetically coupled driving technology that moves the cleaning disc -- without the need for shaft or drive external seals -- makes MCF magnetically coupled filter unique. Dramatically Reduces Product Loss. Highlights of the MCF-824 Series. Permanent media retains valuable product... [See More]
- Filtration Product: Oil; Coolant; InksDies
- Range: Micro Filtration
- Type: WireMesh
- Filtration Grade: 15.00 to 1125.00
from Shelco Filters - Division of Tinny Corp.
High Efficiency Polypropylene Pleated Filter Cartridges – 90% Efficiency. 90% retention efficiency from 0.2 to 50 microns. 5.6 square feet of media for long service life and high dirt holding capacity. 100% polypropylene construction offers wide range of chemical compatibility. Rigid, molded... [See More]
- Filtration Product: Water; Chemical; InksDies
- Filtration Grade: 0.20 to 50.00
- Type: Cartridge; Polypropylene Pleated Filter Cartridges
- Maximum Temperature: 176
from Eaton
SNAP-RING®, multifilament filter bags are designed for surface filtration to retain particles that are larger than the respective pore size. These filter bags are not absolute rated. Affordable and reliable sewn filter bags. Single fibers twisted together to a single filament which is woven into... [See More]
- Filtration Product: Resin; InksDies
- Filtration Grade: 100.00 to 800.00
- Type: Bag
- Flow Rate (Liquids): 176.0
from Shelco Filters - Division of Tinny Corp.
Extended Life Absolute Rated Polypropylene Pleated Filter Cartridges – 99.98% Efficiency. Absolute Beta 5000 / 99.98% retention ratings from 0.2 to 50 microns. 7.0 square feet of media surface area designed for maximum throughput and particle retention at the lowest pressure drop. 100%... [See More]
- Filtration Product: Water; Chemical; InksDies
- Filtration Grade: 0.20 to 50.00
- Type: Cartridge; High Performance Pleated Polypropylene Filter Cartridges
- Maximum Temperature: 176
from Eaton
This high efficiency, high performance filter is constructed with a large surface area, melt blown polypropylene media for high dirt holding capacity with low initial pressure drop. LOFPLEAT-HP filters by Eaton are perfect for a wide range of process applications including food &, beverage,... [See More]
- Filtration Product: Water; Chemical; InksDies
- Range: Micro Filtration
- Type: Cartridge
- Filtration Grade: 0.20 to 20.00
from Shelco Filters - Division of Tinny Corp.
Absolute and High Efficiency Rated Melt-Blown Depth Cartridges. PDA Series – 99.9% retention ratings from 0.5 to 70 microns PDH Series – 90% retention ratings from 0.5 to 75 microns. 100% melt blown polypropylene microfibers are thermally bonded into a multi-layer gradient density pore... [See More]
- Filtration Product: Chemical; InksDies
- Filtration Grade: 0.50 to 75.00
- Type: Cartridge; Melt-Blown Depth Cartridges
- Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
from Eaton
This disposable, versatile high temperature filter cartridge with a high efficiency borosilicate micro fiberglass media construction offers a greater surface area and high system flow rate. The LOFPLEAT-HT filter cartridges from Eaton are a popular choice in a variety of applications, including... [See More]
- Filtration Product: Oil; Chemical; InksDies
- Range: Micro Filtration
- Type: Cartridge
- Filtration Grade: 0.20 to 30.00
from Eaton
MAX-LOAD pleated filter bags are manufactured from nominal rated polypropylene or polyester extended-life needle felt. The exceptional construction increases the filter bags dirt-holding capacity and lifetime by up to ten times more than standard needle felt filter bags. Pleated filter bags... [See More]
- Filtration Product: Water; Chemical; InksDies
- Range: Micro Filtration
- Type: Bag
- Filtration Grade: 1.00 to 50.00
from Eaton
SNAP-RING filter bags are manufactured to the highest standards. Materials must meet stringent specifications for filtration performance and media purity. Production under ISO 9001:2008 quality systems ensures reliability and repeatability from order to order, year after year. Sewn construction and... [See More]
- Filtration Product: Chemical; InksDies
- Range: Micro Filtration
- Type: Bag
- Filtration Grade: 1.00 to 200.00