Lubricants Filter Elements
from Kaydon Filtration Corporation
Kaymax® elements are designed for critical lubricating oil applications where high-efficiency particulate removal and long service life are essential. Constructed with bonded fixed-pore microfiberglass media, these elements maintain pleat integrity under high viscosity and flow conditions-delivering... [See More]
- Filtration Product: Lubricants; HydraulicFluid
- Filter Medium Material: Glass Fiber; Metal Fiber
- Type: Cartridge; WireMesh
from Rosedale Products, Inc.
Single layer microfiber material, excellent for polishing applications [See More]
- Filtration Product: Lubricants; Water; Oil; Chemical
- Maximum Temperature: 225
- Type: WireMesh
- Element Size: 7.0625" Diameter x 11.125" Long
from Eaton
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Flow Rate (Liquids): 119.0
- Type: WireMesh
- Maximum Pressure: 6000
from Bijur Delimon International
Application. FR20 Reversing Valves operate in conjunction with two pressure switches, alternating lubricant flow through DC41 end-of-line systems so that lubricant is directed first to one set of Dualine valve inlet ports and then the other, on succeeding system cycles. Features. Each coil has a... [See More]
- Filtration Product: Lubricants
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow
from Shelco Filters - Division of Tinny Corp.
Shelco ’s MicroSentry ™ HTF Series Bags are made using the highest quality filtration media across a complete range of micron ratings, thereby allowing the HTF bags to provide the highest particle retention efficiency and largest solids-loading capacity for your specific industrial... [See More]
- Filtration Product: Lubricants; Water; Chemical; InksDies
- Filtration Grade: 1.00 to 1500.00
- Type: Cartridge; Bag
- Maximum Temperature: 180 to 250
from ISC Sales, Inc.
The Shelco R Series Resin Bonded Filter Cartridge has excellent dirt holding capacity and long service life. The ability to control the glass fiber also gives us excellent efficiencies and flow rates. Offered in a broad range of microns .5 to 125 micron and lengths ranging from 9.75" to 40". Each... [See More]
- Filtration Product: Lubricants; Water; Oil; Coatings, Solvents and Thinners, Fuels, Photoresists, and Insecticides; Chemical; Coolant; InksDies
- Filtration Grade: 0.50 to 125.00
- Type: Cartridge
- Maximum Temperature: 150 to 300
from IBT Industrial Solutions
Lubrication systems provide peace of mind to plant managers by minimizing downtime and critical equipment failure. IBT Industrial Solutions offers a wide range of lubrication systems, components, and installation for all types of industrial applications. We also offer complete repair and overhaul... [See More]
- Filtration Product: Lubricants
from Hilliard Corporation (The)
Selexsorb ™ GT is a patented adsorbent filter cartridge specifically designed for use with phosphate ester fluids such as AKZO Chemical's Fyrquel ®. It maintains the original quality of fluids for prolonged periods, thus reducing the need for fluid changeouts and increasing equipment life. [See More]
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Configuration: In-line
- Type: Cartridge; Cartridge
- Flow Rate (Liquids): 0.5
from KOBOLD Instruments, Inc.
KOBOLD MFR Series magnetic filters are used extensively in cooling and lubricating circuits. This magnetic filter provides protection from ferritic particles that have either precipitated out of solution or, in the case of machining applications, have been carried away from the milling operation. [See More]
- Filtration Product: Lubricants; Coolant
- Flow Rate (Liquids): 10.0 to 160.0
- Flow: Full Flow
- Maximum Pressure: 230
from Bosch Rexroth Corporation
For all fields of applications. Types: Fiber glass, filter paper, wire mesh, non-woven and metal fiber. Achievable oil purity up to ISO 12/8/3 (ISO 4406). Filtration quotient ß x = 1000. Cleanable filter material. Superior contamination retention due to two-layer glass fiber technology [See More]
- Filtration Product: Lubricants; HydraulicFluid
- Filter Medium Material: Paper; Polyester; Synthetic Fiber
from Eaton
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Flow Rate (Liquids): 17.0
- Type: WireMesh
- Maximum Pressure: 2900
from Bijur Delimon International
Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]
- Filtration Product: Lubricants
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow
from Hilliard Corporation (The)
Static discharge is a common problem in the lubricating oil systems of today ’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can build on the non-conductive components of the lube oil system, such as the filter elements. When a... [See More]
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
from Eaton
Spin-on filters consist of a head mounted directly in-line with the piping and a cartridge containing a filter element. The cartridge seals to the head to prevent leakage. These filters are an effective and economical choice where the line pressure is low, and there are no strong pressure surges. [See More]
- Filtration Product: Lubricants; Oil; Coolant; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Flow Rate (Liquids): 48.0
from Bijur Delimon International
Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]
- Filtration Product: Lubricants; Oil
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow
from Hilliard Corporation (The)
The Hilite cartridges feature a high-grade calcined fuller ’s earth media which is superior because of its greater water resistance. They provide a combination of neutralization and adsorption to remove acids, gums and other oxidation products to restore TAN and color. These cartridges come in... [See More]
- Filtration Product: Lubricants; Oil; Heat Transfer Fluid; Chemical; Coolant; HydraulicFluid
- Configuration: In-line
- Type: Cartridge; Cartridge
- Flow Rate (Liquids): 0.4 to 2.0
from Hilliard Corporation (The)
Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal for any separation requiring removal of free tramp oil from water or water-based fluids. Laboratory... [See More]
- Filtration Product: Lubricants; Water; Oil; Coolant
- Configuration: In-line
- Type: Cartridge
- Element Size: 3-7" OD, 10-18" L
from Hilliard Corporation (The)
The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually every application depending on size, filtration efficiencies and dirt-holding capacity. Most fluids can be restored to a... [See More]
- Filtration Product: Lubricants; Oil; GasolineDiesel; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
from Hilliard Corporation (The)
HILCO Dry Resin Ionic Exchange cartridges are a highly effective solution for reducing TAN level in phosphate ester fluids as well as reducing varnish potential in both mineral and synthetic fluids. Hilco ’s Dry Resin Ionic exchange is a cost effective treatment method when used in a kidney... [See More]
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Type: Cartridge; Kidney Loop
- Filter Medium Material: Glass Fiber; Ion Exchange
from Hilliard Corporation (The)
The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available. [See More]
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
from Hilliard Corporation (The)
Hilsorb Dryer Filter Cartridges quickly and effectively remove solid and water contaminants from hydraulic, lube and insulating oils. The PD cartridge is made with a patented four-ply construction and is available in two efficiency ratings. [See More]
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Configuration: In-line
- Type: Cartridge; Cartridge
- Range: Micro Filtration
from Hilliard Corporation (The)
HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter media between protective screens. [See More]
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Range: Micro Filtration
from Hilliard Corporation (The)
Hilco coalescing systems are the ideal way to remove moisture contamination in any liquid fuel. Hilco has been manufacturing coalescers for liquid fuels for over twenty five years. Systems are available with flow capacities as high as 1500 GPM (5700 LPM). [See More]
- Filtration Product: Lubricants; Oil; GasolineDiesel; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Flow Rate (Liquids): 1500.0
from Hilliard Corporation (The)
HILCO Microgard ™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an inner cellulose-media layer for added... [See More]
- Filtration Product: Lubricants; Oil; Coolant; HydraulicFluid
- Configuration: In-line
- Type: Cartridge (optional feature); Cartridge
- Range: Micro Filtration
from Hilliard Corporation (The)
These cartridges feature a high-capacity deep pleat structure with an O-ring seal design. The O-ring design eliminates potential by-pass leakage. Microglass filter media is sandwiched between two protective layers of Nylon media, then supported with an inner and outer layer of epoxy-coated steel... [See More]
- Filtration Product: Lubricants; Water; Oil; HydraulicFluid
- Application / Industry: Hydrocarbon
- Type: Cartridge
- Filter Medium Material: Glass Fiber; Nylon
from Hilliard Corporation (The)
These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]
- Filtration Product: Lubricants; Oil; Chemical; GasolineDiesel; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Range: Micro Filtration
from Hilliard Corporation (The)
The pleated strainer basket contains 3.7 times the area of a plain, cylindrical basket. Features inside-out flow and can easily be cleaned by hosing off in a part washing tank, or with steam or a high-pressure water jet (car wash type). Applications: Recommended for high solids applications. Typical... [See More]
- Filtration Product: Lubricants; Water; Oil; GasolineDiesel
- Application / Industry: Industrial Engine; Hydrocarbon; Metal Working
- Type: Screen Basket
from Hilliard Corporation (The)
The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually every application depending on size, filtration efficiencies and dirt-holding capacity. Most fluids can be restored to a... [See More]
- Filtration Product: Lubricants; Oil; GasolineDiesel; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
from Hilliard Corporation (The)
Saflow ™ (DS) and Saflow ™ D (DD) Cartridges withstand cold starts and high pressure differentials. These specially designed stacked disc cartridges provide protection at high pressure differentials brought on by cold starts and high viscosities. The stacked cellulose paper discs with... [See More]
- Filtration Product: Lubricants; Oil; GasolineDiesel; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Element Size: 6-7" OD, 18-36" L