Tank-mounted Filter Elements
from NETZSCH Premier Technologies LLC
ATEX-Filter. Safe Use also in Explosion-Hazardous Areas. General. NETZSCH Trockenmahltechnik GmbH has the required ATEX-EC-type examination certificate with certification for six filter model ranges for the EX-ZONE 20, II1D, according to directive 2014/34/EU, which was issued by an official body for... [See More]
- Additional Features: Tank-mounted
- Application / Industry: Biopharmaceutical; Chemical, Cosmetic, Mineral
- Configuration: In-line
from Eaton
Eaton suction filters protect hydraulic pumps and control systems from solid contaminants. They should be used as immersion suction filters on pump inlet lines. These units have various application possibilities: as in-tank filters mounted directly to the reservoir, in the intake lines of hydraulic... [See More]
- Additional Features: Tank-mounted
- Flow Rate (Liquids): 185.0
- Type: WireMesh
- Maximum Temperature: 176
from EPE Process Filters & Accumulators Pvt., Ltd.
Application. Filtration and dehumidifying of intake air for industrial systems. Design. TLF.... Filter housing for breathing and ventilation with changeable filter element inside. Filter elements H...XL up to 1mm filtration grade with glass-fiber filter media, water absorbing filter media AS... [See More]
- Additional Features: Tank-mounted
- Maximum Temperature: -4 to 212
- Type: Breather
- Filtration Product: HydraulicFluid
from NETZSCH Premier Technologies LLC
Hose filter in Top Removal Execution. Optimally designed to meet the Requirements of your Product. General. In Top Removal dust filters the filter hoses and -baskets are removed from the top via the clean gas side. Depending on the application case or use the dust filter execution is designed and... [See More]
- Additional Features: Tank-mounted
- Element Size: 0.2 up to 1000 sq meters
- Configuration: In-line
- Application / Industry: Biopharmaceutical; Chemical, Cosmetic, Mineral
from Eaton
Eaton suction filters protect hydraulic pumps and control systems from solid contaminants. They should be used as immersion suction filters on pump inlet lines. These units have various application possibilities: as in-tank filters mounted directly to the reservoir, in the intake lines of hydraulic... [See More]
- Additional Features: Tank-mounted
- Flow Rate (Liquids): 185.0
- Type: WireMesh
- Filtration Product: HydraulicFluid
from EPE Process Filters & Accumulators Pvt., Ltd.
Application. Designed for operating at pressures up to 16 bar and for mounting directly on to the oil tank, thus filtering the oil immediately before reuse. The duplex return line filters DR series are designed to be used when an uninterrupted flow is required or when maintenance time is to be kept... [See More]
- Additional Features: Tank-mounted
- Flow Rate (Liquids): 712.8
- Configuration: Return-line
- Maximum Pressure: 145 to 232
from Eaton
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life.These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]
- Additional Features: Tank-mounted
- Flow Rate (Liquids): 185.0
- Type: WireMesh
- Maximum Temperature: 176
from EPE Process Filters & Accumulators Pvt., Ltd.
Application. Filtering hydraulic fluids, lubrication oils and liquids generally. Direct tank mounting, direct installation in return pipes. Effective protection for tank and operating pumps as a result of filtering out dirt from the installation runback. Design. Size 10 FRE 0005-0270 (10 FREN 0040-... [See More]
- Additional Features: Tank-mounted
- Flow Rate (Liquids): 712.8
- Configuration: Return-line
- Maximum Pressure: 145 to 232