Hydraulic Fluid Filter Elements
from RS Components, Ltd.
Filter Element for MXA1210QBG2GG121 [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 145
- Filtration Grade: 10.00
from Kaydon Filtration Corporation
Kaymax® elements are designed for critical lubricating oil applications where high-efficiency particulate removal and long service life are essential. Constructed with bonded fixed-pore microfiberglass media, these elements maintain pleat integrity under high viscosity and flow conditions-delivering... [See More]
- Filtration Product: Lubricants; HydraulicFluid
- Filter Medium Material: Glass Fiber; Metal Fiber
- Type: Cartridge; WireMesh
from Rotork plc
Compatible with fluids at NAS1638 Class 9 and ISO 4406 18/15 High flow - up to 1.2 Cv / 40.0 l/min Working pressure up to 7,540 psi / 520 bar Designed to supplement hydraulic system main filters This range of filters affords protection to vulnerable hydraulic components Considerably greater... [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 7540
- Flow Rate (Liquids): 10.6
from RS Components, Ltd.
Filter Element for EPF2205QIBPMG121 [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 363
- Filtration Grade: 10.00
from RS Components, Ltd.
Filter Element for EPF3205QIBPMG161 [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 363
- Filtration Grade: 10.00
from RS Components, Ltd.
Filter Element for EPF32105QIBPMG161 [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 363
- Filtration Grade: 5.00
from RS Components, Ltd.
Filter Element for EPF4205QIBPMG201 [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 363
- Filtration Grade: 10.00
from RS Components, Ltd.
Filter Element for EPF51105QIBPMG241 [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 363
- Filtration Grade: 10.00
from RS Components, Ltd.
Repl element for 14P1 filter unit,3u [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 6005
- Filtration Grade: 3.00
from RS Components, Ltd.
Repl element for filtration unit,3u [See More]
- Filtration Product: HydraulicFluid
- Filtration Grade: 3.00
from RS Components, Ltd.
Repl element for filtration unit,10u [See More]
- Filtration Product: HydraulicFluid
- Filtration Grade: 10.00
from RS Components, Ltd.
Repl element for in-line filter,125u [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 102
- Filtration Grade: 125.00
from RS Components, Ltd.
Repl element for 16P1 filter unit,10u [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 3626
- Filtration Grade: 10.00
from RS Components, Ltd.
Repl element for 18P1 filter unit,10u [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 6005
- Filtration Grade: 10.00
from RS Components, Ltd.
Repl element for 28P1 filter unit,10u [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 6005
- Filtration Grade: 10.00
from RS Components, Ltd.
Élt filtrant retour STAUFF 10 µm ß >200 [See More]
- Filtration Product: HydraulicFluid
- Filtration Grade: 10.00
from RS Components, Ltd.
Élt filtrant retour STAUFF 20 µm ß >200 [See More]
- Filtration Product: HydraulicFluid
- Filtration Grade: 20.00
from RS Components, Ltd.
Él ément filtrant HP STAUFF 10 µm ß >200 [See More]
- Filtration Product: HydraulicFluid
- Filtration Grade: 10.00
from RS Components, Ltd.
Él ément filtrant HP STAUFF 3 µm ß >200 [See More]
- Filtration Product: HydraulicFluid
- Filtration Grade: 3.00
from RS Components, Ltd.
Él ément filtrant HP STAUFF 3 µm ß >200 [See More]
- Filtration Product: HydraulicFluid
- Filtration Grade: 3.00
from RS Components, Ltd.
Cartouche filtrante STAUFF 10 µm ß >200 [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 12
- Filtration Grade: 10.00
from RS Components, Ltd.
Cartouche filtrante STAUFF 10 µm ß >2 [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 174
- Filtration Grade: 10.00
from RS Components, Ltd.
Cartouche filtrante STAUFF 25 µm ß >2 [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 174
- Filtration Grade: 25.00
from RS Components, Ltd.
cartouche filtrante stauff [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 174
- Filtration Grade: 3.00
from RS Components, Ltd.
Cartouche filtrante STAUFF 25 µm ß >200 [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 174
- Filtration Grade: 25.00
from RS Components, Ltd.
Cartouche filtrante STAUFF 10 µm ß >200 [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 174
- Filtration Grade: 10.00
from RS Components, Ltd.
Cartouche filtrante STAUFF 10 µm ß >2 [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 174
- Filtration Grade: 10.00
from IBT Industrial Solutions
Since 1949, IBT Industrial Solutions has been a major supplier to manufacturers, offering reliable products and services in the broad industrial marketplace. We are dedicated to fully meeting your demands for industrial tools and products of the highest quality from the brands you know and trust,... [See More]
- Filtration Product: Oil; GasolineDiesel; HydraulicFluid
- Type: Bag
from MFP Automation Engineering
Parker Hannifin offers a choice of dryer technologies for the full range of dryer applications. Parker dryer technologies remove moisture and other vapors from compressed air and gas systems. Complete dryer systems include prefilters, autodrains, drying towers, pressure gauges and other components. [See More]
- Filtration Product: HydraulicFluid
from Eaton
Duplex pressure filters with change-over valve type HDD are suitable for a working pressure up to 4568 PSI. The pressure peaks are absorbed by a sufficient margin of safety. Duplex filters can be serviced without interruption of operation. The upper part has a three-way-change-over valve which... [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 4567
- Flow Rate (Liquids): 356.0
- Maximum Temperature: 14 to 176
from Shelco Filters - Division of Tinny Corp.
Stainless Steel Filter Cartridges for Extreme High Temperature Applications. 304L or 316L stainless steel filter media with welded cartridge construction for highest mechanical strength. Available in a cylindrical or pleated filter configuration for longer life and greater dirt holding capacity. [See More]
- Filtration Product: Water; Caustic Fluids, Plating Solutions, Straining, Photo Solutions, Magnetic Coatings; Chemical; GasolineDiesel; HydraulicFluid
- Filtration Grade: 2.00 to 840.00
- Type: Cartridge; WireMesh
- Application / Industry: Waste Water; High Temp, High Differential Pressures, Viscous, Corrosive Liquids and Gases
from Bosch Rexroth Corporation
For all fields of applications. Types: Fiber glass, filter paper, wire mesh, non-woven and metal fiber. Achievable oil purity up to ISO 12/8/3 (ISO 4406). Filtration quotient ß x = 1000. Cleanable filter material. Superior contamination retention due to two-layer glass fiber technology [See More]
- Filtration Product: Lubricants; HydraulicFluid
- Filter Medium Material: Paper; Polyester; Synthetic Fiber
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Filtration Product: HydraulicFluid
- Flow: Full Flow
- Type: WireMesh
- Maximum Pressure: 7000
from Rosedale Products, Inc.
Filter bags for fine filtration requirements [See More]
- Filtration Product: Lubricants; Water; Oil; Chemical; HydraulicFluid
- Range: Micro Filtration
- Type: Bag
- Filtration Grade: 1.00
from Princess Auto Limited
10.7 " Long 10 Micron Cellulose Hydraulic Filter Element [See More]
- Filtration Product: HydraulicFluid
- Filter Medium Material: Cellulose
- Filtration Grade: 10.00
from EPE Process Filters & Accumulators Pvt., Ltd.
Application. Filtration and dehumidifying of intake air for industrial systems. Design. TLF.... Filter housing for breathing and ventilation with changeable filter element inside. Filter elements H...XL up to 1mm filtration grade with glass-fiber filter media, water absorbing filter media AS... [See More]
- Filtration Product: HydraulicFluid
- Maximum Temperature: -4 to 212
- Type: Breather
- Additional Features: Tank-mounted
from ISC Sales, Inc.
Shelco Stainless Steel Filter Cartridges are the perfect choice for your high temperature applications up to 500 ºF and high differential pressures up to 60 PSI. Constructed out of 304L or 316L stainless steel producing excellent product compatibility. The SS series has a broad choice of gasket... [See More]
- Filtration Product: Water; Plating Solutions, Photo Solutions, and Magnetic Coatings; Chemical; HydraulicFluid
- Filtration Grade: 2.00 to 840.00
- Type: Cartridge
- Maximum Temperature: 500
from RYCO Hydraulics, Inc.
Suction Strainers and Diffusers are used inside hydraulic tanks and both minimise turbulence and foaming of the oil and help to reduce reservoir noise. Suction strainer used to protect the pump from large particle contamination. Diffusers are designed to be installed on the return line, inside the... [See More]
- Filtration Product: HydraulicFluid
from MAXPRO Technologies, Inc.
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals... [See More]
- Filtration Product: HydraulicFluid
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 30.00
from Hilliard Corporation (The)
The Hilite-A cartridges feature a special activated alumina media for the adsorption of acids and other oxidation products from synthetic fluids and petroleum oil. A water-resistance media, activated alumina will minimize the forming of precipitates or gels when used with phosphate-ester fluids. [See More]
- Filtration Product: Oil; Synthetic Fluids, Phosphate Esters, Per-Fluorinated Polyester; Chemical; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Flow Rate (Liquids): 0.4 to 2.0
from Radwell International
ARGO HYTOS Hydraulics P3.0510-51K [See More]
- Filtration Product: HydraulicFluid
from MFP Automation Engineering
Parker Hannifin offers more filter types, configurations and filter solutions than any other company. Parker filter engineers collaborate with customers at the earliest stages of design to develop optimum filter system solutions. Parker filter systems are mission-critical to almost every industry,... [See More]
- Filtration Product: HydraulicFluid
from Eaton
Eaton offers more than 4,000 different types of high-quality filter elements with highest dirt-holding capacities ensuring consistent filter efficiency, even at high pressure differences. Various filter materials, construction types and micron ratings are available guaranteeing a long lifetime of... [See More]
- Filtration Product: HydraulicFluid
- Filter Medium Material: Microglass
from Princess Auto Limited
10.7 " Long 25 Micron Water Absorbing Filter Element [See More]
- Filtration Product: HydraulicFluid
from EPE Process Filters & Accumulators Pvt., Ltd.
Application. Filtration of liquids and lubricants. Filtration of liquids and gases. Installation in pipelines to protect subsequent system components from contamination. Continuous operation due to duplex filter design. Design. Filter head with inlet, outlet and filter element spigots. Filter bowl... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 382.8
- Configuration: In-line
- Maximum Pressure: 3626 to 6527
from RYCO Hydraulics, Inc.
Tank Breathers and Fillers filter air entering hydraulic tank. They are designed for installation on the oil reservoir, to filter contaminants from the air as it leaves and enters the reservoir due to changes in oil level as the system operates. We have a range of Tank Breathers / Fillers, which... [See More]
- Filtration Product: HydraulicFluid
from Hilliard Corporation (The)
Selexsorb ™ GT is a patented adsorbent filter cartridge specifically designed for use with phosphate ester fluids such as AKZO Chemical's Fyrquel ®. It maintains the original quality of fluids for prolonged periods, thus reducing the need for fluid changeouts and increasing equipment life. [See More]
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Configuration: In-line
- Type: Cartridge; Cartridge
- Flow Rate (Liquids): 0.5
from Radwell International
RADWELL VERIFIED SUBSTITUTE Hydraulics 0160MA010P-SUB [See More]
- Filtration Product: HydraulicFluid
from Eaton
Series HPP high pressure filters have a top manifold. They are suitable for a working pressure up to 4,568 PSI. The HPP-filters are suitable for a maximum flow rate of 180 gallons per minute. They are flanged to the mounting-surface. Bypass and reversing valves are available. HPP 60-450. Operating... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 357.0
- Type: WireMesh
- Maximum Pressure: 2320 to 4568
from Princess Auto Limited
3.4 " Long 10 Micron Cellulose Hydraulic Filter Element [See More]
- Filtration Product: HydraulicFluid
- Filter Medium Material: Cellulose
- Filtration Grade: 10.00
from EPE Process Filters & Accumulators Pvt., Ltd.
Description. The 40/160-LD/LDN series Filters are used for direct installation in the pipeline and provide wear protection of downstream components & systems. Duplex in design for inline mounting the filter inlet & outlet are located the opposite sides. The flow path arrow (inlet to outlet)... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 118.8
- Configuration: In-line
- Maximum Pressure: 580 to 2321
from RYCO Hydraulics, Inc.
Inline Filters feature all aluminium cast construction. This one-piece casting for main body housing allows higher pressures than spin-on filters. RHF and RCF are heavy duty filters for mobile and industrial applications. RCF can be used as either as either an inline filter, tank top or suction... [See More]
- Filtration Product: HydraulicFluid
- Configuration: In-line
from Hilliard Corporation (The)
Static discharge is a common problem in the lubricating oil systems of today ’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can build on the non-conductive components of the lube oil system, such as the filter elements. When a... [See More]
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
from Radwell International
SCHROEDER Hydraulics CC3/9C3 [See More]
- Filtration Product: HydraulicFluid
from Eaton
Series MNU medium pressure filters can handle a maximum pressure of 2,320 PSI and a maximum flow rate of 106 gallons per minute. Pressure filters of the series MNU are equipped with filter elements according to DIN 24550, T3. The pressure peaks are absorbed by a sufficient margin of safety. The... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 357.0
- Type: WireMesh
- Maximum Pressure: 2320 to 4568
from Princess Auto Limited
5.35 " Long 10 Micron Cellulose Hydraulic Filter Element [See More]
- Filtration Product: HydraulicFluid
- Filter Medium Material: Cellulose
- Filtration Grade: 10.00
from EPE Process Filters & Accumulators Pvt., Ltd.
Design : Inline mounting Easy service design. Type : 40 FLE/FLEN. Pressure : 40 Bar. Flow handling capacity : upto 2700lpm. Connection : Upto 4". Uses: Filtration of pressurised liquids and lubricants. Filtration of liquids and gases. Direct installation in pipelines. Direct wear protection of... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 712.8
- Configuration: In-line
- Maximum Pressure: 580
from RYCO Hydraulics, Inc.
Suction Strainers and Diffusers are used inside hydraulic tanks and both minimise turbulence and foaming of the oil and help to reduce reservoir noise. Suction strainer used to protect the pump from large particle contamination. Diffusers are designed to be installed on the return line, inside the... [See More]
- Filtration Product: HydraulicFluid
from Hilliard Corporation (The)
The Hilite cartridges feature a high-grade calcined fuller ’s earth media which is superior because of its greater water resistance. They provide a combination of neutralization and adsorption to remove acids, gums and other oxidation products to restore TAN and color. These cartridges come in... [See More]
- Filtration Product: Lubricants; Oil; Heat Transfer Fluid; Chemical; Coolant; HydraulicFluid
- Configuration: In-line
- Type: Cartridge; Cartridge
- Flow Rate (Liquids): 0.4 to 2.0
from Radwell International
STAUFF Hydraulics SPG-C-040-00100-03-P-N02-402928 [See More]
- Filtration Product: HydraulicFluid
from Eaton
Duplex low pressure filters series DA are suitable for operating pressure up to 580 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. Change-over ball valve which, integrated in the middle of the housing, makes it possible to switch from the dirty filter -side to the clean... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 528.0
- Type: WireMesh
- Maximum Pressure: 580
from Princess Auto Limited
5.35 " Long 25 Micron Water Absorbing Filter Element [See More]
- Filtration Product: HydraulicFluid
from EPE Process Filters & Accumulators Pvt., Ltd.
Description. The 250/450-LE/LEN series Filters are used for direct installation in the pipeline and provide wear protection of downstream components & systems. Simplex in design for inline mounting the filter inlet & outlet are located the opposite sides. The flow path arrow (inlet to... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 13.2 to 382.8
- Configuration: In-line
- Maximum Pressure: 3626 to 6527
from RYCO Hydraulics, Inc.
Inline Filters feature all aluminium cast construction. This one-piece casting for main body housing allows higher pressures than spin-on filters. RHF and RCF are heavy duty filters for mobile and industrial applications. RCF can be used as either as either an inline filter, tank top or suction... [See More]
- Filtration Product: HydraulicFluid
- Configuration: In-line
from Hilliard Corporation (The)
The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually every application depending on size, filtration efficiencies and dirt-holding capacity. Most fluids can be restored to a... [See More]
- Filtration Product: Lubricants; Oil; GasolineDiesel; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
from Radwell International
NACHI HYDRAULICS Hydraulics SFT-10-150W [See More]
- Filtration Product: HydraulicFluid
from Eaton
Pressure filters, change-over series DU are suitable for operating pressure up to 464 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. A three-way-change-over valve which is, integrated in the middle of the housing, makes it possible to switch from the dirty filter-side to the... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 1056.0
- Type: WireMesh
- Maximum Pressure: 464
from Princess Auto Limited
6.7 " Long 10 Micron Cellulose Hydraulic Filter Element [See More]
- Filtration Product: HydraulicFluid
- Filter Medium Material: Cellulose
- Filtration Grade: 10.00
from EPE Process Filters & Accumulators Pvt., Ltd.
Application. Filtering hydraulic fluids, lubricating oils and liquids. Suitable for assembly into pipelines. Design. The filter housings are of a welded steel construction with opposite inlet and outlet connections. The filter top cover is provided with vent arrangement while the housing is provided... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 712.8
- Configuration: In-line
- Maximum Pressure: 145 to 363
from RYCO Hydraulics, Inc.
Spin-on filters are quick and easy to change. They are available with a range of filtration ratings. There are two series: RIF-E and RIF-EA and two sizes (3/4 ” and 1.1/4 ”) of Spin-On Canisters. These yellow Spin-On Canisters, and the Filter Heads they are used with, are sized, and... [See More]
- Filtration Product: HydraulicFluid
- Additional Features: Spin-on
from Hilliard Corporation (The)
HILCO Dry Resin Ionic Exchange cartridges are a highly effective solution for reducing TAN level in phosphate ester fluids as well as reducing varnish potential in both mineral and synthetic fluids. Hilco ’s Dry Resin Ionic exchange is a cost effective treatment method when used in a kidney... [See More]
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Type: Cartridge; Kidney Loop
- Filter Medium Material: Glass Fiber; Ion Exchange
from Radwell International
HYDAC Hydraulics VD5-C.0 [See More]
- Filtration Product: HydraulicFluid
from Eaton
Stainless steel duplex low pressure filters series EDA are suitable for operating pressure up to 580 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. Change-over ball valve which, integrated in the middle of the housing, makes it possible to switch from the dirty filter -side... [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 4568
- Type: WireMesh
- Maximum Temperature: 176
from Princess Auto Limited
7.87 " Long 10 Micron Cellulose Hydraulic Filter Element [See More]
- Filtration Product: HydraulicFluid
- Filter Medium Material: Cellulose
- Filtration Grade: 10.00
from EPE Process Filters & Accumulators Pvt., Ltd.
Description: The 250/450-LE/LEN series Filters are used for direct installation in the pipeline and provide wear protection of downstream components & systems. Simplex in design for inline mounting the filter inlet & outlet are located the opposite sides. The flow path arrow (inlet to... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 118.8
- Configuration: In-line
- Maximum Pressure: 580 to 2321
from RYCO Hydraulics, Inc.
Spin-on filters are quick and easy to change. They are available with a range of filtration ratings. There are two series: RIF-E and RIF-EA and two sizes (3/4 ” and 1.1/4 ”) of Spin-On Canisters. These yellow Spin-On Canisters, and the Filter Heads they are used with, are sized, and... [See More]
- Filtration Product: HydraulicFluid
- Additional Features: Spin-on
from Hilliard Corporation (The)
The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available. [See More]
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
from Radwell International
GRESEN Hydraulics K-23015 [See More]
- Filtration Product: HydraulicFluid
from Eaton
Eaton&rsquo,s low pressure filters are suitable for a working pressure up to 464 PSI. Pressure filters are used to protect downstream components from contamination levels beyond the recommended cleanliness target. Series LF can be used as suction filters, pressure filters and return-line filters. [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 2642.0
- Type: WireMesh
- Maximum Pressure: 464
from EPE Process Filters & Accumulators Pvt., Ltd.
Description. The 250/450-FE/FEN series Filters are used for direct manifold mounting avoiding piping and provide wear protection of downstream components & systems. The filter inlet & outlet are on the same plane and located one above the other with inlet on the top. The flow path arrows... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 382.8
- Type: Manifold
- Maximum Pressure: 3626 to 6527
from RYCO Hydraulics, Inc.
Spin-on filters are quick and easy to change. They are available with a range of filtration ratings. There are two series: RIF-E and RIF-EA and two sizes (3/4 ” and 1.1/4 ”) of Spin-On Canisters. These yellow Spin-On Canisters, and the Filter Heads they are used with, are sized, and... [See More]
- Filtration Product: HydraulicFluid
- Additional Features: Spin-on
from Hilliard Corporation (The)
Hilsorb Dryer Filter Cartridges quickly and effectively remove solid and water contaminants from hydraulic, lube and insulating oils. The PD cartridge is made with a patented four-ply construction and is available in two efficiency ratings. [See More]
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Configuration: In-line
- Type: Cartridge; Cartridge
- Range: Micro Filtration
from Radwell International
RADWELL VERIFIED SUBSTITUTE Hydraulics 936878-SUB [See More]
- Filtration Product: HydraulicFluid
from Eaton
Return-line filters series RF are externally mounted and are designated for connection in return pipes. The Series RF filters can handle a maximum flow rate of 50 gallons per minute. They feature visual/electrical DP indicators. The feed pressure at &bdquo,IN&ldquo, can be pressurized to 145 PSI. [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 1902.0
- Type: WireMesh
- Maximum Pressure: 725
from EPE Process Filters & Accumulators Pvt., Ltd.
Application. Designed for operating at pressures up to 16 bar and for mounting directly on to the oil tank, thus filtering the oil immediately before reuse. The duplex return line filters DR series are designed to be used when an uninterrupted flow is required or when maintenance time is to be kept... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 712.8
- Configuration: Return-line
- Maximum Pressure: 145 to 232
from RYCO Hydraulics, Inc.
Spin-on filters are quick and easy to change. They are available with a range of filtration ratings. There are two series: RIF-E and RIF-EA and two sizes (3/4 ” and 1.1/4 ”) of Spin-On Canisters. These yellow Spin-On Canisters, and the Filter Heads they are used with, are sized, and... [See More]
- Filtration Product: HydraulicFluid
- Additional Features: Spin-on
from Hilliard Corporation (The)
HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter media between protective screens. [See More]
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Range: Micro Filtration
from Radwell International
STAUFF Hydraulics RTE-48-G-10-B [See More]
- Filtration Product: HydraulicFluid
from Eaton
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life.These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 357.0
- Type: WireMesh
- Maximum Pressure: 2320 to 4568
from EPE Process Filters & Accumulators Pvt., Ltd.
Application. Filtering hydraulic fluids, lubrication oils and liquids generally. Direct tank mounting, direct installation in return pipes. Effective protection for tank and operating pumps as a result of filtering out dirt from the installation runback. Design. Size 10 FRE 0005-0270 (10 FREN 0040-... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 712.8
- Configuration: Return-line
- Maximum Pressure: 145 to 232
from RYCO Hydraulics, Inc.
Spin-on filters are quick and easy to change. They are available with a range of filtration ratings. There are two series: RIF-E and RIF-EA and two sizes (3/4 ” and 1.1/4 ”) of Spin-On Canisters. These yellow Spin-On Canisters, and the Filter Heads they are used with, are sized, and... [See More]
- Filtration Product: HydraulicFluid
- Additional Features: Spin-on
from Hilliard Corporation (The)
Hilco coalescing systems are the ideal way to remove moisture contamination in any liquid fuel. Hilco has been manufacturing coalescers for liquid fuels for over twenty five years. Systems are available with flow capacities as high as 1500 GPM (5700 LPM). [See More]
- Filtration Product: Lubricants; Oil; GasolineDiesel; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Flow Rate (Liquids): 1500.0
from Radwell International
CINCINNATI MILACRON Hydraulics 5036207-1 [See More]
- Filtration Product: HydraulicFluid
from Eaton
The series HPF filter has a front manifold and is suitable for a working pressure up to 4,568 PSI. The pressure filters of the series HPF are suitable for a maximum flow rate of 180 gallons per minute. The HPF-filters are flange mounted to the hydraulic system. They have visual/electrical DP... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 357.0
- Type: WireMesh
- Maximum Pressure: 4568
from EPE Process Filters & Accumulators Pvt., Ltd.
Design : Spin - On Simplex. Type : 7 SL / 50 SL. Pressure : 7 / 50 Bar. Connection : Up to 1 - 1/2" [See More]
- Filtration Product: HydraulicFluid
- Additional Features: Spin-on
- Maximum Pressure: 102 to 725
from RYCO Hydraulics, Inc.
Spin-on filters are quick and easy to change. They are available with a range of filtration ratings. There are two series: RIF-E and RIF-EA and two sizes (3/4 ” and 1.1/4 ”) of Spin-On Canisters. These yellow Spin-On Canisters, and the Filter Heads they are used with, are sized, and... [See More]
- Filtration Product: HydraulicFluid
- Additional Features: Spin-on
from Hilliard Corporation (The)
HILCO Microgard ™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an inner cellulose-media layer for added... [See More]
- Filtration Product: Lubricants; Oil; Coolant; HydraulicFluid
- Configuration: In-line
- Type: Cartridge (optional feature); Cartridge
- Range: Micro Filtration
from Radwell International
VICKERS Hydraulics 573082 [See More]
- Filtration Product: HydraulicFluid
from Eaton
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 357.0
- Type: WireMesh
- Maximum Pressure: 4568
from EPE Process Filters & Accumulators Pvt., Ltd.
Application. Filtration of hydraulic fluids, lubricants, industrial liquids and gases. Filter media for all applications. Elements for installation in EPE filter housings. ... others on request. Construction. Special star pleated filter media that is mounted on a perforated support tube. Coreless... [See More]
- Filtration Product: HydraulicFluid
from RYCO Hydraulics, Inc.
Suction Strainers and Diffusers are used inside hydraulic tanks and both minimise turbulence and foaming of the oil and help to reduce reservoir noise. Suction strainer used to protect the pump from large particle contamination. Diffusers are designed to be installed on the return line, inside the... [See More]
- Filtration Product: HydraulicFluid
from Hilliard Corporation (The)
These cartridges feature a high-capacity deep pleat structure with an O-ring seal design. The O-ring design eliminates potential by-pass leakage. Microglass filter media is sandwiched between two protective layers of Nylon media, then supported with an inner and outer layer of epoxy-coated steel... [See More]
- Filtration Product: Lubricants; Water; Oil; HydraulicFluid
- Application / Industry: Hydrocarbon
- Type: Cartridge
- Filter Medium Material: Glass Fiber; Nylon
from Radwell International
STAUFF Hydraulics RTE-25-D-10-B [See More]
- Filtration Product: HydraulicFluid
from Eaton
Series HPZ high pressure filters are placed in the pressure feed channel in front of the hydro valve that is to be protected. Pressure filters for sandwich stacking with master gauge for holes according to DIN 24340-A6 are designed for vertical interlink mounting. The filters are available in... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 357.0
- Type: WireMesh
- Maximum Pressure: 4568
from RYCO Hydraulics, Inc.
RYCO RTI and RFI Tank Top Filters are designed for return line installation on the top of hydraulic oil reservoirs on earth moving, construction, agricultural and industrial equipment. Tank Top / Return Filers feature all aluminium cast construction with one-piece casting. Flow of oil bypasses the... [See More]
- Filtration Product: HydraulicFluid
- Configuration: Return-line
from Hilliard Corporation (The)
These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]
- Filtration Product: Lubricants; Oil; Chemical; GasolineDiesel; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Range: Micro Filtration
from Radwell International
FLUID POWER DIVISION Hydraulics 933578Q [See More]
- Filtration Product: HydraulicFluid
from Eaton
Eaton's Off-Line Filters are partial flow filters for fine filtration of hydraulic and lubrication circuits meant as a supplement to the main filter. Off-line filtration improves the cleanliness and quality of operating fluids and prolongs its durability, thereby preventing early wear and tear of... [See More]
- Filtration Product: HydraulicFluid
- Configuration: Off-line
- Type: WireMesh
- Flow Rate (Liquids): 264.0
from Hilliard Corporation (The)
The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually every application depending on size, filtration efficiencies and dirt-holding capacity. Most fluids can be restored to a... [See More]
- Filtration Product: Lubricants; Oil; GasolineDiesel; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
from Radwell International
UFI FILTERS Hydraulics ERA32NCD [See More]
- Filtration Product: HydraulicFluid
from Eaton
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Flow Rate (Liquids): 119.0
- Type: WireMesh
- Maximum Pressure: 6000
from Hilliard Corporation (The)
Saflow ™ (DS) and Saflow ™ D (DD) Cartridges withstand cold starts and high pressure differentials. These specially designed stacked disc cartridges provide protection at high pressure differentials brought on by cold starts and high viscosities. The stacked cellulose paper discs with... [See More]
- Filtration Product: Lubricants; Oil; GasolineDiesel; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Element Size: 6-7" OD, 18-36" L
from Radwell International
RADWELL VERIFIED SUBSTITUTE Hydraulics P167185-SUB [See More]
- Filtration Product: HydraulicFluid
from Eaton
The pressure filters of the series ML 170-450 are suitable for a working pressure up to 2320 PSI. The pressure peaks are absorbed by a sufficient margin of safety. The ML-filter is in-line mounted. Series ML filters can handle a maximum flow rate of 60 gallons per minute. They have visual/electrical... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 119.0
- Type: WireMesh
- Maximum Pressure: 2320
from Radwell International
HYDRAULIC FILTER DIVISION Hydraulics 932340Q [See More]
- Filtration Product: HydraulicFluid
from Eaton
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 119.0
- Type: WireMesh
- Maximum Pressure: 2320
from Radwell International
PARKER Hydraulics 4HM06-013X10 [See More]
- Filtration Product: HydraulicFluid
from Eaton
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]
- Filtration Product: HydraulicFluid
- Maximum Temperature: 176
- Maximum Pressure: 6000
- Port Description: Thread Connection, SAE-flange Connection to 6000 PSI, Thread Connection or ANSI B1.20.1, SAE-flange Connection to 6000 PSI
from Radwell International
VICKERS Hydraulics V4051B3C05 [See More]
- Filtration Product: HydraulicFluid
from Eaton
The pressure filters of the series EHP are suitable for a working pressure up to 20300 PSI. The pressure peaks are absorbed by a sufficient margin of safety. The EHP-filter is in-line mounted. The strength and durability of Eaton's stainless steel filters is unsurpassed. Their resistance to... [See More]
- Filtration Product: HydraulicFluid
- Maximum Pressure: 20300
- Configuration: In-line
- Maximum Temperature: 176
from Radwell International
HYDRAULIC FILTER DIVISION Hydraulics 934330T [See More]
- Filtration Product: HydraulicFluid
from Eaton
The HP-filter is in-line mounted and bypass and reversing valves are available. They have visual/electrical DP indicators and are made of carbon steel. HP 31. Operating temperature: +14°,F to +176°,F (for a short time +212°,F). Connection system: thread connection. Installation position:... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 357.0
- Type: WireMesh
- Maximum Pressure: 6000
from Radwell International
HYDAC Hydraulics 0080MA010P [See More]
- Filtration Product: HydraulicFluid
from Eaton
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Flow Rate (Liquids): 17.0
- Type: WireMesh
- Maximum Pressure: 2900
from Radwell International
DONALDSON Hydraulics P165112 [See More]
- Filtration Product: HydraulicFluid
from Eaton
Medium pressure duplex filters of the series MDD offer continuous operation. They have a maximum pressure of 2,900 PSI. The MDD series has an optional bypass valve It has visual/electrical DP indicators. MDD 40-63. Operating temperature: +14°,F to +176°,F (for a short time +212°,F). [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 26.4
- Type: WireMesh
- Maximum Pressure: 4567
from Radwell International
MP FILTRI Hydraulics CS-050-P25-A [See More]
- Filtration Product: HydraulicFluid
from Eaton
Spin-on filters consist of a head mounted directly in-line with the piping and a cartridge containing a filter element. The cartridge seals to the head to prevent leakage. These filters are an effective and economical choice where the line pressure is low, and there are no strong pressure surges. [See More]
- Filtration Product: Lubricants; Oil; Coolant; HydraulicFluid
- Configuration: In-line
- Type: Cartridge
- Flow Rate (Liquids): 48.0
from Radwell International
SCHROEDER Hydraulics D10 [See More]
- Filtration Product: HydraulicFluid
from Eaton
Eaton suction filters protect hydraulic pumps and control systems from solid contaminants. They should be used as immersion suction filters on pump inlet lines. These units have various application possibilities: as in-tank filters mounted directly to the reservoir, in the intake lines of hydraulic... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 185.0
- Type: WireMesh
- Maximum Temperature: 176
from Radwell International
DONALDSON Hydraulics P551551 [See More]
- Filtration Product: HydraulicFluid
from Eaton
Eaton suction filters protect hydraulic pumps and control systems from solid contaminants. They should be used as immersion suction filters on pump inlet lines. These units have various application possibilities: as in-tank filters mounted directly to the reservoir, in the intake lines of hydraulic... [See More]
- Filtration Product: HydraulicFluid
- Flow Rate (Liquids): 185.0
- Type: WireMesh
- Filter Medium Material: Metal Fiber; Paper; Microglass
from Radwell International
NEPTUNE Hydraulics SC-316 [See More]
- Filtration Product: HydraulicFluid