Hydrocarbon Processing (Oil & Gas) Filter Elements

30 Results
General Cartridges -- 1401 - Fulflo® 1401 Pleated Cartridge
from Thermon, Inc

Fulflo ™ 1401 cartridges are designed to replace similar competitive cartridges in high pressure water injection & disposal, gas streams and fluid processing. The cartridges are available in cellulosic and polypropylene media. Fulflo ™ 1401s are available in absolute ratings of 2.5, 6,... [See More]

  • Application / Industry: Hydrocarbon
  • Filtration Grade: 2.50 to 100.00
  • Type: Cartridge
  • Flow Rate (Liquids): ? to 75.0
Industrial Filter Cartridge -- MICROSENTRY™ ME Series – Pleated Filter Cartridge
from Shelco Filters - Division of Tinny Corp.

Economical, Nominally Rated Pleated Cartridge Filters. High media surface areas provides lower initial pressure drop. High media surface areas of pleated cartridges provides lower initial pressure drop. Polyester/polypropylene blend media offers best alternative to string wound, resin-bonded, or... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
  • Filtration Grade: 0.35 to 50.00
  • Type: Cartridge; Pleated Cartridge Filters
  • Filtration Product: Water; Oil; Chemical; InksDies
World Pressure Filters WPF Series -- WPF4
from Western Integrated Technologies

WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]

  • Application / Industry: Aerospace / Defense; Electronics; Industrial Engine; Hydrocarbon; Power Generation; Primary Metals
  • Flow: Full Flow
  • Type: WireMesh
  • Maximum Pressure: 7000
Activated Alumina Filter Cartridges for Acid Reduction -- Hilite-A™
from Hilliard Corporation (The)

The Hilite-A cartridges feature a special activated alumina media for the adsorption of acids and other oxidation products from synthetic fluids and petroleum oil. A water-resistance media, activated alumina will minimize the forming of precipitates or gels when used with phosphate-ester fluids. [See More]

  • Application / Industry: Hydrocarbon; Hydraulic System, Transformers, Vacuum and Diffusion pumps, EDM
  • Configuration: In-line
  • Type: Cartridge
  • Flow Rate (Liquids): 0.4 to 2.0
General Purpose Disposable Filter Unit -- DAU 9933-05-000
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]

  • Application / Industry: Food or Beverage Processing; Hydrocarbon; Medical; HVAC
  • Range: Ultra Filtration
  • Configuration: In-line
  • Filtration Grade: 0.01
Filters, Filter Cartridges & Parts
from ProVent LLC

Filter Cartridges & Bags. Impingers & Mist Eliminator Filtration Packs. Metal Mesh Pre-Filters. Diaphragm Valves & Repair Kits. Pulse Jet Timer/Controller Boards. Solenoid/Pilot Valves. Motors, Sheaves, Bushings. Belts, Gasketing, Air Tubing. Photohelic Gauges & Relays. Magnahelic... [See More]

  • Application / Industry: Hydrocarbon
  • Filter Medium Material: Polyester (optional feature); Polypropylene (optional feature); PTFE (optional feature)
  • Type: Cartridge; WireMesh
Flanged Gas and Air Microfilters -- HVM FF-1-XX-#
from GENERON

ASME, PED and CRN Flanged Filter Housings. Housing Features: Available in Carbon Steel and Stainless Steel. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used... [See More]

  • Application / Industry: Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
  • Range: Micro Filtration
  • Configuration: In-line
  • Maximum Pressure: 232
2G-245P-300
from SOLBERG Manufacturing, Inc.

Severe duty, compact silencer [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Hydrocarbon; Medical; Waste Water
  • Maximum Temperature: 220
  • Filtration Grade: ? to 5.00
  • Element Size: 13" x 16"
Compax® Coreless Filter
from Pentair Oil & Gas Separations

The major innovation in COMPAX is its elegant simplicity. It consists of two parts: the COMPAX coreless filter and the reusable core. The reusable COMPAX core is semi-permanently installed into the existing filter vessel without the need for special tools. After installation of the core, the open... [See More]

  • Application / Industry: Hydrocarbon
  • Maximum Pressure: 75 to 150
  • Type: Cartridge
  • Filtration Product: Water
Magnetically Coupled Filter, MCF 824 Series
from Eaton

The innovative, magnetically coupled driving technology that moves the cleaning disc -- without the need for shaft or drive external seals -- makes MCF magnetically coupled filter unique. Dramatically Reduces Product Loss. Highlights of the MCF-824 Series. Permanent media retains valuable product... [See More]

  • Application / Industry: Food or Beverage Processing; Hydrocarbon; Paper and Pulp Processing
  • Range: Micro Filtration
  • Type: WireMesh
  • Filtration Grade: 15.00 to 1125.00
Hydro Carbon Filter Cartridges
from ISC Sales, Inc.

Hydro Carbon Filter Cartridges are engineered to remove oil, gasoline, diesel fuel, solvents, sheen, and other hydrocarbons from water in a single pass by permanently bonding them to our absorbent media, without significant pressure drop even when the cartridges have been fully saturated. Cartridges... [See More]

  • Application / Industry: Hydrocarbon; WaterSupply; Marine
  • Configuration: In-line
  • Type: Cartridge
  • Filtration Grade: 5.00
MicroVantage™ High Efficiency Filter Cartridge -- MGF Series
from Shelco Filters - Division of Tinny Corp.

Pleated Glass Fiber Filter Cartridges. Micron retention ratings from 0.2 to 30 microns. Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility. High media surface area designed for optimal throughput and exceptional particle retention. [See More]

  • Application / Industry: Hydrocarbon; Wine Prefiltration, Blowdown post filter, Magnetic tape coatings
  • Filtration Grade: 0.20 to 30.00
  • Type: Cartridge; Pleated Glass Fiber Filter Cartridges
  • Maximum Temperature: 176
Anti Static Filter Cartridge -- PH-CGJ Series
from Hilliard Corporation (The)

Static discharge is a common problem in the lubricating oil systems of today ’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can build on the non-conductive components of the lube oil system, such as the filter elements. When a... [See More]

  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
  • Configuration: In-line
  • Type: Cartridge
  • Filtration Product: Lubricants; Oil; HydraulicFluid
Threaded Gas and Air Particulate Filters -- HVM-FVT0.5-XX-#
from GENERON

Carbon Steel & Stainless Steel Filter Housings. Housing Features: Victaulic Coupling with double 'O' ring and bayonet for positively locating the element. The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration integrity. Stainless Steel construction,... [See More]

  • Application / Industry: Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
  • Range: Micro Filtration
  • Configuration: In-line
  • Maximum Pressure: 232
Coreless Filter
from Pentair Oil & Gas Separations

V-MAX ® is a coreless filter that flows from the inside-to-outside like a bag filter but V-MAX ® technology can offer the same online life as a bag filter in a vessel that is roughly half the diameter. This is possible since the V-MAX ® design offers up to ten times the available... [See More]

  • Application / Industry: Hydrocarbon
  • Filtration Product: Water
Spin-On Filter Series
from Eaton

Spin-on filters consist of a head mounted directly in-line with the piping and a cartridge containing a filter element. The cartridge seals to the head to prevent leakage. These filters are an effective and economical choice where the line pressure is low, and there are no strong pressure surges. [See More]

  • Application / Industry: Electronics; Industrial Engine; Hydrocarbon; Hydrostatic Charge Pumps, Fuel Transfer, Lube Oil Systems, Hydraulic Systems
  • Configuration: In-line
  • Type: Cartridge
  • Flow Rate (Liquids): 48.0
ME Series Pleated Cartridges
from ISC Sales, Inc.

Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are provided because our 100%... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Waste Water; Cosmetics
  • Filtration Grade: 0.35 to 50.00
  • Type: Cartridge
  • Maximum Temperature: 140
Coolant Coalescer and Oily Water Seperator Cartridge
from Hilliard Corporation (The)

Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal for any separation requiring removal of free tramp oil from water or water-based fluids. Laboratory... [See More]

  • Application / Industry: Hydrocarbon
  • Configuration: In-line
  • Type: Cartridge
  • Element Size: 3-7" OD, 10-18" L
Gas/Liquid - NANO-Level Aerosol Removal From Gas Streams
from Pentair Oil & Gas Separations

APEX ® Technology is a patented technology specifically intended to keep annular velocities constant across the entire height of the element. This was accomplished by introducing a gentle taper in the element, so that the annular space on the outside of the element gradually increased from the... [See More]

  • Application / Industry: Hydrocarbon
  • Filtration Product: Water
Stainless Steel Filter Cartridges
from ISC Sales, Inc.

Shelco Stainless Steel Filter Cartridges are the perfect choice for your high temperature applications up to 500 ºF and high differential pressures up to 60 PSI. Constructed out of 304L or 316L stainless steel producing excellent product compatibility. The SS series has a broad choice of gasket... [See More]

  • Application / Industry: Hydrocarbon; Waste Water; Photo, and Plating
  • Filtration Grade: 2.00 to 840.00
  • Type: Cartridge
  • Maximum Temperature: 500
Dry Resin Ion Exchange Cartridge -- ET Series
from Hilliard Corporation (The)

HILCO Dry Resin Ionic Exchange cartridges are a highly effective solution for reducing TAN level in phosphate ester fluids as well as reducing varnish potential in both mineral and synthetic fluids. Hilco ’s Dry Resin Ionic exchange is a cost effective treatment method when used in a kidney... [See More]

  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
  • Filtration Product: Lubricants; Oil; HydraulicFluid
  • Type: Cartridge; Kidney Loop
  • Filter Medium Material: Glass Fiber; Ion Exchange
IntelliSep Filter Aid
from Pentair Oil & Gas Separations

Dependable, Robust and Flexible Filter Aid Media Cartridge Intellisep absorbs contaminants utilizing various filter aids; from clay for jet fuel, Magnesol for bio-diesel, activated carbon for solvents and many more. Many applications for the IntelliSep have been to replace filter presses on batch... [See More]

  • Application / Industry: Hydrocarbon
  • Filtration Product: Water; Jet Fuel; Chemical; GasolineDiesel
  • Type: Cartridge
  • Filter Medium Material: Bonded Carbon (optional feature); Activated Clay (optional feature); Magnesol
String Wound Filter Cartridges
from ISC Sales, Inc.

Shelco Filters has created the MicroSentry wound cartridge, setting a higher standard for industries requiring cartridge filtration. Our equipment makes achieving precision patterns a matter of standard procedure. Our state of the art computerized production machinery takes the variables out of... [See More]

  • Application / Industry: Food or Beverage Processing; Hydrocarbon; Waste Water
  • Filtration Grade: 0.50 to 150.00
  • Type: Cartridge
  • Maximum Temperature: 140 to 750
Gas Coalescer / Separator Cartridge
from Hilliard Corporation (The)

The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available. [See More]

  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
  • Configuration: In-line
  • Type: Cartridge
  • Filtration Product: Lubricants; Oil; HydraulicFluid
Hilsorb™ Dryer Filter Cartridges
from Hilliard Corporation (The)

Hilsorb Dryer Filter Cartridges quickly and effectively remove solid and water contaminants from hydraulic, lube and insulating oils. The PD cartridge is made with a patented four-ply construction and is available in two efficiency ratings. [See More]

  • Application / Industry: Electronics; Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
  • Configuration: In-line
  • Type: Cartridge; Cartridge
  • Range: Micro Filtration
HP Synthetic High Pressure Hydraulic Filter Cartridge -- HP Series
from Hilliard Corporation (The)

HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter media between protective screens. [See More]

  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
  • Configuration: In-line
  • Type: Cartridge
  • Range: Micro Filtration
Liquid Coalescing Cartridge
from Hilliard Corporation (The)

Hilco coalescing systems are the ideal way to remove moisture contamination in any liquid fuel. Hilco has been manufacturing coalescers for liquid fuels for over twenty five years. Systems are available with flow capacities as high as 1500 GPM (5700 LPM). [See More]

  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
  • Configuration: In-line
  • Type: Cartridge
  • Flow Rate (Liquids): 1500.0
Microgard™ PL Pleated Cellulose Filter Cartridge
from Hilliard Corporation (The)

HILCO Microgard ™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an inner cellulose-media layer for added... [See More]

  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Refrigeration, Gas Turbine, Mining, Pulp/Paper
  • Configuration: In-line
  • Type: Cartridge (optional feature); Cartridge
  • Range: Micro Filtration
O-ring Sealed 718/736 Cartridges
from Hilliard Corporation (The)

These cartridges feature a high-capacity deep pleat structure with an O-ring seal design. The O-ring design eliminates potential by-pass leakage. Microglass filter media is sandwiched between two protective layers of Nylon media, then supported with an inner and outer layer of epoxy-coated steel... [See More]

  • Application / Industry: Hydrocarbon
  • Filtration Product: Lubricants; Water; Oil; HydraulicFluid
  • Type: Cartridge
  • Filter Medium Material: Glass Fiber; Nylon
PH Pleated Synthetic Filter Cartridge
from Hilliard Corporation (The)

These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]

  • Application / Industry: Industrial Engine; Hydrocarbon; Power Generation; Paper and Pulp Processing; Engine Turbine Lubrication
  • Configuration: In-line
  • Type: Cartridge
  • Range: Micro Filtration