Housing and Filter Assembly Filter Elements
from Cole-Parmer
Water Filtration Elements [See More]
from Air Logic
The F920 Inline Filter eliminates contamination in a pneumatic system. The overall size of the filter has been minimized to fit into the smallest design envelope. The filters are precision molded of polysulfone material. The filter media is Dutch weave 316 Stainless Steel screen which is resistant... [See More]
- Type: WireMesh
- Filtration Grade: 5.00
- Configuration: In-line
- Maximum Pressure: 10 to 30
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Flow: Full Flow
- Filtration Grade: 1.00
- Range: Micro Filtration
- Maximum Pressure: 150
from Princess Auto Limited
1 " Fuel Filter Assembly [See More]
- Flow Rate (Liquids): 5.0 to 14.0
- Port Description: 1" NPT ports
- Maximum Pressure: 150
from DME Company
Ferrogard ™ Filter removes contaminant. particles smaller than one micron from process. cooling fluids and hydraulic systems. This includes. the smallest and most abrasive particles that are. responsible for the destructive chain reaction of. wear. Injection molds often have small cooling... [See More]
- Configuration: In-line
- Maximum Pressure: 150
- Flow: Full Flow
- Maximum Temperature: 240
from Bijur Delimon International
Application. FR20 Reversing Valves operate in conjunction with two pressure switches, alternating lubricant flow through DC41 end-of-line systems so that lubricant is directed first to one set of Dualine valve inlet ports and then the other, on succeeding system cycles. Features. Each coil has a... [See More]
- Type: WireMesh
- Flow: Full Flow
- Configuration: In-line
- Range: Micro Filtration
from Forsta Filters Inc.
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial... [See More]
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 200.0
from RLS LLC
RLS Press Fittings let you make a permanent and reliable mechanical connection in just 10 seconds, without the need for brazing. That means significant time and cost savings. In fact, eliminating the brazing step means installation goes up to 60% faster!. RLS LLC designed, engineered and developed... [See More]
- Configuration: In-line
- Application / Industry: Refrigerant
from Parker Hannifin Filtration and Separation Div. / Balston Products
The 23R Steam Filter contains a patented Microfibre ® Filter Cartridge in a rugged stainless steel housing designed especially for steam service. Included as standard items with the 23R Steam Filter are a stainless steel condensate drain and a high quality bleeder valve. The unit, as received,... [See More]
- Range: Ultra Filtration
- Maximum Pressure: 80
- Filtration Grade: 0.01
- Port Description: 1" NPT
from 3M Separation and Purification Sciences Division
The key success factors in the clarification of wine are the membrane selection with regard to fouling behavior and the proper module design for superior filtration performance. 3M offers both to its customers. Accurel ® PP hollow fiber membranes feature a symmetric pore structure and high... [See More]
- Type: Cartridge
- Range: Micro Filtration
- Flow: Full Flow
- Filtration Grade: 0.20
from Eaton
Eaton's BECO INTEGRA CART KA cartridge housing is available as 1 to 30-fold type (1 to 30 filter cartridges) and designed with quick closure or clamp screws, depending on size, between dome and base plate. Different overall heights from 10" to 40" enable optimum adaptation to the product flow to be... [See More]
- Maximum Pressure: 145
- Port Description: DN 25, DN 40, DN 50, DN 65, DN 80
- Maximum Temperature: 302
- Filtration Product: Media of Fluid Group 2 According to PED 2014/68/EU
from Hilliard Corporation (The)
HILCO offers a full line of process filter vessels for the treatment of amines, glycols, fuels, liquefied natural gases (LNGs), and gaseous fuels as well. As standard, HILCO process filter vessels are built to ASME Code Section VII, Division 1 with optional 97/23/EC PED construction available as... [See More]
- Configuration: In-line
- Filtration Product: Oil; GasolineDiesel
- Application / Industry: Hydrocarbon; Paper and Pulp Processing
from Hayward Flow Control
Offered in the revolutionary Platinum GFPP with FPM seals only. Units are Simplex, Duplex, Triplex and Quadplex. True union end connections in sizes 1-1/4 in. to 4 in. Features. Platinum Glass Filled Polypropylene. One-Piece Injection Molded Construction. Hand Removable, Ergonomic Cover with Liquid... [See More]
- Type: Bag
- Flow Rate (Liquids): 100.0
- Configuration: In-line
- Application / Industry: Food or Beverage Processing; WaterSupply; PoolSpa; Waste Water; Chemical, Metal Plating
from Beach Filter Products, Inc.
Contains sight glass, tube coated with blue powder to eliminate corrosion [See More]
- Configuration: In-line
- Maximum Pressure: 250
- Filtration Grade: 0.30 to ?
- Maximum Temperature: 250
from Invotec Solutions Ltd.
Our new industry leading cylindrical filters offer an upgraded design, manufactured from higher wear resistant materials all at unbelievable prices. The old design which is still available in some areas of the market uses only a "weir " style of filtration and whilst this can offer small... [See More]
- Configuration: In-line
from FIPA Inc.
Separation of very fine particles with a 7 μm filter mesh [See More]
- Configuration: In-line
- Filtration Grade: 7.00
from Sartorius Lab Instruments GmbH & Co. KG
Jumbo Star Sartopure GF Plus cartridges are optimised for the filtration of water and other beverages. Jumbo Star Sartoclean SC filter cartridges combine multiple layers of progressively finer glass fibre fleeces. Due to their high absorptive power by glass fibre fleeces, they are the ideal solution... [See More]
- Configuration: In-line
- Filtration Grade: 0.65
- Range: Micro Filtration
- Maximum Pressure: 7 to 58
from Lube USA, Inc.
In-line oil filters help eliminate clogged flow units and MO-valves [See More]
- Configuration: In-line
- Filtration Grade: 5.00 to 125.00
- Flow: Full Flow
- Maximum Pressure: 421
from CECOR
The F10 filter has a capacity of 1 cubic foot in the strainer basket with dimensions of 15-1/2 ″ long and 14 ″ diameter. The F10 filter is standard on the following series: SA5, SE10, CA5 and CE10. Filter Media. Filter Bags come in three weaves; fine, medium and coarse. Filter Sleeve... [See More]
- Type: Standard Poly Weave, Fine Poly Weave, or Coarse Burlap Weave
- Filter Medium Material: Poly or Burlap
- Application / Industry: Sump Cleaning
from Alfa Laval Inc.
The Alfa Laval Filter (ALF) constitutes a range of automatically selfcleaning filters/strainers, used mainly to protect heat exchangers from clogging and fouling in various applications. ALF is a pressure filter designed to maintain the thermal performance of plate heat exchangers and tubular... [See More]
- Application / Industry: Power Generation
- Filtration Product: Water
from General Pump
Plastic Chemical Filter with Check Valve, 1/4"; Hose Barb and 4 Foot Hose. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories... [See More]
- Configuration: In-line
- Application / Industry: Pressure Cleaning
- Port Description: 1/4" Barb and 4 Foot Hose
- Filtration Product: Chemical
from GENERON
Reliable Process Gas Membrane Filters are the heart of a uniquely designed process gas separation system. GENERON ® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and... [See More]
- Type: Cartridge
- Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Textile, Heat Treatment, Controlled Atmosphere
- Maximum Pressure: 500
- Housing Material: Steel - Stainless
from Swagelok Company
Remove liquid or particulate contaminants with a horizontally-mounted Swagelok filter that can be maintained while still connected to your system. [See More]
- Configuration: In-line
- Application / Industry: Instrumentation
- Port Description: 1/4", 6mm
- Housing Material: Steel - Stainless
from Spirax-Sarco
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from steam systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 ( ¼" to 3") housing... [See More]
- Configuration: In-line
- Filtration Grade: 2.00
- Range: Micro Filtration
- Maximum Pressure: 145 to 232
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Configuration: In-line
- Filtration Grade: 0.50 to 90.00
- Range: Micro Filtration
- Flow Rate (Liquids): 0.7
from Refractron Technologies Corp.
Resistant to most acids, porous ceramics are resistant up to pH9 [See More]
- Type: Monolithic
- Filtration Grade: 0.25 to 90.00
- Range: Micro Filtration (optional feature)
- Flow Rate (Liquids): 12.0
from NETZSCH Premier Technologies LLC
Rapid Change Filter. Limitless Flexibility. General. Rapid change filters are particularly suitable for production during which the product or color are changed frequently, as the complete filter packet must then be exchanged. The filter hoses/-baskets or self-supporting filter elements are mounted... [See More]
- Configuration: In-line
- Application / Industry: Biopharmaceutical; Chemical, Cosmetic, Mineral
from Rosedale Products, Inc.
Rugged and versatile, two wheel hand truck system [See More]
- Type: Bag
- Flow: Full Flow
- Configuration: Off-line
- Flow Rate (Liquids): 38.0
from Dupont Water Solutions
Designed for Nasty, High-Solids Water. When compared with traditional suspended solids removal technologies, TEQUATIC ™ PLUS Filters offer an innovative, selfcleaning solution for removing extremely high and variable solids from fluid streams, even in the presence of fats, oils and grease. [See More]
- Type: Cross Circulating Centrifuge
- Filtration Grade: 15.00 to 55.00
- Flow: Proportional or Partial Flow
- Flow Rate (Liquids): 5.0 to 25.0
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Configuration: In-line
- Filtration Grade: 45.00 to 90.00
- Flow: Full Flow
- Port Description: 1/8"x1/8"
from KOBOLD Instruments, Inc.
KOBOLD MFR Series magnetic filters are used extensively in cooling and lubricating circuits. This magnetic filter provides protection from ferritic particles that have either precipitated out of solution or, in the case of machining applications, have been carried away from the milling operation. [See More]
- Flow: Full Flow
- Maximum Pressure: 230
- Flow Rate (Liquids): 10.0 to 160.0
- Maximum Temperature: 425
from MAXPRO Technologies, Inc.
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals... [See More]
- Configuration: In-line
- Filtration Grade: 30.00
- Range: Micro Filtration
- Maximum Pressure: 65000
from IBT Industrial Solutions
Since 1949, IBT Industrial Solutions has been a major supplier to manufacturers, offering reliable products and services in the broad industrial marketplace. We are dedicated to fully meeting your demands for industrial tools and products of the highest quality from the brands you know and trust,... [See More]
- Type: Bag
- Filtration Product: Oil; GasolineDiesel; HydraulicFluid
from ISC Sales, Inc.
The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or other high alloy... [See More]
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 4500.0
- Filtration Grade: 5.00 to 4000.00
- Maximum Pressure: 35 to 150
from Cole-Parmer
Water Filtration Elements [See More]
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Flow: Full Flow
- Filtration Grade: 2.00
- Range: Micro Filtration
- Maximum Pressure: 150
from Princess Auto Limited
1 " Water Absorbing Fuel Filter Assembly [See More]
- Flow Rate (Liquids): 5.0 to 14.0
- Port Description: 1" NPT ports
- Maximum Pressure: 150
from DME Company
The RARE EARTH ADVANTAGE. Micromag has numerous advantages:-. • Sub micron filtration efficiency; if the particle is magnetic,. the Micromag will remove it. • No loss of fluid due to changing oil-sodden cartridges. • No pressure drop, even when fully loaded with contamination. due to... [See More]
- Configuration: In-line
- Application / Industry: Molding Applications
- Flow: Full Flow
- Filtration Product: Water
from Bijur Delimon International
Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]
- Type: WireMesh
- Flow: Full Flow
- Configuration: In-line
- Range: Micro Filtration
from Forsta Filters Inc.
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial... [See More]
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 300.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
• Stainless steel construction handles most corrosive environments. • Meets NACE specifications MR-01-75/ISO 15156. • 1/8" female threaded drain. [See More]
- Range: Micro Filtration
- Maximum Pressure: 100
- Filtration Grade: 5.00
- Maximum Temperature: 180
from 3M Separation and Purification Sciences Division
The key success factors in the clarification of wine are the membrane selection with regard to fouling behavior and the proper module design for superior filtration performance. 3M offers both to its customers. Accurel ® PP hollow fiber membranes feature a symmetric pore structure and high... [See More]
- Type: Cartridge
- Range: Micro Filtration
- Flow: Full Flow
- Filtration Grade: 0.20
from Eaton
Series HPP high pressure filters have a top manifold. They are suitable for a working pressure up to 4,568 PSI. The HPP-filters are suitable for a maximum flow rate of 180 gallons per minute. They are flanged to the mounting-surface. Bypass and reversing valves are available. HPP 60-450. Operating... [See More]
- Type: WireMesh
- Maximum Pressure: 2320 to 4568
- Flow Rate (Liquids): 357.0
- Maximum Temperature: 176
from Hayward Flow Control
Cartridges are for use with single and multiple cartridge CFLVs (single and double length). Available in multiple micron ratings for high efficiency filtration. Nominal micron ratings available are 1, 5, 10 and 30. Key Features and Benefits. • Multiple Micron Ratings for High Efficiency... [See More]
- Type: Cartridge; Cartridge
- Filtration Grade: 1.00 to 30.00
- Configuration: In-line
- Maximum Pressure: 60
from Beach Filter Products, Inc.
For use in presence of solvent vapor or synthetic lubricants [See More]
- Configuration: In-line
- Maximum Pressure: 250
- Filtration Grade: 0.30 to ?
- Maximum Temperature: 150
from Invotec Solutions Ltd.
The Clear 20 is a large 22 core Magnom unit and has a very high holding capacity making it the ideal choice for high contaminant environments and applications where rough service design is not essential. Magnom Clear 20. The unit has proved highly successful in metalworking environments for coolant... [See More]
- Maximum Pressure: 174
- Filtration Product: Water
- Port Description: 1" BSPP / 1" NPT Female
- Additional Features: Magnetic
from FIPA Inc.
Separation of coarse particles, dust and dirt using a 152 μm filter unit [See More]
- Configuration: In-line
- Filtration Grade: 152.00
from Sartorius Lab Instruments GmbH & Co. KG
Midisart ® 2000 filtration units are ideal tools in biotechnology, the pharmaceutical industry, research institutes and anywhere you need sterile vents, bioisolation or sterile air and gases. Midisart ® 2000 excellent for – sterile venting of filling vessels and fermentation carboys,... [See More]
- Configuration: In-line
- Filtration Grade: 0.45
- Range: Micro Filtration
- Port Description: Hose Barb|Hose Barb
from CECOR
The F50 filter has 5.0 cubic foot capacity and dimensions of 16-3/8 ″ at the top and 20-3/8 ″ at the bottom. The greater bottom dimension is due to our safety features; the CECOR patented compound linkage & rotary latch allows you to safely dump the filter from the bottom. The F50... [See More]
- Type: Standard Poly Weave, Fine Poly Weave, or Coarse Burlap Weave
- Application / Industry: Sump Cleaning
from General Pump
Plastic Chemical Filter with Check Valve, Gray. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]
- Configuration: In-line
- Filtration Product: Chemical
- Application / Industry: Pressure Cleaning
- Housing Material: Plastic
from GENERON
Reliable Process Gas Membrane Filters are the heart of a uniquely designed process gas separation system. GENERON ® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and... [See More]
- Type: Cartridge
- Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Textile, Heat Treatment, Controlled Atmosphere
- Maximum Pressure: 500
- Housing Material: Steel - Stainless
from Swagelok Company
Remove particulate contaminants with Swagelok filters in demanding gas or liquid applications where purity is a requirement, and space is limited. [See More]
- Configuration: In-line
- Application / Industry: Instrumentation
- Port Description: 1/4", 1/2"
- Housing Material: Steel - Stainless
from Spirax-Sarco
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from steam systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 ( ¼" to 3") housing... [See More]
- Configuration: In-line
- Filtration Grade: 2.00
- Range: Micro Filtration
- Maximum Pressure: 145 to 232
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Configuration: In-line
- Flow Rate (Liquids): 0.7
- Filtration Grade: 0.50 to 90.00
- Maximum Pressure: 3000
from Rosedale Products, Inc.
Ideal for batch processing or filtering from tanks or drums [See More]
- Type: Bag
- Flow: Full Flow
- Configuration: Off-line
- Flow Rate (Liquids): 25.0
from Dupont Water Solutions
Industries Served. The TEQUATIC ™ PLUS F-150 Filter is an outstanding choice for removing difficult solids in a variety of industrial wastewater treatment and reuse markets, such as: Agriculture. Cooling towers. Food and beverage, e.g. meat processing, brewery and dairy. Livestock production. [See More]
- Type: Cross Circulating Centrifuge
- Filtration Grade: 15.00 to 55.00
- Flow: Proportional or Partial Flow
- Flow Rate (Liquids): 80.0 to 400.0
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Configuration: In-line
- Filtration Grade: 45.00 to 90.00
- Flow: Full Flow
- Port Description: 1/8"x1/8"
from MAXPRO Technologies, Inc.
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals... [See More]
- Configuration: In-line
- Filtration Grade: 30.00
- Range: Micro Filtration
- Maximum Pressure: 65000
from ISC Sales, Inc.
Our 180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installations. These automatic water filters will integrate with any straight pipeline and contains two types of screens. The coarse screen is responsible for straining out large debris from a water... [See More]
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 7350.0
- Filtration Grade: 5.00 to 4000.00
- Maximum Pressure: 35 to 150
from Cole-Parmer
Water Filtration Elements [See More]
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Flow: Full Flow
- Filtration Grade: 5.00
- Range: Micro Filtration
- Maximum Pressure: 150
from Princess Auto Limited
1/4 " Steel In Line Fuel Filter [See More]
- Port Description: 1/4in.
from Bijur Delimon International
Application. In-line pressure filters are compact and easily serviced die-cast and are available in two sizes for 1 ” and 3 ” deep disposable porous metal filter elements. Two grades of sintered metal filtration are offered with 10, 25 and 125 micron (nominal) particle protection. The... [See More]
- Type: WireMesh
- Flow: Full Flow
- Configuration: In-line
- Range: Micro Filtration
from Forsta Filters Inc.
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial... [See More]
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 500.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.1 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Range: Micro Filtration
- Maximum Temperature: 400
- Maximum Pressure: 425
- Port Description: 1/4" NPT
from 3M Separation and Purification Sciences Division
Economy and Reliability in Ultrafiltration!. As an alternative to conventional treatment steps, such as flocculation, sedimentation and multi media filtration, Liqui-Flux ultrafiltration modules reliably help remove turbidity, suspended solids, and pathogens such as bacteria and protozoae from a raw... [See More]
- Type: Cartridge
- Range: Ultra Filtration
- Flow: Full Flow
- Maximum Pressure: 87
from Eaton
Series MNU medium pressure filters can handle a maximum pressure of 2,320 PSI and a maximum flow rate of 106 gallons per minute. Pressure filters of the series MNU are equipped with filter elements according to DIN 24550, T3. The pressure peaks are absorbed by a sufficient margin of safety. The... [See More]
- Type: WireMesh
- Maximum Pressure: 2320 to 4568
- Flow Rate (Liquids): 357.0
- Maximum Temperature: 176
from Beach Filter Products, Inc.
Seamless aluminum tube with sight glass [See More]
- Configuration: In-line
- Maximum Pressure: 250
- Filtration Grade: 0.30 to ?
- Maximum Temperature: 150
from Invotec Solutions Ltd.
The Clear 5 and Clear 10 are brass headed units that feature a clear bowl for easy condition monitoring. The unique design of the Magnom core technology enables the monitoring of contaminant build up even with opaque fluids. Magnom Clear 5 & 10. The Nylon 12 bowl material allows the Clear 5 to be... [See More]
- Maximum Pressure: 174
- Filtration Product: Water
- Port Description: 1" BSPP / 1" NPT Female
- Additional Features: Magnetic
from FIPA Inc.
Water droplets and other condensates can form in the vacuum generator intake. FIPA condensate separators protect vacuum generators from possible damage by condensing vapours. Optimum protection is achieved by installing the filter directly on the vacuum side. FIPA filters for wet environments are... [See More]
- Filtration Grade: 30.00 to 100.00
- Maximum Temperature: 252
- Maximum Pressure: 106
- Port Description: 3/8, 1/2, 3/4, 1, 1 1/2
from Sartorius Lab Instruments GmbH & Co. KG
Sartobran ® P sterilizing grade filter cartridges have proven throughout the years to be the first choice in the bio-pharmaceutical industry for all applications requiring low adsorption capabilities. The unique ultra low unspecific binding capacity of the cellulose acetate membranes assures... [See More]
- Type: Cartridge
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 0.20
from CECOR
The F23 filter has 2.3 cu. ft. capacity with a top dimensions of 9-1/2 ″ and 13-3/8 ″ at the bottom. The greater bottom dimension is due to our safety features; the CECOR patented compound linkage & rotary latch allows you to safely dump the filter from the bottom. The F23 filter is... [See More]
- Type: Standard Poly Weave, Fine Poly Weave, or Coarse Burlap Weave
- Filter Medium Material: Poly or Burlap
- Application / Industry: Sump Cleaning
from General Pump
Plastic Two-Step Chemical Filter, No check Valve, Black. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your... [See More]
- Configuration: In-line
- Filtration Product: Chemical
- Application / Industry: Pressure Cleaning
- Housing Material: Plastic
from GENERON
Reliable Process Gas Membrane Filters are the heart of a uniquely designed process gas separation system. GENERON ® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and... [See More]
- Type: Cartridge
- Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Textile, Heat Treatment, Controlled Atmosphere
- Maximum Pressure: 350
- Housing Material: Steel - Stainless
from Swagelok Company
Remove particulate contaminants in gas or liquid applications where space is limited (inline) or maintained while still in the system (tee-type) with Swagelok filters. [See More]
- Configuration: In-line
- Application / Industry: Instrumentation
- Port Description: 1/8", 1/4", 3/8", 1/2", 6 mm
- Housing Material: Steel - Stainless
from Spirax-Sarco
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from compressed air systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 ( ¼ " to... [See More]
- Configuration: In-line
- Filtration Grade: 2.00
- Range: Micro Filtration
- Maximum Pressure: 145 to 232
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Configuration: In-line
- Flow Rate (Liquids): 0.7
- Filtration Grade: 0.50 to 90.00
- Maximum Pressure: 3000
from Dupont Water Solutions
Industries Served. The TEQUATIC ™ PLUS F-75 Filter is an outstanding choice for removing difficult solids in a variety of industrial wastewater treatment and reuse markets, such as: . Agriculture. Cooling towers. Food and beverage, e.g. meat processing,. brewery and dairy. Livestock... [See More]
- Type: Cross Circulating Centrifuge
- Filtration Grade: 15.00 to 55.00
- Flow: Proportional or Partial Flow
- Flow Rate (Liquids): 20.0 to 100.0
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Configuration: In-line
- Filtration Grade: 45.00 to 90.00
- Flow: Full Flow
- Port Description: 1/8"x1/8"
from MAXPRO Technologies, Inc.
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals... [See More]
- Configuration: In-line
- Filtration Grade: 5.00
- Range: Micro Filtration
- Maximum Pressure: 65000
from ISC Sales, Inc.
The 180C (clamp-style) filter boasts a more compact and lightweight alternative to the standard 180 series. The 180C series offers a first-stage coarse protection screen, and a second-stage fine screen. The 180C filter line accommodates simple online installation, with the water-saving advantage of... [See More]
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 1000.0
- Filtration Grade: 5.00 to 4000.00
- Maximum Pressure: 35 to 150
from Cole-Parmer
Water Filtration Elements [See More]
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Flow: Full Flow
- Filtration Grade: 1.00
- Range: Micro Filtration
- Maximum Pressure: 150
from Princess Auto Limited
1/4 " to 5/16 " Nylon In Line Fuel Filter [See More]
- Port Description: 1/4 to 5/16in.
from Bijur Delimon International
Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]
- Type: WireMesh
- Flow: Full Flow
- Configuration: In-line
- Range: Micro Filtration
from Forsta Filters Inc.
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial... [See More]
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 650.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Filtration Grade: 0.01 to 2.00
- Maximum Temperature: 230
- Maximum Pressure: 125
- Element Size: 1.72"x1"
from 3M Separation and Purification Sciences Division
Economy and Reliability in Ultrafiltration!. As an alternative to conventional treatment steps, such as flocculation, sedimentation and multi media filtration, Liqui-Flux ultrafiltration modules reliably help remove turbidity, suspended solids, and pathogens such as bacteria and protozoae from a raw... [See More]
- Type: Cartridge
- Range: Ultra Filtration
- Flow: Full Flow
- Application / Industry: Food or Beverage Processing
from Eaton
Duplex low pressure filters series DA are suitable for operating pressure up to 580 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. Change-over ball valve which, integrated in the middle of the housing, makes it possible to switch from the dirty filter -side to the clean... [See More]
- Type: WireMesh
- Maximum Pressure: 580
- Flow Rate (Liquids): 528.0
- Maximum Temperature: 176
from Beach Filter Products, Inc.
Safety guards recommended, pressure drop doubles when service is needed [See More]
- Configuration: In-line
- Maximum Pressure: 150
- Filtration Grade: 0.30 to ?
- Maximum Temperature: 150
from FIPA Inc.
Trapping impurities and liquids which can be suctioned via the suction cup or other systems. To protect vacuum components (e.g. ejectors) from damage or excessive wear. 71.000 to 71.004: Economical use due to replaceable filter cartridges [See More]
- Configuration: In-line
- Filtration Grade: 10.00
from Sartorius Lab Instruments GmbH & Co. KG
Sartoclean GF MidiCaps ® & MaxiCaps ®. Colloid & Bioburden Reduction Filter Capsules. Sartoclean GF MidiCaps ® & MaxiCaps ® are self-contained, ready to use filter units for a broad range of pre-filtration applications in the biopharmaceutical industry. Sartoclean GF MidiCaps... [See More]
- Configuration: In-line
- Filtration Grade: 0.80
- Range: Micro Filtration
- Maximum Pressure: 29 to 72
from General Pump
Chemical Filter, Brass/Stainless Steel. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]
- Configuration: In-line
- Filtration Product: Chemical
- Application / Industry: Pressure Cleaning
- Housing Material: Steel - Stainless; Brass
from GENERON
ASME, PED and CRN Flanged Filter Housings. Housing Features: Available in Carbon Steel and Stainless Steel. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used... [See More]
- Configuration: In-line
- Maximum Pressure: 232
- Range: Micro Filtration
- Application / Industry: Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
from Spirax-Sarco
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from compressed air systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 ( ¼ " to... [See More]
- Configuration: In-line
- Filtration Grade: 2.00
- Range: Micro Filtration
- Maximum Pressure: 145 to 232
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Configuration: In-line
- Flow Rate (Liquids): 6.7
- Filtration Grade: 0.50 to 90.00
- Maximum Pressure: 3000
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Configuration: In-line
- Filtration Grade: 90.00 to 130.00
- Flow: Full Flow
- Port Description: 1/8"x1/8"
from ISC Sales, Inc.
The 90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. This series of automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative. These filtration systems house a single fine screen,... [See More]
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 1600.0
- Filtration Grade: 5.00 to 4000.00
- Maximum Pressure: 35 to 150
from Cole-Parmer
Water Filtration Elements [See More]
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Flow: Full Flow
- Filtration Grade: 2.00
- Range: Micro Filtration
- Maximum Pressure: 150
from Princess Auto Limited
1/4 " to 5/16 " Plastic In-Line Fuel Filter [See More]
- Port Description: 1/4 to 5/16in.
from Forsta Filters Inc.
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial... [See More]
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 500.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Configuration: In-line
- Filtration Grade: 0.01 to 2.00
- Range: Ultra Filtration
- Maximum Pressure: 125
from 3M Separation and Purification Sciences Division
Economy and Reliability in Ultrafiltration!. As an alternative to conventional treatment steps, such as flocculation, sedimentation and multi media filtration, Liqui-Flux ultrafiltration modules reliably help remove turbidity, suspended solids, and pathogens such as bacteria and protozoae from a raw... [See More]
- Type: Cartridge
- Range: Ultra Filtration
- Flow: Full Flow
- Maximum Pressure: 87
from Eaton
Pressure filters, change-over series DU are suitable for operating pressure up to 464 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. A three-way-change-over valve which is, integrated in the middle of the housing, makes it possible to switch from the dirty filter-side to the... [See More]
- Type: WireMesh
- Maximum Pressure: 464
- Flow Rate (Liquids): 1056.0
- Maximum Temperature: 176
from Beach Filter Products, Inc.
For use in presence of solvent vapor or synthetic lubricants [See More]
- Configuration: In-line
- Maximum Pressure: 250
- Filtration Grade: 0.30 to ?
- Maximum Temperature: 150
from FIPA Inc.
For use directly on the suction opening of dry-running rotary vane pumps. To protect vacuum pumps from damage or excessive wear. High filtration efficiency due to large filter surface. Light-weight plastic housing. Inspection glass to monitor the filtration effect. Examples of use: graphics, textile... [See More]
- Filtration Grade: 25.00 to 30.00
from Sartorius Lab Instruments GmbH & Co. KG
L-Drums are fully disposable encapsulated depth filter modules coming in 4 different layers combinations to serve the most common biotech applications. The two Post bioreactor grades, PB1 and PB2, feature two 2 m ², open structured, cellulose based depth filters with an outstanding dirt holding... [See More]
- Range: Micro Filtration
- Maximum Pressure: 29 to 36
- Filtration Grade: 4.00 to 11.00
- Application / Industry: Biopharmaceutical
from General Pump
Plastic Chemical Filter, 1/4"; Hose Barb. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]
- Configuration: In-line
- Application / Industry: Pressure Cleaning
- Port Description: 1/4" Barb
- Filtration Product: Chemical
from GENERON
ASME, PED and CRN Flanged Filter Housings. Housing Features: Available in Carbon Steel and Stainless Steel. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used... [See More]
- Configuration: In-line
- Maximum Pressure: 232
- Range: Micro Filtration
- Application / Industry: Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Configuration: In-line
- Flow Rate (Liquids): 6.7
- Filtration Grade: 0.50 to 90.00
- Maximum Pressure: 3000
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Configuration: In-line
- Filtration Grade: 90.00 to 130.00
- Flow: Full Flow
- Port Description: 1/8"x1/8"
from ISC Sales, Inc.
Low Pressure models make self-cleaning filtration possible at lower pressures. The Low Pressure Series automatic water filters utilize an electric motor to assist cleaning during the backwash cycle. They are necessary where the minimum 35 psi system pressure is not available. Motor powered filters... [See More]
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 7350.0
- Filtration Grade: 20.00 to 4000.00
- Maximum Pressure: 15 to 150
from Cole-Parmer
Water Filtration Elements [See More]
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Flow: Full Flow
- Filtration Grade: 5.00
- Range: Micro Filtration
- Maximum Pressure: 150
from Princess Auto Limited
3/4 " Fuel Filter Assembly [See More]
- Flow Rate (Liquids): 5.0 to 14.0
- Port Description: 3/4" NPT ports
- Maximum Pressure: 150
from Forsta Filters Inc.
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial... [See More]
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 1000.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Configuration: In-line
- Filtration Grade: 0.01 to 25.00
- Range: Ultra Filtration
- Maximum Pressure: 125
from 3M Separation and Purification Sciences Division
Economy and Reliability in Ultrafiltration!. As an alternative to conventional treatment steps, such as flocculation, sedimentation and multi media filtration, Liqui-Flux ultrafiltration modules reliably help remove turbidity, suspended solids, and pathogens such as bacteria and protozoae from a raw... [See More]
- Type: Cartridge
- Range: Ultra Filtration
- Flow: Full Flow
- Maximum Pressure: 87
from Eaton
Stainless steel duplex low pressure filters series EDA are suitable for operating pressure up to 580 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. Change-over ball valve which, integrated in the middle of the housing, makes it possible to switch from the dirty filter -side... [See More]
- Type: WireMesh
- Maximum Temperature: 176
- Maximum Pressure: 4568
- Port Description: SAE-flange Connection 3000 PSI
from Beach Filter Products, Inc.
Seamless aluminum tube with sight glass [See More]
- Configuration: In-line
- Maximum Pressure: 250
- Filtration Grade: 0.30 to ?
- Maximum Temperature: 150
from FIPA Inc.
For use directly on the suction opening of dry-running rotary vane pumps. To protect vacuum pumps from damage or excessive wear. High filtration efficiency due to large filter surface. Robust metallic housing for long service life. Quick fastener for prompt checking or replacement of the filter... [See More]
- Filtration Grade: 5.00 to 7.00
from Sartorius Lab Instruments GmbH & Co. KG
Sartoclear ® P Caps are especially developed to serve small scale volumes from 50ml to 1000 ml for screening in cell harvest and clarification applications. The cellulose structure forms a 3-dimensional matrix which serves high dirt holding capacities to collect cells and Cell debris. The added... [See More]
- Configuration: In-line
- Filtration Grade: 8.00
- Range: Micro Filtration
- Maximum Pressure: 36
from General Pump
Plastic Chemical Filter with Check Valve, 1/4"; Hose Barb. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your... [See More]
- Configuration: In-line
- Application / Industry: Pressure Cleaning
- Port Description: 1/4" Barb
- Filtration Product: Chemical
from GENERON
ASME, PED and CRN Flanged Filter Housings. Housing Features: Available in Carbon Steel and Stainless Steel. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used... [See More]
- Configuration: In-line
- Maximum Pressure: 232
- Range: Micro Filtration
- Application / Industry: Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Configuration: In-line
- Flow Rate (Liquids): 6.7
- Filtration Grade: 0.50 to 90.00
- Maximum Pressure: 3000
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Configuration: In-line
- Filtration Grade: 90.00 to 130.00
- Flow: Full Flow
- Port Description: 1/8"x1/8"
from ISC Sales, Inc.
The zero series automatic water filters have a straight flange configuration to accommodate simple installation with any straight pipeline. These automatic self-cleaning filters are distinguished by a two-stage screening process. Each filter contains a coarse screen and a fine screen. The coarse... [See More]
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 7350.0
- Filtration Grade: 5.00 to 4000.00
- Maximum Pressure: 35 to 150
from Cole-Parmer
Water Filtration Elements [See More]
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Type: WireMesh
- Maximum Pressure: 7000
- Flow: Full Flow
- Maximum Temperature: 250
from Princess Auto Limited
3/4 " Water Absorbing Fuel Filter Assembly [See More]
- Flow Rate (Liquids): 5.0 to 14.0
- Port Description: 3/4" NPT ports
- Maximum Pressure: 150
from Forsta Filters Inc.
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial... [See More]
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 1400.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Filtration Grade: 0.01 to 25.00
- Maximum Temperature: 230
- Maximum Pressure: 125
- Element Size: 1.72"x1"
from 3M Separation and Purification Sciences Division
Economy and Reliability in Ultrafiltration!. As an alternative to conventional treatment steps, such as flocculation, sedimentation and multi media filtration, Liqui-Flux ultrafiltration modules reliably help remove turbidity, suspended solids, and pathogens such as bacteria and protozoae from a raw... [See More]
- Type: Cartridge
- Range: Ultra Filtration
- Flow: Full Flow
- Maximum Pressure: 87
from Eaton
Eaton&rsquo,s low pressure filters are suitable for a working pressure up to 464 PSI. Pressure filters are used to protect downstream components from contamination levels beyond the recommended cleanliness target. Series LF can be used as suction filters, pressure filters and return-line filters. [See More]
- Type: WireMesh
- Maximum Pressure: 464
- Flow Rate (Liquids): 2642.0
- Maximum Temperature: 176
from Beach Filter Products, Inc.
Safety guards recommended, pressure drop doubles when service is needed [See More]
- Configuration: In-line
- Maximum Pressure: 150
- Filtration Grade: 0.30 to ?
- Maximum Temperature: 150
from FIPA Inc.
Installation between suction cup (IN) and ejector (OUT). Absorption of dust and dirt that is introduced by the suction cup. Application primarily for inline and base ejectors. Economical use due to replaceable filter cartridges [See More]
- Configuration: In-line
- Filtration Grade: 10.00
from Sartorius Lab Instruments GmbH & Co. KG
Sartoclear ® P MaxiCaps ® are especially developed to serve medium scale volumes from 1 Litre to 100 Litre in cell harvest and clarification applications. The Sartoclear ® P MaxiCaps ® have a unique linear scalable design which makes them the ideal choice for scale up trials and... [See More]
- Configuration: In-line
- Filtration Grade: 8.00
- Range: Micro Filtration
- Maximum Pressure: 29 to 36
from General Pump
Plastic Chemical Filter with Stainless Steel Plug, 1/4"; Hose Barb. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your... [See More]
- Configuration: In-line
- Application / Industry: Pressure Cleaning
- Port Description: 1/4" Barb
- Filtration Product: Chemical
from GENERON
ASME, PED and CRN Flanged Filter Housings. Housing Features: Available in Carbon Steel and Stainless Steel. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used... [See More]
- Configuration: In-line
- Maximum Pressure: 232
- Range: Micro Filtration
- Application / Industry: Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Configuration: In-line
- Flow Rate (Liquids): 6.7
- Filtration Grade: 0.50 to 90.00
- Maximum Pressure: 3000
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Type: WireMesh
- Flow: Full Flow
- Configuration: In-line
- Filtration Grade: 100.00
from ISC Sales, Inc.
The Big-Bubba filter housings are made of rugged glass-reinforced polypropylene so they will not chip, rust, or dent. And because all wetted surfaces are non-metallic, they are ideal when chemical compatibility is an issue and for sea water applications. Big-Bubba filter have two outlets on opposite... [See More]
- Type: Cartridge
- Flow Rate (Liquids): 15.0 to 150.0
- Flow: Full Flow
- Maximum Pressure: 125
from Cole-Parmer
Water Filtration Elements [See More]
from Princess Auto Limited
Replacement Water Absorbing Filter [See More]
from Forsta Filters Inc.
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial... [See More]
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 1900.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
Available in a transparent nylon housing, this DFU is an ideal choice for an economical membrane filter for use where its chemical compatibility is suitable. [See More]
- Configuration: In-line
- Maximum Pressure: 125
- Range: Ultra Filtration
- Maximum Temperature: 230
from 3M Separation and Purification Sciences Division
The key success factors in the clarification of wine are the membrane selection with regard to fouling behavior and the proper module design for superior filtration performance. 3M offers both to its customers. Accurel ® PP hollow fiber membranes feature a symmetric pore structure and high... [See More]
- Type: Cartridge
- Range: Micro Filtration
- Flow: Full Flow
- Filtration Grade: 0.45
from Eaton
Return-line filters series RF are externally mounted and are designated for connection in return pipes. The Series RF filters can handle a maximum flow rate of 50 gallons per minute. They feature visual/electrical DP indicators. The feed pressure at &bdquo,IN&ldquo, can be pressurized to 145 PSI. [See More]
- Type: WireMesh
- Maximum Pressure: 725
- Flow Rate (Liquids): 1902.0
- Maximum Temperature: 176
from Beach Filter Products, Inc.
Can be installed vertically or horizontally [See More]
- Configuration: In-line
- Maximum Pressure: 250
- Filtration Grade: 0.30 to ?
- Maximum Temperature: 180
from FIPA Inc.
To protect vacuum pumps from damage or excessive wear. Separation of coarser particles, dust and dirt. Resistant filter elements made of stainless steel (INOX). Filter incl. condensate trap [See More]
- Filtration Grade: 60.00
- Maximum Temperature: 194
- Maximum Pressure: 29 to 58
- Port Description: G1/4, G3/8, G1/2, G3/4, G1, G1 1/4, G1 1/2, G2
from Sartorius Lab Instruments GmbH & Co. KG
Sartoclear ® P Depth filter Modules are especially designed to serve medium scale and large scale volumes from 100 litre and more in cell harvest and clarification applications. Sartoclear ® P Depth Filter Modules are available in 12 ” (1,8 m ²) and 16 ” (3,6 m ²)... [See More]
- Configuration: In-line
- Filtration Grade: 8.00
- Range: Micro Filtration
- Maximum Pressure: 36
from General Pump
Plastic Chemical Filter with Stainless Steel Plug, Check Valve, 1/4"; Hose Barb. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper... [See More]
- Configuration: In-line
- Application / Industry: Pressure Cleaning
- Port Description: 1/4" Barb
- Filtration Product: Chemical
from GENERON
ASME, PED and CRN Flanged Filter Housings. Housing Features: Available in Carbon Steel and Stainless Steel. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used... [See More]
- Configuration: In-line
- Maximum Pressure: 232
- Range: Micro Filtration
- Application / Industry: Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Configuration: In-line
- Flow Rate (Liquids): 12.1
- Filtration Grade: 0.50 to 90.00
- Maximum Pressure: 3000
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Type: WireMesh
- Flow: Full Flow
- Configuration: In-line
- Filtration Grade: 100.00
from Cole-Parmer
Water Filtration Elements [See More]
from Forsta Filters Inc.
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial... [See More]
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 500.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
These models are used for pump flow rate of 3-20 CFM. The recommended filter is based upon the flow capacity equal to or less than the rated flow of the vacuum pump. The filter assemblies are shipped with filter cartridges and final filter pad. [See More]
- Type: Cartridge
- Maximum Temperature: 250
- Maximum Pressure: 15
- Port Description: 1/2" NPT
from 3M Separation and Purification Sciences Division
The key success factors in the clarification of wine are the membrane selection with regard to fouling behavior and the proper module design for superior filtration performance. 3M offers both to its customers. Accurel ® PP hollow fiber membranes feature a symmetric pore structure and high... [See More]
- Type: Cartridge
- Range: Micro Filtration
- Flow: Full Flow
- Filtration Grade: 0.20
from Eaton
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life.These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]
- Type: WireMesh
- Maximum Pressure: 2320 to 4568
- Flow Rate (Liquids): 357.0
- Maximum Temperature: 176
from Beach Filter Products, Inc.
Safety guards recommended, pressure drop doubles when service is needed [See More]
- Configuration: In-line
- Maximum Pressure: 150
- Filtration Grade: 0.30 to ?
- Maximum Temperature: 150
from FIPA Inc.
Filter is used at the exhaust outlet of an ejector (IN) to collect the transported particles. The air is released via OUT. [See More]
- Configuration: In-line
- Filtration Grade: 10.00
from Sartorius Lab Instruments GmbH & Co. KG
SARTOFLOW ® Advanced. Full flexibility and outstanding crossflow filtration performance combined. The SARTOFLOW ® Advanced is a modular benchtop Crossflow system optimized for ultrafiltration, microfiltration and diafiltration applications used in many downstream processes, such as... [See More]
- Type: Diafiltration
- Flow Rate (Liquids): 3.1
- Range: Ultra Filtration; Micro Filtration
- Maximum Pressure: 58
from General Pump
Chemical Hose & Filter. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]
- Configuration: In-line
- Filtration Product: Chemical
- Application / Industry: Pressure Cleaning
from GENERON
ASME, PED and CRN Flanged Filter Housings. Housing Features: Available in Carbon Steel and Stainless Steel. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used... [See More]
- Configuration: In-line
- Maximum Pressure: 232
- Range: Micro Filtration
- Application / Industry: Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Configuration: In-line
- Flow Rate (Liquids): 12.1
- Filtration Grade: 0.50 to 90.00
- Maximum Pressure: 3000
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Type: WireMesh
- Flow: Full Flow
- Configuration: In-line
- Filtration Grade: 100.00
from Forsta Filters Inc.
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial... [See More]
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 1000.0
from 3M Separation and Purification Sciences Division
The key success factors in the clarification of wine are the membrane selection with regard to fouling behavior and the proper module design for superior filtration performance. 3M offers both to its customers. Accurel ® PP hollow fiber membranes feature a symmetric pore structure and high... [See More]
- Type: Cartridge
- Range: Micro Filtration
- Flow: Full Flow
- Filtration Grade: 0.20
from Eaton
The series HPF filter has a front manifold and is suitable for a working pressure up to 4,568 PSI. The pressure filters of the series HPF are suitable for a maximum flow rate of 180 gallons per minute. The HPF-filters are flange mounted to the hydraulic system. They have visual/electrical DP... [See More]
- Type: WireMesh
- Maximum Pressure: 4568
- Flow Rate (Liquids): 357.0
- Maximum Temperature: 176
from Beach Filter Products, Inc.
Safety guards recommended, pressure drop doubles when service is needed [See More]
- Configuration: In-line
- Maximum Pressure: 150
- Filtration Grade: 0.30 to ?
- Maximum Temperature: 150
from FIPA Inc.
Filter is connected, for instance, at the outlet of the feed ejectors, to separate particles out of the transport flow [See More]
- Configuration: In-line
- Filtration Grade: 10.00
from Sartorius Lab Instruments GmbH & Co. KG
SARTOFLOW ® Alpha plus SU. Outstanding crossflow filtration performance and efficient single-use technology combined. Crossflow performance meets high end Single use technology plus automatic process control. The new cGMP compliant SARTOFLOW ® Alpha plus SU is the ideal choice for:... [See More]
- Type: Diafiltration
- Flow Rate (Liquids): 1.3
- Range: Ultra Filtration; Micro Filtration
- Maximum Pressure: 44
from General Pump
Clear Bowl Filters, available with 50 or 80 mesh screens. Easy to disassemble and assemble for cleaning and made with durable long lasting materials. Keeps debris out of pump. Clear plastic bowl makes it easy to see when cleaning is required. 50 mesh, stainless steel mesh screen is standard. 80... [See More]
- Type: WireMesh
- Maximum Pressure: 150
- Configuration: In-line
- Port Description: 1/2" NPT-F x 1/2" NPT-F
from GENERON
ASME, PED and CRN Flanged Filter Housings. Housing Features: Available in Carbon Steel and Stainless Steel. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used... [See More]
- Configuration: In-line
- Maximum Pressure: 232
- Range: Micro Filtration
- Application / Industry: Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Type: Tee Filter
- Flow Rate (Liquids): 0.8
- Filtration Grade: 0.50 to 90.00
- Maximum Pressure: 6000
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Type: WireMesh
- Flow: Full Flow
- Configuration: In-line
- Filtration Grade: 200.00
from Forsta Filters Inc.
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial... [See More]
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 1700.0
from 3M Separation and Purification Sciences Division
The key success factors in the clarification of wine are the membrane selection with regard to fouling behavior and the proper module design for superior filtration performance. 3M offers both to its customers. Accurel ® PP hollow fiber membranes feature a symmetric pore structure and high... [See More]
- Type: Cartridge
- Range: Micro Filtration
- Flow: Full Flow
- Filtration Grade: 0.45
from Eaton
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]
- Type: WireMesh
- Maximum Pressure: 4568
- Flow Rate (Liquids): 357.0
- Maximum Temperature: 176
from Beach Filter Products, Inc.
Low cost desiccant type filter, removes all oil, vapor and moisture [See More]
- Type: Cartridge
- Filtration Grade: 0.30 to ?
- Configuration: In-line
- Maximum Pressure: 250
from Sartorius Lab Instruments GmbH & Co. KG
SARTOFLOW ® Beta. The SARTOFLOW ® Beta System is a crossflow filtration system for Sartocon ® cassettes. It is used in pilot and small production facilities for batch sizes up to 1000l. The system is available with Sartocon ® 2 plus or a hydraulic SARTOFLOW ® 10 holding... [See More]
- Type: Diafiltration
- Application / Industry: Biopharmaceutical
- Range: Ultra Filtration; Micro Filtration
- Filtration Product: Vaccines, Monoclonal Antibodies, Recombinant Proteins
from GENERON
ASME, PED and CRN Flanged Filter Housings. Housing Features: Available in Carbon Steel and Stainless Steel. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used... [See More]
- Configuration: In-line
- Maximum Pressure: 232
- Range: Micro Filtration
- Application / Industry: Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Type: Tee Filter
- Flow Rate (Liquids): 8.3
- Filtration Grade: 0.50 to 90.00
- Maximum Pressure: 6000
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Type: WireMesh
- Flow: Full Flow
- Configuration: In-line
- Filtration Grade: 200.00
from Forsta Filters Inc.
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial... [See More]
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 2000.0
from 3M Separation and Purification Sciences Division
The key success factors in the clarification of wine are the membrane selection with regard to fouling behavior and the proper module design for superior filtration performance. 3M offers both to its customers. Accurel ® PP hollow fiber membranes feature a symmetric pore structure and high... [See More]
- Type: Cartridge
- Range: Micro Filtration
- Flow: Full Flow
- Filtration Grade: 0.20
from Eaton
Series HPZ high pressure filters are placed in the pressure feed channel in front of the hydro valve that is to be protected. Pressure filters for sandwich stacking with master gauge for holes according to DIN 24340-A6 are designed for vertical interlink mounting. The filters are available in... [See More]
- Type: WireMesh
- Maximum Pressure: 4568
- Flow Rate (Liquids): 357.0
- Maximum Temperature: 176
from Beach Filter Products, Inc.
High tech 3 stage filters for compressed air and gases, less service time [See More]
- Configuration: In-line
- Maximum Pressure: 250
- Filtration Grade: 0.30 to ?
- Maximum Temperature: 180
from GENERON
Carbon Steel & Stainless Steel Filter Housings. Housing Features: Victaulic Coupling with double 'O' ring and bayonet for positively locating the element. The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration integrity. Stainless Steel construction,... [See More]
- Configuration: In-line
- Maximum Pressure: 232
- Range: Micro Filtration
- Application / Industry: Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Type: Tee Filter
- Flow Rate (Liquids): 8.3
- Filtration Grade: 0.50 to 90.00
- Maximum Pressure: 6000
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Type: WireMesh
- Flow: Full Flow
- Configuration: In-line
- Filtration Grade: 200.00