Biopharmaceutical Filter Elements
from Harbory Filtration
HMBC-M series is made of 100% micro polypropylene fiber, the fine grain finish extends the contact surface much larger than the ordinary melt-blown cartridge. The dual-layer fiber structure that is dense inside and sparse outside with a gradually different pore size, allowing the particles of... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Chemicals, Electronics
- Filtration Grade: 1.00 to 150.00
- Type: Cartridge
- Maximum Pressure: 348 to 580
from Harbory Filtration
GF pleated filter cartridge is made of high porosity glass fiber (GF) membrane and polypropylene components under the associated controlled clean environment, without any adhesives or surfactants.GF membrane Filter Cartridge features high flux, high dirt holding resistance, high interception, low... [See More]
- Application / Industry: Biopharmaceutical; Chemical, Automotive, Compressed air
- Filtration Grade: 0.50 to 5.00
- Type: Cartridge
- Maximum Pressure: 29
from Harbory Filtration
PESMC series pleated filter cartridge is made of hydrophilic asymmetric gradient aperture PES filter membrane and PP components through advanced hot melt sealing technology under the associated controlled clean environment, without any adhesives or surfactants. PES Pleated filter cartridge has high... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Semiconductor; Chemical, Weak acid/base/oxidizing solvent,
- Filtration Grade: 0.04 to 1.00
- Type: Cartridge
- Maximum Pressure: 29 to 58
from Harbory Filtration
PPMC series pleated membrane filter cartridge is made of asymmetric gradient aperture polypropylene filter membrane, through advanced hot melt sealing technology under the associated controlled clean environment, without anv adhesives or surfactants. PP filter cartridge features extensive chemical... [See More]
- Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Acid, alkali, salt, and other corrosive liquid, Petrochemical engineering
- Filtration Grade: 0.10 to 100.00
- Type: Cartridge
- Maximum Pressure: 29 to 58
from Harbory Filtration
IPTMC series pleated filter cartridge is made of imported hydrophilic modified polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophilic PTFE filter cartridge... [See More]
- Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Acid, alkali, salt, and other corrosive liquid, High pure liquid, Chemical
- Filtration Grade: 0.10 to 0.45
- Type: Cartridge
- Flow Rate (Liquids): 2.2
from Harbory Filtration
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter cartridge... [See More]
- Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Chemical, Ultra-pure water, Nitrogen, argon and other gas, Acid, alkali, salt, and other corrosive liquid
- Filtration Grade: 0.10 to 0.45
- Type: Cartridge
- Maximum Pressure: 29 to 58
from Restek
Description: Cost-effective protection for UHPLC systems. Reliable way to filter out particulates and extend column lifetime. Minimize extra column volume and maximize UHPLC sample throughput vs. guard cartridges. Universal fit —connects easily to any brand column. Leaktight to 15,000 psi... [See More]
- Application / Industry: Biopharmaceutical; UHPLC Columns
- Range: Ultra Filtration
- Configuration: In-line
- Filtration Grade: 0.20 to 0.50
from Dupont Water Solutions
Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them. [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical
- Flow Rate (Liquids): 80.0
- Range: Reverse Osmosis
- Maximum Pressure: 800
from Mar Cor Purification
The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water purification or process... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Industrial
- Filtration Grade: 0.03 to 0.45
- Range: Ultra Filtration; Micro Filtration
- Filtration Product: Water; Chemical
from Klinkau America, Inc.
Our »Filter plates & Frames « System offers excellent cake washing and air blowdown capability. Easily changed, low cost filter cloths and easy handling of the filter plates and frames, various cake thicknesses of 10 to 60 mm are some of the advantages to use filter plates and... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical
- Maximum Pressure: 73 to 102
- Configuration: In-line
- Filtration Product: Oil; Clay/ Sugar/ Mash; Chemical
from GE ENERGY Air Filtration
GE offers PulsePleat* filter elements for baghouses: a combination of pleated high-efficiency filtration media and an inner support core that forms a one-piece element that fits directly into your existing baghouse tubesheet, replacing traditional filter bags and cages. PulsePleat elements are the... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Power Generation
- Filter Medium Material: Polyester
- Type: Bag
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing
- Flow: Full Flow
- Configuration: In-line
- Filtration Grade: 45.00 to 90.00
from GENERON
Reliable Process Gas Membrane Filters are the heart of a uniquely designed process gas separation system. GENERON ® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and... [See More]
- Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Textile, Heat Treatment, Controlled Atmosphere
- Maximum Pressure: 800
- Type: Cartridge
from SOLBERG Manufacturing, Inc.
Severe duty, compact silencer [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Hydrocarbon; Medical; Waste Water
- Maximum Temperature: 220
- Filtration Grade: ? to 5.00
- Element Size: 13" x 16"
from Eaton
Eaton's BECO MiniCap which includes Eaton's BECOPAD®, P depth filter are ready-to-use disposable filters for the filtration of small volumes of media containing particles, or for removing microbes in pharmaceutical applications. Eaton's BECOPAD P depth filter is cationic and is therefore... [See More]
- Application / Industry: Biopharmaceutical
from NETZSCH Premier Technologies LLC
NETZSCH SmartRemoval. The economical and innovative system for easy filter hose change. General. This new type of filter hose changing system combines the advantages of conventional Top- und Side Removal Systems in one product. In the past the choice made by companies purchasing dust filter systems... [See More]
- Application / Industry: Biopharmaceutical; Chemical, Cosmetic, Mineral
- Element Size: 0.2 up to 1000 sq meters
- Configuration: In-line
from A-J Manufacturing Co., Inc.
A-J Manufacturing provides the highest quality HEPA and ULPA Filters currently available as options in our stainless steel laminar flow and radial flow diffusers, or any combination grille, plaster frame, and plenum models in hinged or non-hinged models. Typical applications include hospitals,... [See More]
- Application / Industry: Aerospace / Defense; Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor
- Range: Micro Filtration
from CoorsTek
Coorstek ceramic hollow fiber membrane modules offer superior, cost-effective performance for fluid filtration applications. With an innovative design comprised of groupings of hollow fiber tubes, filtered fluids discharge through porous ceramic membranes while waste materials and impurities flow... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical; Industrial Laundry/Washing Machines
- Maximum Temperature: 2192
- Configuration: In-line
- Filter Medium Material: Ceramic
from Dupont Water Solutions
DOW ™ RO reverse osmosis membrane elements deliver high flux and exceptional quality water for applications requiring sanitary grade membrane elements. The DOW RO-390-FF product is a premier membrane for evaporator condensate polishing. RO-390-FF has more active area than competitive elements... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical
- Flow Rate (Liquids): 7.5
- Range: Reverse Osmosis
- Maximum Pressure: 795
from Mar Cor Purification
The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water purification or process... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Industrial
- Filtration Grade: 0.05 to 0.45
- Range: Ultra Filtration; Micro Filtration
- Flow Rate (Liquids): 2.5 to 5.0
from GE ENERGY Air Filtration
GE ’s SimPleat pleated filter elements deliver a cost-effective option to upgrade from traditional bags and cages to pleated filters. SimPleat filters were developed to help users realize a quicker return on investment. With a temperature limit of up to 180 ° F (82 ° C), they are ideal... [See More]
- Application / Industry: Biopharmaceutical
- Maximum Temperature: 180
- Type: Bag
- Filter Medium Material: Polyester
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing
- Flow: Full Flow
- Configuration: In-line
- Filtration Grade: 90.00 to 130.00
from Eaton
Eaton's BECO®, ACF 07 depth filter sheet is used for the demanding filtration of liquids in the chemical, pharmaceutical, and food industries as well as in bio-technical processes. Eaton's BECO ACF 07 activated carbon depth filter sheets are a microporous inert material, which is acid-washed and... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Chemical, Pharmaceutical, Cosmetics, and Food Industries as Well as in Bioengineering
- Maximum Temperature: 250
- Range: Micro Filtration
- Filtration Product: Chemical
from NETZSCH Premier Technologies LLC
ATEX-Filter. Safe Use also in Explosion-Hazardous Areas. General. NETZSCH Trockenmahltechnik GmbH has the required ATEX-EC-type examination certificate with certification for six filter model ranges for the EX-ZONE 20, II1D, according to directive 2014/34/EU, which was issued by an official body for... [See More]
- Application / Industry: Biopharmaceutical; Chemical, Cosmetic, Mineral
- Additional Features: Tank-mounted
- Configuration: In-line
from Mar Cor Purification
FiberFlo TF 1680 Cartridges are made using the unique polysulfone hollow fiber membranes available only from Mar Cor Purification. The TF Cartridge is available in a pore size of 0.1 µm and 0.05 µm, 0.2 µm & 0.45 µm pore sizes are available for pre-assessment. Product... [See More]
- Application / Industry: Biopharmaceutical
- Filtration Grade: 0.10
- Range: Micro Filtration
- Maximum Temperature: 176
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow
from Eaton
Exceptionally pure raw materials and a special production method produce Eaton's BECO PR depth filter sheets with a low endotoxin content. The special characteristic of this range is high endotoxin retention during the filtration of a wide variety of pharmaceutical products. Advantages: Greatest... [See More]
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Cellulose
- Range: Micro Filtration
from NETZSCH Premier Technologies LLC
Rapid Change Filter. Limitless Flexibility. General. Rapid change filters are particularly suitable for production during which the product or color are changed frequently, as the complete filter packet must then be exchanged. The filter hoses/-baskets or self-supporting filter elements are mounted... [See More]
- Application / Industry: Biopharmaceutical; Chemical, Cosmetic, Mineral
- Configuration: In-line
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow
from Eaton
The polypropylene or polyester needle felt construction of the DURAGAF extended-life filter bags, along with the increased thickness of the filter material, significantly increases the dirtholding capacity and extends the lifetime by two to five times longer than standard needle felt filterbags. [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Automotive, Metalprocessing, Food and Beverage Industries (POXLF, PEXLF Only) and Many More.
- Range: Micro Filtration
- Type: Bag
- Filtration Grade: 1.00 to 100.00
from NETZSCH Premier Technologies LLC
Hose filter in Top Removal Execution. Optimally designed to meet the Requirements of your Product. General. In Top Removal dust filters the filter hoses and -baskets are removed from the top via the clean gas side. Depending on the application case or use the dust filter execution is designed and... [See More]
- Application / Industry: Biopharmaceutical; Chemical, Cosmetic, Mineral
- Element Size: 0.2 up to 1000 sq meters
- Configuration: In-line
- Additional Features: Tank-mounted
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing
- Flow: Full Flow
- Configuration: In-line
- Filtration Grade: 45.00 to 90.00
from Eaton
PROGAF filter bags constitute a new, high-performance alternative for applications requiring absolute filtration. The multistage filtration, with filter material that gets finer from layer to layer, provides optimum efficiency (greater than 99.9%) and a long operating life. The Filter Bag That Works... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Inks, Colors, Water Purification
- Range: Micro Filtration
- Type: Bag
- Filtration Grade: 1.00 to 12.00
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing
- Flow: Full Flow
- Configuration: In-line
- Filtration Grade: 90.00 to 130.00
from Eaton
Eaton's BECODISC BP stacked disc cartridges meets the exacting requirements of the pharmaceutical industry (e.g. for the filtration of fermenter broth). Eaton's BECODISC BP stacked disc cartridges have been developed especially to meet the high demands of the pharmaceutical industry. Exceptionally... [See More]
- Application / Industry: Biopharmaceutical
- Maximum Temperature: 176
- Range: Micro Filtration
- Filter Medium Material: Cellulose
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow
from Eaton
Eaton's BECO PR ENDURA and PR ENDURA S support sheets were specially developed for the exacting requirements of the pharmaceutical industry. Low endotoxin content is ensured through the use of particularly pure raw materials and a special production process. These support sheets can be used for... [See More]
- Application / Industry: Biopharmaceutical
- Additional Features: FDA
- Filter Medium Material: Cellulose
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing
- Flow: Full Flow
- Configuration: In-line
- Filtration Grade: 45.00 to 90.00
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing
- Flow: Full Flow
- Configuration: In-line
- Filtration Grade: 90.00 to 130.00
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing
- Flow: Full Flow
- Configuration: In-line
- Filtration Grade: 45.00 to 90.00
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing
- Flow: Full Flow
- Configuration: In-line
- Filtration Grade: 90.00 to 130.00
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow