Chemicals Filter Elements

119 Results
Filter and Membrane Support Materials -- PolyGrid® MicroGrid®
from Dexmet® Corporation, a part of PPG’s engineered materials division

Filtration and separation are key criteria for industries that produce semiconductors, process chemicals, and pharmaceuticals, or systems that control gas or liquids. Dexmet custom manufactures MicroGrid ® and PFOA-free PolyGrid ® materials in a multitude of open area configurations with... [See More]

  • Filtration Product: Chemical
  • Application / Industry: Semiconductor; chemicals, and pharmaceuticals
  • Type: WireMesh
  • Filter Medium Material: Metal Fiber (optional feature); Nylon (optional feature); PTFE (optional feature); Polysulfone (optional feature); PTFE (PFOA-free), PEEK, Nylons
Absolute Accuracy Melt Blown Filter Cartridge (HMBC-M)
from Harbory Filtration

HMBC-M series is made of 100% micro polypropylene fiber, the fine grain finish extends the contact surface much larger than the ordinary melt-blown cartridge. The dual-layer fiber structure that is dense inside and sparse outside with a gradually different pore size, allowing the particles of... [See More]

  • Filtration Product: Chemical
  • Filtration Grade: 1.00 to 150.00
  • Type: Cartridge
  • Maximum Pressure: 348 to 580
Waterproof and breathable aluminum foil for chemcial bottle
from Shenzhen Milvent Technology Co., Limited

MIV-D10 Chemcial Container Vent Plug [See More]

  • Filtration Product: Chemical
  • Filter Medium Material: Metal Fiber
  • Application / Industry: Chemical Bottle
GF Series Pleated Filter Cartridge(GFMC)
from Harbory Filtration

GF pleated filter cartridge is made of high porosity glass fiber (GF) membrane and polypropylene components under the associated controlled clean environment, without any adhesives or surfactants.GF membrane Filter Cartridge features high flux, high dirt holding resistance, high interception, low... [See More]

  • Filtration Product: Chemical
  • Filtration Grade: 0.50 to 5.00
  • Type: Cartridge
  • Maximum Pressure: 29
Nylon 66 Pleated Filter Cartridge(NY66MC)
from Harbory Filtration

Nylon pleated filter cartridge is made of natural hydrophilic nylon membrane with high porosity through advanced hot melt sealing technology under the associated controlled clean environment, without any adhesives or surfactants. Liquid filter cartridge features high flux, high absorption, low... [See More]

  • Filtration Product: Chemical
  • Filtration Grade: 0.22 to 0.45
  • Type: Cartridge
  • Maximum Pressure: 35 to 58
PES Series Pleated Fliter Cartridge(PESMC)
from Harbory Filtration

PESMC series pleated filter cartridge is made of hydrophilic asymmetric gradient aperture PES filter membrane and PP components through advanced hot melt sealing technology under the associated controlled clean environment, without any adhesives or surfactants. PES Pleated filter cartridge has high... [See More]

  • Filtration Product: Chemical
  • Filtration Grade: 0.04 to 1.00
  • Type: Cartridge
  • Maximum Pressure: 29 to 58
PPMC Series Pleated Filter Cartridge(PPMC)
from Harbory Filtration

PPMC series pleated membrane filter cartridge is made of asymmetric gradient aperture polypropylene filter membrane, through advanced hot melt sealing technology under the associated controlled clean environment, without anv adhesives or surfactants. PP filter cartridge features extensive chemical... [See More]

  • Filtration Product: Chemical
  • Filtration Grade: 0.10 to 100.00
  • Type: Cartridge
  • Maximum Pressure: 29 to 58
PTFE Series Pleated Filter Cartridge(IPTMC)
from Harbory Filtration

IPTMC series pleated filter cartridge is made of imported hydrophilic modified polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophilic PTFE filter cartridge... [See More]

  • Filtration Product: Chemical
  • Filtration Grade: 0.10 to 0.45
  • Type: Cartridge
  • Flow Rate (Liquids): 2.2
PTFE Series Pleated Filter Cartridge(OPTMC)
from Harbory Filtration

OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter cartridge... [See More]

  • Filtration Product: Water; Chemical
  • Filtration Grade: 0.10 to 0.45
  • Type: Cartridge
  • Maximum Pressure: 29 to 58
String Wound Filter Cartridge (HSWC)
from Harbory Filtration

String wound filter cartridge is formed by winding the polypropylene fiber on the central core in the specific way. Different filtering precision can be achieved by controlling the winding density. Lt can effectively remove suspended solids, particles, rust and other impurities in the fluid, and has... [See More]

  • Filtration Product: Chemical
  • Filtration Grade: 1.00 to 150.00
  • Type: Cartridge
  • Maximum Pressure: 36
IntelliSep Filter Aid
from Pentair Oil & Gas Separations

Dependable, Robust and Flexible Filter Aid Media Cartridge Intellisep absorbs contaminants utilizing various filter aids; from clay for jet fuel, Magnesol for bio-diesel, activated carbon for solvents and many more. Many applications for the IntelliSep have been to replace filter presses on batch... [See More]

  • Filtration Product: Water; Jet Fuel; Chemical; GasolineDiesel
  • Application / Industry: Hydrocarbon
  • Type: Cartridge
  • Filter Medium Material: Bonded Carbon (optional feature); Activated Clay (optional feature); Magnesol
Balston Microfibre® Filter -- 9922-05-AQ
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]

  • Filtration Product: Water; Oil; Chemical; Coolant
  • Filtration Grade: 0.01 to 0.90
  • Range: Micro Filtration
  • Maximum Pressure: 125
UltraShield UHPLC PreColumn Filter
from Restek

Description: Cost-effective protection for UHPLC systems. Reliable way to filter out particulates and extend column lifetime. Minimize extra column volume and maximize UHPLC sample throughput vs. guard cartridges. Universal fit —connects easily to any brand column. Leaktight to 15,000 psi... [See More]

  • Filtration Product: Particulates; Chemical
  • Range: Ultra Filtration
  • Configuration: In-line
  • Filtration Grade: 0.20 to 0.50
All-Nylon Pleated Cartridge Filters -- FiberFlo FPNN Filters
from Mar Cor Purification

FiberFlo “NN ” All-Nylon cartridges are absolute rated. Made with Nylon membrane, cage, core, end caps and support media, the cartridges have high surface area with excellent flow rates per 10 inch length. Their single-material construction gives them broad compatibility with a wide... [See More]

  • Filtration Product: Chemical
  • Filtration Grade: 0.03 to 1.00
  • Range: Micro Filtration
  • Maximum Pressure: 120
Reagent and Degassing Filters -- POREX®
from Porex

POREX ® INLINE ™ Filters are used for filtering laboratory reagents, gas, air, fuel and a variety of other liquids. Technicians all around the world choose our inline air and gas filters for their most important applications. [See More]

  • Filtration Product: Other Liquids; Chemical; GasolineDiesel
  • Range: Micro Filtration
  • Configuration: In-line
  • Filtration Grade: 10.00 to 125.00
Extruded Carbon Block Filter - SCB Series
from ISC Sales, Inc.

SCB filters are the most widely used carbon block devices in the world, and provide exceptional performance at the lowest price point. Carbon filters simultaneously remove chlorine taste, odor, and organic chemicals that contribute to taste and odor, while providing particulate filtration and... [See More]

  • Filtration Product: Water; Plating Solutions; Chemical
  • Filtration Grade: 5.00
  • Type: Cartridge
  • Maximum Pressure: 250
Chemical Filter -- D40001
from General Pump

Plastic Chemical Filter with Check Valve, 1/4"; Hose Barb and 4 Foot Hose. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories... [See More]

  • Filtration Product: Chemical
  • Port Description: 1/4" Barb and 4 Foot Hose
  • Configuration: In-line
  • Application / Industry: Pressure Cleaning
Chamber Filter Plate
from Klinkau America, Inc.

The recessed chamber filter plate made from polypropylene originated from the plate and frame filter plates. The application and filtration conditions dictate the cake thickness and plate thickness. The Klinkau Chamber Filter Plate can also be supplied in caulked and gasketed design (CGR). [See More]

  • Filtration Product: Oil; Clay/ Sugar/ Mash; Chemical
  • Maximum Pressure: 102 to 232
  • Configuration: In-line
  • Application / Industry: Chemical
Cartridge Media For Liquid Filtration -- TG370
from TTG Inc.

Due to the unique chemical and thermal resistance properties of TTG ’s ePTFE membrane, we apply our filtration laminates in several liquid-solids separation applications. Candle Filters in Pulp Mills – Our polypropylene laminates are designed to remove the black liquor dregs in the... [See More]

  • Filtration Product: Chemical
  • Filtration Grade: 0.20
  • Range: Micro Filtration
  • Maximum Temperature: 195
Aspire Microfiltration and Venting
from GE ENERGY Air Filtration

Aspire* microfiltration media and venting membrane solutions by GE help protect sensitive equipment and packaging from contaminants while allowing the free flow of gases/vapors and equalizing system pressure. Features & Benefits. Excels in the filtration of aggressive solvents and chemicals. [See More]

  • Filtration Product: Chemical
  • Application / Industry: Medical
  • Configuration: In-line
Metal Filter
from DME Company

New design nozzle filter for tramp metal- provides all the benefits of huge filtering capacity and from stock shipment, to get you running without delay. Uses standard adapters with thread to suit your machine, standard “VR ” nozzles, with 1 ¾ ” thread and regular... [See More]

  • Filtration Product: Hot Runner Fluids; Chemical
  • Element Size: 2" dia. x 3/8" Filter Disc
  • Configuration: In-line
  • Application / Industry: Injection Molding Machines
Activated Alumina Filter Cartridges for Acid Reduction -- Hilite-A™
from Hilliard Corporation (The)

The Hilite-A cartridges feature a special activated alumina media for the adsorption of acids and other oxidation products from synthetic fluids and petroleum oil. A water-resistance media, activated alumina will minimize the forming of precipitates or gels when used with phosphate-ester fluids. [See More]

  • Filtration Product: Oil; Synthetic Fluids, Phosphate Esters, Per-Fluorinated Polyester; Chemical; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge
  • Flow Rate (Liquids): 0.4 to 2.0
Bag Filter Vessels -- FLV Series
from Hayward Flow Control

Offered in the revolutionary Platinum GFPP with FPM seals only. Units are Simplex, Duplex, Triplex and Quadplex. True union end connections in sizes 1-1/4 in. to 4 in. Features. Platinum Glass Filled Polypropylene. One-Piece Injection Molded Construction. Hand Removable, Ergonomic Cover with Liquid... [See More]

  • Filtration Product: Water; Chemical
  • Configuration: In-line
  • Type: Bag
  • Flow Rate (Liquids): 100.0
Depth Filter Sheet, Activated Carbon
from Eaton

Eaton's BECO®, ACF 07 depth filter sheet is used for the demanding filtration of liquids in the chemical, pharmaceutical, and food industries as well as in bio-technical processes. Eaton's BECO ACF 07 activated carbon depth filter sheets are a microporous inert material, which is acid-washed and... [See More]

  • Filtration Product: Chemical
  • Maximum Temperature: 250
  • Range: Micro Filtration
  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Chemical, Pharmaceutical, Cosmetics, and Food Industries as Well as in Bioengineering
Industrial Filter Cartridge -- High Flow Eco Cartridge Filters
from Shelco Filters - Division of Tinny Corp.

Shelco ’s High Flow filter cartridges are designed for flow rates up to 500 gallons per minute in a single element configuration. The large, single-cartridge pleated High Flow filters provide up to 100 square feet of surface area for increased dirt-holding capacity (and reduced long-term... [See More]

  • Filtration Product: Water; Chemical; Coolant
  • Filtration Grade: 0.50 to 70.00
  • Type: Cartridge; Polypropylene Screen
  • Maximum Temperature: 140
Barb to Barb Standard In-line Filter -- AP19FV0012P1L
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Flow: Full Flow
  • Configuration: In-line
  • Filtration Grade: 45.00 to 90.00
AVASAN™ Filter Cartridge -- AVS
from Thermon, Inc

AVASAN ™ (AVS) cartridges are manufactured with a proprietary melt blown manufacturing process using a specially formulated polypropylene polymer. This formulation provides a uniquely graded density filter cartridge designed for high purity applications. The fiber matrix of the cartridge has... [See More]

  • Filtration Product: Water; Chemical
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 1.00 to 75.00
Flanged Gas and Air Microfilters -- HVM FF-1-XX-#
from GENERON

ASME, PED and CRN Flanged Filter Housings. Housing Features: Available in Carbon Steel and Stainless Steel. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used... [See More]

  • Filtration Product: Oil (optional feature); Liquids, Solid Particles; Chemical
  • Range: Micro Filtration
  • Configuration: In-line
  • Maximum Pressure: 232
Bag-Sized Cartridges -- PL-PE-35-P1
from Rosedale Products, Inc.

Single layer microfiber material, excellent for polishing applications [See More]

  • Filtration Product: Lubricants; Water; Oil; Chemical
  • Maximum Temperature: 225
  • Type: WireMesh
  • Element Size: 7.0625" Diameter x 11.125" Long
Miniature General Purpose Disposable Filter Unit -- 9933-03-BU
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]

  • Filtration Product: Water; Oil; Chemical; Coolant
  • Maximum Pressure: 125
  • Filtration Grade: 0.01 to 2.00
  • Maximum Temperature: 230
FiberFlo Hollow Fiber Filter Capsules
from Mar Cor Purification

The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water purification or process... [See More]

  • Filtration Product: Water; Chemical
  • Filtration Grade: 0.03 to 0.45
  • Range: Ultra Filtration; Micro Filtration
  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Industrial
High Efficiency Pleated Cartridges - MicroSentry&153; MH Series
from ISC Sales, Inc.

With the most complete line of pleated filter cartridges Shelco offers the most economical high efficiency pleated elements available. For your most critical throughput, the MH Series is the best solution to your filtration problems. The cartridge is made of pleated polypropylene media and has... [See More]

  • Filtration Product: Water; Solvents, Cosmetics, Photographic Solutions; Chemical
  • Filtration Grade: 0.20 to 50.00
  • Type: Cartridge
  • Maximum Temperature: 160
Chemical Filter -- D40003
from General Pump

Plastic Chemical Filter with Check Valve, Gray. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]

  • Filtration Product: Chemical
  • Application / Industry: Pressure Cleaning
  • Configuration: In-line
  • Housing Material: Plastic
Chamber Filter Plate Design HR
from Klinkau America, Inc.

This new type of chamber filter plate originated within our development activities to decrease production costs without any compromises in quality. We are prepared to pass these cost savings to our customers. The HR design is available in the sizes 470, 500, 630, 800 and 1000 mm. ADVANTAGES OF THE... [See More]

  • Filtration Product: Oil; Clay/ Sugar/ Mash; Chemical
  • Maximum Pressure: 102 to 232
  • Configuration: In-line
  • Application / Industry: Chemical
Screen Pack Metal Filter -- MTN Series
from DME Company

Tramp Metal Filter For all makes and models of injection molding machines. Screens out harmful material that may clog orifice of hot runner molds. 2 ” diameter filter disc has 135 holes for maximum removal of contaminants and minimum drop in pressure. Use in place of your regular nozzle. We... [See More]

  • Filtration Product: Hot Runner Fluids; Chemical
  • Element Size: 2" dia. x 3/8" Filter Disc
  • Configuration: In-line
  • Application / Industry: Injection Molding Machines
Calcined Fuller's Earth Filter Cartridges for Acid Reduction -- Hilite™
from Hilliard Corporation (The)

The Hilite cartridges feature a high-grade calcined fuller ’s earth media which is superior because of its greater water resistance. They provide a combination of neutralization and adsorption to remove acids, gums and other oxidation products to restore TAN and color. These cartridges come in... [See More]

  • Filtration Product: Lubricants; Oil; Heat Transfer Fluid; Chemical; Coolant; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge; Cartridge
  • Flow Rate (Liquids): 0.4 to 2.0
Cartridge Filters -- CFLV Series
from Hayward Flow Control

Cartridges are for use with single and multiple cartridge CFLVs (single and double length). Available in multiple micron ratings for high efficiency filtration. Nominal micron ratings available are 1, 5, 10 and 30. Key Features and Benefits. • Multiple Micron Ratings for High Efficiency... [See More]

  • Filtration Product: Water; Chemical
  • Configuration: In-line
  • Type: Cartridge; Cartridge
  • Filtration Grade: 1.00 to 30.00
Extended-life Filter Bag, DURAGAF™
from Eaton

The polypropylene or polyester needle felt construction of the DURAGAF extended-life filter bags, along with the increased thickness of the filter material, significantly increases the dirtholding capacity and extends the lifetime by two to five times longer than standard needle felt filterbags. [See More]

  • Filtration Product: Water; Adhesives; Chemical; InksDies
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 100.00
Industrial Filter Cartridge -- MICROSENTRY™ HTF Series
from Shelco Filters - Division of Tinny Corp.

Shelco ’s MicroSentry ™ HTF Series Bags are made using the highest quality filtration media across a complete range of micron ratings, thereby allowing the HTF bags to provide the highest particle retention efficiency and largest solids-loading capacity for your specific industrial... [See More]

  • Filtration Product: Lubricants; Water; Chemical; InksDies
  • Filtration Grade: 1.00 to 1500.00
  • Type: Cartridge; Bag
  • Maximum Temperature: 180 to 250
Barb to Barb Standard In-line Filter -- AP19FV0012P1N
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Flow: Full Flow
  • Configuration: In-line
  • Filtration Grade: 45.00 to 90.00
Claripor™ Filter Cartridge -- CP
from Thermon, Inc

Polypropylene pleated depth media for critical process applications. The best of pleated and depth style technologies combine in the Claripor ™ pleated depth filter cartridges. The unique layered construction provides absolute retention with high flow rates and excellent gel removal. These... [See More]

  • Filtration Product: Chemical; InksDies
  • Filtration Grade: 0.50 to 90.00
  • Type: Cartridge
  • Flow Rate (Liquids): ? to 5.0
Threaded Gas and Air Particulate Filters -- HVM-FVT0.5-XX-#
from GENERON

Carbon Steel & Stainless Steel Filter Housings. Housing Features: Victaulic Coupling with double 'O' ring and bayonet for positively locating the element. The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration integrity. Stainless Steel construction,... [See More]

  • Filtration Product: Oil (optional feature); Particulates; Chemical
  • Range: Micro Filtration
  • Configuration: In-line
  • Maximum Pressure: 232
Sample Filters -- 9922-11-95
from Parker Hannifin Filtration and Separation Div. / Balston Products

This opaque PVDF DFU, with approximately double the membrane area of the 9933-05-95, is used where exceptional chemical compatibility is required. [See More]

  • Filtration Product: Chemical
  • Range: Ultra Filtration
  • Configuration: In-line
  • Maximum Pressure: 125
FiberFlo Hollow Fiber Filter Cartridges
from Mar Cor Purification

The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water purification or process... [See More]

  • Filtration Product: Water; Chemical
  • Filtration Grade: 0.05 to 0.45
  • Range: Ultra Filtration; Micro Filtration
  • Flow Rate (Liquids): 2.5 to 5.0
ME Series Pleated Cartridges
from ISC Sales, Inc.

Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are provided because our 100%... [See More]

  • Filtration Product: Water; Oil; Plating Solutions, Cosmetics; Chemical; GasolineDiesel; InksDies
  • Filtration Grade: 0.35 to 50.00
  • Type: Cartridge
  • Maximum Temperature: 140
Chemical Filter -- D40006
from General Pump

Plastic Two-Step Chemical Filter, No check Valve, Black. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your... [See More]

  • Filtration Product: Chemical
  • Application / Industry: Pressure Cleaning
  • Configuration: In-line
  • Housing Material: Plastic
Filter Plate & Frame
from Klinkau America, Inc.

Our »Filter plates & Frames « System offers excellent cake washing and air blowdown capability. Easily changed, low cost filter cloths and easy handling of the filter plates and frames, various cake thicknesses of 10 to 60 mm are some of the advantages to use filter plates and... [See More]

  • Filtration Product: Oil; Clay/ Sugar/ Mash; Chemical
  • Maximum Pressure: 73 to 102
  • Configuration: In-line
  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical
PH Pleated Synthetic Filter Cartridge
from Hilliard Corporation (The)

These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]

  • Filtration Product: Lubricants; Oil; Chemical; GasolineDiesel; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge
  • Range: Micro Filtration
Filter Bags -- BAGREPL
from Hayward Flow Control

Bags in PP and Polyester Needle Felt, and PP and Nylon Monofilament Mesh fit industry standard sizes; No. 1, 7 in. x 16 in. and No. 2, 7 in. x 32 in. Sewn and Welded Construction. Features: All Bag Materials Silicone-Free. Sewn Bags Have Sewn-In Cloth Handles. Flanged Bags Have Molded-In Handles... [See More]

  • Filtration Product: Water; Chemical
  • Configuration: In-line
  • Type: Cartridge; Bag
  • Flow Rate (Liquids): 90.0 to 180.0
Filter Bag, SENTINEL®
from Eaton

SENTINEL filter bags comply with the industry standard of a bypass-free filter bag construction. They are available in polypropylene and polyester. Fully-welded construction for high efficiency and bypass-free filtration. Fully-welded construction with patented SENTINEL seal ring provides 100%... [See More]

  • Filtration Product: Water; Chemical; InksDies
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 200.00
Industrial Filter Cartridge -- MICROSENTRY™ MB Series – Melt-Blown Depth Cartridge
from Shelco Filters - Division of Tinny Corp.

Nominal Rated Melt-Blown Depth Cartridges. Constructed of 100% polypropylene, these industrial filter cartridges use no additives or surfactants that will cause foaming or other undesirable effects to the filtrate. Thermally bonded microfibers create a stable, self-supporting media. Construction... [See More]

  • Filtration Product: Water; RO Prefilters, Microelectronics, Photographic Solutions, Plating Solutions; Chemical
  • Filtration Grade: 1.00 to 100.00
  • Type: Cartridge; Nominal Rated Melt-Blown Depth Cartridges
  • Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water
Barb to Barb Standard In-line Filter -- AP19FV0012P1P
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Flow: Full Flow
  • Configuration: In-line
  • Filtration Grade: 45.00 to 90.00
Fabricated Basket Strainer -- BSF
from Thermon, Inc

The BSF Series Fabricated Basket Strainer removes gross particles from a liquid stream. Often used as a pre-filter placed before finishing filtration equipment, the BSF is ideal for removing large amounts of solid matter from liquids such as water, coolants, resins, adhesives, solvents, paints and... [See More]

  • Filtration Product: Water; Chemical; Coolant; InksDies
  • Maximum Temperature: -20 to 200
  • Maximum Pressure: ? to 150
  • Filter Medium Material: Metal Fiber; Steel Basket
Sample Filters -- 9933-05-95
from Parker Hannifin Filtration and Separation Div. / Balston Products

Available in a transparent nylon housing, this DFU is an ideal choice for an economical membrane filter for use where its chemical compatibility is suitable. [See More]

  • Filtration Product: Chemical
  • Range: Ultra Filtration
  • Configuration: In-line
  • Maximum Pressure: 125
Melt Blown Depth Cartridges
from ISC Sales, Inc.

The Watts series of melt blown filter cartridges reduce sediment, dirt, rust and particles. Available in a wide range of lengths and micron ratings are available. Food grade for use with beverages, food, and potable water. Made out of 100% Polypropylene, there are no additives or manufacturing... [See More]

  • Filtration Product: Water; Plating Solutions, Photographic Solutions; Chemical
  • Filtration Grade: 1.00 to 100.00
  • Type: Cartridge
  • Maximum Temperature: 140
Chemical Filter -- D40013
from General Pump

Chemical Filter, Brass/Stainless Steel. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]

  • Filtration Product: Chemical
  • Application / Industry: Pressure Cleaning
  • Configuration: In-line
  • Housing Material: Steel - Stainless; Brass
Membrane Filter Plate - Empty Chamber
from Klinkau America, Inc.

Klinkau welded membrane filter plates »Empty Chamber «welded design is the type of membrane plate for more difficult applications and allows squeezing into an empty or underfilled chamber without damages to the membrane. This »Empty Chamber « system is especially suited for... [See More]

  • Filtration Product: Oil; Clay/ Sugar/ Mash; Chemical
  • Maximum Pressure: 102 to 232
  • Configuration: In-line
  • Application / Industry: Food or Beverage Processing; Chemical
PL Pleated Filter Cartridge -- Safegard™
from Hilliard Corporation (The)

HILCO Safegard ™ single-layer pleated paper cartridges are economical for use in applications requiring general filtration. Disposable cartridges feature molded urethane ends on various sizes. Plated metal end caps are also available with controlled radius pleats to maximize useable filtration... [See More]

  • Filtration Product: Lubricants; Oil; Chemical; Coolant; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge; Cartridge
  • Filtration Grade: 10.00 to 50.00
Fully-welded Needle Felt Filter Bag, UNIBAG
from Eaton

UNIBAG filter bags provide the value and reliability of a high performance filter bag seal, fully welded construction, the economy of a typical sewn construction and the social commitment to using environmentally friendly materials. They are manufactured from needle felt material, without optical... [See More]

  • Filtration Product: Water; Chemical; InksDies
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 200.00
Industrial Filter Cartridge -- MICROSENTRY™ ME Series – Pleated Filter Cartridge
from Shelco Filters - Division of Tinny Corp.

Economical, Nominally Rated Pleated Cartridge Filters. High media surface areas provides lower initial pressure drop. High media surface areas of pleated cartridges provides lower initial pressure drop. Polyester/polypropylene blend media offers best alternative to string wound, resin-bonded, or... [See More]

  • Filtration Product: Water; Oil; Chemical; InksDies
  • Filtration Grade: 0.35 to 50.00
  • Type: Cartridge; Pleated Cartridge Filters
  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
Barb to Barb Standard In-line Filter -- AP19FV0012P2L
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Flow: Full Flow
  • Configuration: In-line
  • Filtration Grade: 90.00 to 130.00
Fulflo® DuraBond™ Cartridge -- DBC
from Thermon, Inc

Economical filtration with high strength thermally bonded depth cartridges. Fulflo® DuraBond ™ cartridges are the most economical high strength filter cartridges available. Featuring an integral rigid thermally bonded construction, the DuraBond ™ provides consistent filtration for a wide... [See More]

  • Filtration Product: Water; Chemical
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 1.00 to 100.00
Pleated Jumbo Cartridges
from ISC Sales, Inc.

Because our cartridges are pleated to provide increased surface area and longer life, ISC's pleated jumbo filter cartridges outperform other filter elements. They can be used to remove suspended solids of approximately five micron and larger for all types of liquid process streams. Designed to... [See More]

  • Filtration Product: Water; Plating Solutions; Chemical; GasolineDiesel
  • Filtration Grade: 0.35 to 100.00
  • Type: Cartridge
  • Flow Rate (Liquids): 20.0 to 150.0
Chemical Filter -- YF00
from General Pump

Plastic Chemical Filter, 1/4"; Hose Barb. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]

  • Filtration Product: Chemical
  • Port Description: 1/4" Barb
  • Configuration: In-line
  • Application / Industry: Pressure Cleaning
Membrane Filter Plate - Standard Welded
from Klinkau America, Inc.

Klinkau Membrane Filter Plates »Standard welded « aree primarily used for applications with homogeneous chamber fillings and standard process parameters. This design requires a minimum cake thickness after squeeze of 1/3 of the initial cake thickness. The innovative combination of... [See More]

  • Filtration Product: Oil; Clay/ Sugar/ Mash; Chemical
  • Maximum Pressure: 102 to 232
  • Configuration: In-line
  • Application / Industry: Food or Beverage Processing; Chemical
Industrial Depth Filter Cartridge, LOFTREX™
from Eaton

The LOFTREX filter cartridges offer a wide range of retention ratings. The graded pore structure allows efficient particle retention and high dirt holding capacity with low initial pressure drop. They have no inner core. LOFTREX Filter cartridges from Eaton are perfect for a wide of range of process... [See More]

  • Filtration Product: Water; Chemical
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 1.00 to 90.00
Industrial Filter Cartridge -- MICROSENTRY™ MS Series – String Wound Cartridge
from Shelco Filters - Division of Tinny Corp.

Wound Filter Cartridges. Recognized as the industry standard for high quality wound filters – these filter cartridges last 2-3 times longer than standard melt-blown or spun bond cartridges. Computerized production machinery produces precise geometric patterns to ensure high efficiency,... [See More]

  • Filtration Product: Water; Oil; Solvents, Magnetic Coatings, Photo Solutions; Chemical; GasolineDiesel; InksDies
  • Filtration Grade: 0.50 to 150.00
  • Type: Cartridge; Wound Filter Cartridges
  • Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water
Barb to Barb Standard In-line Filter -- AP19FV0012P2N
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Flow: Full Flow
  • Configuration: In-line
  • Filtration Grade: 90.00 to 130.00
Fulflo® EcoBond™ Filter Cartridge -- EBC
from Thermon, Inc

High purity filtration with low cost melt blown depth cartridges. Fulflo® EcoBond ™ cartridges are the most economical high purity filter cartridges available. Featuring a graded density matrix of uniform polypropylene fibers, the EcoBond ™ provides consistent filtration for a wide... [See More]

  • Filtration Product: Water; Chemical
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 1.00 to 50.00
R Series Resin Bonded Filter Cartridge
from ISC Sales, Inc.

The Shelco R Series Resin Bonded Filter Cartridge has excellent dirt holding capacity and long service life. The ability to control the glass fiber also gives us excellent efficiencies and flow rates. Offered in a broad range of microns .5 to 125 micron and lengths ranging from 9.75" to 40". Each... [See More]

  • Filtration Product: Lubricants; Water; Oil; Coatings, Solvents and Thinners, Fuels, Photoresists, and Insecticides; Chemical; Coolant; InksDies
  • Filtration Grade: 0.50 to 125.00
  • Type: Cartridge
  • Maximum Temperature: 150 to 300
Chemical Filter -- YF00C
from General Pump

Plastic Chemical Filter with Check Valve, 1/4"; Hose Barb. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your... [See More]

  • Filtration Product: Chemical
  • Port Description: 1/4" Barb
  • Configuration: In-line
  • Application / Industry: Pressure Cleaning
Replaceable Membrane Filter Plate - Clip Design Empty Chamber
from Klinkau America, Inc.

The membrane plate »Empty Chamber « Clipp design is the latest development of the membrane plate product line. A combination with the advantages of the standard fixed welded membrane plate and the replaceable membrane plate makes this type of membrane plate a unique design. ADVANTAGES OF... [See More]

  • Filtration Product: Oil; Clay/ Sugar/ Mash; Chemical
  • Maximum Pressure: 102 to 232
  • Configuration: In-line
  • Application / Industry: WaterSupply; Waste Water
Industrial Depth Filter Cartridge, LOFTREX™, T Series
from Eaton

Eaton&rsquo,s LOFTREX- T filters are the ideal medium for critical chemicals, paint &, ink, water, plating, pharmaceuticals, food &, beverages, microelectronics and cosmetics processing applications. Features and Benefits. Absolute retention from 0.5 to 75 microns. Thermal bonding of fibers... [See More]

  • Filtration Product: Water; Chemical; InksDies
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 0.50 to 70.00
Industrial Filter Cartridge -- MICROSENTRY™ SCB Series – Carbon Block Filter Cartridge
from Shelco Filters - Division of Tinny Corp.

Activated Carbon Block Filter for Reducing Chlorine and Organic Chemicals. Sintered carbon filter performs dual function role as activated carbon filter and 5 micron nominal sediment filter. Acid washed carbon provides high adsorptive capacity and efficiency for reducing chlorine taste and odors and... [See More]

  • Filtration Product: Water; Chemical
  • Filtration Grade: 5.00
  • Type: Cartridge; Activated Carbon Block Filter
  • Maximum Temperature: 125
Barb to Barb Standard In-line Filter -- AP19FV0012P2P
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Flow: Full Flow
  • Configuration: In-line
  • Filtration Grade: 90.00 to 130.00
General Cartridges -- 1401 - Fulflo® 1401 Pleated Cartridge
from Thermon, Inc

Fulflo ™ 1401 cartridges are designed to replace similar competitive cartridges in high pressure water injection & disposal, gas streams and fluid processing. The cartridges are available in cellulosic and polypropylene media. Fulflo ™ 1401s are available in absolute ratings of 2.5, 6,... [See More]

  • Filtration Product: Water; Solvents, Acids; Chemical
  • Filtration Grade: 2.50 to 100.00
  • Type: Cartridge
  • Flow Rate (Liquids): ? to 75.0
Stainless Steel Filter Cartridges
from ISC Sales, Inc.

Shelco Stainless Steel Filter Cartridges are the perfect choice for your high temperature applications up to 500 ºF and high differential pressures up to 60 PSI. Constructed out of 304L or 316L stainless steel producing excellent product compatibility. The SS series has a broad choice of gasket... [See More]

  • Filtration Product: Water; Plating Solutions, Photo Solutions, and Magnetic Coatings; Chemical; HydraulicFluid
  • Filtration Grade: 2.00 to 840.00
  • Type: Cartridge
  • Maximum Temperature: 500
Chemical hase and Filter -- Z0FILKIT
from General Pump

Chemical Hose & Filter. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]

  • Filtration Product: Chemical
  • Application / Industry: Pressure Cleaning
  • Configuration: In-line
Replaceable Membrane Filter Plate - Overhanging Empty Chamber
from Klinkau America, Inc.

The replaceable membrane filter plate »overhanging empty chamber « is the robust type of membrane plate with the advantage of the quick replaceable membrane as a wear part. Hence, this »Empty Chamber « systemm is especially suited for filtration processes with rather... [See More]

  • Filtration Product: Oil; Clay/ Sugar/ Mash; Chemical
  • Maximum Pressure: 102 to 232
  • Configuration: In-line
  • Application / Industry: Waste Water
Multi-Bag Filter Housing, PROLINE 150
from Eaton

The PROLINE 150 ™ Series features a low profile design with side inlet and tangential outlet that provides easy and full drainage and reduces housing height to make filter bag change-outs easier. The housing system is offered in 3, 4, 6 and 8 bag configurations and comes standard with filter... [See More]

  • Filtration Product: Oil; Chemical
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 10.00 to 500.00
Industrial Filter Cartridge -- MICROSENTRY™ SS Series – Stainless Steel
from Shelco Filters - Division of Tinny Corp.

Stainless Steel Filter Cartridges for Extreme High Temperature Applications. 304L or 316L stainless steel filter media with welded cartridge construction for highest mechanical strength. Available in a cylindrical or pleated filter configuration for longer life and greater dirt holding capacity. [See More]

  • Filtration Product: Water; Caustic Fluids, Plating Solutions, Straining, Photo Solutions, Magnetic Coatings; Chemical; GasolineDiesel; HydraulicFluid
  • Filtration Grade: 2.00 to 840.00
  • Type: Cartridge; WireMesh
  • Application / Industry: Waste Water; High Temp, High Differential Pressures, Viscous, Corrosive Liquids and Gases
Barb to Barb Standard In-line Filter -- AP19FV0012S1L
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
General Cartridges -- 263 - Clariflow®
from Thermon, Inc

Hydrophilic Polyethersulfone (PES) membrane for aqueous liquid filtration applications. Clariflow® General Grade cartridges are designed for general-purpose use in the filtration of high-purity liquids and aqueous chemicals. The mirrored-anisotropic Polyethersulfone (PES) membrane is inherently... [See More]

  • Filtration Product: Water; Chemical
  • Filtration Grade: 0.04 to 0.80
  • Type: Cartridge
  • Maximum Pressure: ? to 80
String Wound Filter Cartridges
from ISC Sales, Inc.

Shelco Filters has created the MicroSentry wound cartridge, setting a higher standard for industries requiring cartridge filtration. Our equipment makes achieving precision patterns a matter of standard procedure. Our state of the art computerized production machinery takes the variables out of... [See More]

  • Filtration Product: Water; Oil; Magnetic Coatings, Photo Solutions, Solvents; Chemical; InksDies
  • Filtration Grade: 0.50 to 150.00
  • Type: Cartridge
  • Maximum Temperature: 140 to 750
Low Pressure Inline Filter -- ZF1
from General Pump

Plastic Chemical Filter with Brass, 1/4"; Hose Barb. Features rigid construction, plastic housing and mesh filter, brass house, barb fitting. No tool required for cleaning. Available with or without stainless steel check. General Pump has a full range of accessories to support our pumps, including... [See More]

  • Filtration Product: Chemical
  • Configuration: In-line
  • Type: WireMesh
  • Port Description: 1/4" Barb
Pleated Depth Filter Cartridge, LOFPLEAT™, CP Series
from Eaton

The LOFPLEAT-CP is a high efficiency, high performance filter element. Constructed with a large surface, melt blown polypropylene media it provides a high dirt holding capacity with low initial pressure drop. Eaton&rsquo,s absolute rated LOFPLEAT-CP cartridges are suitable for a wide range of... [See More]

  • Filtration Product: Water; Chemical
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 1.00 to 70.00
MicroVantage™ High Efficiency Filter Cartridge -- MDP Series
from Shelco Filters - Division of Tinny Corp.

Shelco Filters ’ MicroVantage ™ ultra premium filter cartridges are the premier choice when high purity and absolute retention are prerequisites for the filtration process. These premium performance pleated cartridges are constructed with 100% polypropylene which offers a wide range of... [See More]

  • Filtration Product: Water; Chemical; InksDies
  • Filtration Grade: 0.20 to 50.00
  • Type: Cartridge; Polypropylene Pleated Filter Cartridges
  • Maximum Temperature: 176
Barb to Barb Standard In-line Filter -- AP19FV0012S1N
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
General Cartridges -- 266 - Clariflow® WS Cartridge
from Thermon, Inc

Hydrophilic Polyethersulfone (PES) membrane for cost-effective purification. Clariflow® WS cartridges are cost-effective alternatives to Clariflow® Electronics and General grade cartridges for the filtration of a variety of aqueous liquids. The Clariflow® WS cartridge is built around a unique... [See More]

  • Filtration Product: Water; Chemical
  • Filtration Grade: 0.04 to 0.65
  • Type: Cartridge
  • Application / Industry: Food or Beverage Processing
Low Pressure Inline Filter -- ZF2
from General Pump

Plastic Chemical Filter with Brass Hose Barb with Check, 1/4"; Hose Barb. Features rigid construction, plastic housing and mesh filter, brass house, barb fitting. No tool required for cleaning. Available with or without stainless steel check. General Pump has a full range of accessories to support... [See More]

  • Filtration Product: Chemical
  • Configuration: In-line
  • Type: WireMesh
  • Port Description: 1/4" Barb
Pleated Depth Filter Cartridge, LOFPLEAT™, HF G Series
from Eaton

LOFPLEAT HF-G cartridges are designed with pleated microglasfiber media construction to provide high total surface area. A single LPHF-G cartridge can replace several standard cartridge elements. High-flow capacity in a single cartridge leads to quicker and easier change-outs. Unlike standard design... [See More]

  • Filtration Product: Oil; Chemical; GasolineDiesel
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 1.00 to 20.00
MicroVantage™ High Efficiency Filter Cartridge -- MGF Series
from Shelco Filters - Division of Tinny Corp.

Pleated Glass Fiber Filter Cartridges. Micron retention ratings from 0.2 to 30 microns. Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility. High media surface area designed for optimal throughput and exceptional particle retention. [See More]

  • Filtration Product: Oil; Chemical; InksDies
  • Filtration Grade: 0.20 to 30.00
  • Type: Cartridge; Pleated Glass Fiber Filter Cartridges
  • Maximum Temperature: 176
Barb to Barb Standard In-line Filter -- AP19FV0012S1P
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
General Cartridges -- 331 - Fluoroflow® Cartridge
from Thermon, Inc

All-fluoropolymer cartridge for effective filtration of aggressive chemicals. Fluoroflow® pleated filter cartridges feature an all-fluoropolymer construction; this provides the highest chemical resistance when filtering acids, bases and solvents. Fluoroflow® cartridges fit standard filter housings... [See More]

  • Filtration Product: Ozonated and/or hot UPW; Chemical
  • Filtration Grade: 0.05 to 1.00
  • Type: Cartridge
  • Maximum Pressure: ? to 80
Pleated Depth Filter Cartridge, LOFPLEAT™, HP Series
from Eaton

This high efficiency, high performance filter is constructed with a large surface area, melt blown polypropylene media for high dirt holding capacity with low initial pressure drop. LOFPLEAT-HP filters by Eaton are perfect for a wide range of process applications including food &, beverage,... [See More]

  • Filtration Product: Water; Chemical; InksDies
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 0.20 to 20.00
MicroVantage™ High Efficiency Filter Cartridge -- MPN Series
from Shelco Filters - Division of Tinny Corp.

High Efficiency Polypropylene Pleated Filter Cartridges – 90% Efficiency. 90% retention efficiency from 0.2 to 50 microns. 5.6 square feet of media for long service life and high dirt holding capacity. 100% polypropylene construction offers wide range of chemical compatibility. Rigid, molded... [See More]

  • Filtration Product: Water; Chemical; InksDies
  • Filtration Grade: 0.20 to 50.00
  • Type: Cartridge; Polypropylene Pleated Filter Cartridges
  • Maximum Temperature: 176
Barb to Barb Standard In-line Filter -- AP19FV0012S2L
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
General Cartridges -- 336 - Fulflo® 336 Pleated Cartridge
from Thermon, Inc

Pleated cartridge construction improves filtration efficiency, dirt holding capacity and flow rates. Fulflo® Pleated 336 size filter cartridges provide highly efficient removal of solid contaminants from a variety of petrochemical, refinery and oilfield applications. Cartridges are manufactured from... [See More]

  • Filtration Product: Water; Oil; Chemical; GasolineDiesel
  • Filtration Grade: 3.00 to 100.00
  • Type: Cartridge
  • Flow Rate (Liquids): ? to 33.0
Pleated Depth Filter Cartridge, LOFPLEAT™, HT Series
from Eaton

This disposable, versatile high temperature filter cartridge with a high efficiency borosilicate micro fiberglass media construction offers a greater surface area and high system flow rate. The LOFPLEAT-HT filter cartridges from Eaton are a popular choice in a variety of applications, including... [See More]

  • Filtration Product: Oil; Chemical; InksDies
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 0.20 to 30.00
MicroVantage™ High Efficiency Filter Cartridge -- MPX Series
from Shelco Filters - Division of Tinny Corp.

Extended Life Absolute Rated Polypropylene Pleated Filter Cartridges – 99.98% Efficiency. Absolute Beta 5000 / 99.98% retention ratings from 0.2 to 50 microns. 7.0 square feet of media surface area designed for maximum throughput and particle retention at the lowest pressure drop. 100%... [See More]

  • Filtration Product: Water; Chemical; InksDies
  • Filtration Grade: 0.20 to 50.00
  • Type: Cartridge; High Performance Pleated Polypropylene Filter Cartridges
  • Maximum Temperature: 176
Barb to Barb Standard In-line Filter -- AP19FV0012S2N
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
General Cartridges -- 354 - Proflow™ II General Grade Cartridge
from Thermon, Inc

Hydrophobic PTFE membrane for general purpose gas and solvent purification. Proflow ™ II General grade cartridges provide an economic alternative for general applications where reliable gas and liquid flow rates are required. With 5.6 square feet of expanded PTFE membrane, Proflow II-G is a... [See More]

  • Filtration Product: Chemical
  • Filter Medium Material: PTFE
  • Type: Cartridge
Pleated Filter Bag, MAX-LOAD™
from Eaton

MAX-LOAD pleated filter bags are manufactured from nominal rated polypropylene or polyester extended-life needle felt. The exceptional construction increases the filter bags dirt-holding capacity and lifetime by up to ten times more than standard needle felt filter bags. Pleated filter bags... [See More]

  • Filtration Product: Water; Chemical; InksDies
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 50.00
MicroVantage™ High Efficiency Filter Cartridge -- PDA & PDH Series
from Shelco Filters - Division of Tinny Corp.

Absolute and High Efficiency Rated Melt-Blown Depth Cartridges. PDA Series – 99.9% retention ratings from 0.5 to 70 microns PDH Series – 90% retention ratings from 0.5 to 75 microns. 100% melt blown polypropylene microfibers are thermally bonded into a multi-layer gradient density pore... [See More]

  • Filtration Product: Chemical; InksDies
  • Filtration Grade: 0.50 to 75.00
  • Type: Cartridge; Melt-Blown Depth Cartridges
  • Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
Barb to Barb Standard In-line Filter -- AP19FV0012S2P
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Multi Bag Filter Housing -- BF
from Thermon, Inc

The BF Series Multi Bag Filter Housing provides economical bulk filtration for liquids such as paints, inks, coolants, water, solvents, glues, recycled oils and beverages. The BF is sized from 3 to 24 bags and accommodates replaceable filter bags to remove particulates down to 1 micron. [See More]

  • Filtration Product: Water; Oil; Chemical; Coolant; InksDies
  • Filtration Grade: 1.00 to ?
  • Range: Micro Filtration
  • Maximum Pressure: ? to 150
Sewn Filter Bag, SNAP-RING®
from Eaton

SNAP-RING filter bags are manufactured to the highest standards. Materials must meet stringent specifications for filtration performance and media purity. Production under ISO 9001:2008 quality systems ensures reliability and repeatability from order to order, year after year. Sewn construction and... [See More]

  • Filtration Product: Chemical; InksDies
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 200.00
MicroVantage™ Membrane Filter Cartridge -- MAN Series – Nylon 6.6 Membrane
from Shelco Filters - Division of Tinny Corp.

Nylon 6.6 Absolute Rated Membrane Filter Cartridges. Hydrophilic Nylon 6.6 membrane filter cartridges provide lower extractables than other membranes for ultrapure water filter and fine chemical applications. Absolute retention from 0.1 to 0.65 microns. Charged membrane surface attracts smaller than... [See More]

  • Filtration Product: Water; Chemical
  • Filtration Grade: 0.10 to 0.65
  • Type: Cartridge; Membrane Filter Cartridges
  • Maximum Temperature: 176
Barb to Barb Standard In-line Filter -- AP19FV0018P1L
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Flow: Full Flow
  • Configuration: In-line
  • Filtration Grade: 45.00 to 90.00
Nuclear Products -- 3L Filters™
from Thermon, Inc

Nuclear Products 3L Filters ™ has exceeded the most demanding nuclear filtration requirements for over 40 years. We design and manufacture products for nuclear applications in PWR, BWR and PHWR nuclear reactors. A broad range of standard and custom products includes cartridge filters,... [See More]

  • Filtration Product: Water; Chemical
  • Application / Industry: Nuclear
  • Type: Cartridge (optional feature)
MicroVantage™ Membrane Filter Cartridge -- MAS Series – PES Membrane – General Grade
from Shelco Filters - Division of Tinny Corp.

Polyethersulfone Absolute Rated Membrane Filter Cartridges. Specifically designed for reduction of bacteria and spoilage organisms in beverage applications. Asymmetric, hydrophilic polyethersulfone membrane filter. Absolute retention from 0.1 to 1.2 microns. Manufactured in a Class 10,000 clean room... [See More]

  • Filtration Product: Water; Chemical
  • Filtration Grade: 0.03 to 1.20
  • Type: Cartridge; Membrane Filter Cartridges
  • Maximum Temperature: 176
Barb to Barb Standard In-line Filter -- AP19FV0018P1N
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Flow: Full Flow
  • Configuration: In-line
  • Filtration Grade: 45.00 to 90.00
MicroVantage™ Membrane Filter Cartridge -- MAT Series – PTFE Membrane
from Shelco Filters - Division of Tinny Corp.

PTFE Absolute Rated Membrane Filter Cartridges. Polytetrafluoroethylene (PTFE) membrane filter cartridges constructed in polypropylene hardware for a wide range of industrial applications. Absolute retention from 0.1 to 1.0 microns. Outstanding hydrophobicity and water intrusion resistance. 100%... [See More]

  • Filtration Product: Tank Ventilation, Specialty Chemicals, Process Gases, Photoresists, Compressed Air, Solvents, Alcohols, Acids, Bases, Esters; Chemical
  • Filtration Grade: 0.10 to 1.00
  • Type: Cartridge; Membrane Filter Cartridges
  • Maximum Temperature: 176
Barb to Barb Standard In-line Filter -- AP19FV0018P1P
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Flow: Full Flow
  • Configuration: In-line
  • Filtration Grade: 45.00 to 90.00
Barb to Barb Standard In-line Filter -- AP19FV0018P2L
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Flow: Full Flow
  • Configuration: In-line
  • Filtration Grade: 90.00 to 130.00
Barb to Barb Standard In-line Filter -- AP19FV0018P2N
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Flow: Full Flow
  • Configuration: In-line
  • Filtration Grade: 90.00 to 130.00
Barb to Barb Standard In-line Filter -- AP19FV0018P2P
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Flow: Full Flow
  • Configuration: In-line
  • Filtration Grade: 90.00 to 130.00
Barb to Barb Standard In-line Filter -- AP19FV0018S1L
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Barb to Barb Standard In-line Filter -- AP19FV0018S1N
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filtration Product: Water; Chemical
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow