Steel - Stainless Filter Elements
from 3M Separation and Purification Sciences Division
The key success factors in the clarification of wine are the membrane selection with regard to fouling behavior and the proper module design for superior filtration performance. 3M offers both to its customers. Accurel ® PP hollow fiber membranes feature a symmetric pore structure and high... [See More]
- Housing Material: Steel - Stainless
- Flow: Full Flow
- Type: Cartridge
- Range: Micro Filtration
from Parker Hannifin Filtration and Separation Div. / Balston Products
The 23R Steam Filter contains a patented Microfibre ® Filter Cartridge in a rugged stainless steel housing designed especially for steam service. Included as standard items with the 23R Steam Filter are a stainless steel condensate drain and a high quality bleeder valve. The unit, as received,... [See More]
- Housing Material: Steel - Stainless
- Filtration Grade: 0.01
- Range: Ultra Filtration
- Maximum Pressure: 80
from Swagelok Company
Remove liquid or particulate contaminants with a horizontally-mounted Swagelok filter that can be maintained while still connected to your system. [See More]
- Housing Material: Steel - Stainless
- Port Description: 1/4", 6mm
- Configuration: In-line
- Application / Industry: Instrumentation
from Cole-Parmer
10 um [See More]
- Housing Material: Steel - Stainless
from General Pump
Chemical Filter, Brass/Stainless Steel. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]
- Housing Material: Steel - Stainless; Brass
- Application / Industry: Pressure Cleaning
- Configuration: In-line
- Filtration Product: Chemical
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Housing Material: Steel - Stainless; SG Iron
- Flow: Full Flow
- Type: WireMesh
- Maximum Pressure: 7000
from Eaton
Eaton's BECO INTEGRA CART KA cartridge housing is available as 1 to 30-fold type (1 to 30 filter cartridges) and designed with quick closure or clamp screws, depending on size, between dome and base plate. Different overall heights from 10" to 40" enable optimum adaptation to the product flow to be... [See More]
- Housing Material: Steel - Stainless
- Maximum Temperature: 302
- Maximum Pressure: 145
- Port Description: DN 25, DN 40, DN 50, DN 65, DN 80
from A-J Manufacturing Co., Inc.
AJ Manufacturing has played an important role in helping hospitals provide critical environment patient isolation care with our Reverse Flow Criti-Clean Ultra fan powered laminar flow HEPA filter diffusers. The Portable Reverse Flow unit can be plugged into a standard electrical wall outlet and... [See More]
- Housing Material: Steel - Stainless
- Application / Industry: Medical
- Range: Micro Filtration
- Filtration Product: Air
from Bijur Delimon International
Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]
- Housing Material: Steel - Stainless
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Housing Material: Steel - Stainless; Brass
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 0.50 to 90.00
from MAXPRO Technologies, Inc.
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals... [See More]
- Housing Material: Steel - Stainless
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 30.00
from Spirax-Sarco
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from steam systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 ( ¼" to 3") housing... [See More]
- Housing Material: Steel - Stainless
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 2.00
from GENERON
Reliable Process Gas Membrane Filters are the heart of a uniquely designed process gas separation system. GENERON ® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 500
- Type: Cartridge
- Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Textile, Heat Treatment, Controlled Atmosphere
from Forsta Filters Inc.
The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series automatic water filter is much smaller than its 180 Series counterpart,... [See More]
- Housing Material: Steel - Stainless
- Flow: Full Flow
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
from Parker Hannifin Filtration and Separation Div. / Balston Products
• Stainless steel construction handles most corrosive environments. • Meets NACE specifications MR-01-75/ISO 15156. • 1/8" female threaded drain. [See More]
- Housing Material: Steel - Stainless
- Filtration Grade: 0.30
- Range: Micro Filtration
- Maximum Pressure: 300
from Swagelok Company
Remove particulate contaminants with Swagelok filters in demanding gas or liquid applications where purity is a requirement, and space is limited. [See More]
- Housing Material: Steel - Stainless
- Port Description: 1/4", 1/2"
- Configuration: In-line
- Application / Industry: Instrumentation
from General Pump
Plastic Chemical Filter with Stainless Steel Plug, 1/4"; Hose Barb. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your... [See More]
- Housing Material: Plastic; Steel - Stainless
- Port Description: 1/4" Barb
- Configuration: In-line
- Application / Industry: Pressure Cleaning
from Eaton
Stainless steel duplex low pressure filters series EDA are suitable for operating pressure up to 580 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. Change-over ball valve which, integrated in the middle of the housing, makes it possible to switch from the dirty filter -side... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 4568
- Type: WireMesh
- Maximum Temperature: 176
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Housing Material: Steel - Stainless; Brass
- Filtration Grade: 0.50 to 90.00
- Type: Tee Filter
- Flow Rate (Liquids): 0.8
from Spirax-Sarco
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from steam systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 ( ¼" to 3") housing... [See More]
- Housing Material: Steel - Stainless
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 2.00
from Parker Hannifin Filtration and Separation Div. / Balston Products
• Stainless steel construction handles most corrosive environments. • Meets NACE specifications MR-01-75/ISO 15156. • 1/8" female threaded drain. [See More]
- Housing Material: Steel - Stainless
- Filtration Grade: 0.01
- Range: Ultra Filtration
- Maximum Pressure: 300
from Swagelok Company
Remove particulate contaminants in gas or liquid applications where space is limited (inline) or maintained while still in the system (tee-type) with Swagelok filters. [See More]
- Housing Material: Steel - Stainless
- Port Description: 1/8", 1/4", 3/8", 1/2", 6 mm
- Configuration: In-line
- Application / Industry: Instrumentation
from General Pump
Plastic Chemical Filter with Stainless Steel Plug, Check Valve, 1/4"; Hose Barb. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper... [See More]
- Housing Material: Plastic; Steel - Stainless
- Port Description: 1/4" Barb
- Configuration: In-line
- Application / Industry: Pressure Cleaning
from Eaton
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]
- Housing Material: Steel - Stainless
- Maximum Temperature: 176
- Maximum Pressure: 6000
- Port Description: Thread Connection, SAE-flange Connection to 6000 PSI, Thread Connection or ANSI B1.20.1, SAE-flange Connection to 6000 PSI
from Parker Hannifin Filtration and Separation Div. / Balston Products
• Stainless steel construction handles most corrosive environments. • Meets NACE specifications MR-01-75/ISO 15156. • 1/8" female threaded drain. [See More]
- Housing Material: Steel - Stainless
- Filtration Grade: 5.00
- Range: Micro Filtration
- Maximum Pressure: 100
from General Pump
Clear Bowl Filters, available with 50 or 80 mesh screens. Easy to disassemble and assemble for cleaning and made with durable long lasting materials. Keeps debris out of pump. Clear plastic bowl makes it easy to see when cleaning is required. 50 mesh, stainless steel mesh screen is standard. 80... [See More]
- Housing Material: Plastic; Steel - Stainless
- Configuration: In-line
- Type: WireMesh
- Maximum Pressure: 150
from Eaton
The pressure filters of the series EHP are suitable for a working pressure up to 20300 PSI. The pressure peaks are absorbed by a sufficient margin of safety. The EHP-filter is in-line mounted. The strength and durability of Eaton's stainless steel filters is unsurpassed. Their resistance to... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 20300
- Configuration: In-line
- Maximum Temperature: 176
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request bulletin TI-105 for a detailed discussion on... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 175
- Range: Micro Filtration
- Maximum Temperature: 120
from General Pump
Clear Bowl Filter, 50 Mesh Screen. Keeps debris out of pump. Clear plastic bowl makes it easy to see when cleaning is required. 50 mesh, stainless steel mesh screen is standard. 80 mesh, stainless steel mesh screen is optional. Easy to install. Easy to disassemble and assemble for cleaning. Made... [See More]
- Housing Material: Plastic; Steel - Stainless
- Configuration: In-line
- Type: WireMesh
- Maximum Pressure: 150
from Eaton
The innovative, magnetically coupled driving technology that moves the cleaning disc -- without the need for shaft or drive external seals -- makes MCF magnetically coupled filter unique. Dramatically Reduces Product Loss. Highlights of the MCF-824 Series. Permanent media retains valuable product... [See More]
- Housing Material: Steel - Stainless
- Range: Micro Filtration
- Type: WireMesh
- Filtration Grade: 15.00 to 1125.00
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.1 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 425
- Range: Micro Filtration
- Maximum Temperature: 400
from General Pump
Filter, Stainless Steel, Two-stage. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]
- Housing Material: Steel - Stainless
- Filtration Grade: 70.00
- Configuration: In-line
- Flow Rate (Liquids): 10.5
from Eaton
The PROLINE 150 ™ Series features a low profile design with side inlet and tangential outlet that provides easy and full drainage and reduces housing height to make filter bag change-outs easier. The housing system is offered in 3, 4, 6 and 8 bag configurations and comes standard with filter... [See More]
- Housing Material: Steel - Stainless
- Range: Micro Filtration
- Type: Bag
- Filtration Grade: 10.00 to 500.00
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 200
- Range: Ultra Filtration
- Maximum Temperature: 200
from General Pump
Industrial filter, Stainless Steel, Two-stage. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]
- Housing Material: Steel - Stainless
- Filtration Grade: 70.00
- Configuration: In-line
- Flow Rate (Liquids): 52.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 200
- Range: Ultra Filtration
- Maximum Temperature: 200
from General Pump
Inlet Suction Tank Filter, 3/8";-NPT-F, 40 Mesh, S304. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]
- Housing Material: Steel - Stainless
- Configuration: In-line
- Type: WireMesh
- Port Description: 3/8?-NPT-F
from Parker Hannifin Filtration and Separation Div. / Balston Products
The 6004 series models are 1/2 ” line size filters designed for moderate flow rate systems. This series has increased liquid holding capacity which safeguards sensitive end use points from system upsets and morning start ups. [See More]
- Housing Material: Steel - Stainless
- Port Description: 1/2" NPT/BSPP
- Range: Micro Filtration
- Application / Industry: Food or Beverage Processing
from General Pump
Inline High-pressure Filter, 100 Mesh Screen, 303 SS w/Brass Outlet. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your... [See More]
- Housing Material: Steel - Stainless
- Configuration: In-line
- Type: WireMesh
- Flow Rate (Liquids): 8.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
The 6006 and 6008 series models are 3/4 ” and 1 ” line size filters respectively. These are designed for high flow rate systems servicing multiple end use points. These are also offered with a high capacity auto float drain option. [See More]
- Housing Material: Steel - Stainless
- Port Description: 3/4" NPT/BSPP
- Range: Micro Filtration
- Application / Industry: Food or Beverage Processing
from Parker Hannifin Filtration and Separation Div. / Balston Products
The 6002 series models are 1/4 ” line size filters designed for lower flow systems and installations with space limitations. It is offered with two drain options, a manual drain or an auto float drain for maintenance free operation. The model 6904 offers 1/2 ” inlet and outlet... [See More]
- Housing Material: Steel - Stainless
- Port Description: 1/2" NPT
- Range: Micro Filtration
- Application / Industry: Food or Beverage Processing
from Parker Hannifin Filtration and Separation Div. / Balston Products
The cleanliness of Ethylene Oxide (EtO) typically varies from supplier to supplier and from delivery to delivery. In addition, EtO inherently polymerizes, causing valves to clog and regulators to malfunction. Filtering EtO at the point of use assures the delivery of clean EtO to the sterilizers,... [See More]
- Housing Material: Steel - Stainless
- Port Description: 3/4" NPT
- Maximum Pressure: 250
- Application / Industry: Medical; Hospital Sterilizer
from Parker Hannifin Filtration and Separation Div. / Balston Products
These models are used for pump flow rate of 3-20 CFM. The recommended filter is based upon the flow capacity equal to or less than the rated flow of the vacuum pump. The filter assemblies are shipped with filter cartridges and final filter pad. [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 15
- Type: Cartridge
- Maximum Temperature: 300