Polyester / Fiberglass Filter Elements

25 Results
1.50" (40mm) Filter Media -- 8443-MO
from Keystone Electronics Corp.

Part Number: 8443-MO. Fan Size: 1.5" (40mm). Material: Polyester Foam and Aluminum Screen [See More]

  • Filter Medium Material: Polyester
  • Housing Material: Aluminum
ME Series Pleated Cartridges
from ISC Sales, Inc.

Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are provided because our 100%... [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Filtration Grade: 0.35 to 50.00
  • Type: Cartridge
  • Maximum Temperature: 140
Bag Filter -- Hi-Cap GT
from Camfil Power Systems

HI-CAP Use Hi-Cap bag filters with synthetic media for high-comfort indoor air quality and pre-filter applications. The Hi-Cap series has a metal frame, and the Hi-Cap XLS a molded plastic frame. [See More]

  • Filter Medium Material: Polyester
  • Configuration: In-line
  • Type: Cartridge; Bag
  • Application / Industry: Installations exposed to turbulence and/or recurrent high humidity
05
from SOLBERG Manufacturing, Inc.

Replacement elements, washable, multiple configurations [See More]

  • Filter Medium Material: Polyester
  • Maximum Temperature: 220
  • Filtration Grade: ? to 5.00
  • Element Size: 2-1/4" x 1"
PulsePleat Industrial Filter Elements
from GE ENERGY Air Filtration

GE offers PulsePleat* filter elements for baghouses: a combination of pleated high-efficiency filtration media and an inner support core that forms a one-piece element that fits directly into your existing baghouse tubesheet, replacing traditional filter bags and cages. PulsePleat elements are the... [See More]

  • Filter Medium Material: Polyester
  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Power Generation
  • Type: Bag
Delta Pure Wound Cartridge -- DW-0.5-13-
from Delta Pure Filtration

Filter media: polyester, core material selectable [See More]

  • Filter Medium Material: Polyester
  • Filtration Grade: 0.50
  • Range: Micro Filtration
  • Maximum Temperature: 200
Activated Alumina Filter Cartridges for Acid Reduction -- Hilite-A™
from Hilliard Corporation (The)

The Hilite-A cartridges feature a special activated alumina media for the adsorption of acids and other oxidation products from synthetic fluids and petroleum oil. A water-resistance media, activated alumina will minimize the forming of precipitates or gels when used with phosphate-ester fluids. [See More]

  • Filter Medium Material: Polyester; Activated Alumina
  • Configuration: In-line
  • Type: Cartridge
  • Flow Rate (Liquids): 0.4 to 2.0
Industrial Filter Cartridge -- MICROSENTRY™ HTF Series
from Shelco Filters - Division of Tinny Corp.

Shelco ’s MicroSentry ™ HTF Series Bags are made using the highest quality filtration media across a complete range of micron ratings, thereby allowing the HTF bags to provide the highest particle retention efficiency and largest solids-loading capacity for your specific industrial... [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Filtration Grade: 1.00 to 1500.00
  • Type: Cartridge; Bag
  • Maximum Temperature: 180 to 250
Filter Elements
from Bosch Rexroth Corporation

For all fields of applications. Types: Fiber glass, filter paper, wire mesh, non-woven and metal fiber. Achievable oil purity up to ISO 12/8/3 (ISO 4406). Filtration quotient ß x = 1000. Cleanable filter material. Superior contamination retention due to two-layer glass fiber technology [See More]

  • Filter Medium Material: Paper; Polyester; Synthetic Fiber
  • Filtration Product: Lubricants; HydraulicFluid
Filter Bag, ACCUGAF™
from Eaton

With efficiencies greater than 99%, each ACCUGAF filter bag model provides cost-effective filtration solutions for demanding applications. The five models ensure that users can efficiently remove particles ranging from 1 &ndash, 25 &mu,m while delivering a long service life. Features and Benefits. [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 25.00
Pleated Jumbo Cartridges
from ISC Sales, Inc.

Because our cartridges are pleated to provide increased surface area and longer life, ISC's pleated jumbo filter cartridges outperform other filter elements. They can be used to remove suspended solids of approximately five micron and larger for all types of liquid process streams. Designed to... [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Filtration Grade: 0.35 to 100.00
  • Type: Cartridge
  • Flow Rate (Liquids): 20.0 to 150.0
SimPleat Industrial Filter Elements
from GE ENERGY Air Filtration

GE ’s SimPleat pleated filter elements deliver a cost-effective option to upgrade from traditional bags and cages to pleated filters. SimPleat filters were developed to help users realize a quicker return on investment. With a temperature limit of up to 180 ° F (82 ° C), they are ideal... [See More]

  • Filter Medium Material: Polyester
  • Maximum Temperature: 180
  • Type: Bag
  • Application / Industry: Biopharmaceutical
DWCF Series (for mild acids)
from Delta Pure Filtration

Layers of carbon impregnated synthetic polyester [See More]

  • Filter Medium Material: Bonded Carbon; Polyester
  • Filtration Grade: 5.00
  • Range: Micro Filtration
  • Flow Rate (Liquids): 3.0
Adsorbent Selexsorb® GT Filter Cartridges -- ST Series
from Hilliard Corporation (The)

Selexsorb ™ GT is a patented adsorbent filter cartridge specifically designed for use with phosphate ester fluids such as AKZO Chemical's Fyrquel ®. It maintains the original quality of fluids for prolonged periods, thus reducing the need for fluid changeouts and increasing equipment life. [See More]

  • Filter Medium Material: Metal Fiber; Polyester
  • Configuration: In-line
  • Type: Cartridge; Cartridge
  • Flow Rate (Liquids): 0.5
Industrial Filter Cartridge -- MICROSENTRY™ ME Series – Pleated Filter Cartridge
from Shelco Filters - Division of Tinny Corp.

Economical, Nominally Rated Pleated Cartridge Filters. High media surface areas provides lower initial pressure drop. High media surface areas of pleated cartridges provides lower initial pressure drop. Polyester/polypropylene blend media offers best alternative to string wound, resin-bonded, or... [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Filtration Grade: 0.35 to 50.00
  • Type: Cartridge; Pleated Cartridge Filters
  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
Filter Bag, CLEARGAF™
from Eaton

CLEARGAF filter bags meet the requirements for EC migration performance evaluated, tested and certified by independent food research institute. They are manufactured under special conditions to ensure that they contain no contamination. To keep the filter bags contamination-free, they are... [See More]

  • Filter Medium Material: Nylon; Polyester; Polypropylene
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 800.00
STS SpiroTube Filters
from GE ENERGY Air Filtration

STS SpiroTube Filters are a low maintenance, high efficiency solution. STS filter elements consist of spirotubes (spiral formed tubes) that are usually arranged in steel or aluminum frames, but can also be used individually. STS filter elements can replace expensive, fragile, low-surface area,... [See More]

  • Filter Medium Material: Polyester
PH Pleated Synthetic Filter Cartridge
from Hilliard Corporation (The)

These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]

  • Filter Medium Material: Glass Fiber; Polyester; Synthetic Fiber
  • Configuration: In-line
  • Type: Cartridge
  • Range: Micro Filtration
MicroVantage™ High Efficiency Filter Cartridge -- HCE Series
from Shelco Filters - Division of Tinny Corp.

Pleated Glass Fiber Filter Cartridges. Micron retention ratings from 0.2 to 30 microns. Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility. Optimized for retention and excellent flow rates. Heavy duty components protect pleated... [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Filtration Grade: 0.50 to 50.00
  • Type: Cartridge; Pleated Glass Fiber Filter Cartridges
  • Maximum Temperature: 176
Filter Bag, HAYFLOW™
from Eaton

Up to 65% more filter area in a compact, easy-to-use filter element. Features and Benefits. Higher flow rates reduces the size of bag filter housings by up to 50% and lowers the initial costs of the filtration system. Extended service life is up to five times longer compared to standard filter bags. [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 100.00
Monofilament Filter Bag
from Eaton

SENTINEL®, and SNAP-RING®, monofilament filter bags feature a wide range of retention ratings. The different materials cover many applications with demanding chemical and thermal properties. These filter bags are designed for surface filtration to retain particles that are larger than the... [See More]

  • Filter Medium Material: Nylon; Polyester; Polypropylene; Polyether Ether Ketone (PEEK)
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 5.00 to 1250.00
Multifilament Filter Bag
from Eaton

SNAP-RING®, multifilament filter bags are designed for surface filtration to retain particles that are larger than the respective pore size. These filter bags are not absolute rated. Affordable and reliable sewn filter bags. Single fibers twisted together to a single filament which is woven into... [See More]

  • Filter Medium Material: Polyester
  • Filtration Grade: 100.00 to 800.00
  • Type: Bag
  • Flow Rate (Liquids): 176.0
Pleated Depth Filter Cartridge, LOFPLEAT™, HF G Series
from Eaton

LOFPLEAT HF-G cartridges are designed with pleated microglasfiber media construction to provide high total surface area. A single LPHF-G cartridge can replace several standard cartridge elements. High-flow capacity in a single cartridge leads to quicker and easier change-outs. Unlike standard design... [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 1.00 to 20.00
Pleated Depth Filter Cartridge, LOFPLEAT™, HT Series
from Eaton

This disposable, versatile high temperature filter cartridge with a high efficiency borosilicate micro fiberglass media construction offers a greater surface area and high system flow rate. The LOFPLEAT-HT filter cartridges from Eaton are a popular choice in a variety of applications, including... [See More]

  • Filter Medium Material: Glass Fiber; Polyester
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 0.20 to 30.00
Sewn Filter Bag, SNAP-RING®
from Eaton

SNAP-RING filter bags are manufactured to the highest standards. Materials must meet stringent specifications for filtration performance and media purity. Production under ISO 9001:2008 quality systems ensures reliability and repeatability from order to order, year after year. Sewn construction and... [See More]

  • Filter Medium Material: Nylon; Polyester; Polypropylene; PTFE; meta-Aramid (HT)
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 200.00