Engine / Transmission Filter Elements

Last Updated: February 12, 2025

Description

Engine and transmission filter elements are critical components designed to remove contaminants from fluids within engine and transmission systems. These filters ensure that the fluids remain clean, which helps in maintaining the efficiency and longevity of the engine and transmission components.

Working Principle

Engine and transmission filter elements operate by directing fluid through a filter media that captures and retains contaminants. As the fluid passes through the filter, particles such as dirt, metal shavings, and other debris are trapped within the filter media. This process prevents contaminants from circulating through the system, thereby protecting sensitive components from wear and damage. The effectiveness of these filters is crucial for maintaining optimal performance and extending the lifespan of the engine and transmission systems.

Applications

Engine and transmission filter elements are used in a wide range of applications, including automobiles, trucks, farm equipment, off-road construction equipment, aircraft, and boats. For example, in automobiles, these filters are essential for maintaining the cleanliness of engine oil and transmission fluid, which are vital for the smooth operation of the vehicle.

Advantages over other Filter Elements

Eaton's HP3 series of in-line mounted filters, for instance, are known for their high intrinsic stability, excellent filtration capability, high dirt-holding capacity, and long service life. These characteristics make them particularly effective for use with petroleum-based fluids, water-based emulsions, water glycols, most synthetic fluids, and lubrication fluids, offering superior performance compared to some other filter types.

Limitations

One limitation of engine and transmission filter elements is that they can become clogged over time, which necessitates regular maintenance and replacement. If not replaced in a timely manner, a clogged filter can lead to reduced fluid flow and increased pressure within the system, potentially causing damage to the engine or transmission.

Considerations

When selecting engine and transmission filter elements, several factors should be considered. Initial costs can vary depending on the type and quality of the filter. Operating expenses include the cost of regular maintenance and replacement of the filters. Durability is an important consideration, as more durable filters may offer longer service life and better protection. Accuracy in filtration is crucial to ensure that contaminants are effectively removed. Replacement and maintenance costs should also be factored in, as these can impact the overall cost of ownership and operation of the vehicle or equipment.

32 Results
F-15-050
from SOLBERG Manufacturing, Inc.

Industrial, carbon steel with SS option [See More]

  • Application / Industry: Industrial Engine; Medical; Waste Water; Construction
  • Maximum Temperature: 220
  • Filtration Grade: ? to 5.00
  • Element Size: 4" x 6"
PH Pleated Synthetic Filter Cartridge
from Hilliard Corporation (The)

These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]

  • Application / Industry: Industrial Engine; Hydrocarbon; Power Generation; Paper and Pulp Processing; Engine Turbine Lubrication
  • Configuration: In-line
  • Type: Cartridge
  • Range: Micro Filtration
Spin-On Filter Series
from Eaton

Spin-on filters consist of a head mounted directly in-line with the piping and a cartridge containing a filter element. The cartridge seals to the head to prevent leakage. These filters are an effective and economical choice where the line pressure is low, and there are no strong pressure surges. [See More]

  • Application / Industry: Electronics; Industrial Engine; Hydrocarbon; Hydrostatic Charge Pumps, Fuel Transfer, Lube Oil Systems, Hydraulic Systems
  • Configuration: In-line
  • Type: Cartridge
  • Flow Rate (Liquids): 48.0
Fuel Filter -- 101370912 [P550625 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

FUEL FILTER, SPIN-ON SECONDARY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
World Pressure Filters WPF Series -- WPF4
from Western Integrated Technologies

WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]

  • Application / Industry: Aerospace / Defense; Electronics; Industrial Engine; Hydrocarbon; Power Generation; Primary Metals
  • Flow: Full Flow
  • Type: WireMesh
  • Maximum Pressure: 7000
PL Pleated Filter Cartridge -- Safegard™
from Hilliard Corporation (The)

HILCO Safegard ™ single-layer pleated paper cartridges are economical for use in applications requiring general filtration. Disposable cartridges feature molded urethane ends on various sizes. Plated metal end caps are also available with controlled radius pleats to maximize useable filtration... [See More]

  • Application / Industry: Industrial Engine; Paper and Pulp Processing; Hydraulic System, Test Stands, Compressors, Bearings
  • Configuration: In-line
  • Type: Cartridge; Cartridge
  • Filtration Grade: 10.00 to 50.00
Fuel Filter -- 101370922 [P550783 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

FUEL FILTER, WATER SEPARATOR SPIN-ON. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Pleated Screen Strainer Basket
from Hilliard Corporation (The)

The pleated strainer basket contains 3.7 times the area of a plain, cylindrical basket. Features inside-out flow and can easily be cleaned by hosing off in a part washing tank, or with steam or a high-pressure water jet (car wash type). Applications: Recommended for high solids applications. Typical... [See More]

  • Application / Industry: Industrial Engine; Hydrocarbon; Metal Working
  • Filtration Product: Lubricants; Water; Oil; GasolineDiesel
  • Type: Screen Basket
Fuel Filter -- 101370980 [P550437 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

FUEL FILTER, CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Saflow™ (DS) and Saflow™ D (DD) Stacked Disc Cartridges
from Hilliard Corporation (The)

Saflow ™ (DS) and Saflow ™ D (DD) Cartridges withstand cold starts and high pressure differentials. These specially designed stacked disc cartridges provide protection at high pressure differentials brought on by cold starts and high viscosities. The stacked cellulose paper discs with... [See More]

  • Application / Industry: Industrial Engine; Hydrocarbon; Gun Drilling
  • Configuration: In-line
  • Type: Cartridge
  • Element Size: 6-7" OD, 18-36" L
Fuel Filter -- 101371012 [P550552 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

FUEL FILTER, CARTRIDGE SOCK. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 101371025 [P550352 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

FUEL FILTER, WATER SEPARATOR CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 101371037 [P550431 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

FUEL FILTER, SPIN-ON SECONDARY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 102696717 [P553375-EACH from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

FUEL FILTER WATER SEPARATOR, SPIN-ON, 10 MICRON, 4.38INCH OD, 1-14UN THREAD SIZE, 4.02INCH LENGTH, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 107389510 [86192 from Clarcor Inc.]
from Radwell International

FUEL FILTER, SPIN ON, VALVE WHEEL TOP, 4-1/4INCH LENGTH, 3INCH OD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 121947231 [P550248 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

FUEL FILTER, WATER SEPARATOR, SPIN-ON FILTER, 3.03 IN OD, 5.83 IN L, 15 MICRON RATING @ 99% EFF, M15X1.5 THREAD,. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 126269176
from Radwell International

FUEL FILTER, CARTRIDGE TYPE, 8 1/2 IN HEIGHT, 3 IN OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 127556005
from Radwell International

FUEL FILTER, ELEMENT ONLY, BIODIESEL/DIESEL, 9 MICRON RATING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 130554688 [P556916 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

FUEL FILTER, SPIN-ON SECONDARY, THREAD SDIZE: 13/16-12 UN, 9 MICRON, MEDIA TYPE: CELLULOSE, GASKET OUTER DIAMETER: 86 MM, GASKET INNER DIAMETER: 77 MM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 19610441 [P1103A from FRAM Group IP, LLC]
from Radwell International

FUEL FILTER, PRIMARY SPIN-ON, 2.406 GASKET ID, 2.781 GASKET OD, 0.203 GASKET THICKNESS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 20429586 [P1101A from FRAM Group IP, LLC]
from Radwell International

FUEL FILTER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 220443789
from Radwell International

GOLD FUEL FILTER, NO GASKET INCLUDED, WIRE MESH MATERIAL, NO SDS REQUIRED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 49933609
from Radwell International

FUEL FILTER HEAVY DUTY SPIN-ON. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 51221350
from Radwell International

FUEL FILTER 2.903IN OD 1.088IN ID. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 51221531
from Radwell International

FUEL FILTER SPIN ON 10 X 4 X 4 INCHES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 55120460
from Radwell International

FUEL FILTER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 65248550 [WK43/13 from MANN+HUMMEL USA, Inc.]
from Radwell International

FUEL FILTER, EUROPEAN, USE FOR HEAVY TRUCK AND BUS, OFF-HIGHWAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 81006900 [P554476 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

FUEL FILTER, THREADED, SPIN-ON, SECONDARY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 81006964 [P550023 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

FUEL FILTER, CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 81007013 [P550218 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

FUEL FILTER, SPIN-ON SECONDARY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 81007020 [P555010 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

FUEL FILTER, WATER SEPARATOR SPIN-ON. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine
Fuel Filter -- 81007088 [P550811 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

FUEL FILTER, SPIN-ON SECONDARY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application / Industry: Industrial Engine