Aluminum Filter Elements
from Keystone Electronics Corp.
Part Number: 8443-MO. Fan Size: 1.5" (40mm). Material: Polyester Foam and Aluminum Screen [See More]
- Housing Material: Aluminum
- Filter Medium Material: Polyester
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Housing Material: Aluminum; Low Carbon Steel
- Range: Micro Filtration
- Flow: Full Flow
- Filtration Grade: 1.00
from GENERON
Reliable Nitrogen Membrane Filters are the heart of a nitrogen generation system. GENERON ® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes. [See More]
- Housing Material: Aluminum; Plastic
- Maximum Pressure: 203
- Type: Cartridge
- Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Textile, Heat Treatment, Controlled Atmosphere
from Bijur Delimon International
Application. FR20 Reversing Valves operate in conjunction with two pressure switches, alternating lubricant flow through DC41 end-of-line systems so that lubricant is directed first to one set of Dualine valve inlet ports and then the other, on succeeding system cycles. Features. Each coil has a... [See More]
- Housing Material: Aluminum
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow
from General Pump
Industrial Filter, Aluminum. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]
- Housing Material: Aluminum
- Filtration Grade: 250.00
- Configuration: In-line
- Flow Rate (Liquids): 15.8
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Housing Material: Aluminum
- Maximum Pressure: 250
- Range: Micro Filtration
- Maximum Temperature: 170
from Beach Filter Products, Inc.
For use in presence of solvent vapor or synthetic lubricants [See More]
- Housing Material: Aluminum
- Filtration Grade: 0.30 to ?
- Configuration: In-line
- Maximum Pressure: 250
from Bijur Delimon International
Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]
- Housing Material: Aluminum
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow
from General Pump
Industrial Filter, Aluminum. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]
- Housing Material: Aluminum
- Filtration Grade: 250.00
- Configuration: In-line
- Flow Rate (Liquids): 53.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Housing Material: Aluminum
- Maximum Pressure: 250
- Range: Micro Filtration
- Maximum Temperature: 170
from General Pump
Inlet Filter, Aluminum Body, 50 Mesh. Low-pressure in-line filter. Rigid construction. Stainless Steel mesh filter. Die cast aluminum (anodized) housing and plastic cap. No tools required for cleaning. Ports for bypass hose and gauge. General Pump has a full range of accessories to support our... [See More]
- Housing Material: Aluminum
- Configuration: In-line
- Type: WireMesh
- Filtration Grade: 350.00
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Housing Material: Aluminum
- Maximum Pressure: 250
- Range: Micro Filtration
- Maximum Temperature: 130
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Housing Material: Aluminum
- Maximum Pressure: 250
- Range: Micro Filtration
- Maximum Temperature: 130