Oil Filter Elements

72 Results
Filter Element, ABSORPTION INSERT
from Eaton

ABSORPTION INSERT filter elements combined with standard filter bags and a stainless steel charging ring provide the ultimate solution for increased dirt and oil removal capacity. The ABSORPTION INSERT filter element fits in ACCUGAF&trade,, DURAGAF&trade,, LOFCLEAR&trade, 100 (except LCR-130),... [See More]

  • Filtration Product: Oil; InksDies
  • Flow Rate (Liquids): 44.0
  • Type: Bag
  • Maximum Pressure: 7
Oil Filter -- 101370845 [P550794 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
General Cartridges -- 336 - Fulflo® 336 Pleated Cartridge
from Thermon, Inc

Pleated cartridge construction improves filtration efficiency, dirt holding capacity and flow rates. Fulflo® Pleated 336 size filter cartridges provide highly efficient removal of solid contaminants from a variety of petrochemical, refinery and oilfield applications. Cartridges are manufactured from... [See More]

  • Filtration Product: Water; Oil; Chemical; GasolineDiesel
  • Filtration Grade: 3.00 to 100.00
  • Type: Cartridge
  • Flow Rate (Liquids): ? to 33.0
Chamber Filter Plate
from Klinkau America, Inc.

The recessed chamber filter plate made from polypropylene originated from the plate and frame filter plates. The application and filtration conditions dictate the cake thickness and plate thickness. The Klinkau Chamber Filter Plate can also be supplied in caulked and gasketed design (CGR). [See More]

  • Filtration Product: Oil; Clay/ Sugar/ Mash; Chemical
  • Maximum Pressure: 102 to 232
  • Configuration: In-line
  • Application / Industry: Chemical
Bag-Sized Cartridges -- PL-PE-35-P1
from Rosedale Products, Inc.

Single layer microfiber material, excellent for polishing applications [See More]

  • Filtration Product: Lubricants; Water; Oil; Chemical
  • Maximum Temperature: 225
  • Type: WireMesh
  • Element Size: 7.0625" Diameter x 11.125" Long
D-Pro In-Line Filter -- V73A-D-2T
from DK-LOK U.S.A.

Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]

  • Filtration Product: Water; Oil; Gas and Liquid Filtration
  • Range: Micro Filtration
  • Configuration: In-line
  • Filtration Grade: 0.50 to 90.00
Inn-Line Pressure Filter (5p Micron)
from Bijur Delimon International

Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]

  • Filtration Product: Lubricants; Oil
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Industrial Filter Cartridge -- MICROSENTRY™ ME Series – Pleated Filter Cartridge
from Shelco Filters - Division of Tinny Corp.

Economical, Nominally Rated Pleated Cartridge Filters. High media surface areas provides lower initial pressure drop. High media surface areas of pleated cartridges provides lower initial pressure drop. Polyester/polypropylene blend media offers best alternative to string wound, resin-bonded, or... [See More]

  • Filtration Product: Water; Oil; Chemical; InksDies
  • Filtration Grade: 0.35 to 50.00
  • Type: Cartridge; Pleated Cartridge Filters
  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
Balston Microfibre® Filter -- 9922-05-AQ
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]

  • Filtration Product: Water; Oil; Chemical; Coolant
  • Filtration Grade: 0.01 to 0.90
  • Range: Micro Filtration
  • Maximum Pressure: 125
Activated Alumina Filter Cartridges for Acid Reduction -- Hilite-A™
from Hilliard Corporation (The)

The Hilite-A cartridges feature a special activated alumina media for the adsorption of acids and other oxidation products from synthetic fluids and petroleum oil. A water-resistance media, activated alumina will minimize the forming of precipitates or gels when used with phosphate-ester fluids. [See More]

  • Filtration Product: Oil; Synthetic Fluids, Phosphate Esters, Per-Fluorinated Polyester; Chemical; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge
  • Flow Rate (Liquids): 0.4 to 2.0
ME Series Pleated Cartridges
from ISC Sales, Inc.

Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are provided because our 100%... [See More]

  • Filtration Product: Water; Oil; Plating Solutions, Cosmetics; Chemical; GasolineDiesel; InksDies
  • Filtration Grade: 0.35 to 50.00
  • Type: Cartridge
  • Maximum Temperature: 140
Air, Fuel, Oil and Hydraulic Filtration
from IBT Industrial Solutions

Since 1949, IBT Industrial Solutions has been a major supplier to manufacturers, offering reliable products and services in the broad industrial marketplace. We are dedicated to fully meeting your demands for industrial tools and products of the highest quality from the brands you know and trust,... [See More]

  • Filtration Product: Oil; GasolineDiesel; HydraulicFluid
  • Type: Bag
Hydraulic and Lubrication Oil Filter, Simplex In-Line -- Series MDV
from Eaton

Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]

  • Filtration Product: Lubricants; Oil; HydraulicFluid
  • Flow Rate (Liquids): 119.0
  • Type: WireMesh
  • Maximum Pressure: 6000
Oil Filter -- 101370888 [P559127 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Multi Bag Filter Housing -- BF
from Thermon, Inc

The BF Series Multi Bag Filter Housing provides economical bulk filtration for liquids such as paints, inks, coolants, water, solvents, glues, recycled oils and beverages. The BF is sized from 3 to 24 bags and accommodates replaceable filter bags to remove particulates down to 1 micron. [See More]

  • Filtration Product: Water; Oil; Chemical; Coolant; InksDies
  • Filtration Grade: 1.00 to ?
  • Range: Micro Filtration
  • Maximum Pressure: ? to 150
Chamber Filter Plate Design HR
from Klinkau America, Inc.

This new type of chamber filter plate originated within our development activities to decrease production costs without any compromises in quality. We are prepared to pass these cost savings to our customers. The HR design is available in the sizes 470, 500, 630, 800 and 1000 mm. ADVANTAGES OF THE... [See More]

  • Filtration Product: Oil; Clay/ Sugar/ Mash; Chemical
  • Maximum Pressure: 102 to 232
  • Configuration: In-line
  • Application / Industry: Chemical
D-Pro Tee Filter -- V76A-F-2N
from DK-LOK U.S.A.

Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]

  • Filtration Product: Water; Oil; Gas and Liquid Filtration
  • Filtration Grade: 0.50 to 90.00
  • Type: Tee Filter
  • Flow Rate (Liquids): 0.8
Industrial Filter Cartridge -- MICROSENTRY™ MS Series – String Wound Cartridge
from Shelco Filters - Division of Tinny Corp.

Wound Filter Cartridges. Recognized as the industry standard for high quality wound filters – these filter cartridges last 2-3 times longer than standard melt-blown or spun bond cartridges. Computerized production machinery produces precise geometric patterns to ensure high efficiency,... [See More]

  • Filtration Product: Water; Oil; Solvents, Magnetic Coatings, Photo Solutions; Chemical; GasolineDiesel; InksDies
  • Filtration Grade: 0.50 to 150.00
  • Type: Cartridge; Wound Filter Cartridges
  • Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water
Miniature General Purpose Disposable Filter Unit -- 9933-03-BU
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]

  • Filtration Product: Water; Oil; Chemical; Coolant
  • Maximum Pressure: 125
  • Filtration Grade: 0.01 to 2.00
  • Maximum Temperature: 230
Adsorbent Selexsorb® GT Filter Cartridges -- ST Series
from Hilliard Corporation (The)

Selexsorb ™ GT is a patented adsorbent filter cartridge specifically designed for use with phosphate ester fluids such as AKZO Chemical's Fyrquel ®. It maintains the original quality of fluids for prolonged periods, thus reducing the need for fluid changeouts and increasing equipment life. [See More]

  • Filtration Product: Lubricants; Oil; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge; Cartridge
  • Flow Rate (Liquids): 0.5
R Series Resin Bonded Filter Cartridge
from ISC Sales, Inc.

The Shelco R Series Resin Bonded Filter Cartridge has excellent dirt holding capacity and long service life. The ability to control the glass fiber also gives us excellent efficiencies and flow rates. Offered in a broad range of microns .5 to 125 micron and lengths ranging from 9.75" to 40". Each... [See More]

  • Filtration Product: Lubricants; Water; Oil; Coatings, Solvents and Thinners, Fuels, Photoresists, and Insecticides; Chemical; Coolant; InksDies
  • Filtration Grade: 0.50 to 125.00
  • Type: Cartridge
  • Maximum Temperature: 150 to 300
Hydraulic and Lubrication Oilfilter, In-line Simplex -- Series HPV
from Eaton

Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]

  • Filtration Product: Lubricants; Oil; HydraulicFluid
  • Flow Rate (Liquids): 17.0
  • Type: WireMesh
  • Maximum Pressure: 2900
Oil Filter -- 119975827
from Radwell International

FUEL FILTER, SPIN - ON FUEL FILTER, PSI 225. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Filter Plate & Frame
from Klinkau America, Inc.

Our »Filter plates & Frames « System offers excellent cake washing and air blowdown capability. Easily changed, low cost filter cloths and easy handling of the filter plates and frames, various cake thicknesses of 10 to 60 mm are some of the advantages to use filter plates and... [See More]

  • Filtration Product: Oil; Clay/ Sugar/ Mash; Chemical
  • Maximum Pressure: 73 to 102
  • Configuration: In-line
  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical
MicroVantage™ High Efficiency Filter Cartridge -- MGF Series
from Shelco Filters - Division of Tinny Corp.

Pleated Glass Fiber Filter Cartridges. Micron retention ratings from 0.2 to 30 microns. Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility. High media surface area designed for optimal throughput and exceptional particle retention. [See More]

  • Filtration Product: Oil; Chemical; InksDies
  • Filtration Grade: 0.20 to 30.00
  • Type: Cartridge; Pleated Glass Fiber Filter Cartridges
  • Maximum Temperature: 176
Anti Static Filter Cartridge -- PH-CGJ Series
from Hilliard Corporation (The)

Static discharge is a common problem in the lubricating oil systems of today ’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can build on the non-conductive components of the lube oil system, such as the filter elements. When a... [See More]

  • Filtration Product: Lubricants; Oil; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge
  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
String Wound Filter Cartridges
from ISC Sales, Inc.

Shelco Filters has created the MicroSentry wound cartridge, setting a higher standard for industries requiring cartridge filtration. Our equipment makes achieving precision patterns a matter of standard procedure. Our state of the art computerized production machinery takes the variables out of... [See More]

  • Filtration Product: Water; Oil; Magnetic Coatings, Photo Solutions, Solvents; Chemical; InksDies
  • Filtration Grade: 0.50 to 150.00
  • Type: Cartridge
  • Maximum Temperature: 140 to 750
Magnetically Coupled Filter, MCF 824 Series
from Eaton

The innovative, magnetically coupled driving technology that moves the cleaning disc -- without the need for shaft or drive external seals -- makes MCF magnetically coupled filter unique. Dramatically Reduces Product Loss. Highlights of the MCF-824 Series. Permanent media retains valuable product... [See More]

  • Filtration Product: Oil; Coolant; InksDies
  • Range: Micro Filtration
  • Type: WireMesh
  • Filtration Grade: 15.00 to 1125.00
Oil Filter -- 204320386
from Radwell International

LUBE FILTER, SPIN ON, 4.584 IN X 11.31 IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Membrane Filter Plate - Empty Chamber
from Klinkau America, Inc.

Klinkau welded membrane filter plates »Empty Chamber «welded design is the type of membrane plate for more difficult applications and allows squeezing into an empty or underfilled chamber without damages to the membrane. This »Empty Chamber « system is especially suited for... [See More]

  • Filtration Product: Oil; Clay/ Sugar/ Mash; Chemical
  • Maximum Pressure: 102 to 232
  • Configuration: In-line
  • Application / Industry: Food or Beverage Processing; Chemical
Calcined Fuller's Earth Filter Cartridges for Acid Reduction -- Hilite™
from Hilliard Corporation (The)

The Hilite cartridges feature a high-grade calcined fuller ’s earth media which is superior because of its greater water resistance. They provide a combination of neutralization and adsorption to remove acids, gums and other oxidation products to restore TAN and color. These cartridges come in... [See More]

  • Filtration Product: Lubricants; Oil; Heat Transfer Fluid; Chemical; Coolant; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge; Cartridge
  • Flow Rate (Liquids): 0.4 to 2.0
Multi-Bag Filter Housing, PROLINE 150
from Eaton

The PROLINE 150 ™ Series features a low profile design with side inlet and tangential outlet that provides easy and full drainage and reduces housing height to make filter bag change-outs easier. The housing system is offered in 3, 4, 6 and 8 bag configurations and comes standard with filter... [See More]

  • Filtration Product: Oil; Chemical
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 10.00 to 500.00
Oil Filter -- 49961321 [P558615 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER SPIN-ON FULL FLOW 174X93MM 40MICRON. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Membrane Filter Plate - Standard Welded
from Klinkau America, Inc.

Klinkau Membrane Filter Plates »Standard welded « aree primarily used for applications with homogeneous chamber fillings and standard process parameters. This design requires a minimum cake thickness after squeeze of 1/3 of the initial cake thickness. The innovative combination of... [See More]

  • Filtration Product: Oil; Clay/ Sugar/ Mash; Chemical
  • Maximum Pressure: 102 to 232
  • Configuration: In-line
  • Application / Industry: Food or Beverage Processing; Chemical
Coolant Coalescer and Oily Water Seperator Cartridge
from Hilliard Corporation (The)

Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal for any separation requiring removal of free tramp oil from water or water-based fluids. Laboratory... [See More]

  • Filtration Product: Lubricants; Water; Oil; Coolant
  • Configuration: In-line
  • Type: Cartridge
  • Element Size: 3-7" OD, 10-18" L
Pleated Depth Filter Cartridge, LOFPLEAT™, HF G Series
from Eaton

LOFPLEAT HF-G cartridges are designed with pleated microglasfiber media construction to provide high total surface area. A single LPHF-G cartridge can replace several standard cartridge elements. High-flow capacity in a single cartridge leads to quicker and easier change-outs. Unlike standard design... [See More]

  • Filtration Product: Oil; Chemical; GasolineDiesel
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 1.00 to 20.00
Oil Filter -- 51237553
from Radwell International

LUBE FILTER 380PSI. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Replaceable Membrane Filter Plate - Clip Design Empty Chamber
from Klinkau America, Inc.

The membrane plate »Empty Chamber « Clipp design is the latest development of the membrane plate product line. A combination with the advantages of the standard fixed welded membrane plate and the replaceable membrane plate makes this type of membrane plate a unique design. ADVANTAGES OF... [See More]

  • Filtration Product: Oil; Clay/ Sugar/ Mash; Chemical
  • Maximum Pressure: 102 to 232
  • Configuration: In-line
  • Application / Industry: WaterSupply; Waste Water
Demister Element
from Hilliard Corporation (The)

The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually every application depending on size, filtration efficiencies and dirt-holding capacity. Most fluids can be restored to a... [See More]

  • Filtration Product: Lubricants; Oil; GasolineDiesel; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge
  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
Pleated Depth Filter Cartridge, LOFPLEAT™, HT Series
from Eaton

This disposable, versatile high temperature filter cartridge with a high efficiency borosilicate micro fiberglass media construction offers a greater surface area and high system flow rate. The LOFPLEAT-HT filter cartridges from Eaton are a popular choice in a variety of applications, including... [See More]

  • Filtration Product: Oil; Chemical; InksDies
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 0.20 to 30.00
Oil Filter -- 51246683
from Radwell International

LUBE FILTER 380PSI. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Replaceable Membrane Filter Plate - Overhanging Empty Chamber
from Klinkau America, Inc.

The replaceable membrane filter plate »overhanging empty chamber « is the robust type of membrane plate with the advantage of the quick replaceable membrane as a wear part. Hence, this »Empty Chamber « systemm is especially suited for filtration processes with rather... [See More]

  • Filtration Product: Oil; Clay/ Sugar/ Mash; Chemical
  • Maximum Pressure: 102 to 232
  • Configuration: In-line
  • Application / Industry: Waste Water
Dry Resin Ion Exchange Cartridge -- ET Series
from Hilliard Corporation (The)

HILCO Dry Resin Ionic Exchange cartridges are a highly effective solution for reducing TAN level in phosphate ester fluids as well as reducing varnish potential in both mineral and synthetic fluids. Hilco ’s Dry Resin Ionic exchange is a cost effective treatment method when used in a kidney... [See More]

  • Filtration Product: Lubricants; Oil; HydraulicFluid
  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
  • Type: Cartridge; Kidney Loop
  • Filter Medium Material: Glass Fiber; Ion Exchange
Spin-On Filter Series
from Eaton

Spin-on filters consist of a head mounted directly in-line with the piping and a cartridge containing a filter element. The cartridge seals to the head to prevent leakage. These filters are an effective and economical choice where the line pressure is low, and there are no strong pressure surges. [See More]

  • Filtration Product: Lubricants; Oil; Coolant; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge
  • Flow Rate (Liquids): 48.0
Oil Filter -- 66046641 [P555680 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER, SPIN-ON, 3-2/3 INCH OUTER DIAMETER, 5-23/64 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Gas Coalescer / Separator Cartridge
from Hilliard Corporation (The)

The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available. [See More]

  • Filtration Product: Lubricants; Oil; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge
  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
Oil Filter -- 73886177 [P550400 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Hilsorb™ Dryer Filter Cartridges
from Hilliard Corporation (The)

Hilsorb Dryer Filter Cartridges quickly and effectively remove solid and water contaminants from hydraulic, lube and insulating oils. The PD cartridge is made with a patented four-ply construction and is available in two efficiency ratings. [See More]

  • Filtration Product: Lubricants; Oil; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge; Cartridge
  • Range: Micro Filtration
Oil Filter -- 77589463 [P550078 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
HP Synthetic High Pressure Hydraulic Filter Cartridge -- HP Series
from Hilliard Corporation (The)

HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter media between protective screens. [See More]

  • Filtration Product: Lubricants; Oil; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge
  • Range: Micro Filtration
Oil Filter -- 81007016 [P550909 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Liquid Coalescing Cartridge
from Hilliard Corporation (The)

Hilco coalescing systems are the ideal way to remove moisture contamination in any liquid fuel. Hilco has been manufacturing coalescers for liquid fuels for over twenty five years. Systems are available with flow capacities as high as 1500 GPM (5700 LPM). [See More]

  • Filtration Product: Lubricants; Oil; GasolineDiesel; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge
  • Flow Rate (Liquids): 1500.0
Oil Filter -- 81007100 [P550935 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Microgard™ PL Pleated Cellulose Filter Cartridge
from Hilliard Corporation (The)

HILCO Microgard ™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an inner cellulose-media layer for added... [See More]

  • Filtration Product: Lubricants; Oil; Coolant; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge (optional feature); Cartridge
  • Range: Micro Filtration
Oil Filter -- 81007109 [P550024 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER, SPIN-ON, 40 MICRON. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
O-ring Sealed 718/736 Cartridges
from Hilliard Corporation (The)

These cartridges feature a high-capacity deep pleat structure with an O-ring seal design. The O-ring design eliminates potential by-pass leakage. Microglass filter media is sandwiched between two protective layers of Nylon media, then supported with an inner and outer layer of epoxy-coated steel... [See More]

  • Filtration Product: Lubricants; Water; Oil; HydraulicFluid
  • Application / Industry: Hydrocarbon
  • Type: Cartridge
  • Filter Medium Material: Glass Fiber; Nylon
Oil Filter -- 81007216 [P555570 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
PH Pleated Synthetic Filter Cartridge
from Hilliard Corporation (The)

These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]

  • Filtration Product: Lubricants; Oil; Chemical; GasolineDiesel; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge
  • Range: Micro Filtration
Oil Filter -- 81007290 [P552819 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Pleated Screen Strainer Basket
from Hilliard Corporation (The)

The pleated strainer basket contains 3.7 times the area of a plain, cylindrical basket. Features inside-out flow and can easily be cleaned by hosing off in a part washing tank, or with steam or a high-pressure water jet (car wash type). Applications: Recommended for high solids applications. Typical... [See More]

  • Filtration Product: Lubricants; Water; Oil; GasolineDiesel
  • Application / Industry: Industrial Engine; Hydrocarbon; Metal Working
  • Type: Screen Basket
Oil Filter -- 84741617 [P550518 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Process Cartridge
from Hilliard Corporation (The)

The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually every application depending on size, filtration efficiencies and dirt-holding capacity. Most fluids can be restored to a... [See More]

  • Filtration Product: Lubricants; Oil; GasolineDiesel; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge
  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
Oil Filter -- 84741654 [P551257 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Process Filter Vessel
from Hilliard Corporation (The)

HILCO offers a full line of process filter vessels for the treatment of amines, glycols, fuels, liquefied natural gases (LNGs), and gaseous fuels as well. As standard, HILCO process filter vessels are built to ASME Code Section VII, Division 1 with optional 97/23/EC PED construction available as... [See More]

  • Filtration Product: Oil; GasolineDiesel
  • Application / Industry: Hydrocarbon; Paper and Pulp Processing
  • Configuration: In-line
Oil Filter -- 84741678 [P550942 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER, SPIN-ON, FULL FLOW, 3.66 INCH OUTSIDE DIAMETER, 40 MICRON. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Saflow™ (DS) and Saflow™ D (DD) Stacked Disc Cartridges
from Hilliard Corporation (The)

Saflow ™ (DS) and Saflow ™ D (DD) Cartridges withstand cold starts and high pressure differentials. These specially designed stacked disc cartridges provide protection at high pressure differentials brought on by cold starts and high viscosities. The stacked cellulose paper discs with... [See More]

  • Filtration Product: Lubricants; Oil; GasolineDiesel; HydraulicFluid
  • Configuration: In-line
  • Type: Cartridge
  • Element Size: 6-7" OD, 18-36" L
Oil Filter -- 84741710 [P550718 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Oil Filter -- 84741762 [P559128 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Oil Filter -- 85632018 [P559126 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

LUBE FILTER, SPIN-ON FULL FLOW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Oil/Water Separator Filter -- 81007144 [P550968 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

FUEL FILTER, WATER SEPARATOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Oil/Water Separator Filter -- 81007158 [P552250 from Donaldson Torit – Donaldson Company, Inc.]
from Radwell International

FUEL FILTER, WATER SEPARATOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine
Oil/Water Separator Filter -- 84741296
from Radwell International

DAHL, 100, DIESEL FUEL FILTER, WATER SEPARATOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Filtration Product: Oil
  • Application / Industry: Industrial Engine