Polypropylene (PP) Filter Elements

75 Results
130SHF Series Pleated Filter Cartridge(130SHF)
from Harbory Filtration

130SHF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 200L/min. Liquid filter cartridge features ultra-high throughput, ultra-large filtration area and wide... [See More]

  • Filter Medium Material: Polyethersulfone; Polypropylene; PTFE
  • Filtration Grade: 0.02 to 80.00
  • Type: Cartridge
  • Flow Rate (Liquids): 52.8
83HF Series Pleated Filter Cartridge(83HF)
from Harbory Filtration

83HF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 100L/min. 83HF liquid filter cartridge features high throughput, high dirt holding resistance and wide... [See More]

  • Filter Medium Material: Polyethersulfone; Polypropylene; PTFE
  • Filtration Grade: 0.02 to 80.00
  • Type: Cartridge
  • Flow Rate (Liquids): 26.4
Absolute Accuracy Filter Bag (ABR)
from Harbory Filtration

Absolute accuracy filter bag has two layers for inner coarse filtration and outer fine filtration, using safe and clean polypropylene needled felt made from heat-treated virgin material. The inner coarse filtration allows sufficient dirt-holding capacity and reduced filter resistance. Meanwhile, the... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 15.00 to 25.00
  • Type: Bag
  • Flow Rate (Liquids): 35.2 to 66.0
Absolute Accuracy Melt Blown Filter Cartridge (HMBC-M)
from Harbory Filtration

HMBC-M series is made of 100% micro polypropylene fiber, the fine grain finish extends the contact surface much larger than the ordinary melt-blown cartridge. The dual-layer fiber structure that is dense inside and sparse outside with a gradually different pore size, allowing the particles of... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 1.00 to 150.00
  • Type: Cartridge
  • Maximum Pressure: 348 to 580
GF Series Pleated Filter Cartridge(GFMC)
from Harbory Filtration

GF pleated filter cartridge is made of high porosity glass fiber (GF) membrane and polypropylene components under the associated controlled clean environment, without any adhesives or surfactants.GF membrane Filter Cartridge features high flux, high dirt holding resistance, high interception, low... [See More]

  • Filter Medium Material: Glass Fiber; Polypropylene
  • Filtration Grade: 0.50 to 5.00
  • Type: Cartridge
  • Maximum Pressure: 29
High Dust Loading Medium Bag Air Filter Media (XBM) -- HBY-XBM-5
from Harbory Filtration

High dust-loading medium bag air filter media is made of 100% non-toxic and odorless polypropylene. The multi-layer media structure makes the media with larger dust capacity, significantly longer service life, and higher efficiency after static elimination. [See More]

  • Filter Medium Material: Polypropylene
  • Type: Bag; ASHRAE EN 779
High Efficiency Oil Absorption Filter Bag(HOA)
from Harbory Filtration

High efficiency oil absorption filter bag is produced by melt-blown fine polypropylene fiber. The special fiber and its unique layered structure enable large dirt-holding capacity and good oil absorption, the adsorption speed is 2 to 5 times that of ordinary filter bags. HOA series has three or more... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 1.50 to 50.00
  • Type: Bag
  • Flow Rate (Liquids): 35.2 to 66.0
High Strength Melt Blown Filter Cartridge(HMBC-H)
from Harbory Filtration

HMBC-H series is made of 100% polypropylene melt-blown fiber with orange peel texture to enhance the filter area and strength. lt features high pressure resistance, high flux, good filtering performance, etc. It is especially applicable to high viscosity liquid filtration. HMBC-H is widely used in... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 1.00 to 150.00
  • Type: Cartridge
  • Maximum Pressure: 348 to 580
Medium Efficiency Bag Air Filter Media (SBM) -- HBY-SBM-5
from Harbory Filtration

Medium efficiency bag air filter media is made of polypropylene melt-blown non-woven fabric and spun bond fabric. The high-temperature melt-blown process uses a stable electret and proven composite technology. It is a premium material with a 3D mesh structure which includes two different layers for... [See More]

  • Filter Medium Material: Polypropylene
  • Type: Bag; ASHRAE EN 779
Needle Felt Filter Bag (POS/PES)
from Harbory Filtration

Needle felt filter bag is made of 100% heat-treated original material, clean and safe with uniform pore size to ensure a satisfactory filtering effect. The standardized sealing ring opening, and all-welded structure ensure zero side leakage. Liquid filter bag used in manufacturing comply with the... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 1.50 to 300.00
  • Type: Bag
  • Flow Rate (Liquids): 26.4 to 176.1
Nylon 66 Pleated Filter Cartridge(NY66MC)
from Harbory Filtration

Nylon pleated filter cartridge is made of natural hydrophilic nylon membrane with high porosity through advanced hot melt sealing technology under the associated controlled clean environment, without any adhesives or surfactants. Liquid filter cartridge features high flux, high absorption, low... [See More]

  • Filter Medium Material: Nylon; Polypropylene
  • Filtration Grade: 0.22 to 0.45
  • Type: Cartridge
  • Maximum Pressure: 35 to 58
PES Series Pleated Fliter Cartridge(PESMC)
from Harbory Filtration

PESMC series pleated filter cartridge is made of hydrophilic asymmetric gradient aperture PES filter membrane and PP components through advanced hot melt sealing technology under the associated controlled clean environment, without any adhesives or surfactants. PES Pleated filter cartridge has high... [See More]

  • Filter Medium Material: Polyethersulfone; Polypropylene
  • Filtration Grade: 0.04 to 1.00
  • Type: Cartridge
  • Maximum Pressure: 29 to 58
PPMC Series Pleated Filter Cartridge(PPMC)
from Harbory Filtration

PPMC series pleated membrane filter cartridge is made of asymmetric gradient aperture polypropylene filter membrane, through advanced hot melt sealing technology under the associated controlled clean environment, without anv adhesives or surfactants. PP filter cartridge features extensive chemical... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 0.10 to 100.00
  • Type: Cartridge
  • Maximum Pressure: 29 to 58
PTFE Series Pleated Filter Cartridge(OPTMC)
from Harbory Filtration

OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter cartridge... [See More]

  • Filter Medium Material: Polypropylene; PTFE
  • Filtration Grade: 0.10 to 0.45
  • Type: Cartridge
  • Maximum Pressure: 29 to 58
Standard Melt Blown Filter Cartridge(HMBC-S)
from Harbory Filtration

HMBC-S melt blown filter cartridge is made of pure polypropylene fiber. The dua-layer fiber structure that is dense inside and sparse outside with gradual-ly different pore size, allowing the particles of different sizes blocked by different layers. It features high strength, high dirt resistance,... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 1.00 to 150.00
  • Type: Cartridge
  • Maximum Pressure: 35 to 58
String Wound Filter Cartridge (HSWC)
from Harbory Filtration

String wound filter cartridge is formed by winding the polypropylene fiber on the central core in the specific way. Different filtering precision can be achieved by controlling the winding density. Lt can effectively remove suspended solids, particles, rust and other impurities in the fluid, and has... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 1.00 to 150.00
  • Type: Cartridge
  • Maximum Pressure: 36
Vinegar Clarification Module -- 3M™ Liqui-Flux™ B42
from 3M Separation and Purification Sciences Division

The key success factors in the clarification of wine are the membrane selection with regard to fouling behavior and the proper module design for superior filtration performance. 3M offers both to its customers. Accurel ® PP hollow fiber membranes feature a symmetric pore structure and high... [See More]

  • Filter Medium Material: Polypropylene
  • Flow: Full Flow
  • Type: Cartridge
  • Range: Micro Filtration
Chamber Filter Plate
from Klinkau America, Inc.

The recessed chamber filter plate made from polypropylene originated from the plate and frame filter plates. The application and filtration conditions dictate the cake thickness and plate thickness. The Klinkau Chamber Filter Plate can also be supplied in caulked and gasketed design (CGR). [See More]

  • Filter Medium Material: Polypropylene
  • Maximum Pressure: 102 to 232
  • Configuration: In-line
  • Application / Industry: Chemical
AVASAN™ Filter Cartridge -- AVS
from Thermon, Inc

AVASAN ™ (AVS) cartridges are manufactured with a proprietary melt blown manufacturing process using a specially formulated polypropylene polymer. This formulation provides a uniquely graded density filter cartridge designed for high purity applications. The fiber matrix of the cartridge has... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 1.00 to 75.00
Coolant Coalescer and Oily Water Seperator Cartridge
from Hilliard Corporation (The)

Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal for any separation requiring removal of free tramp oil from water or water-based fluids. Laboratory... [See More]

  • Filter Medium Material: Polypropylene
  • Configuration: In-line
  • Type: Cartridge
  • Element Size: 3-7" OD, 10-18" L
Cartridge Media For Liquid Filtration -- TG370
from TTG Inc.

Due to the unique chemical and thermal resistance properties of TTG ’s ePTFE membrane, we apply our filtration laminates in several liquid-solids separation applications. Candle Filters in Pulp Mills – Our polypropylene laminates are designed to remove the black liquor dregs in the... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 0.20
  • Range: Micro Filtration
  • Maximum Temperature: 195
High Efficiency Pleated Cartridges - MicroSentry&153; MH Series
from ISC Sales, Inc.

With the most complete line of pleated filter cartridges Shelco offers the most economical high efficiency pleated elements available. For your most critical throughput, the MH Series is the best solution to your filtration problems. The cartridge is made of pleated polypropylene media and has... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 0.20 to 50.00
  • Type: Cartridge
  • Maximum Temperature: 160
Vacuum Pump Exhaust Filters -- Model CF-0118
from Parker Hannifin Filtration and Separation Div. / Balston Products

These 304 stainless steel housings are welded with KF flange inlet and outlet. ports for high vacuum applications . They are designed to be used with grade 102 adsorbent cartridges for prevention of oil backstreaming*. They may also be used with grade 30 cartridges for removal of high concentrations... [See More]

  • Filter Medium Material: Polypropylene
  • Configuration: In-line
  • Type: Cartridge
  • Range: Micro Filtration
Industrial Filter Cartridge -- High Flow Eco Cartridge Filters
from Shelco Filters - Division of Tinny Corp.

Shelco ’s High Flow filter cartridges are designed for flow rates up to 500 gallons per minute in a single element configuration. The large, single-cartridge pleated High Flow filters provide up to 100 square feet of surface area for increased dirt-holding capacity (and reduced long-term... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 0.50 to 70.00
  • Type: Cartridge; Polypropylene Screen
  • Maximum Temperature: 140
Bag Filter Vessels -- FLV Series
from Hayward Flow Control

Offered in the revolutionary Platinum GFPP with FPM seals only. Units are Simplex, Duplex, Triplex and Quadplex. True union end connections in sizes 1-1/4 in. to 4 in. Features. Platinum Glass Filled Polypropylene. One-Piece Injection Molded Construction. Hand Removable, Ergonomic Cover with Liquid... [See More]

  • Filter Medium Material: Polypropylene
  • Configuration: In-line
  • Type: Bag
  • Flow Rate (Liquids): 100.0
Delta Pure Wound Cartridge -- DW-0.5-01-
from Delta Pure Filtration

Filter media: FDA polypropylene, core material selectable [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 0.50
  • Range: Micro Filtration
  • Maximum Temperature: 200
Depth Filter Cartridge, BECO PROTECT® FS
from Eaton

BECO PROTECT FS FineStream innovative depth filtration cartridges are used to protect downstream membrane filter cartridges in beverage filtration. The innovative and unique special pleating with variable flow rate increases the filter area and achieves unparalleled efficiency of retentions for... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 0.20 to 20.00
Depth Filters -- FiberFlo MicroFiber Filters
from Mar Cor Purification

Prefiltration is critical for the long life of your filtration system. Mar Cor Purification has a complete line of prefiltration products in a variety of materials, micron ratings, and sizes to fit the needs of any system. FiberFlo Microfiber Cartridge Filters offer economical, long life filtration... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 1.00 to 150.00
  • Range: Micro Filtration
  • Maximum Temperature: 200
Syringe Filter -- SFPP013022N
from Membrane Solutions

MS ® Syringe filters are purpose-built with features designed to bring the highest levels of performance and purity to your research. We incorporate a variety of membranes to offer separation and purification solutions for the majority of your laboratory needs. PP disposable filter devices are... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 0.22
  • Type: Syringe
  • Maximum Pressure: 75
GLR Bags -- GLR-PO-825-2
from Rosedale Products, Inc.

Contain as many as 26 layers of high efficiency microfiber material [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 3.00
  • Type: Bag
  • Flow Rate (Liquids): 10.0
Chamber Filter Plate Design HR
from Klinkau America, Inc.

This new type of chamber filter plate originated within our development activities to decrease production costs without any compromises in quality. We are prepared to pass these cost savings to our customers. The HR design is available in the sizes 470, 500, 630, 800 and 1000 mm. ADVANTAGES OF THE... [See More]

  • Filter Medium Material: Polypropylene
  • Maximum Pressure: 102 to 232
  • Configuration: In-line
  • Application / Industry: Chemical
Claripor™ Filter Cartridge -- CP
from Thermon, Inc

Polypropylene pleated depth media for critical process applications. The best of pleated and depth style technologies combine in the Claripor ™ pleated depth filter cartridges. The unique layered construction provides absolute retention with high flow rates and excellent gel removal. These... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 0.50 to 90.00
  • Type: Cartridge
  • Flow Rate (Liquids): ? to 5.0
Hydro Carbon Filter Cartridges
from ISC Sales, Inc.

Hydro Carbon Filter Cartridges are engineered to remove oil, gasoline, diesel fuel, solvents, sheen, and other hydrocarbons from water in a single pass by permanently bonding them to our absorbent media, without significant pressure drop even when the cartridges have been fully saturated. Cartridges... [See More]

  • Filter Medium Material: Polypropylene; Melt Blown Polypropylene, Infused with Hydrocarbon Absorbent Material
  • Configuration: In-line
  • Type: Cartridge
  • Filtration Grade: 5.00
Industrial Filter Cartridge -- MICROSENTRY™ HTF Series
from Shelco Filters - Division of Tinny Corp.

Shelco ’s MicroSentry ™ HTF Series Bags are made using the highest quality filtration media across a complete range of micron ratings, thereby allowing the HTF bags to provide the highest particle retention efficiency and largest solids-loading capacity for your specific industrial... [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Filtration Grade: 1.00 to 1500.00
  • Type: Cartridge; Bag
  • Maximum Temperature: 180 to 250
Cartridge Filters -- CFLV Series
from Hayward Flow Control

Cartridges are for use with single and multiple cartridge CFLVs (single and double length). Available in multiple micron ratings for high efficiency filtration. Nominal micron ratings available are 1, 5, 10 and 30. Key Features and Benefits. • Multiple Micron Ratings for High Efficiency... [See More]

  • Filter Medium Material: Polypropylene
  • Configuration: In-line
  • Type: Cartridge; Cartridge
  • Filtration Grade: 1.00 to 30.00
Depth Filter Cartridge, BECO PROTECT® PB
from Eaton

The BECO PROTECT PB depth filtration cartridges consist of thermally bonded, melt-blown polypropylene filter material that gives them a high chemical resistance and added dirt holding capacities. They are ideal for meeting the coarse pre-filtration requirements of process water in the food industry. [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 0.50 to 100.00
Filter Plate & Frame
from Klinkau America, Inc.

Our »Filter plates & Frames « System offers excellent cake washing and air blowdown capability. Easily changed, low cost filter cloths and easy handling of the filter plates and frames, various cake thicknesses of 10 to 60 mm are some of the advantages to use filter plates and... [See More]

  • Filter Medium Material: Polypropylene
  • Maximum Pressure: 73 to 102
  • Configuration: In-line
  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical
Fulflo® DuraBond™ Cartridge -- DBC
from Thermon, Inc

Economical filtration with high strength thermally bonded depth cartridges. Fulflo® DuraBond ™ cartridges are the most economical high strength filter cartridges available. Featuring an integral rigid thermally bonded construction, the DuraBond ™ provides consistent filtration for a wide... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 1.00 to 100.00
ME Series Pleated Cartridges
from ISC Sales, Inc.

Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are provided because our 100%... [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Filtration Grade: 0.35 to 50.00
  • Type: Cartridge
  • Maximum Temperature: 140
Industrial Filter Cartridge -- MICROSENTRY™ MB Series – Melt-Blown Depth Cartridge
from Shelco Filters - Division of Tinny Corp.

Nominal Rated Melt-Blown Depth Cartridges. Constructed of 100% polypropylene, these industrial filter cartridges use no additives or surfactants that will cause foaming or other undesirable effects to the filtrate. Thermally bonded microfibers create a stable, self-supporting media. Construction... [See More]

  • Filter Medium Material: Polypropylene; 304L or 316L Stainless Steel
  • Filtration Grade: 1.00 to 100.00
  • Type: Cartridge; Nominal Rated Melt-Blown Depth Cartridges
  • Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water
Depth Filter Cartridge, BECO PROTECT® PG
from Eaton

BECO PROTECT PG depth filtration cartridges consist of wrapped polypropylene filter material with layered media that allows for coarse to fine filtration in a variety of applications in the beverage and food industry. The graded filter layers from coarse to fine allow a high retention efficiency and... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 0.20 to 150.00
Fulflo® EcoBond™ Filter Cartridge -- EBC
from Thermon, Inc

High purity filtration with low cost melt blown depth cartridges. Fulflo® EcoBond ™ cartridges are the most economical high purity filter cartridges available. Featuring a graded density matrix of uniform polypropylene fibers, the EcoBond ™ provides consistent filtration for a wide... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 1.00 to 50.00
Melt Blown Depth Cartridges
from ISC Sales, Inc.

The Watts series of melt blown filter cartridges reduce sediment, dirt, rust and particles. Available in a wide range of lengths and micron ratings are available. Food grade for use with beverages, food, and potable water. Made out of 100% Polypropylene, there are no additives or manufacturing... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 1.00 to 100.00
  • Type: Cartridge
  • Maximum Temperature: 140
Industrial Filter Cartridge -- MICROSENTRY™ ME Series – Pleated Filter Cartridge
from Shelco Filters - Division of Tinny Corp.

Economical, Nominally Rated Pleated Cartridge Filters. High media surface areas provides lower initial pressure drop. High media surface areas of pleated cartridges provides lower initial pressure drop. Polyester/polypropylene blend media offers best alternative to string wound, resin-bonded, or... [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Filtration Grade: 0.35 to 50.00
  • Type: Cartridge; Pleated Cartridge Filters
  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
Depth Filter Cartridge, BECO PROTECT® PP Pure
from Eaton

BECO PROTECT PP Pure depth filter cartridges are designed for pre- and fine depth filtration of many types of beverages, liquid food, cosmetics, fine chemicals, and process water. This filter cartridge's pleated polypropylene (PP) filter material prpovides greater surface area and high flow rates. [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 0.60 to 20.00
Pleated Jumbo Cartridges
from ISC Sales, Inc.

Because our cartridges are pleated to provide increased surface area and longer life, ISC's pleated jumbo filter cartridges outperform other filter elements. They can be used to remove suspended solids of approximately five micron and larger for all types of liquid process streams. Designed to... [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Filtration Grade: 0.35 to 100.00
  • Type: Cartridge
  • Flow Rate (Liquids): 20.0 to 150.0
Industrial Filter Cartridge -- MICROSENTRY™ SCB Series – Carbon Block Filter Cartridge
from Shelco Filters - Division of Tinny Corp.

Activated Carbon Block Filter for Reducing Chlorine and Organic Chemicals. Sintered carbon filter performs dual function role as activated carbon filter and 5 micron nominal sediment filter. Acid washed carbon provides high adsorptive capacity and efficiency for reducing chlorine taste and odors and... [See More]

  • Filter Medium Material: Bonded Carbon; Polypropylene
  • Filtration Grade: 5.00
  • Type: Cartridge; Activated Carbon Block Filter
  • Maximum Temperature: 125
Extended-life Filter Bag, DURAGAF™
from Eaton

The polypropylene or polyester needle felt construction of the DURAGAF extended-life filter bags, along with the increased thickness of the filter material, significantly increases the dirtholding capacity and extends the lifetime by two to five times longer than standard needle felt filterbags. [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 100.00
MicroVantage™ High Efficiency Filter Cartridge -- HCE Series
from Shelco Filters - Division of Tinny Corp.

Pleated Glass Fiber Filter Cartridges. Micron retention ratings from 0.2 to 30 microns. Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility. Optimized for retention and excellent flow rates. Heavy duty components protect pleated... [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Filtration Grade: 0.50 to 50.00
  • Type: Cartridge; Pleated Glass Fiber Filter Cartridges
  • Maximum Temperature: 176
Filter Bag for Paints and Coating, LOFCLEAR™, 100
from Eaton

Each of these four LOFCLEAR 100 filter bag models has a special function for paint and varnish applications in the automotive industry. Models 128, 129, 130, 135: High-performance filter bags for paints and coatings. LCR-128. Consists of an electrostatically charged medium and is suitable for the... [See More]

  • Filter Medium Material: Polypropylene
  • Flow Rate (Liquids): 35.0 to 66.0
  • Type: Bag
  • Maximum Pressure: 36
MicroVantage™ High Efficiency Filter Cartridge -- MDP Series
from Shelco Filters - Division of Tinny Corp.

Shelco Filters ’ MicroVantage ™ ultra premium filter cartridges are the premier choice when high purity and absolute retention are prerequisites for the filtration process. These premium performance pleated cartridges are constructed with 100% polypropylene which offers a wide range of... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 0.20 to 50.00
  • Type: Cartridge; Polypropylene Pleated Filter Cartridges
  • Maximum Temperature: 176
Filter Bag, ABP
from Eaton

With efficiencies greater than 99%, each ABP filter bag model provides cost-effective filtration solutions for demanding applications. The four models ensure that users can efficiently remove particles ranging from 1 &ndash, 25 &mu,m while delivering a long service life. Cost-effective filter bags... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 25.00
MicroVantage™ High Efficiency Filter Cartridge -- MPA Series
from Shelco Filters - Division of Tinny Corp.

Absolute Rated Polypropylene Pleated Filter Cartridges – 99.98% Efficiency. Absolute Beta 5000 / 99.98% retention ratings from 0.2 to 50 microns. 5.6 square feet of media surface area designed for optimal throughput and particle retention at a competitive price. 100% polypropylene construction... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 0.20 to 50.00
  • Type: Cartridge; Polypropylene Pleated Filter Cartridges
  • Maximum Temperature: 176
Filter Bag, ACCUGAF™
from Eaton

With efficiencies greater than 99%, each ACCUGAF filter bag model provides cost-effective filtration solutions for demanding applications. The five models ensure that users can efficiently remove particles ranging from 1 &ndash, 25 &mu,m while delivering a long service life. Features and Benefits. [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 25.00
MicroVantage™ High Efficiency Filter Cartridge -- MPN Series
from Shelco Filters - Division of Tinny Corp.

High Efficiency Polypropylene Pleated Filter Cartridges – 90% Efficiency. 90% retention efficiency from 0.2 to 50 microns. 5.6 square feet of media for long service life and high dirt holding capacity. 100% polypropylene construction offers wide range of chemical compatibility. Rigid, molded... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 0.20 to 50.00
  • Type: Cartridge; Polypropylene Pleated Filter Cartridges
  • Maximum Temperature: 176
Filter Bag, CLEARGAF™
from Eaton

CLEARGAF filter bags meet the requirements for EC migration performance evaluated, tested and certified by independent food research institute. They are manufactured under special conditions to ensure that they contain no contamination. To keep the filter bags contamination-free, they are... [See More]

  • Filter Medium Material: Nylon; Polyester; Polypropylene
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 800.00
MicroVantage™ High Efficiency Filter Cartridge -- MPX Series
from Shelco Filters - Division of Tinny Corp.

Extended Life Absolute Rated Polypropylene Pleated Filter Cartridges – 99.98% Efficiency. Absolute Beta 5000 / 99.98% retention ratings from 0.2 to 50 microns. 7.0 square feet of media surface area designed for maximum throughput and particle retention at the lowest pressure drop. 100%... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 0.20 to 50.00
  • Type: Cartridge; High Performance Pleated Polypropylene Filter Cartridges
  • Maximum Temperature: 176
Filter Bag, HAYFLOW™
from Eaton

Up to 65% more filter area in a compact, easy-to-use filter element. Features and Benefits. Higher flow rates reduces the size of bag filter housings by up to 50% and lowers the initial costs of the filtration system. Extended service life is up to five times longer compared to standard filter bags. [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 100.00
MicroVantage™ High Efficiency Filter Cartridge -- PDA & PDH Series
from Shelco Filters - Division of Tinny Corp.

Absolute and High Efficiency Rated Melt-Blown Depth Cartridges. PDA Series – 99.9% retention ratings from 0.5 to 70 microns PDH Series – 90% retention ratings from 0.5 to 75 microns. 100% melt blown polypropylene microfibers are thermally bonded into a multi-layer gradient density pore... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 0.50 to 75.00
  • Type: Cartridge; Melt-Blown Depth Cartridges
  • Application / Industry: Food or Beverage Processing; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
Filter Bag, LOFCLEAR™, 100
from Eaton

LOFCLEAR 100 filter bags feature high-strength sewn, three-layer construction which is welded to the SENTINEL®, seal ring. These filter bags have efficiencies of greater than 99% over a wide range of particle sizes, with dirt-holding capacities of up to 0.55 lbs (250 g). High-performance and... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 4.00 to 40.00
Pleated Jumbo Cartridge -- SJC Series
from Shelco Filters - Division of Tinny Corp.

Shelco ’s Jumbo Housings & Cartridges are designed to accept a single cartridge filter that can handle flow rates of up to 150 GPM. With filter cartridges made of polyester media that can be cleaned and re-used and 304L or 316L stainless steel housings, this series is at its best against... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 0.00 to 150.00
  • Type: Cartridge; Pleated Jumbo Cartridges
  • Maximum Temperature: 40 to 140
Filter Bag, PROGAF™
from Eaton

PROGAF filter bags constitute a new, high-performance alternative for applications requiring absolute filtration. The multistage filtration, with filter material that gets finer from layer to layer, provides optimum efficiency (greater than 99.9%) and a long operating life. The Filter Bag That Works... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 12.00
Filter Bag, SENTINEL®
from Eaton

SENTINEL filter bags comply with the industry standard of a bypass-free filter bag construction. They are available in polypropylene and polyester. Fully-welded construction for high efficiency and bypass-free filtration. Fully-welded construction with patented SENTINEL seal ring provides 100%... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 200.00
Filter Element, ABSORPTION INSERT
from Eaton

ABSORPTION INSERT filter elements combined with standard filter bags and a stainless steel charging ring provide the ultimate solution for increased dirt and oil removal capacity. The ABSORPTION INSERT filter element fits in ACCUGAF&trade,, DURAGAF&trade,, LOFCLEAR&trade, 100 (except LCR-130),... [See More]

  • Filter Medium Material: Polypropylene
  • Flow Rate (Liquids): 44.0
  • Type: Bag
  • Maximum Pressure: 7
Fully-welded Needle Felt Filter Bag, UNIBAG
from Eaton

UNIBAG filter bags provide the value and reliability of a high performance filter bag seal, fully welded construction, the economy of a typical sewn construction and the social commitment to using environmentally friendly materials. They are manufactured from needle felt material, without optical... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 1.00 to 200.00
Fully-welded, Multipleated Filter Bag, LOFCLEAR™, 500
from Eaton

LOFCLEAR 500 filter bags feature fully-welded, multipleated construction for high efficiency and long service life. This range has a pleated pre-filter and a complex arrangement of final filter layers, allowing the removal of difficult-to-filter gels and deformable particles with a high dirt-holding... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 2.60 to 32.00
Industrial Depth Filter Cartridge, LOFTREX™
from Eaton

The LOFTREX filter cartridges offer a wide range of retention ratings. The graded pore structure allows efficient particle retention and high dirt holding capacity with low initial pressure drop. They have no inner core. LOFTREX Filter cartridges from Eaton are perfect for a wide of range of process... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 1.00 to 90.00
Industrial Depth Filter Cartridge, LOFTREX™, A Series
from Eaton

LOFTREX&trade, A Series. Get 99.9% efficiency at stated micron retention levels with LX-A cartridges. Ultra-fine fibers and controlled thermal bonding allow this filter to capture contaminants even at higher pressure differentials. Applications for Eaton&rsquo,s LOFTREX-A filters include: chemicals,... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 0.20 to 70.00
Industrial Depth Filter Cartridge, LOFTREX™, C Series
from Eaton

Eaton&rsquo,s LOFTREX-C cartridge is designed to handle coarse to fine filtration in a variety of applications. Eaton&rsquo,s LOFTREX-C cartridge features a bi-phase design that&rsquo,s engineered to provide This uniquely designed filtersimultaneous coarse and fine filtration. Phase one starts with... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 0.50 to 150.00
Industrial Depth Filter Cartridge, LOFTREX™, T Series
from Eaton

Eaton&rsquo,s LOFTREX- T filters are the ideal medium for critical chemicals, paint &, ink, water, plating, pharmaceuticals, food &, beverages, microelectronics and cosmetics processing applications. Features and Benefits. Absolute retention from 0.5 to 75 microns. Thermal bonding of fibers... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 0.50 to 70.00
Membrane Filter Cartridge, BECO®, MEMBRAN H Mini
from Eaton

The BECO MEMBRAN H Mini filter cartridges are developed for gas filtration applications. BECO MEMBRAN H Mini filter cartridges are used for the technical and sterile filtration of gases and air, for example in the food and beverage industry for sterilizing fermenter supply air, for tank venting, or... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Ultra Filtration
  • Type: Cartridge
  • Filtration Grade: 0.20
Monofilament Filter Bag
from Eaton

SENTINEL®, and SNAP-RING®, monofilament filter bags feature a wide range of retention ratings. The different materials cover many applications with demanding chemical and thermal properties. These filter bags are designed for surface filtration to retain particles that are larger than the... [See More]

  • Filter Medium Material: Nylon; Polyester; Polypropylene; Polyether Ether Ketone (PEEK)
  • Range: Micro Filtration
  • Type: Bag
  • Filtration Grade: 5.00 to 1250.00
Pleated Depth Filter Cartridge, LOFPLEAT™, AG Series
from Eaton

The broad range of absolute rated pore sizes makes the LOFPLEAT-AG series from Eaton suitable for a wide range of critical process applications. Features and Benefits. Fits broad application range with 0.2 to 100 micron retention. Acceptable for food and beverage applications. Meets USP Class VI... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 0.20 to 100.00
Pleated Depth Filter Cartridge, LOFPLEAT™, CP Series
from Eaton

The LOFPLEAT-CP is a high efficiency, high performance filter element. Constructed with a large surface, melt blown polypropylene media it provides a high dirt holding capacity with low initial pressure drop. Eaton&rsquo,s absolute rated LOFPLEAT-CP cartridges are suitable for a wide range of... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 1.00 to 70.00
Pleated Depth Filter Cartridge, LOFPLEAT™, EE Series
from Eaton

This disposable filter element can be used for a wide range of applications. The pleated polypropylene filter media provides a large filtration surface area which allows for maximized flow rate in the system. LOFPLEAT-EE from Eaton is an all polypropylene filter cartridge with an economically... [See More]

  • Filter Medium Material: Polypropylene
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 0.20 to 100.00