Full Flow Filter Elements
from Forsta Filters Inc.
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial... [See More]
- Flow: Full Flow
- Filtration Grade: 5.00 to 4000.00
- Type: WireMesh
- Flow Rate (Liquids): 200.0
from DME Company
Ferrogard ™ Filter removes contaminant. particles smaller than one micron from process. cooling fluids and hydraulic systems. This includes. the smallest and most abrasive particles that are. responsible for the destructive chain reaction of. wear. Injection molds often have small cooling... [See More]
- Flow: Full Flow
- Maximum Pressure: 150
- Configuration: In-line
- Maximum Temperature: 240
from ISC Sales, Inc.
The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or other high alloy... [See More]
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 4500.0
- Filtration Grade: 5.00 to 4000.00
- Maximum Pressure: 35 to 150
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Filtration Grade: 45.00 to 90.00
- Configuration: In-line
- Port Description: 1/8"x1/8"
from Lube USA, Inc.
In-line oil filters help eliminate clogged flow units and MO-valves [See More]
- Flow: Full Flow
- Filtration Grade: 5.00 to 125.00
- Configuration: In-line
- Maximum Pressure: 421
from Dupont Water Solutions
DOW FILMTEC ™ BW30-400/34 Elements are ideal for reverse osmosis plant managers and operators dealing with challenging waters and wastewaters and looking for consistent, high performance, long element life and increased productivity. [See More]
- Flow: Full Flow
- Flow Rate (Liquids): 7.3
- Range: Reverse Osmosis
- Maximum Pressure: 595
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Flow: Full Flow
- Filtration Grade: 1.00
- Range: Micro Filtration
- Maximum Pressure: 150
from KOBOLD Instruments, Inc.
KOBOLD MFR Series magnetic filters are used extensively in cooling and lubricating circuits. This magnetic filter provides protection from ferritic particles that have either precipitated out of solution or, in the case of machining applications, have been carried away from the milling operation. [See More]
- Flow: Full Flow
- Maximum Pressure: 230
- Flow Rate (Liquids): 10.0 to 160.0
- Maximum Temperature: 425
from Bijur Delimon International
Application. FR20 Reversing Valves operate in conjunction with two pressure switches, alternating lubricant flow through DC41 end-of-line systems so that lubricant is directed first to one set of Dualine valve inlet ports and then the other, on succeeding system cycles. Features. Each coil has a... [See More]
- Flow: Full Flow
- Configuration: In-line
- Type: WireMesh
- Range: Micro Filtration
from 3M Separation and Purification Sciences Division
The key success factors in the clarification of wine are the membrane selection with regard to fouling behavior and the proper module design for superior filtration performance. 3M offers both to its customers. Accurel ® PP hollow fiber membranes feature a symmetric pore structure and high... [See More]
- Flow: Full Flow
- Range: Micro Filtration
- Type: Cartridge
- Filtration Grade: 0.20
from Forsta Filters Inc.
The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or other high alloy... [See More]
- Flow: Full Flow
- Filtration Grade: 5.00 to 4000.00
- Type: WireMesh
- Flow Rate (Liquids): 200.0
from DME Company
The RARE EARTH ADVANTAGE. Micromag has numerous advantages:-. • Sub micron filtration efficiency; if the particle is magnetic,. the Micromag will remove it. • No loss of fluid due to changing oil-sodden cartridges. • No pressure drop, even when fully loaded with contamination. due to... [See More]
- Flow: Full Flow
- Application / Industry: Molding Applications
- Configuration: In-line
- Filtration Product: Water
from ISC Sales, Inc.
Our 180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installations. These automatic water filters will integrate with any straight pipeline and contains two types of screens. The coarse screen is responsible for straining out large debris from a water... [See More]
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 7350.0
- Filtration Grade: 5.00 to 4000.00
- Maximum Pressure: 35 to 150
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Filtration Grade: 45.00 to 90.00
- Configuration: In-line
- Port Description: 1/8"x1/8"
from Bijur Delimon International
Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]
- Flow: Full Flow
- Configuration: In-line
- Type: WireMesh
- Range: Micro Filtration
from 3M Separation and Purification Sciences Division
Economy and Reliability in Ultrafiltration!. As an alternative to conventional treatment steps, such as flocculation, sedimentation and multi media filtration, Liqui-Flux ultrafiltration modules reliably help remove turbidity, suspended solids, and pathogens such as bacteria and protozoae from a raw... [See More]
- Flow: Full Flow
- Range: Ultra Filtration
- Type: Cartridge
- Maximum Pressure: 87
from Forsta Filters Inc.
The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series automatic water filter is much smaller than its 180 Series counterpart,... [See More]
- Flow: Full Flow
- Filtration Grade: 5.00 to 4000.00
- Type: WireMesh
- Flow Rate (Liquids): 75.0
from ISC Sales, Inc.
The 180C (clamp-style) filter boasts a more compact and lightweight alternative to the standard 180 series. The 180C series offers a first-stage coarse protection screen, and a second-stage fine screen. The 180C filter line accommodates simple online installation, with the water-saving advantage of... [See More]
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 1000.0
- Filtration Grade: 5.00 to 4000.00
- Maximum Pressure: 35 to 150
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Filtration Grade: 45.00 to 90.00
- Configuration: In-line
- Port Description: 1/8"x1/8"
from Bijur Delimon International
Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]
- Flow: Full Flow
- Configuration: In-line
- Type: WireMesh
- Range: Micro Filtration
from Forsta Filters Inc.
The Low Pressure Series automatic water filters utilize an electric motor to assist cleaning during the backwash cycle.Low Pressure models make self-cleaning filtration possible at lower pressures. They are necessary where the minimum 35 psi system pressure is not available. Motor Run filters... [See More]
- Flow: Full Flow
- Filtration Grade: 20.00 to 4000.00
- Type: WireMesh
- Flow Rate (Liquids): 300.0
from ISC Sales, Inc.
The 90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. This series of automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative. These filtration systems house a single fine screen,... [See More]
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 1600.0
- Filtration Grade: 5.00 to 4000.00
- Maximum Pressure: 35 to 150
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Filtration Grade: 90.00 to 130.00
- Configuration: In-line
- Port Description: 1/8"x1/8"
from Forsta Filters Inc.
The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series irrigation and industrial... [See More]
- Flow: Full Flow
- Filtration Grade: 5.00 to 4000.00
- Type: WireMesh
- Flow Rate (Liquids): 200.0
from ISC Sales, Inc.
Low Pressure models make self-cleaning filtration possible at lower pressures. The Low Pressure Series automatic water filters utilize an electric motor to assist cleaning during the backwash cycle. They are necessary where the minimum 35 psi system pressure is not available. Motor powered filters... [See More]
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 7350.0
- Filtration Grade: 20.00 to 4000.00
- Maximum Pressure: 15 to 150
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Filtration Grade: 90.00 to 130.00
- Configuration: In-line
- Port Description: 1/8"x1/8"
from ISC Sales, Inc.
The zero series automatic water filters have a straight flange configuration to accommodate simple installation with any straight pipeline. These automatic self-cleaning filters are distinguished by a two-stage screening process. Each filter contains a coarse screen and a fine screen. The coarse... [See More]
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 7350.0
- Filtration Grade: 5.00 to 4000.00
- Maximum Pressure: 35 to 150
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Filtration Grade: 90.00 to 130.00
- Configuration: In-line
- Port Description: 1/8"x1/8"
from ISC Sales, Inc.
The Big-Bubba filter housings are made of rugged glass-reinforced polypropylene so they will not chip, rust, or dent. And because all wetted surfaces are non-metallic, they are ideal when chemical compatibility is an issue and for sea water applications. Big-Bubba filter have two outlets on opposite... [See More]
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 150.0
- Type: Cartridge
- Maximum Pressure: 125
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Configuration: In-line
- Type: WireMesh
- Filtration Grade: 100.00
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Configuration: In-line
- Type: WireMesh
- Filtration Grade: 100.00
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Configuration: In-line
- Type: WireMesh
- Filtration Grade: 100.00
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Configuration: In-line
- Type: WireMesh
- Filtration Grade: 200.00
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Configuration: In-line
- Type: WireMesh
- Filtration Grade: 200.00
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Configuration: In-line
- Type: WireMesh
- Filtration Grade: 200.00
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Filtration Grade: 45.00 to 90.00
- Configuration: In-line
- Port Description: 3/16"x3/16"
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Filtration Grade: 45.00 to 90.00
- Configuration: In-line
- Port Description: 3/16"x3/16"
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Filtration Grade: 45.00 to 90.00
- Configuration: In-line
- Port Description: 3/16"x3/16"
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Filtration Grade: 90.00 to 130.00
- Configuration: In-line
- Port Description: 3/16"x3/16"
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Filtration Grade: 90.00 to 130.00
- Configuration: In-line
- Port Description: 3/16"x3/16"
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Filtration Grade: 90.00 to 130.00
- Configuration: In-line
- Port Description: 3/16"x3/16"
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Configuration: In-line
- Type: WireMesh
- Filtration Grade: 100.00
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Configuration: In-line
- Type: WireMesh
- Filtration Grade: 100.00
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Configuration: In-line
- Type: WireMesh
- Filtration Grade: 100.00
from ARKPLAS
In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]
- Flow: Full Flow
- Configuration: In-line
- Type: WireMesh
- Filtration Grade: 200.00