Steel Filter Elements
from Rosedale Products, Inc.
Rugged and versatile, two wheel hand truck system [See More]
- Housing Material: Steel
- Configuration: Off-line
- Type: Bag
- Flow: Full Flow
from Thermon, Inc
The BSF Series Fabricated Basket Strainer removes gross particles from a liquid stream. Often used as a pre-filter placed before finishing filtration equipment, the BSF is ideal for removing large amounts of solid matter from liquids such as water, coolants, resins, adhesives, solvents, paints and... [See More]
- Housing Material: Steel
- Maximum Temperature: -20 to 200
- Maximum Pressure: ? to 150
- Filtration Product: Water; Chemical; Coolant; InksDies
from EPE Process Filters & Accumulators Pvt., Ltd.
Application. Filtration of liquids and lubricants. Filtration of liquids and gases. Installation in pipelines to protect subsequent system components from contamination. Continuous operation due to duplex filter design. Design. Filter head with inlet, outlet and filter element spigots. Filter bowl... [See More]
- Housing Material: Steel
- Flow Rate (Liquids): 382.8
- Configuration: In-line
- Maximum Pressure: 3626 to 6527
from Thermon, Inc
The BF Series Multi Bag Filter Housing provides economical bulk filtration for liquids such as paints, inks, coolants, water, solvents, glues, recycled oils and beverages. The BF is sized from 3 to 24 bags and accommodates replaceable filter bags to remove particulates down to 1 micron. [See More]
- Housing Material: Steel
- Filtration Grade: 1.00 to ?
- Range: Micro Filtration
- Maximum Pressure: ? to 150
from EPE Process Filters & Accumulators Pvt., Ltd.
Description. The 40/160-LD/LDN series Filters are used for direct installation in the pipeline and provide wear protection of downstream components & systems. Duplex in design for inline mounting the filter inlet & outlet are located the opposite sides. The flow path arrow (inlet to outlet)... [See More]
- Housing Material: Steel
- Flow Rate (Liquids): 118.8
- Configuration: In-line
- Maximum Pressure: 580 to 2321
from EPE Process Filters & Accumulators Pvt., Ltd.
Design : Inline mounting Easy service design. Type : 40 FLE/FLEN. Pressure : 40 Bar. Flow handling capacity : upto 2700lpm. Connection : Upto 4". Uses: Filtration of pressurised liquids and lubricants. Filtration of liquids and gases. Direct installation in pipelines. Direct wear protection of... [See More]
- Housing Material: Steel
- Flow Rate (Liquids): 712.8
- Configuration: In-line
- Maximum Pressure: 580
from EPE Process Filters & Accumulators Pvt., Ltd.
Description. The 250/450-LE/LEN series Filters are used for direct installation in the pipeline and provide wear protection of downstream components & systems. Simplex in design for inline mounting the filter inlet & outlet are located the opposite sides. The flow path arrow (inlet to... [See More]
- Housing Material: Steel
- Flow Rate (Liquids): 13.2 to 382.8
- Configuration: In-line
- Maximum Pressure: 3626 to 6527
from EPE Process Filters & Accumulators Pvt., Ltd.
Application. Filtering hydraulic fluids, lubricating oils and liquids. Suitable for assembly into pipelines. Design. The filter housings are of a welded steel construction with opposite inlet and outlet connections. The filter top cover is provided with vent arrangement while the housing is provided... [See More]
- Housing Material: Steel
- Flow Rate (Liquids): 712.8
- Configuration: In-line
- Maximum Pressure: 145 to 363
from EPE Process Filters & Accumulators Pvt., Ltd.
Description: The 250/450-LE/LEN series Filters are used for direct installation in the pipeline and provide wear protection of downstream components & systems. Simplex in design for inline mounting the filter inlet & outlet are located the opposite sides. The flow path arrow (inlet to... [See More]
- Housing Material: Steel
- Flow Rate (Liquids): 118.8
- Configuration: In-line
- Maximum Pressure: 580 to 2321