Reusable / Cleanable Filter Elements
from DME Company
New design nozzle filter for tramp metal- provides all the benefits of huge filtering capacity and from stock shipment, to get you running without delay. Uses standard adapters with thread to suit your machine, standard “VR ” nozzles, with 1 ¾ ” thread and regular... [See More]
- Additional Features: Reusable
- Element Size: 2" dia. x 3/8" Filter Disc
- Configuration: In-line
- Application / Industry: Injection Molding Machines
from KOBOLD Instruments, Inc.
KOBOLD MFR Series magnetic filters are used extensively in cooling and lubricating circuits. This magnetic filter provides protection from ferritic particles that have either precipitated out of solution or, in the case of machining applications, have been carried away from the milling operation. [See More]
- Additional Features: Reusable
- Flow Rate (Liquids): 10.0 to 160.0
- Flow: Full Flow
- Maximum Pressure: 230
from Spirax-Sarco
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from steam systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 ( ¼" to 3") housing... [See More]
- Additional Features: FDA; Reusable
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 2.00
from Forsta Filters Inc.
The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial... [See More]
- Additional Features: Reusable
- Flow: Full Flow
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
from Hilliard Corporation (The)
HILCO Microgard ™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an inner cellulose-media layer for added... [See More]
- Additional Features: Duplex (optional feature); Reusable
- Configuration: In-line
- Type: Cartridge (optional feature); Cartridge
- Range: Micro Filtration
from Beach Filter Products, Inc.
High tech 3 stage filters for compressed air and gases, less service time [See More]
- Additional Features: Reusable
- Filtration Grade: 0.30 to ?
- Configuration: In-line
- Maximum Pressure: 250
from Eaton
Eaton's BECO ENDURA depth filter sheet is a new type of washable, reusable protective sheet for pre-coat filtration in diatomite frame filters offering particularly high performance. Due to its improved wet strength and optimized surface, a service life of up to 30 pre-coating cycles is possible... [See More]
- Additional Features: FDA; Reusable
from WEH Technologies Inc.
CNG Filter for installation between fueling nozzle and filling hose. Contaminants in the gas flow can enter the vehicle's storage tank during refueling. These dirt particles in the natural gas fuel may cause damage to the sealing components. WEH ®, therefore, offers CNG filter for clean natural... [See More]
- Additional Features: Reusable
- Filtration Grade: 40.00
- Configuration: In-line
- Maximum Pressure: 3600
from G. Bopp USA Inc.
In contrast to POREMET, ABSOLTA N is a highly porous filter medium for higher flow rates with moderate pressure loads. ABSOLTA is characterized by the best cleaning and backwash properties. ABSOLTA D is also a 5-layer version with a reduced thickness of 1.7 millimeters. [See More]
- Additional Features: Reusable
- Type: WireMesh
from Klinkau America, Inc.
The recessed chamber filter plate made from polypropylene originated from the plate and frame filter plates. The application and filtration conditions dictate the cake thickness and plate thickness. The Klinkau Chamber Filter Plate can also be supplied in caulked and gasketed design (CGR). [See More]
- Additional Features: Reusable
- Maximum Pressure: 102 to 232
- Configuration: In-line
- Application / Industry: Chemical
from ISC Sales, Inc.
The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or other high alloy... [See More]
- Additional Features: Reusable
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 4500.0
from Dupont Water Solutions
The DOW ™ FILMTEC ™ BW30HR-440i element is a high-performing, high productivity element combining the highest active membrane area available in the industry today with the maximum rejection brackish water reverse osmosis (RO) membrane. It incorporates Dow's innovative BW30HR membrane... [See More]
- Additional Features: Reusable
- Flow Rate (Liquids): 85.0
- Range: Reverse Osmosis
- Maximum Pressure: 595
from DME Company
The RARE EARTH ADVANTAGE. Micromag has numerous advantages:-. • Sub micron filtration efficiency; if the particle is magnetic,. the Micromag will remove it. • No loss of fluid due to changing oil-sodden cartridges. • No pressure drop, even when fully loaded with contamination. due to... [See More]
- Additional Features: Magnetic; Reusable
- Flow: Full Flow
- Configuration: In-line
- Application / Industry: Molding Applications
from Spirax-Sarco
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from steam systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 ( ¼" to 3") housing... [See More]
- Additional Features: FDA; Reusable
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 2.00
from Forsta Filters Inc.
The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or other high alloy... [See More]
- Additional Features: Reusable
- Flow: Full Flow
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
from Hilliard Corporation (The)
These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]
- Additional Features: Duplex (optional feature); Reusable
- Configuration: In-line
- Type: Cartridge
- Range: Micro Filtration
from WEH Technologies Inc.
CNG Filter for installation onboard CNG vehicles and in fueling stations. Contaminants in the gas flow can enter the vehicle's storage tank during refueling. These dirt particles in the natural gas fuel may cause damage to the sealing components. WEH ®, therefore, offers CNG filter for clean... [See More]
- Additional Features: Reusable
- Filtration Grade: 40.00
- Configuration: In-line
- Maximum Pressure: 3000
from G. Bopp USA Inc.
POREFLO is a two- to three-layer laminate made of staggered layered weft fabrics. The subsequent surface compaction changes the laminate into an air-permeable metallic membrane with high stability and low porosity. POREFLO is particularly suitable for applications where high flow resistance is... [See More]
- Additional Features: Reusable
- Type: WireMesh
from Klinkau America, Inc.
This new type of chamber filter plate originated within our development activities to decrease production costs without any compromises in quality. We are prepared to pass these cost savings to our customers. The HR design is available in the sizes 470, 500, 630, 800 and 1000 mm. ADVANTAGES OF THE... [See More]
- Additional Features: Reusable
- Maximum Pressure: 102 to 232
- Configuration: In-line
- Application / Industry: Chemical
from ISC Sales, Inc.
Our 180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installations. These automatic water filters will integrate with any straight pipeline and contains two types of screens. The coarse screen is responsible for straining out large debris from a water... [See More]
- Additional Features: Reusable
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 7350.0
from Dupont Water Solutions
Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them. [See More]
- Additional Features: Reusable; High Rejection Seawater RO
- Flow Rate (Liquids): 6.3 to 11.8
- Range: Reverse Osmosis
- Maximum Pressure: 1000
from DME Company
Tramp Metal Filter For all makes and models of injection molding machines. Screens out harmful material that may clog orifice of hot runner molds. 2 ” diameter filter disc has 135 holes for maximum removal of contaminants and minimum drop in pressure. Use in place of your regular nozzle. We... [See More]
- Additional Features: Reusable
- Element Size: 2" dia. x 3/8" Filter Disc
- Configuration: In-line
- Application / Industry: Injection Molding Machines
from Forsta Filters Inc.
The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series automatic water filter is much smaller than its 180 Series counterpart,... [See More]
- Additional Features: Reusable
- Flow: Full Flow
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
from Hilliard Corporation (The)
The Pleated Screen Cartridge is a cleanable element with outside in flow. It is a direct replacement for a PL718 cartridge when cartridge disposal is a problem. Available in 10, 25, 40, 60, 74 and 104 micron absolute screen meshes, this cartridge survives in fluids and conditions where standard PL... [See More]
- Additional Features: Reusable
- Configuration: In-line
- Type: WireMesh
- Filtration Grade: 25.00 to 104.00
from WEH Technologies Inc.
Coalescing filter for installation onboard CNG vehicles and in fueling stations. Clean, filtered gases are essential to guarantee the proper function of components for vehicles and fueling stations when refueling with natural gas. The WEH ® type TSF2 CNG coalescing filter was developed to remove... [See More]
- Additional Features: Reusable
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 1.00
from G. Bopp USA Inc.
The sheet-like filter medium consists of five different layers of fabric that are coordinated with one another in such a way that an optimal combination of strength, filtration fineness, flow rate and backwashing properties is achieved. POREMET is ideal for fine and ultra-fine filtration under high... [See More]
- Additional Features: Reusable
- Type: WireMesh
from Klinkau America, Inc.
Our »Filter plates & Frames « System offers excellent cake washing and air blowdown capability. Easily changed, low cost filter cloths and easy handling of the filter plates and frames, various cake thicknesses of 10 to 60 mm are some of the advantages to use filter plates and... [See More]
- Additional Features: Reusable
- Maximum Pressure: 73 to 102
- Configuration: In-line
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical
from ISC Sales, Inc.
The 180C (clamp-style) filter boasts a more compact and lightweight alternative to the standard 180 series. The 180C series offers a first-stage coarse protection screen, and a second-stage fine screen. The 180C filter line accommodates simple online installation, with the water-saving advantage of... [See More]
- Additional Features: Reusable
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 1000.0
from Forsta Filters Inc.
The Low Pressure Series automatic water filters utilize an electric motor to assist cleaning during the backwash cycle.Low Pressure models make self-cleaning filtration possible at lower pressures. They are necessary where the minimum 35 psi system pressure is not available. Motor Run filters... [See More]
- Additional Features: Reusable
- Flow: Full Flow
- Type: WireMesh
- Filtration Grade: 20.00 to 4000.00
from WEH Technologies Inc.
Filter for installation onboard H2 vehicles and fuelling stations. Dirt particles in the hydrogen fuel may cause damage to the sealing components whilst refueling. The WEH ® Filters are designed to capture dirt and gas-borne debris thereby reducing the danger of errosion. The filter can be... [See More]
- Additional Features: Reusable
- Maximum Pressure: 5000
- Configuration: In-line
- Maximum Temperature: -40 to 185
from G. Bopp USA Inc.
TOPMESH 2 was developed to compensate for the low inherent rigidity of fine filter fabrics. The combination of a filter fabric with a support layer made of square mesh fabric ensures stabilization at medium pressure loads and optimal backwashing properties. The low number of layers enables low... [See More]
- Additional Features: Reusable
- Type: WireMesh
from Klinkau America, Inc.
Klinkau welded membrane filter plates »Empty Chamber «welded design is the type of membrane plate for more difficult applications and allows squeezing into an empty or underfilled chamber without damages to the membrane. This »Empty Chamber « system is especially suited for... [See More]
- Additional Features: Reusable
- Maximum Pressure: 102 to 232
- Configuration: In-line
- Application / Industry: Food or Beverage Processing; Chemical
from ISC Sales, Inc.
The 90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. This series of automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative. These filtration systems house a single fine screen,... [See More]
- Additional Features: Reusable
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 1600.0
from Forsta Filters Inc.
The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series irrigation and industrial... [See More]
- Additional Features: Reusable
- Flow: Full Flow
- Type: WireMesh
- Filtration Grade: 5.00 to 4000.00
from WEH Technologies Inc.
Coalescing filter for hydrogen fueling stations and vehicles. Clean, filtered gases are essential to guarantee the proper function of components for vehicles and filling stations when refueling with hydrogen. The new WEH ® type TSF2 H2 coalescing filter was developed to remove particles from the... [See More]
- Additional Features: Reusable
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 0.30
from G. Bopp USA Inc.
Compared to the TOPMESH 2, the laminate has an additional connection layer between the filter fabric and the support layer made of square mesh. With practically constant flow resistance and good backwashing capacity, higher pressure loads can be handled. TOPMESH 3 is also very suitable for use in... [See More]
- Additional Features: Reusable
- Type: WireMesh
from Klinkau America, Inc.
Klinkau Membrane Filter Plates »Standard welded « aree primarily used for applications with homogeneous chamber fillings and standard process parameters. This design requires a minimum cake thickness after squeeze of 1/3 of the initial cake thickness. The innovative combination of... [See More]
- Additional Features: Reusable
- Maximum Pressure: 102 to 232
- Configuration: In-line
- Application / Industry: Food or Beverage Processing; Chemical
from ISC Sales, Inc.
Low Pressure models make self-cleaning filtration possible at lower pressures. The Low Pressure Series automatic water filters utilize an electric motor to assist cleaning during the backwash cycle. They are necessary where the minimum 35 psi system pressure is not available. Motor powered filters... [See More]
- Additional Features: Reusable
- Filtration Grade: 20.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 7350.0
from WEH Technologies Inc.
Filter for installation onboard CNG vehicles and in fueling stations. Contaminants in the gas flow can enter the vehicle's storage tank during refueling. These dirt particles in the natural gas fuel may cause damage to the sealing components. WEH ®, therefore, offers CNG filter for clean natural... [See More]
- Additional Features: Reusable
- Filtration Grade: 10.00
- Configuration: In-line
- Maximum Pressure: 3000
from G. Bopp USA Inc.
Betamesh-PLUS is the latest and most notable developmental step for our successful Betamesh series. The range includes specifications down to single digit microns, maintaining exceptional flow rates. Filtration takes place on the surface of the mesh, ensuring optimal backwashing properties. Both... [See More]
- Additional Features: Reusable
- Type: WireMesh
from Klinkau America, Inc.
The membrane plate »Empty Chamber « Clipp design is the latest development of the membrane plate product line. A combination with the advantages of the standard fixed welded membrane plate and the replaceable membrane plate makes this type of membrane plate a unique design. ADVANTAGES OF... [See More]
- Additional Features: Reusable
- Maximum Pressure: 102 to 232
- Configuration: In-line
- Application / Industry: WaterSupply; Waste Water
from ISC Sales, Inc.
The zero series automatic water filters have a straight flange configuration to accommodate simple installation with any straight pipeline. These automatic self-cleaning filters are distinguished by a two-stage screening process. Each filter contains a coarse screen and a fine screen. The coarse... [See More]
- Additional Features: Reusable
- Filtration Grade: 5.00 to 4000.00
- Flow: Full Flow
- Flow Rate (Liquids): 15.0 to 7350.0
from WEH Technologies Inc.
Filter for use with gaseous media and for mounting into gas mixing plants. Clean, filtered gases are a basic requirement in order to ensure the proper functioning of individual components in gas mixing plants. Specifically, seals can be damaged by dirt particles in the media flow. The type TSF4 gas... [See More]
- Additional Features: Reusable
- Filtration Grade: 40.00
- Configuration: In-line
- Maximum Pressure: 5076 to 9790
from G. Bopp USA Inc.
Duplex fabrics have a high flow rate and withstand increased mechanical loads. Duplex fabrics are popular for applications as pressure and vacuum filters as well as for filter cartridges. [See More]
- Additional Features: Reusable
- Type: WireMesh
from Klinkau America, Inc.
The replaceable membrane filter plate »overhanging empty chamber « is the robust type of membrane plate with the advantage of the quick replaceable membrane as a wear part. Hence, this »Empty Chamber « systemm is especially suited for filtration processes with rather... [See More]
- Additional Features: Reusable
- Maximum Pressure: 102 to 232
- Configuration: In-line
- Application / Industry: Waste Water
from ISC Sales, Inc.
Shelco Stainless Steel Filter Cartridges are the perfect choice for your high temperature applications up to 500 ºF and high differential pressures up to 60 PSI. Constructed out of 304L or 316L stainless steel producing excellent product compatibility. The SS series has a broad choice of gasket... [See More]
- Additional Features: Reusable
- Filtration Grade: 2.00 to 840.00
- Type: Cartridge
- Maximum Temperature: 500
from WEH Technologies Inc.
Filter for installation onboard H2 vehicles and fueling stations. Dirt particles in the hydrogen fuel may cause damage to the sealing components whilst refueling. The WEH ® Filters are designed to capture dirt and gas-borne debris thereby reducing the danger of errosion. The T-filter type TSF4... [See More]
- Additional Features: Reusable
- Maximum Pressure: 5000
- Configuration: In-line
- Maximum Temperature: -40 to 185
from G. Bopp USA Inc.
These fabrics have a slightly structured surface and are characterized by very high flow rates and a small pressure drop. They are used for precoat filters and filter cartridges with increased mechanical stress. [See More]
- Additional Features: Reusable
- Type: WireMesh
from WEH Technologies Inc.
Filter for installation between inline breakaway coupling and filling hose. Contaminants in the gas flow can enter the vehicle's storage tank during refueling. These dirt particles in the natural gas fuel may cause damage to the sealing components. WEH ®, therefore, offers CNG filter for clean... [See More]
- Additional Features: Reusable
- Filtration Grade: 50.00
- Configuration: In-line
- Maximum Pressure: 3000
from G. Bopp USA Inc.
Thanks to its high porosity, this fabric is characterized by very high flow rates. The uniform material cross-section in both thread directions allows the highest mechanical loads. These robust fabrics are used for precoat filters, filter candles, vacuum filters and well filters. [See More]
- Additional Features: Reusable
- Type: WireMesh
from G. Bopp USA Inc.
In contrast to the braid fabrics, the wires in this type are woven at a distance. This results in open meshes through which the fluid flows in a straight line. This type of fabric is characterized by extremely low flow resistance and a particularly good backwashing and cleaning ability. The square... [See More]
- Additional Features: Reusable
- Type: WireMesh
from G. Bopp USA Inc.
The weave of the twill weave results in the smallest filter pores and a smooth fabric surface for monofilaments. The large material cross-section ensures a high level of tissue strength. When flowing through the twill braids, the particles overcome five staggered pore levels. This also reliably... [See More]
- Additional Features: Reusable
- Type: WireMesh