Metal / Porous Metal Filter Elements

53 Results
Diesel Particulate Elements -- KM Elements
from Kaydon Filtration Corporation

Our Diesel Particulate Elements provide critical protection in bulk diesel storage and transfer systems by removing abrasive solid contaminants that cause injector wear and fuel system damage. With high-efficiency micro glass media, these filters support cleaner combustion, reduced engine downtime,... [See More]

  • Filter Medium Material: Glass Fiber; Metal Fiber
  • Filtration Product: GasolineDiesel
  • Type: Cartridge; WireMesh; Micro glass Media
Waterproof and breathable aluminum foil for chemcial bottle
from Shenzhen Milvent Technology Co., Limited

MIV-D10 Chemcial Container Vent Plug [See More]

  • Filter Medium Material: Metal Fiber
  • Filtration Product: Chemical
  • Application / Industry: Chemical Bottle
Lube & Hydraulic Oil Elements -- Kaymax® Elements
from Kaydon Filtration Corporation

Kaymax® elements are designed for critical lubricating oil applications where high-efficiency particulate removal and long service life are essential. Constructed with bonded fixed-pore microfiberglass media, these elements maintain pleat integrity under high viscosity and flow conditions-delivering... [See More]

  • Filter Medium Material: Glass Fiber; Metal Fiber
  • Filtration Product: Lubricants; HydraulicFluid
  • Type: Cartridge; WireMesh
Clear Bowl Filter -- DF05050
from General Pump

Clear Bowl Filters, available with 50 or 80 mesh screens. Easy to disassemble and assemble for cleaning and made with durable long lasting materials. Keeps debris out of pump. Clear plastic bowl makes it easy to see when cleaning is required. 50 mesh, stainless steel mesh screen is standard. 80... [See More]

  • Filter Medium Material: Metal Fiber
  • Configuration: In-line
  • Type: WireMesh
  • Maximum Pressure: 150
In-Line Pressure Filter
from Bijur Delimon International

Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]

  • Filter Medium Material: Metal Fiber; Porous bronze
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Adsorbent Selexsorb® GT Filter Cartridges -- ST Series
from Hilliard Corporation (The)

Selexsorb ™ GT is a patented adsorbent filter cartridge specifically designed for use with phosphate ester fluids such as AKZO Chemical's Fyrquel ®. It maintains the original quality of fluids for prolonged periods, thus reducing the need for fluid changeouts and increasing equipment life. [See More]

  • Filter Medium Material: Metal Fiber; Polyester
  • Configuration: In-line
  • Type: Cartridge; Cartridge
  • Flow Rate (Liquids): 0.5
Filter / Condensate Trap for Vacuum Systems
from FIPA Inc.

Water droplets and other condensates can form in the vacuum generator intake. FIPA condensate separators protect vacuum generators from possible damage by condensing vapours. Optimum protection is achieved by installing the filter directly on the vacuum side. FIPA filters for wet environments are... [See More]

  • Filter Medium Material: Metal Fiber; Synthetic Fiber; Polyethylene
  • Maximum Pressure: 106
  • Filtration Grade: 30.00 to 100.00
  • Maximum Temperature: 252
Metal Filter
from DME Company

New design nozzle filter for tramp metal- provides all the benefits of huge filtering capacity and from stock shipment, to get you running without delay. Uses standard adapters with thread to suit your machine, standard “VR ” nozzles, with 1 ¾ ” thread and regular... [See More]

  • Filter Medium Material: Metal Fiber
  • Element Size: 2" dia. x 3/8" Filter Disc
  • Configuration: In-line
  • Application / Industry: Injection Molding Machines
PoroPlate® Filter Elements -- PPP-10-3-S316
from Rosedale Products, Inc.

Superior filtration and longer life, multiple layers of woven wire mesh [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel
  • Filtration Grade: 3.00
  • Type: WireMesh
  • Element Size: 2.375" Diameter x 10" Long
Fabricated Basket Strainer -- BSF
from Thermon, Inc

The BSF Series Fabricated Basket Strainer removes gross particles from a liquid stream. Often used as a pre-filter placed before finishing filtration equipment, the BSF is ideal for removing large amounts of solid matter from liquids such as water, coolants, resins, adhesives, solvents, paints and... [See More]

  • Filter Medium Material: Metal Fiber; Steel Basket
  • Maximum Temperature: -20 to 200
  • Maximum Pressure: ? to 150
  • Filtration Product: Water; Chemical; Coolant; InksDies
Depth Filter Cartridge, BECO PROTECT® KM
from Eaton

BECO PROTECT KM stainless steel depth filtration cartridges are made from porous metal powder (316 L) and are available with retention rating of 10 µm. These filter cartridges are ideal for separating rust particles and abraded matter in steam filtration applications as well as the filtration... [See More]

  • Filter Medium Material: Metal Fiber
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 10.00
Inline Spray Gun Filter -- MFC - 40
from Hosco Finishing System Components

Stainless Steel Final Filter for All Spray Guns. Easy installation. Eliminates prefilter. Small internal volume (reducing purge time and paint loss). Lightweight. 70 - 500 mesh high capacity filter cartridge, replaceable. Low cost [See More]

  • Filter Medium Material: Metal Fiber
  • Range: Micro Filtration
  • Type: Cartridge; WireMesh; 40 Mesh
  • Filtration Grade: 350.00
MFR - Magnetic Filter
from KOBOLD Instruments, Inc.

KOBOLD MFR Series magnetic filters are used extensively in cooling and lubricating circuits. This magnetic filter provides protection from ferritic particles that have either precipitated out of solution or, in the case of machining applications, have been carried away from the milling operation. [See More]

  • Filter Medium Material: Metal Fiber; Magnetic Filter
  • Flow Rate (Liquids): 10.0 to 160.0
  • Flow: Full Flow
  • Maximum Pressure: 230
Barb to Barb Standard In-line Filter -- AP19FV0012S1L
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 100
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Clear Bowl Filter -- DF10050
from General Pump

Clear Bowl Filter, 50 Mesh Screen. Keeps debris out of pump. Clear plastic bowl makes it easy to see when cleaning is required. 50 mesh, stainless steel mesh screen is standard. 80 mesh, stainless steel mesh screen is optional. Easy to install. Easy to disassemble and assemble for cleaning. Made... [See More]

  • Filter Medium Material: Metal Fiber
  • Configuration: In-line
  • Type: WireMesh
  • Maximum Pressure: 150
Inn-Line Pressure Filter (5p Micron)
from Bijur Delimon International

Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]

  • Filter Medium Material: Metal Fiber; 304L Sintered stainless steel
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Universal Filter with Steel Cartridge, Vacuum
from FIPA Inc.

To protect vacuum pumps from damage or excessive wear. Separation of coarser particles, dust and dirt. Resistant filter elements made of stainless steel (INOX). Filter incl. condensate trap [See More]

  • Filter Medium Material: Metal Fiber
  • Maximum Pressure: 29 to 58
  • Filtration Grade: 60.00
  • Maximum Temperature: 194
Screen Pack Metal Filter -- MTN Series
from DME Company

Tramp Metal Filter For all makes and models of injection molding machines. Screens out harmful material that may clog orifice of hot runner molds. 2 ” diameter filter disc has 135 holes for maximum removal of contaminants and minimum drop in pressure. Use in place of your regular nozzle. We... [See More]

  • Filter Medium Material: Metal Fiber
  • Element Size: 2" dia. x 3/8" Filter Disc
  • Configuration: In-line
  • Application / Industry: Injection Molding Machines
Filter Element, Stainless Steel Wire Mesh (G)
from Eaton

Eaton offers more than 4,000 different types of high-quality filter elements with highest dirt-holding capacities ensuring consistent filter efficiency, even at high pressure differences. Various filter materials, construction types and micron ratings are available guaranteeing a long lifetime of... [See More]

  • Filter Medium Material: Metal Fiber
  • Filtration Grade: 25.00 to 80.00
  • Range: Micro Filtration
  • Filtration Product: HydraulicFluid
Barb to Barb Standard In-line Filter -- AP19FV0012S1N
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 100
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Low Pressure Inline Filter -- ZF1
from General Pump

Plastic Chemical Filter with Brass, 1/4"; Hose Barb. Features rigid construction, plastic housing and mesh filter, brass house, barb fitting. No tool required for cleaning. Available with or without stainless steel check. General Pump has a full range of accessories to support our pumps, including... [See More]

  • Filter Medium Material: Metal Fiber
  • Configuration: In-line
  • Type: WireMesh
  • Port Description: 1/4" Barb
Hydraulic and Lubrication Oil Filter, -- Series HPP
from Eaton

Series HPP high pressure filters have a top manifold. They are suitable for a working pressure up to 4,568 PSI. The HPP-filters are suitable for a maximum flow rate of 180 gallons per minute. They are flanged to the mounting-surface. Bypass and reversing valves are available. HPP 60-450. Operating... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 357.0
  • Type: WireMesh
  • Maximum Pressure: 2320 to 4568
Barb to Barb Standard In-line Filter -- AP19FV0012S1P
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 100
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Low Pressure Inline Filter -- ZF2
from General Pump

Plastic Chemical Filter with Brass Hose Barb with Check, 1/4"; Hose Barb. Features rigid construction, plastic housing and mesh filter, brass house, barb fitting. No tool required for cleaning. Available with or without stainless steel check. General Pump has a full range of accessories to support... [See More]

  • Filter Medium Material: Metal Fiber
  • Configuration: In-line
  • Type: WireMesh
  • Port Description: 1/4" Barb
Hydraulic and Lubrication Oil Filter, -- Series MNU
from Eaton

Series MNU medium pressure filters can handle a maximum pressure of 2,320 PSI and a maximum flow rate of 106 gallons per minute. Pressure filters of the series MNU are equipped with filter elements according to DIN 24550, T3. The pressure peaks are absorbed by a sufficient margin of safety. The... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 357.0
  • Type: WireMesh
  • Maximum Pressure: 2320 to 4568
Barb to Barb Standard In-line Filter -- AP19FV0012S2L
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 200
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Low Pressure Inline Filter -- ZMFIL
from General Pump

Inlet Filter, Aluminum Body, 50 Mesh. Low-pressure in-line filter. Rigid construction. Stainless Steel mesh filter. Die cast aluminum (anodized) housing and plastic cap. No tools required for cleaning. Ports for bypass hose and gauge. General Pump has a full range of accessories to support our... [See More]

  • Filter Medium Material: Metal Fiber
  • Configuration: In-line
  • Type: WireMesh
  • Filtration Grade: 350.00
Hydraulic and Lubrication Oil Filter, In-Line Duplex -- Series DA
from Eaton

Duplex low pressure filters series DA are suitable for operating pressure up to 580 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. Change-over ball valve which, integrated in the middle of the housing, makes it possible to switch from the dirty filter -side to the clean... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 528.0
  • Type: WireMesh
  • Maximum Pressure: 580
Barb to Barb Standard In-line Filter -- AP19FV0012S2N
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 200
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Hydraulic and Lubrication Oil Filter, In-Line Duplex -- Series DU
from Eaton

Pressure filters, change-over series DU are suitable for operating pressure up to 464 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. A three-way-change-over valve which is, integrated in the middle of the housing, makes it possible to switch from the dirty filter-side to the... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 1056.0
  • Type: WireMesh
  • Maximum Pressure: 464
Barb to Barb Standard In-line Filter -- AP19FV0012S2P
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 200
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Hydraulic and Lubrication Oil Filter, In-Line Duplex -- Series EDA
from Eaton

Stainless steel duplex low pressure filters series EDA are suitable for operating pressure up to 580 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. Change-over ball valve which, integrated in the middle of the housing, makes it possible to switch from the dirty filter -side... [See More]

  • Filter Medium Material: Metal Fiber
  • Maximum Pressure: 4568
  • Type: WireMesh
  • Maximum Temperature: 176
Barb to Barb Standard In-line Filter -- AP19FV0018S1L
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 100
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Hydraulic and Lubrication Oil Filter, In-Line Simplex -- Series LF
from Eaton

Eaton&rsquo,s low pressure filters are suitable for a working pressure up to 464 PSI. Pressure filters are used to protect downstream components from contamination levels beyond the recommended cleanliness target. Series LF can be used as suction filters, pressure filters and return-line filters. [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 2642.0
  • Type: WireMesh
  • Maximum Pressure: 464
Barb to Barb Standard In-line Filter -- AP19FV0018S1N
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 100
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Hydraulic and Lubrication Oil Filter, In-Line Simplex -- Series RF
from Eaton

Return-line filters series RF are externally mounted and are designated for connection in return pipes. The Series RF filters can handle a maximum flow rate of 50 gallons per minute. They feature visual/electrical DP indicators. The feed pressure at &bdquo,IN&ldquo, can be pressurized to 145 PSI. [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 1902.0
  • Type: WireMesh
  • Maximum Pressure: 725
Barb to Barb Standard In-line Filter -- AP19FV0018S1P
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 100
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Hydraulic and Lubrication Oil Filter, Manifold -- Series HNU
from Eaton

Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life.These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 357.0
  • Type: WireMesh
  • Maximum Pressure: 2320 to 4568
Barb to Barb Standard In-line Filter -- AP19FV0018S2L
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 200
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Hydraulic and Lubrication Oil Filter, Manifold -- Series HPF
from Eaton

The series HPF filter has a front manifold and is suitable for a working pressure up to 4,568 PSI. The pressure filters of the series HPF are suitable for a maximum flow rate of 180 gallons per minute. The HPF-filters are flange mounted to the hydraulic system. They have visual/electrical DP... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 357.0
  • Type: WireMesh
  • Maximum Pressure: 4568
Barb to Barb Standard In-line Filter -- AP19FV0018S2N
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 200
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Hydraulic and Lubrication Oil Filter, Manifold -- Series HPX
from Eaton

Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 357.0
  • Type: WireMesh
  • Maximum Pressure: 4568
Barb to Barb Standard In-line Filter -- AP19FV0018S2P
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 200
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Hydraulic and Lubrication Oil Filter, Manifold -- Series HPZ
from Eaton

Series HPZ high pressure filters are placed in the pressure feed channel in front of the hydro valve that is to be protected. Pressure filters for sandwich stacking with master gauge for holes according to DIN 24340-A6 are designed for vertical interlink mounting. The filters are available in... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 357.0
  • Type: WireMesh
  • Maximum Pressure: 4568
Barb to Barb Standard In-line Filter -- AP19FV0025S1L
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 100
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Hydraulic and Lubrication Oil Filter, Off-Line Simplex -- Series NF
from Eaton

Eaton's Off-Line Filters are partial flow filters for fine filtration of hydraulic and lubrication circuits meant as a supplement to the main filter. Off-line filtration improves the cleanliness and quality of operating fluids and prolongs its durability, thereby preventing early wear and tear of... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Configuration: Off-line
  • Type: WireMesh
  • Flow Rate (Liquids): 264.0
Barb to Barb Standard In-line Filter -- AP19FV0025S1N
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 100
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Hydraulic and Lubrication Oil Filter, Simplex In-Line -- Series MDV
from Eaton

Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 119.0
  • Type: WireMesh
  • Maximum Pressure: 6000
Barb to Barb Standard In-line Filter -- AP19FV0025S1P
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 100
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Hydraulic and Lubrication Oil Filter, Simplex In-Line -- Series ML
from Eaton

The pressure filters of the series ML 170-450 are suitable for a working pressure up to 2320 PSI. The pressure peaks are absorbed by a sufficient margin of safety. The ML-filter is in-line mounted. Series ML filters can handle a maximum flow rate of 60 gallons per minute. They have visual/electrical... [See More]

  • Filter Medium Material: Metal Fiber; Microglass
  • Flow Rate (Liquids): 119.0
  • Type: WireMesh
  • Maximum Pressure: 2320
Barb to Barb Standard In-line Filter -- AP19FV0025S2L
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 200
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow
Hydraulic and Lubrication Oil Filter, Simplex In-Line -- Series MNL
from Eaton

Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]

  • Filter Medium Material: Metal Fiber; Microglass
  • Flow Rate (Liquids): 119.0
  • Type: WireMesh
  • Maximum Pressure: 2320
Barb to Barb Standard In-line Filter -- AP19FV0025S2N
from ARKPLAS

In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate... [See More]

  • Filter Medium Material: Metal Fiber; Stainless Steel 200
  • Configuration: In-line
  • Type: WireMesh
  • Flow: Full Flow