Electronics Filter Elements

20 Results
PPMC Series Pleated Filter Cartridge(PPMC)
from Harbory Filtration

PPMC series pleated membrane filter cartridge is made of asymmetric gradient aperture polypropylene filter membrane, through advanced hot melt sealing technology under the associated controlled clean environment, without anv adhesives or surfactants. PP filter cartridge features extensive chemical... [See More]

  • Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Acid, alkali, salt, and other corrosive liquid, Petrochemical engineering
  • Filtration Grade: 0.10 to 100.00
  • Type: Cartridge
  • Maximum Pressure: 29 to 58
PTFE Series Pleated Filter Cartridge(IPTMC)
from Harbory Filtration

IPTMC series pleated filter cartridge is made of imported hydrophilic modified polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophilic PTFE filter cartridge... [See More]

  • Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Acid, alkali, salt, and other corrosive liquid, High pure liquid, Chemical
  • Filtration Grade: 0.10 to 0.45
  • Type: Cartridge
  • Flow Rate (Liquids): 2.2
PTFE Series Pleated Filter Cartridge(OPTMC)
from Harbory Filtration

OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter cartridge... [See More]

  • Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Chemical, Ultra-pure water, Nitrogen, argon and other gas, Acid, alkali, salt, and other corrosive liquid
  • Filtration Grade: 0.10 to 0.45
  • Type: Cartridge
  • Maximum Pressure: 29 to 58
Dehydration Gas Membrane Separation Filters -- 1080 HHP
from GENERON

Reliable Process Gas Membrane Filters are the heart of a uniquely designed process gas separation system. GENERON ® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and... [See More]

  • Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Textile, Heat Treatment, Controlled Atmosphere
  • Maximum Pressure: 800
  • Type: Cartridge
DOW FILMTEC™ Specialty 8" Elements -- SG30-400/34i
from Dupont Water Solutions

Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them. [See More]

  • Application / Industry: Electronics; Semiconductor
  • Flow Rate (Liquids): 7.1
  • Range: Reverse Osmosis
  • Maximum Pressure: 600
High Efficiency Pleated Cartridges - MicroSentry&153; MH Series
from ISC Sales, Inc.

With the most complete line of pleated filter cartridges Shelco offers the most economical high efficiency pleated elements available. For your most critical throughput, the MH Series is the best solution to your filtration problems. The cartridge is made of pleated polypropylene media and has... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Waste Water
  • Filtration Grade: 0.20 to 50.00
  • Type: Cartridge
  • Maximum Temperature: 160
Industrial Filter Cartridge -- High Flow Eco Cartridge Filters
from Shelco Filters - Division of Tinny Corp.

Shelco ’s High Flow filter cartridges are designed for flow rates up to 500 gallons per minute in a single element configuration. The large, single-cartridge pleated High Flow filters provide up to 100 square feet of surface area for increased dirt-holding capacity (and reduced long-term... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Power Generation; Waste Water; Desalination, RO Systems, Sea Water
  • Filtration Grade: 0.50 to 70.00
  • Type: Cartridge; Polypropylene Screen
  • Maximum Temperature: 140
Hilsorb™ Dryer Filter Cartridges
from Hilliard Corporation (The)

Hilsorb Dryer Filter Cartridges quickly and effectively remove solid and water contaminants from hydraulic, lube and insulating oils. The PD cartridge is made with a patented four-ply construction and is available in two efficiency ratings. [See More]

  • Application / Industry: Electronics; Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
  • Configuration: In-line
  • Type: Cartridge; Cartridge
  • Range: Micro Filtration
Industrial Depth Filter Cartridge, LOFTREX™, T Series
from Eaton

Eaton&rsquo,s LOFTREX- T filters are the ideal medium for critical chemicals, paint &, ink, water, plating, pharmaceuticals, food &, beverages, microelectronics and cosmetics processing applications. Features and Benefits. Absolute retention from 0.5 to 75 microns. Thermal bonding of fibers... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing
  • Range: Micro Filtration
  • Type: Cartridge
  • Filtration Grade: 0.50 to 70.00
EF-FG5-050
from SOLBERG Manufacturing, Inc.

Easy thumbscrew access for maintenance [See More]

  • Application / Industry: Electronics; Semiconductor; Lab, Refrigeration
  • Filtration Grade: 0.30 to ?
  • Range: Micro Filtration
  • Maximum Temperature: 220
Spin On Filters 12AT/50AT Series -- 12AT-03C
from Western Integrated Technologies

WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]

  • Application / Industry: Electronics; Power Generation; Reservoir Breathers
  • Range: Micro Filtration
  • Flow: Full Flow
  • Filtration Grade: 1.00
ME Series Pleated Cartridges
from ISC Sales, Inc.

Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are provided because our 100%... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Waste Water; Cosmetics
  • Filtration Grade: 0.35 to 50.00
  • Type: Cartridge
  • Maximum Temperature: 140
Industrial Filter Cartridge -- MICROSENTRY™ ME Series – Pleated Filter Cartridge
from Shelco Filters - Division of Tinny Corp.

Economical, Nominally Rated Pleated Cartridge Filters. High media surface areas provides lower initial pressure drop. High media surface areas of pleated cartridges provides lower initial pressure drop. Polyester/polypropylene blend media offers best alternative to string wound, resin-bonded, or... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
  • Filtration Grade: 0.35 to 50.00
  • Type: Cartridge; Pleated Cartridge Filters
  • Filtration Product: Water; Oil; Chemical; InksDies
Spin-On Filter Series
from Eaton

Spin-on filters consist of a head mounted directly in-line with the piping and a cartridge containing a filter element. The cartridge seals to the head to prevent leakage. These filters are an effective and economical choice where the line pressure is low, and there are no strong pressure surges. [See More]

  • Application / Industry: Electronics; Industrial Engine; Hydrocarbon; Hydrostatic Charge Pumps, Fuel Transfer, Lube Oil Systems, Hydraulic Systems
  • Configuration: In-line
  • Type: Cartridge
  • Flow Rate (Liquids): 48.0
Melt Blown Depth Cartridges
from ISC Sales, Inc.

The Watts series of melt blown filter cartridges reduce sediment, dirt, rust and particles. Available in a wide range of lengths and micron ratings are available. Food grade for use with beverages, food, and potable water. Made out of 100% Polypropylene, there are no additives or manufacturing... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Waste Water
  • Filtration Grade: 1.00 to 100.00
  • Type: Cartridge
  • Maximum Temperature: 140
MicroVantage™ High Efficiency Filter Cartridge -- MPX Series
from Shelco Filters - Division of Tinny Corp.

Extended Life Absolute Rated Polypropylene Pleated Filter Cartridges – 99.98% Efficiency. Absolute Beta 5000 / 99.98% retention ratings from 0.2 to 50 microns. 7.0 square feet of media surface area designed for maximum throughput and particle retention at the lowest pressure drop. 100%... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Waste Water; RO Prefilters, Plating Solutions, Microelectronics, Cosmetics
  • Filtration Grade: 0.20 to 50.00
  • Type: Cartridge; High Performance Pleated Polypropylene Filter Cartridges
  • Maximum Temperature: 176
MicroVantage™ Membrane Filter Cartridge -- MAN Series – Nylon 6.6 Membrane
from Shelco Filters - Division of Tinny Corp.

Nylon 6.6 Absolute Rated Membrane Filter Cartridges. Hydrophilic Nylon 6.6 membrane filter cartridges provide lower extractables than other membranes for ultrapure water filter and fine chemical applications. Absolute retention from 0.1 to 0.65 microns. Charged membrane surface attracts smaller than... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Waste Water; RO Pre/Post Filtration, DI Water, Microelectronics, Plating Solutions, Cosmetics, Process Water
  • Filtration Grade: 0.10 to 0.65
  • Type: Cartridge; Membrane Filter Cartridges
  • Maximum Temperature: 176
MicroVantage™ Membrane Filter Cartridge -- MAS Series – PES Membrane – Electronic Grade
from Shelco Filters - Division of Tinny Corp.

Polyethersulfone Absolute Rated Membrane Filter Cartridges for Ultra Pure Water Filter Applications. Polyethersulfone membrane filter cartridges for maximum throughput and service life in microelectronics applications. Absolute retention from 0.03 to 0.65 microns. Low extractables, quick rinse up to... [See More]

  • Application / Industry: Electronics; Waste Water; Semiconductor, Microelectronics, DI Water, Process Water, RO Pre/Post Filtration
  • Filtration Grade: 0.03 to 0.65
  • Type: Cartridge; Membrane Filter Cartridges
  • Maximum Temperature: 176
MicroVantage™ Membrane Filter Cartridge -- WGAS Series – PES Membrane – Water Grade
from Shelco Filters - Division of Tinny Corp.

Polyethersulfone Membrane Filter Cartridges for Economical Applications. Cost-effective Polyethersulfone membrane filter for high purity. Ideal for water grade filter or high purity applications where absolute retention is essential at an economical cost. Absolute rated membranes from 0.03 to 1.0... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Waste Water; RO Pre/Post Filtration, DI Water, Microelectronics, Plating Solutions, Cosmetics, Process Water
  • Filtration Grade: 0.03 to 1.00
  • Type: Cartridge; Membrane Filter Cartridges
  • Maximum Temperature: 176
MicroVantage™ Membrane Filter Cartridge -- WGPS Series – PS Membrane – Water Grade
from Shelco Filters - Division of Tinny Corp.

Polysulfone Membrane Filter Cartridges for Economical Applications. Highly asymmetrical polysulfone membrane filter. Ideal for water grade applications requiring absolute retention at an economical cost. Membrane ratings from 0.03 to 1.0 microns. Asymmetrical surface enhances flow rates and extends... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Waste Water; RO Pre/Post Filtration, DI Water, Microelectronics, Plating Solutions, Cosmetics, Process Water
  • Filtration Grade: 0.03 to 1.00
  • Type: Cartridge; Membrane Filter Cartridges
  • Maximum Temperature: 176