Power Generation Filter Elements
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Application / Industry: Electronics; Power Generation; Reservoir Breathers
- Range: Micro Filtration
- Flow: Full Flow
- Filtration Grade: 1.00
from SOLBERG Manufacturing, Inc.
Extreme duty, silencer [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Hydrocarbon; Medical; Power Generation; Waste Water
- Maximum Temperature: 220
- Filtration Grade: ? to 5.00
- Element Size: 20" x 16"
from Shelco Filters - Division of Tinny Corp.
Shelco ’s High Flow filter cartridges are designed for flow rates up to 500 gallons per minute in a single element configuration. The large, single-cartridge pleated High Flow filters provide up to 100 square feet of surface area for increased dirt-holding capacity (and reduced long-term... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Power Generation; Waste Water; Desalination, RO Systems, Sea Water
- Filtration Grade: 0.50 to 70.00
- Type: Cartridge; Polypropylene Screen
- Maximum Temperature: 140
from Alfa Laval Inc.
The Alfa Laval Filter (ALF) constitutes a range of automatically selfcleaning filters/strainers, used mainly to protect heat exchangers from clogging and fouling in various applications. ALF is a pressure filter designed to maintain the thermal performance of plate heat exchangers and tubular... [See More]
- Application / Industry: Power Generation
- Filtration Product: Water
from Hilliard Corporation (The)
Static discharge is a common problem in the lubricating oil systems of today ’s turbo-machinery. Type II lubricant base stocks exhibit very low fluid conductivity. As a result, static charges can build on the non-conductive components of the lube oil system, such as the filter elements. When a... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Configuration: In-line
- Type: Cartridge
- Filtration Product: Lubricants; Oil; HydraulicFluid
from GE ENERGY Air Filtration
GE offers PulsePleat* filter elements for baghouses: a combination of pleated high-efficiency filtration media and an inner support core that forms a one-piece element that fits directly into your existing baghouse tubesheet, replacing traditional filter bags and cages. PulsePleat elements are the... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Power Generation
- Filter Medium Material: Polyester
- Type: Bag
from Hilliard Corporation (The)
The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually every application depending on size, filtration efficiencies and dirt-holding capacity. Most fluids can be restored to a... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Configuration: In-line
- Type: Cartridge
- Filtration Product: Lubricants; Oil; GasolineDiesel; HydraulicFluid
from Hilliard Corporation (The)
HILCO Dry Resin Ionic Exchange cartridges are a highly effective solution for reducing TAN level in phosphate ester fluids as well as reducing varnish potential in both mineral and synthetic fluids. Hilco ’s Dry Resin Ionic exchange is a cost effective treatment method when used in a kidney... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Filtration Product: Lubricants; Oil; HydraulicFluid
- Type: Cartridge; Kidney Loop
- Filter Medium Material: Glass Fiber; Ion Exchange
from Hilliard Corporation (The)
The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available. [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Configuration: In-line
- Type: Cartridge
- Filtration Product: Lubricants; Oil; HydraulicFluid
from Hilliard Corporation (The)
Hilsorb Dryer Filter Cartridges quickly and effectively remove solid and water contaminants from hydraulic, lube and insulating oils. The PD cartridge is made with a patented four-ply construction and is available in two efficiency ratings. [See More]
- Application / Industry: Electronics; Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Configuration: In-line
- Type: Cartridge; Cartridge
- Range: Micro Filtration
from Hilliard Corporation (The)
HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter media between protective screens. [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Configuration: In-line
- Type: Cartridge
- Range: Micro Filtration
from Hilliard Corporation (The)
Hilco coalescing systems are the ideal way to remove moisture contamination in any liquid fuel. Hilco has been manufacturing coalescers for liquid fuels for over twenty five years. Systems are available with flow capacities as high as 1500 GPM (5700 LPM). [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Configuration: In-line
- Type: Cartridge
- Flow Rate (Liquids): 1500.0
from Hilliard Corporation (The)
HILCO Microgard ™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an inner cellulose-media layer for added... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Refrigeration, Gas Turbine, Mining, Pulp/Paper
- Configuration: In-line
- Type: Cartridge (optional feature); Cartridge
- Range: Micro Filtration
from Hilliard Corporation (The)
These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]
- Application / Industry: Industrial Engine; Hydrocarbon; Power Generation; Paper and Pulp Processing; Engine Turbine Lubrication
- Configuration: In-line
- Type: Cartridge
- Range: Micro Filtration
from Hilliard Corporation (The)
The reliability and efficiency of any filtration system is chiefly dependent on the quality of the cartridges used in it. HILCO has a full line of filter cartridges for virtually every application depending on size, filtration efficiencies and dirt-holding capacity. Most fluids can be restored to a... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing; Mining, Marine/Shipping, Steel Industries
- Configuration: In-line
- Type: Cartridge
- Filtration Product: Lubricants; Oil; GasolineDiesel; HydraulicFluid