Sapphire Thermal and Refractory Ceramics
1 Result
Sapphire
from Kyocera Corporation
from Kyocera Corporation
Sapphire is single-crystal alumina, a transparent material with excellent chemical stability and valuable mechanical, thermal and optical properties. Its material properties are vastly superior to glass, quartz and other mass-produced transparent materials. [See More]
- Material Type: Sapphire
- Thermal Conductivity: 42
- Shape / Form: Rod (optional feature); Tube (optional feature); WaferSubstrate (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Custom Shape (optional feature)
- CTE: 7 to 7.7