Dielectric / Electrical Insulation Thermal and Refractory Ceramics

8 Results
Custom Designed Specialty Ceramic Refractories
from Filtros Ltd.

For more than 50 years, Filtros Ltd. has manufactured custom designed specialty ceramic refractory. These products are used both as Structural Support and as Kiln Furniture in Sintering/Heat Treating/High Temperature Applications. Our goal is cost effective solutions emphasizing quality, service and... [See More]

  • Shape / Form: KilnFurniture; Custom Shape
Alumina
from Kyocera Corporation

The most widely used and best-known fine ceramic material. Good mechanical strength, electrical insulation, high-frequency loss, thermal conductivity, and resistance to heat, wear and corrosion. Sapphire is single-crystal alumina. [See More]

  • Material Type: Alumina
  • Max Use Temperature: 800 to 1000
  • Shape / Form: Roller / Roll (optional feature); Tube (optional feature); WaferSubstrate (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Custom Shape (optional feature)
  • Thermal Conductivity: 18
OMEGATITE 650® Protection Tube -- PTRS
from OMEGA Engineering, Inc.

OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]

  • Material Type: Alumina; Mullite (optional feature); Silicon Nitride; SpecialtyMaterial
  • Length: 5.91 to 23.62
  • Shape / Form: Tube
  • Width / Diameter: 0.4921 to 1.1
Beryllium Oxide Ceramics -- BW1000
from Materion Corporation

Materion Ceramics has the capabilities to manufacture complex and custom designs by the addition of a variety of machining functions. Input material used for customized products can be dry pressed, isopressed or extruded in form and consist of Materion Ceramics' BW1000 "high strength" material. [See More]

  • Material Type: Beryllia / Beryllium Oxide; SpecialtyMaterial
  • Thermal Conductivity: 275 to ?
  • Shape / Form: Custom Shape
  • CTE: 16.2
Alumina Extruded Rod -- 031AE
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Material Type: Alumina
  • Shape / Form: Rod
  • Composition: 94% - 99.5% Al2O3
  • Length: 59.06
Sapphire
from Kyocera Corporation

Sapphire is single-crystal alumina, a transparent material with excellent chemical stability and valuable mechanical, thermal and optical properties. Its material properties are vastly superior to glass, quartz and other mass-produced transparent materials. [See More]

  • Material Type: Sapphire
  • Thermal Conductivity: 42
  • Shape / Form: Rod (optional feature); Tube (optional feature); WaferSubstrate (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Custom Shape (optional feature)
  • CTE: 7 to 7.7
Boron Nitride Custom Shapes
from Accuratus Corporation

Boron nitride is a white solid material in the as produced hot pressed form. It is a low porosity solid. It is easily machined into complex shapes using standard carbide tooling. The material is anisotropic in its electrical and mechanical properties due to the platy hexagonal crystals and their... [See More]

  • Material Type: Boron Nitride; SpecialtyMaterial
  • Shape / Form: Custom Shape
Silicon Nitride
from Kyocera Corporation

Silicon nitride is optimal for engine parts due to its toughness at high temperatures, superior thermal shock resistance, light weight and corrosion resistance. [See More]

  • Material Type: Silicon Nitride; SpecialtyMaterial
  • Thermal Conductivity: 20 to 27
  • Shape / Form: Roller / Roll (optional feature); Spout (optional feature); Tube (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); KilnFurniture (optional feature); Custom Shape (optional feature); Immersion Tube or Sheath
  • CTE: 2.6 to 3.3