Magnesia / Magnesite Thermal and Refractory Ceramics

3 Results
Magnesia-Chrome Bricks
from CeramSource Inc.

Basic Refractory Products. CeramSource, Inc  supplies different kinds of basic refractory products including Fired Magnesia Brick, Direct bonded Magnesia-Chrome Brick, Rebonded Magnesia-Chrome Brick, Semi-re-bonded Magnesia-Chrome bricks, Periclase Spinel Brick, alumina-spinel Brick and... [See More]

  • Material Type: MgO / Magnesite; SpecialtyMaterial
  • Density: 2.85 to 3.05
  • Shape / Form: Block
  • Compressive Strength: 5801
Ceramabond -- 571
from Aremco Products, Inc.

Bonds plated metals to ceramic, heaters, igniters, gasketing [See More]

  • Material Type: MgO / Magnesite; SpecialtyMaterial
  • CTE: 1.26E7
  • Max Use Temperature: 1760
  • Applications: Refractory or High Temperature Insulation; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe
Monolithic Refractories
from Resco Products, Inc.

Monolithic refractories are utilized across numerous industries including steel, aluminum, cement, lime, HPI/petrochem, etc.   It is considered an "unshaped" mix with a particular percentage of water for optimal properties.    How much water is too much?    Molds are used... [See More]

  • Material Type: Alumina; MgO / Magnesite; SpecialtyMaterial; Dolomite
  • Shape / Form: Powder, Grain or Grog