Powder / Aggregate (Grain / Grog) Thermal and Refractory Ceramics

2 Results
Monolithic Refractories
from Resco Products, Inc.

Monolithic refractories are utilized across numerous industries including steel, aluminum, cement, lime, HPI/petrochem, etc.   It is considered an "unshaped" mix with a particular percentage of water for optimal properties.    How much water is too much?    Molds are used... [See More]

  • Shape / Form: Powder, Grain or Grog
  • Material Type: Alumina; MgO / Magnesite; SpecialtyMaterial; Dolomite
Fine-grain High-grade Alumina Material and Tiles -- Durafrax®
from Saint-Gobain Performance Ceramics & Refractories

Durafrax ™ 2000, Saint-Gobain's ultra fine-grain, high grade alumina, is made from exceptionallly pure, uniformly controlled alpha aluminum oxide and is engineered to be one of the best wear materials available for fine particle abrasion. Durafrax ™ 2000 is our most economical and... [See More]

  • Shape / Form: Tile; Powder, Grain or Grog; Custom Shape
  • Max Use Temperature: 1250
  • Material Type: Alumina
  • Thermal Conductivity: 18