Corrosion Protection Thermal and Refractory Ceramics

10 Results
Ceramabond -- 503
from Aremco Products, Inc.

High fired strength, dense ceramics [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe
  • Max Use Temperature: 1649
  • Material Type: Alumina
  • CTE: 7.20E6
Thermal/Heat Management Media Materials -- High Alumina®
from Saint-Gobain NorPro

High Alumina -- For applications involving extreme temperatures to 1800 °C, Saint-Gobain NorPro offers a >99% alumina body. [See More]

  • Applications: Chemical or material processing; Corrosion resistant
  • Shape / Form: Custom Shape
  • Material Type: Alumina
  • Bond & Processing: Sintered / Fired
Alumina Ceramic Furnace Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic furnace tubes are used to contain and protect heating elements and samples processed in the furnace. In addition, they are used to control the atmosphere within the furnace by preventing air from entering or leaving the furnace. [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical
  • Shape / Form: Tube
  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
OMEGATITE 650® Protection Tube -- PTRS
from OMEGA Engineering, Inc.

OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Foundry / Metal Processing; Corrosion resistant; Thermal Insulation or Fire Proofing Material; Molten Metal Measuring
  • Shape / Form: Tube
  • Material Type: Alumina; Mullite (optional feature); Silicon Nitride; SpecialtyMaterial
  • Length: 5.91 to 23.62
Ceramic Fixturing Material -- Hexoloy® SA
from Saint-Gobain Performance Ceramics & Refractories

Technical Data. Hexoloy ® SA SiC is a pressureless, sintered form of alpha silicon carbide, with a density greater than 98 percent theoretical. It has a very fine grain structure (4 - 10 microns) for excellent wear resistance and contains no free silicon, which makes it highly chemically... [See More]

  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Chemical or material processing; Corrosion resistant; Wear resistant parts or tooling
  • Shape / Form: Spout; WaferCarrier; KilnFurniture; Custom Shape
  • Material Type: Carbide Material; Silicon Carbide
  • Max Use Temperature: 1900
Alumina Ceramic Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates with different... [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling
  • Shape / Form: Plate / Board
  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
Alumina Ceramic Thermocouple Protection Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic thermocouple protection tubes are used to protect thermocouples from severe conditions. It serves as a barrier between the thermocouple and the environment, shielding the thermocouple from contamination and damage. It also helps to maintain accurate temperature measurements by... [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant
  • Shape / Form: Tube
  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
Alumina Ceramic Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic tubes are made of high-purity alumina materials that have exceptional characteristics like high temperature resistance, wear resistance, and chemical stability, etc., and are extensively utilized in a wide range of industries. [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant; HV / Electrical
  • Shape / Form: Tube
  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650
Alumina Crucible
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina crucibles are used in laboratories as containers for chemical compounds or metal refractories at extremely high temperatures. Their high-temperature stability, chemical inertness, and mechanical strength have made them essential vessels for use in various industries, laboratory research, and... [See More]

  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant
  • Max Use Temperature: 1500 to 1650
  • Material Type: Alumina
  • Density: 3.6 to 3.95
Alumina Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina tube is a non-porous ceramic tube that is formed of 95%, 99%, or 99.8% alumna material. As a result of its remarkable thermal, mechanical, and chemical characteristics, it is a preferred option in various sectors. Its resistance to high temperatures, abrasion, and corrosion, as well as its... [See More]

  • Applications: Refractory or High Temperature Insulation; Corrosion resistant; HV / Electrical; Thermal Insulation or Fire Proofing Material
  • Shape / Form: Tube
  • Material Type: Alumina
  • Max Use Temperature: 1500 to 1650