Silica / Fused Silica Thermal and Refractory Ceramics
from CeramSource Inc.
APPLICATIONS OF FIRE CLAY HIGH ALUMINA BRICK Coke oven, re-generator, checker brick, flue, combustor, roofs, walls, riser pipes, door and etc. Coke quench tower, chamber dust collector, residual-heat boiler, soaking pit, and different kinds of heating furnaces. Copper, lead... [See More]
- Material Type: Alumina; Cordierite; Fireclay; Silica or fused silica; Mullite; SpecialtyMaterial; Cordierite, Andalusite, Corundum
- Max Use Temperature: 1300 to 1790
- Shape / Form: Block
- Compressive Strength: 3553 to 11603
from Saint-Gobain Innovative Materials
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]
- Material Type: Al Silicate or Mica Based (optional feature); Silica or fused silica
- Width / Diameter: 0.1181 to 19.69
- Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Grannular Fill; Custom Shape; Ferrule / Eyelet (optional feature)
- Density: 0.3500 to 0.5499
from Saint-Gobain NorPro
Proware ™ -- Originally developed for use as mass transfer packing in acid applications, Proware ™ material also performs well in acidic heat transfer applications. The Proware ™ body is a finely grained microstructure that is mechanically stronger, less porous and considerably... [See More]
- Material Type: Silica or fused silica; Proprietary
- Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
- Shape / Form: Custom Shape
- Bond & Processing: Sintered / Fired
from Resco Products, Inc.
Cedar Heights Clay is committed to be a full line supplier by offering a wide range of products. All clays available as 200 mesh in 50-pound bags. Bulk packaging is also available. RedArt ©. The standard in red firing earthenware clays. Roseville Stoneware Clay ©. Comes alive in... [See More]
- Material Type: Alumina; Silica or fused silica
- Shape / Form: Powder, Grain or Grog
from CoorsTek
Glassun refractories are manufactured from high-purity fused silica materials. There are four categories of Glassun refractories, including: Glassun Series, shaped by slip casting. Glassun Castable monolithic refractories. Glassun Cement. Glassun refractories can be fabricated into various sizes... [See More]
- Material Type: Silica or fused silica
- Applications: Refractory or High Temperature Insulation
from Aremco Products, Inc.
Induction coils [See More]
- Material Type: Silica or fused silica
- CTE: 594000
- Max Use Temperature: 1649
- Applications: Refractory or High Temperature Insulation; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe
from CeramSource Inc.
High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability. The temperature ranges are from 2000 º F to 3000 º F, is where IFBs really shine. It ™s low thermal conductivity are as low as ceramic fiber based... [See More]
- Material Type: Alumina; Silica or fused silica
- Max Use Temperature: 1260 to 1649
- Shape / Form: Block
- Thermal Conductivity: 0.1800 to 0.4400