Hollow Particle / Shape Thermal and Refractory Ceramics

5 Results
Super-Heat™ MgO
from Aremco Products, Inc.

Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]

  • Material Type: MgO / Magnesite; SpecialtyMaterial
  • Shape / Form: Rod; Hollow Stock (Tube, Pipe, Column); Plate / Board
  • Composition: 99.38%MgO, .36%CaO, .14% SiO2, .03% Al2O3, .07% Fe2O3, .01%, B2O3
  • Max Use Temperature: 2204
Denstone® deltaP® 99 Media -- High-Alumina Support
from Saint-Gobain NorPro

Denstone ® deltaP ™ 99 technology utilizes the revolutionary, patent pending Saint-Gobain NorPro Denstone deltaP bed support technology and combines it with a high alumina, low silica composition to produce a media that is engineered to withstand the most severe environments while... [See More]

  • Material Type: Alumina
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Custom Shape
  • Composition: Al2O3 >99%
  • Width / Diameter: 0.1181 to 1.97
High Surface Area Rings and Extrudates -- HAS Alumina Rings
from Saint-Gobain Innovative Materials

High Surface Area Rings and Extrudates. Saint-Gobain NorPro has a long-standing tradition of supplying top bed solutions to its customers. We can customize a solution based on your plant's performance needs. One of our top bed solutions is the NorPro ® HSA alumina catalyst carrier rings. An HSA... [See More]

  • Material Type: Alumina
  • Applications: Chemical or material processing; Refining, Natural Gas, Hydrocracking
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Custom Shape; Ferrule / Eyelet (optional feature)
  • Performance Features: Porous material
Extruded Ceramic Tubes
from U.S. Refractories

We have expanded our production of custom sized tubes! Smaller diameter tubes available in finished lengths up to 72". 6" diameter tubes up to 60". Smaller lengths up to 12" diameter!. Extruded Ceramic Tubes. Plain, Fluted, Flanged, Threaded, Multi-hole, Custom shapes. Up to 48" in length. 11" OD... [See More]

  • Material Type: Alumina
  • Length: 48 to 72
  • Shape / Form: Tube; Hollow Stock (Tube, Pipe, Column)
  • Width / Diameter: 6 to 12
Single-Bore Cast Alumina Tube -- 375250AC
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Material Type: Alumina
  • Shape / Form: Tube; Hollow Stock (Tube, Pipe, Column)
  • Composition: 94% - 99.5% Al2O3
  • Length: 82.68