Machinable Thermal and Refractory Ceramics

11 Results
Boron Nitride Ceramic Nozzle for Amorphous Alloy Strip Production
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride composite nozzle consists mostly of high-purity hexagonal boron nitride, alumina, zirconia, and silicon carbide. In addition, a small amount of CaZrO3 is added to prolong its service life, and yttrium oxide is added to increase its thermal shock resistance. [See More]

  • Performance Features: Machinable ceramic; Soft
  • Shape / Form: Immersion Tube or Sheath
  • Material Type: Boron Nitride; SpecialtyMaterial
  • Max Use Temperature: 900 to 2000
Structural Insulating Board -- CS85
from BNZ Materials, Inc.

Developed to be a high temperature replacement for asbestos Transite [See More]

  • Performance Features: Machinable ceramic
  • Shape / Form: Plate / Board; Custom Shape (optional feature)
  • Material Type: Silica or fused silica; Calcium Silicate
  • Length: 48
Alumina Engineered Ceramics -- AD-85
from CoorsTek

Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates... [See More]

  • Performance Features: Machinable ceramic
  • Composition: 85% Al2O3
  • Material Type: Alumina
  • Max Use Temperature: 1500
Boron Nitride Ceramic Nozzle for Molten Metal Powder Gas Atomization
from Xiamen Unipretec Ceramic Technology Co., Ltd.

The gas atomization ceramic nozzle is a critical consumable component that determines the performance of the metal powder produced in the gas atomization process. [See More]

  • Performance Features: Machinable ceramic; Soft
  • Shape / Form: Spout
  • Material Type: Boron Nitride; Silicon Nitride; SpecialtyMaterial
  • Max Use Temperature: 900 to 2000
Alumina Engineered Ceramics -- FG-995
from CoorsTek

Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates... [See More]

  • Performance Features: Machinable ceramic
  • Composition: 98.5% Al2O3
  • Material Type: Alumina
  • Max Use Temperature: 1800
Boron Nitride Crucible
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride crucibles produced by hot-pressing process provide exceptional properties for high-temperature applications. They are essential instruments in the fields of metallurgy, ceramics, and materials research because of their thermal stability, chemical resistance, and electrical insulating... [See More]

  • Performance Features: Machinable ceramic; Soft
  • Max Use Temperature: 900 to 2000
  • Material Type: Boron Nitride; SpecialtyMaterial
  • Density: 1.55 to 3
Ultra-High-Purity Alumina Engineered Ceramics -- PlasmaPure-UC™
from CoorsTek

Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity alumina demonstrates... [See More]

  • Performance Features: Machinable ceramic
  • Composition: 99.9% Al2O3
  • Material Type: Alumina
  • Max Use Temperature: 1800
Boron Nitride Nozzle
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride nozzles offer the advantages of high-temperature resistance, thermal shock resistance, and corrosion resistance to molten metal, making them frequently employed as diversion nozzles, amorphous strip nozzles, and metal gas atomization powder nozzles for 3D printing or powder metallurgy. [See More]

  • Performance Features: Machinable ceramic; Soft
  • Max Use Temperature: 900 to 2000
  • Material Type: Boron Nitride; SpecialtyMaterial
  • Density: 1.55 to 3
Boron Nitride Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Unipretec provides standard and custom hot-pressed boron nitride plate products. The hexagonal boron nitride plates are manufactured at high temperatures and pressures. In addition to pure 99% BN plates, we also offer BN composite materials that contain zirconia, alumina, and aluminium nitride to... [See More]

  • Performance Features: Machinable ceramic; Soft
  • Shape / Form: Plate / Board
  • Material Type: Boron Nitride; SpecialtyMaterial
  • Max Use Temperature: 900 to 2000
Boron Nitride Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride rod is a solid, cylinder-shaped structure made of boron nitride that possesses exceptional high-temperature stability, excellent thermal properties, self-lubricating, and electrical insulation performance. [See More]

  • Performance Features: Machinable ceramic; Soft
  • Shape / Form: Immersion Tube or Sheath
  • Material Type: Boron Nitride; SpecialtyMaterial
  • Max Use Temperature: 900 to 2000
Boron Nitride Tube
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride tube, also known as BN tube, possesses exceptional properties such as high thermal conductivity, thermal stability, electrical insulation, and chemical inertness. These characteristics make it advantageous for a vast variety of applications, including heat management, electrical... [See More]

  • Performance Features: Machinable ceramic; Porous material; Soft
  • Shape / Form: Tube
  • Material Type: Boron Nitride; SpecialtyMaterial
  • Max Use Temperature: 900 to 2000