Granular Fill / Bed Media Thermal and Refractory Ceramics
from Saint-Gobain NorPro
Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers... [See More]
- Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Grannular Fill; Custom Shape; Ferrule / Eyelet (optional feature)
- Width / Diameter: 0.1181 to 19.69
- Material Type: Alumina; Al Silicate or Mica Based; SpecialtyMaterial; alpha/ Glassy Silica, Bauxite
- Density: 0.6099 to 2
from ZIRCAR Ceramics, Inc.
ZIRCAR Ceramics ™ Alumina Bubbles Type IB-100 are hollow, thin-wall, high-purity alumina ceramic spheres. These low-density sintered ceramic bodies exhibit low thermal conductivity, exceptional resistance to chemical attack, high packing strength and excellent thermal shock resistance. IB-100... [See More]
- Shape / Form: Grannular Fill
- Material Type: Alumina
from Saint-Gobain Innovative Materials
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]
- Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Grannular Fill; Custom Shape; Ferrule / Eyelet (optional feature)
- Width / Diameter: 0.1181 to 19.69
- Material Type: Alumina
- Density: 0.6399 to 0.6899
from Saint-Gobain Innovative Materials
HSB ™ (Heat Sink Body) -- This material is highly resistant to the thermal shock and fatigue caused by thermal cycling within RTOs. These are conditions that can significantly reduce the lifetime of ordinary ceramic materials. [See More]
- Shape / Form: Grannular Fill; Custom Shape
- Applications: Chemical or material processing; Regenerative Thermal Oxidizer (RTOs)
- Material Type: SpecialtyMaterial; Proprietary
- Bond & Processing: Sintered / Fired