Tile Thermal and Refractory Ceramics
2 Results
Ceramic Armor Material -- Hexoloy® SiC
from Saint-Gobain Performance Ceramics & Refractories
from Saint-Gobain Performance Ceramics & Refractories
Hexoloy® silicon carbide is one of the hardest high-performance materials available. Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys. Hexoloy silicon carbide is ideal for applications such as nozzles, pump and... [See More]
- Shape / Form: Spout; Tile; Custom Shape
- Applications: Armor / Ballistic Protection
- Material Type: Carbide Material; Silicon Carbide
Fine-grain High-grade Alumina Material and Tiles -- Durafrax®
from Saint-Gobain Performance Ceramics & Refractories
from Saint-Gobain Performance Ceramics & Refractories
Durafrax ™ 2000, Saint-Gobain's ultra fine-grain, high grade alumina, is made from exceptionallly pure, uniformly controlled alpha aluminum oxide and is engineered to be one of the best wear materials available for fine particle abrasion. Durafrax ™ 2000 is our most economical and... [See More]
- Shape / Form: Tile; Powder, Grain or Grog; Custom Shape
- Max Use Temperature: 1250
- Material Type: Alumina
- Thermal Conductivity: 18