Electronics / RF-Microwave Thermal and Refractory Ceramics
2 Results
Beryllium Oxide Ceramics -- BW1000
from Materion Corporation
from Materion Corporation
Materion Ceramics has the capabilities to manufacture complex and custom designs by the addition of a variety of machining functions. Input material used for customized products can be dry pressed, isopressed or extruded in form and consist of Materion Ceramics' BW1000 "high strength" material. [See More]
- Applications: Optical Grade; Electronics or semiconductors; Medical, Aerospace/Defense, Energy, Photonics/Lasers, Semiconductor, Telecom
- Shape / Form: Custom Shape
- Material Type: Beryllia / Beryllium Oxide; SpecialtyMaterial
- Thermal Conductivity: 275 to ?
Alumina Extruded Rod -- 031AE
from Accuratus Corporation
from Accuratus Corporation
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Electronics or semiconductors; HV / Electrical
- Composition: 94% - 99.5% Al2O3
- Material Type: Alumina
- Shape / Form: Rod