Block Thermal and Refractory Ceramics

6 Results
Refractory Bricks
from Resco Products, Inc.

Resco Products, a  refractory brick manufacturer produces a variety of refractory brick for all industries and applications.  Finding the right level of porosity, cold crushing strength, resistance, and other factors are essential for selecting the correct product.   Resco Products... [See More]

  • Shape / Form: Block
  • Material Type: Alumina; MgO / Magnesite; SpecialtyMaterial; Dolomite
Refractory Bricks
from Rath USA Inc.

RATH ’s refractory bricks are stable up to 1800 °C and can be used in almost all areas of industrial furnace construction. Typical applications. For any application, optimum durability can be achieved by a suitable combination of raw materials. The dense bricks are usually dry-pressed or... [See More]

  • Shape / Form: Block
  • Max Use Temperature: ? to 1800
  • Material Type: Alumina; Silicon Carbide
  • Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Thermal Insulation or Fire Proofing Material
(Ultra) Low Porosity Bricks
from Gouda Refractories BV

LP and ULP brick series comprise  super dense high alumina refractory bricks with an extremely low porosity as every 2% lower porosity reduces chemical ingression by 40 - 50%.  . LP and ULP bricks provide thermal shock resistance and very good resistance to various aggressive slags. For... [See More]

  • Shape / Form: Block
  • Max Use Temperature: 1800
  • Material Type: Alumina
Fire Clay, High Alumina, and Other Refractory Bricks
from CeramSource Inc.

APPLICATIONS OF FIRE CLAY HIGH ALUMINA BRICK  Coke oven, re-generator, checker brick, flue, combustor, roofs, walls, riser pipes, door and etc. Coke quench tower,  chamber dust collector, residual-heat boiler,  soaking pit,  and different kinds of heating furnaces. Copper, lead... [See More]

  • Shape / Form: Block
  • Max Use Temperature: 1300 to 1790
  • Material Type: Alumina; Cordierite; Fireclay; Silica or fused silica; Mullite; SpecialtyMaterial; Cordierite, Andalusite, Corundum
  • Compressive Strength: 3553 to 11603
Insulating Fire Brick
from CeramSource Inc.

High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability.  The temperature ranges are from 2000 º F to 3000 º F, is where IFBs  really shine. It ™s low thermal conductivity are as low as ceramic fiber based... [See More]

  • Shape / Form: Block
  • Max Use Temperature: 1260 to 1649
  • Material Type: Alumina; Silica or fused silica
  • Thermal Conductivity: 0.1800 to 0.4400
Magnesia-Chrome Bricks
from CeramSource Inc.

Basic Refractory Products. CeramSource, Inc  supplies different kinds of basic refractory products including Fired Magnesia Brick, Direct bonded Magnesia-Chrome Brick, Rebonded Magnesia-Chrome Brick, Semi-re-bonded Magnesia-Chrome bricks, Periclase Spinel Brick, alumina-spinel Brick and... [See More]

  • Shape / Form: Block
  • Density: 2.85 to 3.05
  • Material Type: MgO / Magnesite; SpecialtyMaterial
  • Compressive Strength: 5801