Spout / Nozzle (Launder Pouring / Atomization) Thermal and Refractory Ceramics
2 Results
Boron Nitride Ceramic Nozzle for Molten Metal Powder Gas Atomization
from Xiamen Unipretec Ceramic Technology Co., Ltd.
from Xiamen Unipretec Ceramic Technology Co., Ltd.
The gas atomization ceramic nozzle is a critical consumable component that determines the performance of the metal powder produced in the gas atomization process. [See More]
- Shape / Form: Spout
- Max Use Temperature: 900 to 2000
- Material Type: Boron Nitride; Silicon Nitride; SpecialtyMaterial
- Density: 2 to 3
Ceramic Armor Material -- Hexoloy® SiC
from Saint-Gobain Performance Ceramics & Refractories
from Saint-Gobain Performance Ceramics & Refractories
Hexoloy® silicon carbide is one of the hardest high-performance materials available. Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys. Hexoloy silicon carbide is ideal for applications such as nozzles, pump and... [See More]
- Shape / Form: Spout; Tile; Custom Shape
- Applications: Armor / Ballistic Protection
- Material Type: Carbide Material; Silicon Carbide