Silicon Nitride Thermal and Refractory Ceramics
from Kyocera Corporation
Silicon nitride is optimal for engine parts due to its toughness at high temperatures, superior thermal shock resistance, light weight and corrosion resistance. [See More]
- Material Type: Silicon Nitride; SpecialtyMaterial
- Thermal Conductivity: 20 to 27
- Shape / Form: Roller / Roll (optional feature); Spout (optional feature); Tube (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); KilnFurniture (optional feature); Custom Shape (optional feature); Immersion Tube or Sheath
- CTE: 2.6 to 3.3
from Xiamen Unipretec Ceramic Technology Co., Ltd.
The gas atomization ceramic nozzle is a critical consumable component that determines the performance of the metal powder produced in the gas atomization process. [See More]
- Material Type: Boron Nitride; Silicon Nitride; SpecialtyMaterial
- Max Use Temperature: 900 to 2000
- Shape / Form: Spout
- Density: 2 to 3
from OMEGA Engineering, Inc.
OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]
- Material Type: Alumina; Mullite (optional feature); Silicon Nitride; SpecialtyMaterial
- Length: 5.91 to 23.62
- Shape / Form: Tube
- Width / Diameter: 0.4921 to 1.1
from Saint-Gobain Performance Ceramics & Refractories
Saint-Gobain High-Performance Refractories. Saint-Gobain leads the industry in the design, development and production of the highest performing solutions for extreme operating conditions and high temperature environments. Every product and material is designed to maximize performance and longevity... [See More]
- Material Type: Carbide Material; Silicon Carbide; Silicon Nitride; SpecialtyMaterial
- Performance Features: Composite