Carbide Materials Thermal and Refractory Ceramics

8 Results
Ceramic Foam Filters
from CeramSource Inc.

CeramSource, Inc.  offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep filtration to remove impurities in molten metal stream. ToaFil ceramic foam filters have... [See More]

  • Material Type: Alumina; Carbide Material; Silicon Carbide
  • Max Use Temperature: 1093 to 1649
  • Shape / Form: Filter, Diffuser or Sparger
  • Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing
Ceramabond -- 890
from Aremco Products, Inc.

Bonds SiC and Graphite Parts, principal use is high vacuum fixtures [See More]

  • Material Type: Carbide Material; Silicon Carbide
  • CTE: 4.32E6
  • Max Use Temperature: 1371
  • Applications: Refractory or High Temperature Insulation; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe
Silicon Carbide Custom Shapes
from Accuratus Corporation

Silicon Carbide is the only chemical compound of carbon and silicon. It was originally produced by a high temperature electro-chemical reaction of sand and carbon. Silicon carbide is an excellent abrasive and has been produced and made into grinding wheels and other abrasive products for over one... [See More]

  • Material Type: Carbide Material; Silicon Carbide
  • Shape / Form: Custom Shape
Low Surface Area (LSA) Catalyst Carrier -- SC Series Silicon Carbide
from Saint-Gobain Innovative Materials

For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst carrier... [See More]

  • Material Type: Carbide Material; Silicon Carbide; Silicon Nitride (optional feature); SpecialtyMaterial (optional feature)
  • Width / Diameter: 0.1181 to 19.69
  • Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Grannular Fill; Custom Shape; Ferrule / Eyelet (optional feature)
  • Density: 0.5599 to 1.36
Silicon Carbide
from Kyocera Corporation

Silicon carbide is the most corrosion-resistant ceramic, and is used in mechanical seals and pump parts. Strength is maintained even at extreme temperatures of up to 1400?. [See More]

  • Material Type: Carbide Material; Silicon Carbide
  • Thermal Conductivity: 60 to 200
  • Shape / Form: Tube (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); Custom Shape (optional feature)
  • CTE: 3.7 to 4.4
Ceramic Armor Material -- Forceram®
from Saint-Gobain Performance Ceramics & Refractories

Proven Performance in Demanding Applications. For nearly 50 years, Saint-Gobain has led the way in the development of high-performance materials for ceramic armor systems. From the first ceramic body armor system for U.S. troops in Vietnam to the modern body armor systems, Saint-Gobain is committed... [See More]

  • Material Type: Carbide Material; Silicon Carbide
  • Thermal Conductivity: 20
  • Shape / Form: Custom Shape
  • CTE: 4.4
Silicon Carbide
from CeramSource Inc.

These products have high refractoriness, thermal conductivity and good abrasion, mechanical and thermal shock resistance. These products offer low wet ability to non-ferrous molten metals and superior corrosion resistance thus minimizing contamination of the alloy products and operation cost. They... [See More]

  • Material Type: Carbide Material; Silicon Carbide
  • Max Use Temperature: 1450 to 1560
  • Shape / Form: Block
  • Density: 2.5 to 2.8
Silicon Nitride Bonded SiC -- Advancer®
from Saint-Gobain Performance Ceramics & Refractories

Saint-Gobain High-Performance Refractories. Saint-Gobain leads the industry in the design, development and production of the highest performing solutions for extreme operating conditions and high temperature environments. Every product and material is designed to maximize performance and longevity... [See More]

  • Material Type: Carbide Material; Silicon Carbide; Silicon Nitride; SpecialtyMaterial
  • Performance Features: Composite