Kiln Furniture / Support Thermal and Refractory Ceramics
from Filtros Ltd.
For more than 50 years, Filtros Ltd. has manufactured custom designed specialty ceramic refractory. These products are used both as Structural Support and as Kiln Furniture in Sintering/Heat Treating/High Temperature Applications. Our goal is cost effective solutions emphasizing quality, service and... [See More]
- Shape / Form: KilnFurniture; Custom Shape
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic setters, also known as kiln setters, are devices used in the manufacture of powders, ceramic and metal parts within a kiln during the firing process. Typically, they are made of ceramic materials that can endure high temperatures and thermal cycles within the kiln. They are engineered to... [See More]
- Shape / Form: KilnFurniture
- Applications: Battery / Fuel Cell; Refractory or High Temperature Insulation; Chemical or material processing; HV / Electrical
- Material Type: Alumina; Boron Nitride; SpecialtyMaterial
- Performance Features: Porous material
from Resco Products, Inc.
Resco Products provides a wide variety of refractory pressed shapes for all applications and industries. [See More]
- Shape / Form: KilnFurniture; Custom Shape
- Material Type: Alumina
from LECO Corporation
For more than 50 years, LECO has provided top-quality ceramic products to industries worldwide, such as technical ceramics, powdered metal (PM), metal injection molders (MIM), and foundry and investment casting. Designed to support sintering operations at temperatures up to 3200 °F (1760... [See More]
- Shape / Form: KilnFurniture; Plate / Board (optional feature); Block (optional feature); Custom Shape (optional feature)
- Material Type: SpecialtyMaterial
from Saint-Gobain Performance Ceramics & Refractories
Technical Data. Hexoloy ® SA SiC is a pressureless, sintered form of alpha silicon carbide, with a density greater than 98 percent theoretical. It has a very fine grain structure (4 - 10 microns) for excellent wear resistance and contains no free silicon, which makes it highly chemically... [See More]
- Shape / Form: Spout; WaferCarrier; KilnFurniture; Custom Shape
- Max Use Temperature: 1900
- Material Type: Carbide Material; Silicon Carbide
- Thermal Conductivity: 126