Fireclay Thermal and Refractory Ceramics

2 Results
Dense Castables
from Gouda Refractories BV

TypeDescriptionProduct SeriesRegular  . General dense fire clay castables with good physical properties for all kinds of applications up to 1.400 °C.  . CuronHigh Alumina Chamotte  . General dense high alumina castables made from selected raw materials calcined at high... [See More]

  • Material Type: Alumina; Al Silicate or Mica Based; Fireclay; Bauxite, Corundum
  • Max Use Temperature: 1400 to 1870
Fire Clay, High Alumina, and Other Refractory Bricks
from CeramSource Inc.

APPLICATIONS OF FIRE CLAY HIGH ALUMINA BRICK  Coke oven, re-generator, checker brick, flue, combustor, roofs, walls, riser pipes, door and etc. Coke quench tower,  chamber dust collector, residual-heat boiler,  soaking pit,  and different kinds of heating furnaces. Copper, lead... [See More]

  • Material Type: Alumina; Cordierite; Fireclay; Silica or fused silica; Mullite; SpecialtyMaterial; Cordierite, Andalusite, Corundum
  • Max Use Temperature: 1300 to 1790
  • Shape / Form: Block
  • Compressive Strength: 3553 to 11603