Boron Nitride Thermal and Refractory Ceramics

6 Results
Boron Nitride Custom Shapes
from Accuratus Corporation

Boron nitride is a white solid material in the as produced hot pressed form. It is a low porosity solid. It is easily machined into complex shapes using standard carbide tooling. The material is anisotropic in its electrical and mechanical properties due to the platy hexagonal crystals and their... [See More]

  • Material Type: Boron Nitride; SpecialtyMaterial
  • Shape / Form: Custom Shape
Boron Nitride Ceramic Nozzle for Amorphous Alloy Strip Production
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride composite nozzle consists mostly of high-purity hexagonal boron nitride, alumina, zirconia, and silicon carbide. In addition, a small amount of CaZrO3 is added to prolong its service life, and yttrium oxide is added to increase its thermal shock resistance. [See More]

  • Material Type: Boron Nitride; SpecialtyMaterial
  • Max Use Temperature: 900 to 2000
  • Shape / Form: Immersion Tube or Sheath
  • Density: 2 to 3
Ceramabond -- 690
from Aremco Products, Inc.

Halogen lamps, max temp is 1560 °F in an oxidizing atmosphere [See More]

  • Material Type: Boron Nitride
  • CTE: 3.60E6
  • Max Use Temperature: 1482
  • Applications: Refractory or High Temperature Insulation; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe
Boron Nitride Ceramic Nozzle for Molten Metal Powder Gas Atomization
from Xiamen Unipretec Ceramic Technology Co., Ltd.

The gas atomization ceramic nozzle is a critical consumable component that determines the performance of the metal powder produced in the gas atomization process. [See More]

  • Material Type: Boron Nitride; Silicon Nitride; SpecialtyMaterial
  • Max Use Temperature: 900 to 2000
  • Shape / Form: Spout
  • Density: 2 to 3
Boron Nitride Crucible
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride crucibles produced by hot-pressing process provide exceptional properties for high-temperature applications. They are essential instruments in the fields of metallurgy, ceramics, and materials research because of their thermal stability, chemical resistance, and electrical insulating... [See More]

  • Material Type: Boron Nitride; SpecialtyMaterial
  • Density: 1.55 to 3
  • Max Use Temperature: 900 to 2000
  • Applications: Refractory or High Temperature Insulation; Chemical or material processing; Corrosion resistant
Boron Nitride Nozzle
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Boron nitride nozzles offer the advantages of high-temperature resistance, thermal shock resistance, and corrosion resistance to molten metal, making them frequently employed as diversion nozzles, amorphous strip nozzles, and metal gas atomization powder nozzles for 3D printing or powder metallurgy. [See More]

  • Material Type: Boron Nitride; SpecialtyMaterial
  • Density: 1.55 to 3
  • Max Use Temperature: 900 to 2000
  • Applications: Chemical or material processing; Corrosion resistant; Wear resistant parts or tooling