Tube / Sheath - Immersion (Closed End) Thermal and Refractory Ceramics
2 Results
Silicon Nitride
from Kyocera Corporation
from Kyocera Corporation
Silicon nitride is optimal for engine parts due to its toughness at high temperatures, superior thermal shock resistance, light weight and corrosion resistance. [See More]
- Shape / Form: Roller / Roll (optional feature); Spout (optional feature); Tube (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature); KilnFurniture (optional feature); Custom Shape (optional feature); Immersion Tube or Sheath
- Thermal Conductivity: 20 to 27
- Material Type: Silicon Nitride; SpecialtyMaterial
- CTE: 2.6 to 3.3
Boron Nitride Ceramic Nozzle for Amorphous Alloy Strip Production
from Xiamen Unipretec Ceramic Technology Co., Ltd.
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Boron nitride composite nozzle consists mostly of high-purity hexagonal boron nitride, alumina, zirconia, and silicon carbide. In addition, a small amount of CaZrO3 is added to prolong its service life, and yttrium oxide is added to increase its thermal shock resistance. [See More]
- Shape / Form: Immersion Tube or Sheath
- Max Use Temperature: 900 to 2000
- Material Type: Boron Nitride; SpecialtyMaterial
- Density: 2 to 3