Filter / Diffuser Thermal and Refractory Ceramics
from CeramSource Inc.
CeramSource, Inc. offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep filtration to remove impurities in molten metal stream. ToaFil ceramic foam filters have... [See More]
- Shape / Form: Filter, Diffuser or Sparger
- Max Use Temperature: 1093 to 1649
- Material Type: Alumina; Carbide Material; Silicon Carbide
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing
from Apogee Ceramics Inc.
Range of filters specifically designed for the filtration of steel. Apogee's pressed filters have a consistent and regular structure meaning that each filter is virtually identical to the next. Therefore each and every filter will give the same flow rate and capacity. Our pressed filters offer an... [See More]
- Shape / Form: Filter, Diffuser or Sparger
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing; Chemical or material processing
- Material Type: Alumina
from Saint-Gobain Performance Ceramics & Refractories
Crystar ® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and bacteria. Crystar ®... [See More]
- Shape / Form: Filter, Diffuser or Sparger
- Max Use Temperature: 1000
- Material Type: Carbide Material; Silicon Carbide
- Compressive Strength: 100
from Apogee Ceramics Inc.
Ceramic plaques engineered for the ideal balance of thermal shock resistance, quick heat response, high quality and mechanical strength. Our tiles are non-corroding, rust-resistant and will not split like other conventional steel and tube burners. The unique design is so durable and long-lasting... [See More]
- Shape / Form: Custom Shape (optional feature); Filter, Diffuser or Sparger
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing; Chemical or material processing
- Material Type: Alumina