Aluminum Silicate (Mica, Sillimanite, etc.) Thermal and Refractory Ceramics
from Saint-Gobain Innovative Materials
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]
- Material Type: Alumina; Al Silicate or Mica Based
- Width / Diameter: 0.1181 to 19.69
- Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Custom Shape; Ferrule / Eyelet (optional feature)
- Density: 0.6879 to 0.7799
from Saint-Gobain NorPro
Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers... [See More]
- Material Type: Alumina; Al Silicate or Mica Based; SpecialtyMaterial; alpha/ Glassy Silica, Bauxite
- Width / Diameter: 0.1181 to 19.69
- Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Grannular Fill; Custom Shape; Ferrule / Eyelet (optional feature)
- Density: 0.6099 to 2
from Gouda Refractories BV
TypeDescriptionProduct SeriesRegular . General dense fire clay castables with good physical properties for all kinds of applications up to 1.400 °C. . CuronHigh Alumina Chamotte . General dense high alumina castables made from selected raw materials calcined at high... [See More]
- Material Type: Alumina; Al Silicate or Mica Based; Fireclay; Bauxite, Corundum
- Max Use Temperature: 1400 to 1870
from Aremco Products, Inc.
High thermal conductivity, probes, sensors [See More]
- Material Type: Al Silicate or Mica Based
- CTE: 7.20E6
- Max Use Temperature: 1371
- Applications: Refractory or High Temperature Insulation; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe