Zirconia Thermal and Refractory Ceramics

4 Results
Magnesium Stabilized Zirconia Ceramic
from Xiamen Innovacera Advanced Materials Co., Ltd.

Magnesia Stabilized Zirconia (MSZ) Ceramic is a great refractory and insulating material due to high oxygen ion conductivity, high strength and toughness, and good thermal shock resistance. It has a clean melt at temperatures above 1900°C and above and is specially manufactured for melting... [See More]

  • Material Type: Aluminum Nitride; Zirconia; SpecialtyMaterial
  • Performance Features: High thermal shock resistance
  • Applications: Metal powder industry
Zirconium Oxide Custom Shapes
from Accuratus Corporation

Zirconia is an extremely refractory material. It offers chemical and corrosion inertness to temperatures well above the melting point of alumina. The material has low thermal conductivity. It is electrically conductive above 600 °C and is used in oxygen sensor cells and as the susceptor (heater)... [See More]

  • Material Type: Zirconia; SpecialtyMaterial
  • Shape / Form: Custom Shape
Ceramabond -- 685N
from Aremco Products, Inc.

Dielectric, high strength, heaters, sensors [See More]

  • Material Type: Zirconia; SpecialtyMaterial
  • CTE: 8.10E6
  • Max Use Temperature: 1371
  • Applications: Refractory or High Temperature Insulation; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe
High Surface Area (HAS) Catalyst Carrier -- SZ Series Zirconia
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]

  • Material Type: Yttria (optional feature); Zirconia; SpecialtyMaterial
  • Width / Diameter: 0.1181 to 19.69
  • Shape / Form: Hollow Stock (Tube, Pipe, Column) (optional feature); Grannular Fill; Custom Shape; Ferrule / Eyelet (optional feature)
  • Density: 0.8149 to 1.6