Specialty / Other Thermal and Refractory Ceramics
2 Results
Magnesium Stabilized Zirconia Ceramic
from Xiamen Innovacera Advanced Materials Co., Ltd.
from Xiamen Innovacera Advanced Materials Co., Ltd.
Magnesia Stabilized Zirconia (MSZ) Ceramic is a great refractory and insulating material due to high oxygen ion conductivity, high strength and toughness, and good thermal shock resistance. It has a clean melt at temperatures above 1900°C and above and is specially manufactured for melting... [See More]
- Material Type: Aluminum Nitride; Zirconia; SpecialtyMaterial
- Performance Features: High thermal shock resistance
- Applications: Metal powder industry
Silicon Carbide Ceramic Filter Material -- Crystar®
from Saint-Gobain Performance Ceramics & Refractories
from Saint-Gobain Performance Ceramics & Refractories
Crystar ® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and bacteria. Crystar ®... [See More]
- Material Type: Carbide Material; Silicon Carbide
- Max Use Temperature: 1000
- Shape / Form: Filter, Diffuser or Sparger
- Compressive Strength: 100