Optics / Optical Grade Thermal and Refractory Ceramics

2 Results
Beryllium Oxide Ceramics -- BW1000
from Materion Corporation

Materion Ceramics has the capabilities to manufacture complex and custom designs by the addition of a variety of machining functions. Input material used for customized products can be dry pressed, isopressed or extruded in form and consist of Materion Ceramics' BW1000 "high strength" material. [See More]

  • Applications: Optical Grade; Electronics or semiconductors; Medical, Aerospace/Defense, Energy, Photonics/Lasers, Semiconductor, Telecom
  • Shape / Form: Custom Shape
  • Material Type: Beryllia / Beryllium Oxide; SpecialtyMaterial
  • Thermal Conductivity: 275 to ?
Accuflect™ IR Infrared Reflector
from Accuratus Corporation

Accuflect ™ IR is a highly diffuse and low loss reflector of near infrared and mid infrared radiation. The diffuse reflecting Accuflect ™ IR offers alternatives to the metallic specular reflectors and their shortcomings often found in infrared heating applications. Some notable... [See More]

  • Applications: Optical Grade; Refractory or High Temperature Insulation
  • Shape / Form: Plate / Board; BarStock; Custom Shape
  • Material Type: Accuflect™
  • Length: 17.72