Plate / Board (e.g., Fiberboard) Thermal and Refractory Ceramics

7 Results
Alumina Ceramic Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates with different... [See More]

  • Shape / Form: Plate / Board
  • Max Use Temperature: 1500 to 1650
  • Material Type: Alumina
  • Density: 3.6 to 3.95
Refractory Sheet Type RS-100 -- BS01
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains... [See More]

  • Shape / Form: Plate / Board; Custom Shape (optional feature)
  • Composition: Al_2O_3 , SiO_2 , Other Metal Oxides
  • Material Type: Alumina
  • Length: 24
OxyFuel Stop™
from BNZ Materials, Inc.

Firewall or noncombustible barrier for welding cylinder trucks and carts [See More]

  • Shape / Form: Plate / Board; Custom Shape
  • Length: 60
  • Material Type: Silica or fused silica; Calcium Silicate
  • Width / Diameter: 12
Accuflect™ IR Infrared Reflector
from Accuratus Corporation

Accuflect ™ IR is a highly diffuse and low loss reflector of near infrared and mid infrared radiation. The diffuse reflecting Accuflect ™ IR offers alternatives to the metallic specular reflectors and their shortcomings often found in infrared heating applications. Some notable... [See More]

  • Shape / Form: Plate / Board; BarStock; Custom Shape
  • Length: 17.72
  • Material Type: Accuflect™
  • Width / Diameter: 2.95
Boron Nitride Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Unipretec provides standard and custom hot-pressed boron nitride plate products. The hexagonal boron nitride plates are manufactured at high temperatures and pressures. In addition to pure 99% BN plates, we also offer BN composite materials that contain zirconia, alumina, and aluminium nitride to... [See More]

  • Shape / Form: Plate / Board
  • Max Use Temperature: 900 to 2000
  • Material Type: Boron Nitride; SpecialtyMaterial
  • Density: 1.55 to 3
Refractory Sheet Type RS-200 -- CS01
from ZIRCAR Refractory Composites, Inc.

ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility to levels far exceeding... [See More]

  • Shape / Form: Plate / Board
  • Composition: Al_2O_3 , SiO_2 , CaO, B_2O_3, MgO Other Metal Oxides
  • Material Type: Alumina
  • Length: 18
Refractory Sheet Type RS-99R -- DS40
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to temperatures of... [See More]

  • Shape / Form: Plate / Board; Custom Shape (optional feature)
  • Composition: Al_2O_3
  • Material Type: Alumina
  • Length: 24